-
Supplier: Henkel Corporation - Industrial
Description: Exclusive anti-seize aerosol lubricant paste with copper and graphite suspended in high quality grease. NLGI Grade of 0. LOCTITE® LB 8007 is an exclusive general purpose anti-seize lubricant paste with copper and graphite suspended in high quality grease.
- Features: Anti-Seize / Thread Compound
- Type: Fluid / Oil
- Composition / Chemistry: Graphite
-
Supplier: DME Company
Description: High Temperature Anti-Seize & Lubricating Compounds Choose Copper or Nickel Base: Copper Rated To 2000°F. Nickel Rated To 2800°F. Eliminates Galling & Seizing. Suggested For: Nozzles, Screw Tips, Cylinder Bolts, Mold Clamps, Etc.
- Features: Aerosol / Spray
- Industry Applications: Electrical / Electronic
- Composition / Chemistry: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite C5-A Copper Based Anti-Seize protects metal parts from rust, corrosion, galling, and seizing at temperatures up to 982 °C. 12 oz Aerosol.
- Flash Point: 1.4 F
- Features: Anti-Seize / Thread Compound
-
-
Supplier: Accuris
Description: Performance Specification Anti-Seize Thread Compound, High Temperature - Copper Only
-
Supplier: SAE International
Description: The foundation specification (AMS3050) and this category specification (AMS3050/1) cover anti-seize greases conforming to the requirements but using the anti-seize ingredient Copper only.
-
Supplier: R. S. Hughes Company, Inc.
Description: temperature. Formerly known as Loctite White Hi-Temp Anti-Seize. This anti-seize lubricant is packaged 12 per case.
- Features: Anti-Seize / Thread Compound
-
Supplier: Phelps Industrial Products
Description: Loctite® C5-A® Copper Based Anti-Seize, exclusive formula suspends copper and graphite in a high quality grease. Protects metal parts from rust, corrosion, galling, and seizing at temperatures to 1800°F (982°C). This product is not recommended for use in pure oxygen
- Operating / Use Temperature: 1,800 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Loctite LB 8008 C5-A paste anti-seize lubricant is compatible with brass, copper, iron, plastic and steel. Main ingredient is comprised of copper. Can be used under the following
- Features: Anti-Seize / Thread Compound
- Industry Applications: MIL-SPEC / Military
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite LB 8008 C5-A Copper Based Anti-Seize protects metal parts from rust, corrosion, galling, and seizing at temperatures up to 982 °C. 1 oz Tube.
- Flash Point: 0.4 F
- Features: Anti-Seize / Thread Compound
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite LB 8008 C5-A Copper Based Anti-Seize protects metal parts from rust, corrosion, galling, and seizing at temperatures up to 982 °C. 1 lb Can.
- Flash Point: 199.4 F
- Features: Anti-Seize / Thread Compound
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite LB 8008 C5-A Copper Based Anti-Seize protects metal parts from rust, corrosion, galling, and seizing at temperatures up to 982 °C. 7 g Tube.
- Features: Anti-Seize / Thread Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: temperature. Formerly known as Loctite White Hi-Temp Anti-Seize. This anti-seize lubricant is packaged 12 per case.
- Features: Anti-Seize / Thread Compound
-
Supplier: SAE International
Description: The foundation specification (AMS3050) and this category specification (AMS3050/7) cover anti-seize greases conforming to the requirements, but using the anti-seize ingredient Copper+Graphite+Aluminum only.
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The LPS Copper anti-seize lubricant is compatible with metal and steel. Main ingredient is comprised of copper. Is rated as Military Grade. Can be used under the following temperature
- Features: Anti-Seize / Thread Compound
- Industry Applications: MIL-SPEC / Military
-
Supplier: Invotec Solutions Ltd.
Description: Protects against fretting, seizing and corrosion. Enables easy assembly and dismantling of threaded fasteners even after exposure to high temperatures, providing anti-seize protection to 1100°C. Formulated with micro-ionised Copper and Anti-Oxidant additives Reduces
- Operating / Use Temperature: -22 to 2,012 F
- Features: Aerosol / Spray
- Composition / Chemistry: Specialty / Other
-
Supplier: Accuris
Description: Performance Specification Anti-Seize Thread Compound, High Temperature - \x91Copper+Graphite+Aluminum\x92 Only
-
Supplier: Hernon Manufacturing, Inc.
Description: Copper Based Anti-Seize 367 is a low-friction, anti-seize lubricant manufactured from a combination of micro-size copper flakes and graphite dispersed in a water-resistant grease and fortified with antioxidants, plus rust and corrosion inhibitors.
-
Supplier: Accuris
Description: Performance Specification Anti-Seize Thread Compound, High Temperature \x96 \x91Copper+Graphite+Aluminum\x92 Only
-
Supplier: Techsil Limited
Description: LOCTITE® LB 8009 is a grey, anti-seize, non-curing lubrication paste which is free from lead, copper, sulphur and their compounds. Typical applications include bolts, screws, studs, pipe joints, nuts, plugs, bushing, extruding and forming dies, heat exchangers, shear
-
Supplier: Techsil Limited
Description: LOCTITE® LB 8009 is a grey, anti-seize, non-curing lubrication paste which is free from lead, copper, sulphur and their compounds. Typical applications include bolts, screws, studs, pipe joints, nuts, plugs, bushing, extruding and forming dies, heat exchangers, shear
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTION 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts. For use with most metals
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTION 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts. For use with most metals
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTION 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts. For use with most metals
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTION 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts. For use with most metals
-
Supplier: TFC Ltd.
Description: C5-A® Loctite® 8007 aerosol Loctite® 8008 brush top Loctite® 8065 stick Copper based Anti-Seize, for screws, nuts, pipes, heat exchangers etc. Typical applications: exhaust bolts, brake calliper bolts.
- Features: Anti-Seize / Thread Compound
- Type: Fluid / Oil
-
Supplier: Dupont Molykote
Description: High Temperature Copper Paste Copper paste for components subjected to high temperatures, high pressures and corrosive influences Molykote® Cu-7439 is a long term lubricant for machine components which are exposed to high loads, high temperatures and corrosive environments. The paste
- Kinematic Viscosity (@ 40°C): 1,100 to 100 cSt
- Operating / Use Temperature: -22 to 1,202 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.99 specific gravity
- Features: Anti-Seize / Thread Compound, Lubricant, Petroleum / Mineral Oil
-
Supplier: Dupont Molykote
Description: High temperature copper thread paste Solid lubricant paste; contains no lead or nickel Applications For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted joints, are free from lead or nickel. Suitable for lubrication points
- Operating / Use Temperature: -22 to 2,012 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.4 specific gravity
- Features: Aerosol / Spray, Anti-Seize / Thread Compound, Lubricant, Machine / Gears, Petroleum / Mineral Oil, Specialty / Other
- Functions: Corrosion Inhibitor / Rust Preventative
-
Description: each other with stainless steel bolts and hex nuts or plate nuts. 12-point bolts are available for CF flanges from 2¾ to 10 inch ODs. Silver plated bolts are available upon request to eliminate the need for anti-seize compound in clean room environments.
- Flange OD: 1.33 to 2.75 inch
- Operating / Bake-out Temperature: -328 to 842 F
- Features: All Ports Same Type
- Flange System & Fitting Seal: Conflat
, Elastomeric Face Seal / O-ring, Metal Seal (Wire / Copper Gasket)
-
Description: each other with stainless steel bolts and hex nuts or plate nuts. 12-point bolts are available for CF flanges from 2¾ to 10 inch ODs. Silver plated bolts are available upon request to eliminate the need for anti-seize compound in clean room environments.
- Flange OD: 2.125 to 16.5 inch
- Flange Bore / ID: 0.255 to 3.91 inch
- Operating / Bake-out Temperature: -328 to 842 F
- Flange System & Fitting Seal: Conflat
, Elastomeric Face Seal / O-ring, Metal Seal (Wire / Copper Gasket)
-
Supplier: Lubrication Sciences International, Inc.
Description: temperature range (cryogenic to +538C), under ambient to hard vacuum conditions. Applied at near ambient temperatures, it is generally inert, unaffected by oils and solvents. It is widely applied as an anti-seize, anti-galling, anti-fretting or break-in compound; a
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
- Functions & Features: Conductive, Friction Reducing / Low Friction, Mold Release / Nonstick, VOC Compliant
- Services: Degreasing, Inspection / Monitoring, New / OEM Parts, Recoating / Refinishing, Ultrasonic Cleaning
-
Supplier: Anti-Seize Technology
Description: volume ratio cm2/L 93.7≥ ¼”. FBC™, FlowGuard Gold®, BlazeMaster® and Corzan® are licensed trademarks of The Lubrizol Corporation. SLICKON® is a registered trademark of Anti-Seize Technology.
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: volume ratio cm2/L 93.7≥ ¼”. FBC™, FlowGuard Gold®, BlazeMaster® and Corzan® are licensed trademarks of The Lubrizol Corporation. SLICKON® is a registered trademark of Anti-Seize Technology.
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: volume ratio cm2/L 93.7≥ ¼”. FBC™, FlowGuard Gold®, BlazeMaster® and Corzan® are licensed trademarks of The Lubrizol Corporation. SLICKON® is a registered trademark of Anti-Seize Technology.
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: volume ratio cm2/L 93.7≥ ¼”. FBC™, FlowGuard Gold®, BlazeMaster® and Corzan® are licensed trademarks of The Lubrizol Corporation. SLICKON® is a registered trademark of Anti-Seize Technology.
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
Find Suppliers by Category Top
More Information Top
-
Online Catalog Lubrication - Grainger Industrial Supply
• Anti Seize Compound, Copper Anti Seize Compound , Copper .
-
ANTI-SEIZE products - Grainger Industrial Supply
• Anti Seize Compound, Copper Anti Seize Compound , Copper .
-
HIGHER ETHERS AS REPLACEMENT OXYGENATES FOR METHYL TERTIARY
BUTYL ETHER IN GASOLINE: SYNTHETIC AND ENVIRONMENTAL ASPECTS
A copper anti - seize compound is applied to the threads of the reactor and cap, the reactants and catalyst are charged, and the cap is tightened.
-
$25-$30 Lubrication - Grainger Industrial Supply
• Anti Seize Compound , Copper /Graphite, 1 lb Anti Seize Compound, Copper/Graphite .
-
Grainger.com
• Anti Seize Compound , Copper , 1-Lb.
-
Grainger.com
• Anti Seize Compound , Copper , 1-Lb.
-
JET-LUBE Lubrication - Grainger Industrial Supply
• Anti Seize Compound , Copper /Graphite Anti Seize Compound, Copper/Graphite .
-
Standard Handbook of Machine Design, Third Edition > BOLTED AND RIVETED JOINTS
Copper -based anti seize compound .
-
Corrosion Inhibitor Aerosols - Grainger Industrial Supply
• Anti - Seize Compound , Copper , 16 oz.
Indicates content that may require registration and/or purchase.