-
Supplier: Accuris
Description: Metal-Clad Base Materials for Printed Circuits Part 102: Copper-Clad Base Materials Section 102.8: Flexible Copper-Clad Polyester (PETP) Film
-
Supplier: Accuris
Description: Metal-Clad Base Materials for Printed Circuits Part 102: Copper-Clad Base Materials Section 102.2: Phenolic Cellulose Paper Copper- Clad Laminated Sheet, Economic Quality
-
Supplier: Accuris
Description: Metal-Clad Base Materials for Printed Circuits Part 102: Copper-Clad Base Materials Section 102.1: Phenolic Cellulose Paper Copper- Clad Laminated Sheet, High Electrical Quality
-
-
Supplier: Accuris
Description: Metal-Clad Base Materials for Printed Wiring Boards Part 102: Copper-Clad Base Materials Section 102.15: Specification for Flexible Copper-Clad Polyimide Film of Defined Flammability
-
Supplier: RS Components, Ltd.
Description: Fortex DS100-1 Copper Clad Board
- Length: 0.3280841666666667 ft
- Materials: Copper Foil / Cladding
- Type: Rigid
-
Description: Gives requirements for properties for copper foil (electro-deposited or rolled). This supplement is still valid; it will be renumbered as 249-3-2 when revised.
-
Supplier: ASTM International
Description: (Copper Alloy UNS No. C23000), copper-zinc-iron-cobalt alloy (Copper Alloy UNS No. C66400), copper-zinc-iron alloy (Copper Alloy UNS No. C66410), copper-zinc-iron-tin alloy (Copper Alloy UNS No. C66430), cupro-20% nickel (Copper Alloy UNS No.
-
Supplier: Polyflon Company - a Crane Co. Company
Description: Polyflon had added another microwave laminate to its product list. Polyflon's Copper-Clad ULTEM® laminates, made from the engineering amorphous thermoplastic PEI (Polyetherimide), have isotropic electrical and mechanical properties with exceptional thermal stability. The specific
-
Supplier: CSA Group
Description: Gives requirements for properties of epoxide woven E-glass laminated sheet 0,05 mm up to 3,2 mm, of defined flammability, copper-clad.
-
Description: Gives requirements for properties of copper foil intended for use in the manufacture of copper-clad laminated sheets and of copper-clad flexible materials, used in the manufacture of printed boards.
-
Supplier: CSA Group
Description: Covers copper-clad Invar material of nominal thickness from 0,1 mm to 2,4 mm supplied in rolls or produced in sheets.
-
Supplier: Newark, An Avnet Company
Description: PCB, TINNED COPPER CLAD STRIP, 160X200; Board Type:Stripboard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:160mm; External Width:200mm; Board Thickness:-; SVHC:No SVHC (15-Jan-2018); External Length / RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PCB, TINNED COPPER CLAD STRIP, 160X300; Board Type:Stripboard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:160mm; External Width:300mm; Board Thickness:-; SVHC:No SVHC (15-Jan-2018); External Length / RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Presensitized Copper Clad Material Board Chemicals Copper-clad boards presensitized with positive photo resist. Provides high resolution and excellent fine-line control. Ideal for prototypes, small production runs, student training. Complies with Mil-S-13949H-GFK.
-
Supplier: Allied Electronics, Inc.
Description: Presensitized Copper Clad Material Board Chemicals Copper-clad boards presensitized with positive photo resist. Provides high resolution and excellent fine-line control. Ideal for prototypes, small production runs, student training. Complies with Mil-S-13949H-GFK.
-
Supplier: Allied Electronics, Inc.
Description: Presensitized Copper Clad Material Board Chemicals Copper-clad boards presensitized with positive photo resist. Provides high resolution and excellent fine-line control. Ideal for prototypes, small production runs, student training. Complies with Mil-S-13949H-GFK.
-
Supplier: Allied Electronics, Inc.
Description: Presensitized Copper Clad Material Board Chemicals Copper-clad boards presensitized with positive photo resist. Provides high resolution and excellent fine-line control. Ideal for prototypes, small production runs, student training. Complies with Mil-S-13949H-GFK.
-
Supplier: CSA Group
Description: IEC 61249-2-36:2008 gives requirements for properties of di-functional brominated epoxide woven E-glass laminate sheet 0,05 mm up to 3,2 mm, of defined flammability (vertical burning test), copper-clad. The glass transition temperature is defined to be 120 °C minimum.
-
Supplier: Newark, An Avnet Company
Description: COPPER CLAD BOARD, FR4, DOUBLE, 1.6MM; Board Type:Plain Copper Board; Board Material:Epoxy Fibreglass; Hole Diameter:-; External Height:152mm; External Width:152mm; Board Thickness:1.6mm; SVHC:No SVHC (15-Jan-2019); Product Range:500RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: COPPER CLAD BOARD, FR4, SINGLE, 0.8MM; Board Type:Plain Copper Board; Board Material:Epoxy Fibreglass; Hole Diameter:-; External Height:101mm; External Width:152mm; Board Thickness:0.8mm; SVHC:No SVHC (15-Jan-2019); Product Range:500RoHS Compliant: Yes
-
Description: Gives requirements for properties of epoxide woven glass fabric copper-clad laminated sheet, general purpose grade, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base (epoxide resin bonded woven glass fabric laminate) with metal foil bonded to one or both
-
Supplier: FX PCB Co., Ltd.
Description: Description Copper base PCB board Manufacturer in 2022 Metal Copper Base PCB Capability: Items Capability Board Classification Aluminum Base,Copper Base,Ceramics Base,Copper-Clad,Combined Bade Board Material Domestic Aluminum,Domestic copper,lmported
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Supplier: Materion Corporation
Description: Materion Microelectronics and Services maintains specially designed tools to stamp preforms from material with clad overlays built and maintained by our in-house, tool and die shop. Materion has a vast tooling library of specially designed tools to stamp preforms from material
- Shape / Form: Bar Stock, Semi-finished Shape / Mill Stock, Squares / Square Bar
- Type: Clad / Bimetal
- Applications: Electronics / RF-Microwave
- Features: Non-ferrous - Any Type, Other / Miscellaneous Nonferrous (UNS M)
-
Supplier: FX PCB Co., Ltd.
Description: Description Metal Copper Base PCB Capability:
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Supplier: FX PCB Co., Ltd.
Description: Description Super Pillar Copper PCB Capability:
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Supplier: Heyco Metals, Inc.
Description: metallurgically bonded metallic composite strip produced by roll bonding. The roll-bonding process is based on solid-state welding technology, requiring no adhesive or brazing alloys to achieve a clean, permanent, bond. The clad material has excellent bond integrity due to the nature
- Application: Commercial, Industrial, Residential
- Material: Copper
- Features: Other Material
-
Supplier: Oak-Mitsui Technologies - FaradFlex®
Description: This material is a single sided coated copper which contains a high Dk ceramic powder. Oak-Mitsui Technologies is the global leader in developing, manufacturing, and providing ultra-thin advanced laminates, resin coated capacitor foils, and materials for printed circuits and
- Materials: Copper Foil / Cladding, Metal Foil / Cladding
-
Supplier: CSA Group
Description: Gives requirements for properties of epoxide non-woven aramid copper clad laminate of defined flammability, in thicknesses of 0,05 mm up to 6,4 mm.
-
Supplier: LG Chemical of America Inc.
Description: Circuit / Semiconductor Materials LG Chem achieved growth mainly based on high value products. LG Chem boasts competitiveness in the materials used for PCB and semiconductors such as CCL, 2CCL, and DAF. LG Chem started mass-producing 2CCL beginning 2005, and it has been widely used in
- Materials: Copper Foil / Cladding, Metal Foil / Cladding
- Features: Specialty / Other
-
Supplier: Appleton Electric
Description: STRAIGHT TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL 2.88 INCH 2-1/2 INCH HUB SIZE METAL CLAD CABLE TYPE 2.08 TO 2.44 INCH CABLE SIZE UL 514B, CSA C22.2
- Standards / Certifications: CSA Mark
- Type / Features: Watertight
-
Supplier: SAE International
Description: Over the past decade several metal clad fibers and fabrics have been developed to provide aerospace vehicle designers with a conductive, lighter weight alternative to coated copper or steel for shielding and harness overbraids of electrical cables. Several of these candidates have been
-
Supplier: IPC International, Inc.
Description: DESCRIPTION This standard establishes the classification system, the qualification and quality performance requirements for flexible metal-clad dielectric materials to be used for the fabrication of flexible printed circuitry and flexible flat cable. It encompasses 12 specification
-
Supplier: Zippertubing Co. (The)
Description: SHX-2 (SnCuFe) is a flexible 2 layer knitted wire mesh EMI shielding material that is made of tin plated, copper clad steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated.
- Metal: Copper / Brass / Bronze, Steel
- Features: Other Metal
-
Supplier: Zippertubing Co. (The)
Description: SHX-4 (SnCuFe) is a flexible 4 layer knitted wire mesh EMI shielding material that is made of Tin plated, Copper clad Steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated.
- Metal: Copper / Brass / Bronze, Steel
- Features: Other Metal
Find Suppliers by Category Top
Featured Products Top
-
S-122 0.6" x 0.8", S-122 roll formed copper electrification bar with plastic cover. This channel is roll formed in corrosion resistant material such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
Cover Printing At MP Metals we have the capability to clad your parts with a made-to-fit sleeve from a variety of materials and inkjet them with part numbers, descriptions or other information inline. Materials include vinyl, plastic (read more)
Browse Converting Services Datasheets for MP Metal Products -
, furniture, electrical, recreation, and other markets. Materials, Gages, Finishes and Shapes M. P. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
T-113 0.375" x 5" wide Copper heat transfer plate for 3/8" PEX tubing. These PEX heat transfer plates are manufactured from copper and are designed to improve performance of the radiant floor heating system by dispersing the heat from (read more)
Browse Datasheets for MP Metal Products -
circuits: Single-Sided Flexible Circuits: Single copper conductor layer on a flexible dielectric film. Double-Sided Flexible Circuits: Double-sided copper clad material with top and bottom cover films (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
and microwave power circuits, as well as printed circuit boards. Flexible heaters are produced from metal-clad insulating substrates into which the resistor heating element pattern is chemically etched. Resistor element alloys include stainless steel, copper and some nickel-copper alloys. Substrates may be may from rubber, silicone or polyamide materials. (read more)
Browse Datasheets for Conard Corporation (The) -
Guidelines Advances in materials and etching technologies have made HDI – high density flex geometries attainable. Standard copper clad-foil for HDI flex circuitry has 18-microns thick copper and, in some cases, thinner. Material choices are a large factor in PFC’s ability to provide cost (read more)
Browse Flexible Circuits Datasheets for PFC Flexible Circuits Limited -
liquid dispersion, Fluon+ PFA EA-2000 can be compounded with other materials for many CCL, flexible copper clad laminate (FCCL) and resin coated copper (RCC) applications. Other Applications Besides their use as PCB coatings in automotive applications, Fluon+ EA-2000 resins (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
, corner protectors, edge protectors, damper seals, the list is endless! All custom shapes can be fabricated from a variety of ferrous and non-ferrous metals and finished or clad. Custom shapes fit unique applications. The tooling is usually proprietary. Parts are typically produced to order and not (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
, corner protectors, edge protectors, damper seals, the list is endless! All custom shapes can be fabricated from a variety of ferrous and non-ferrous metals and finished or clad. Custom shapes fit unique applications. The tooling is usually proprietary. Parts are typically produced to order and not (read more)
Browse Stamping Services Datasheets for MP Metal Products
Conduct Research Top
-
E&I Materials Power and Protect Space Exploration Vehicles and Satellites
NASA is again using DuPont technology, including Kapton (R) polyimide films and Pyralux (R) copper-clad flexible circuit laminate materials, to power and protect the Perseverance mission to Mars.
-
AMB AlN Ceramic Substrate
Aluminum nitride (AlN) ceramics as a high thermal conductivity, thermal expansion coefficient close to silicon semiconductor material, has good insulation and mechanical properties, aluminum nitride copper clad plate has very high thermal conductivity in thermal characteristics, heat dissipation