-
Supplier: Mixer Direct
Description: The ESHDC2010 delivers 50% more power that the ESHDC2002 while keeping the same compact footprint, Stirlight and through shaft. The ESHDC2010 works smarter and allows the user complete mixing control. The stirring direction can be changed with the touch of the reversing button. The countdown
- Media Viscosity: 1 to 1,000 cps
- Capacity: 0.1336805462721843 to 0.93576382390529 cubic feet
- Motor Speed: 40 to 2,010 rpm
- Operating Temperature: 32 to 217.4 F
-
Supplier: Newark, An Avnet Company
Description: Countdown/up Timer; Product Range:1s to 99min; Timer Functions:Countdown / Up; Time Min:1s; Time Max:99min; No. of Timing Ranges:2Ranges; No. of Digits:4; Timer Output:-; Supply Voltage Max:1.5V; Current Rating Nom:- RoHS Compliant: No
-
Supplier: Legrand
Description: COUNTDOWN TIMER 600W 1/6 HP, WHITE FEATURES Programmable countdown time switch. Manual ON/OFF. Digital countdown display. Adjustable time delay from 5-55 minutes (five-minute increments) to 1-12 hours (15-minute increments). Audible beep and visible light flash
- Lamp Power (Watts): 600 watts
- Number of Lamps Controlled: 1
- Application: Interior, Residential
- Controller Type: Manual On/Off, Time Clock Configuration
-
-
Supplier: Newark, An Avnet Company
Description: COUNTDOWN TIMER, 6MONTH, BEEP ALERT, BAT; No. of Digits / Alpha:-; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: COUNTDOWN TIMER, 30DAY, BEEP ALERT, BAT; No. of Digits / Alpha:-; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: COUNTDOWN TIMER, 1YEAR, BEEP ALERT, BAT; No. of Digits / Alpha:-; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes
-
Supplier: Traceable® Products
Description: Costs so little, everyone deserves one The handiest timer ever designed clips to your lab coat, belt, notebook, clipboard, or anywhere. You'll never lose your own personal timer. Six-digit LCD display always shows the time remaining in hours, minutes, and seconds Program it in the
- Minimum Time Setting: 1 seconds
- Maximum Time Setting: 24 hours
- Setting Accuracy: 0.01 ±%
- Number Input Channels: 1
-
Supplier: Gilson Company, Inc.
Description: Digital Lab Timer controls up to 1hp single phase motors or 20 amp loads. Bright 1/2in (12.6mm) LED display shows remaining time, stops machine at zero, then resets to programmed time for next use. Test times are set with tactile panel buttons. When stopped and restarted,
-
Supplier: Gilson Company, Inc.
Description: Digital Lab Timer controls up to 1hp single phase motors or 20 amp loads. Bright 1/2in (12.6mm) LED display shows remaining time, stops machine at zero, then resets to programmed time for next use. Test times are set with tactile panel buttons. When stopped and restarted,
-
Supplier: Taylor Precision Products LP
Description: countdown timer. Stainless steel faceplate. Stainless steel food probe with silicone cord cover. Magnetic back with stand. Auto shut off to extend battery life. Operates on 2 AAA batteries (included).
-
Supplier: Gilson Company, Inc.
Description: Digital Lab Timer controls up to 1hp single phase motors or 20 amp loads. Bright 1/2in (12.6mm) LED display shows remaining time, stops machine at zero, then resets to programmed time for next use. Test times are set with tactile panel buttons. When stopped and restarted,
-
Supplier: Reid Supply
Description: That’s because every time you choose a GraLab timing device, you get the industry’s most accurate and trusted timer. GraLab timers come in a variety of electromechanical and digital configurations and are versatile enough to be applied in a wide range of applications. . The
- Minimum Time Setting: 0.1 seconds
- Maximum Time Setting: 1.65 hours
- Operating Temperature: 131 F
-
Supplier: Gilson Company, Inc.
Description: Digital Lab Timer controls up to 1hp single phase motors or 20 amp loads. Bright 1/2in (12.6mm) LED display shows remaining time, stops machine at zero, then resets to programmed time for next use. Test times are set with tactile panel buttons. When stopped and restarted,
-
Supplier: Traceable® Products
Description: Innovative countdown timer talks. It counts down, talks, times up, and tells time-of-day with Traceable® precision. Never again glance at your timer. During countdown, voice reporting frequency is every hour until 1 hour is reached, every 10 minutes until 10 minutes is
- Minimum Time Setting: 1 seconds
- Maximum Time Setting: 24 hours
- Setting Accuracy: 0.01 ±%
- Number Input Channels: 1
-
Supplier: Traceable® Products
Description: and two-tone face make Two-Memory Timer an attractive companion for any lab bench. Bright LCD digits are 3/8-inch-high for easy viewing. Times two tests at once To perform two tests at once, both countdown timing channels may be started simultaneously. As each countdown time
- Minimum Time Setting: 1 seconds
- Maximum Time Setting: 24 hours
- Setting Accuracy: 0.01 ±%
- Number Input Channels: 2
-
Supplier: Traceable® Products
Description: Save time on repetitive tests with Traceable® Memory Timer Unique timer counts down with an alarm and remembers the setting. Program countdown times from 24 hours to 1 minute in increments of a minute. The bright, crisp, 1/3-inch-high LCD digits read in hours, minutes, and
- Minimum Time Setting: 1 seconds
- Maximum Time Setting: 24 hours
- Setting Accuracy: 0.01 ±%
- Number Input Channels: 1
-
Supplier: Caframo Limited
Description: direction can be changed with the touch of the reversing button. The countdown timer times a stirring activity and beeps when completed. In xRx mode the stirrer is set up to continuously reverse from one direction to the other for a set length of time. (Picture the agitation mode of a
- Media Viscosity: 20,000 cps
- Motor Speed: 40 to 2,010 rpm
- Motor Power: 0.0938154269431974 HP
- Operating Condition: Batch Operation
-
Supplier: Rex Gauge Company, Inc.
Description: The Model DD-5 digital durometer is Rex Gauge's latest innovation for performing timed hardness testing. The Model DD-5 is equipped with an internal adjustable timer and onscreen countdown that can be set to a desired elapsed time from 0-30 seconds. When enabled, the
- Features: Durometer
- Durometer Style: Pencil Style
- ASTM D2240 Type: Type A, Type D
-
Supplier: Mixer Direct
Description: The ESH2010EU delivers 50% more power that the ESH2002EU while keeping the same compact footprint, Stirlight and through shaft. The ESHDC2010 works smarter and allows the user complete mixing control. The stirring direction can be changed with the touch of the reversing button. The countdown
- Media Viscosity: 1 cps
- Capacity: 0.1336805462721843 cubic feet
- Motor Speed: 0 to 2,000 rpm
- Operating Temperature: 32 to 217.4 F
-
Supplier: Cole-Parmer
Description: • Compact
suitable for small containers and microplates • Low-profile design ensures stability at high speeds • Various attachments provide excellent versatility • Timer with countdown function on digital model These orbital shakers feature continuous or touch operation, - Frequency Range: 3,000 rpm
- Maximum Load: 0.4988662131519275 kg
- Operating Temperature: 104 F
- Motion: Orbital
-
Supplier: Cole-Parmer
Description: |
|Countdown timer can be easily set from 1 minute to 2000 minutes (33 hours) in 1-minute increments. The mixer immediately stops when the timer reaches “0†and gives three beeps to alert when complete. |
|The innovative sample light illuminates the mixing area to show- Motor Speed: 40 to 2,010 rpm
- Motor Power: 0.1 HP
-
Supplier: Cole-Parmer
Description: min/max, data hold, clock, countdown timer, auto-off and multiple alarm functions. The meter case is impregnated with an anti-microbial agent call BioCote
which effectively inhibits the growth of a wide range of micro-organisms. BioCote and its protection is accepted as part of - Fahrenheit Scale: -328 to 2,501 F
- Celsius Scale: -200 to 1,372 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermocouple Technology
-
Supplier: Electro-Lite Corporation
Description: The EC-500 is a completely contained, operator safe, chambered light exposure system. The system is available at 350nm 450nm or black light at 10 mW/cm2. The EC-500 features a digital countdown programmable timer, power down mode, safety interrupt chamber switch, and an audible
- Lamp Intensity: 30 mW/cm²
- Type: Chamber, Flood
- Features: Hour Meter / Timer, LED Source, Other, Side / Multi-directional Curing, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Cole-Parmer
Description: |
|Countdown timer can be easily set from 1 minute to 2000 minutes (33 hours) in 1-minute increments. The mixer immediately stops when the timer reaches “0†and gives three beeps to alert when complete. |
|The innovative sample light illuminates the mixing area to show- Motor Speed: 40 to 2,010 rpm
- Motor Power: 0.1 HP
-
Supplier: Tempco Electric Heater Corporation
Description: Wide range of alarm mode selection Lockout protection Bumpless transfer during failure mode Soft-start ramp & dwell timer Bright LCD display stabilized with digital filter High performance with low cost
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
- Control: Fuzzy Logic, PID Control
-
Supplier: Visual Sound, Inc.
Description: Forbes-AV Standard console comes with a dual work surface, two drawers for laptop computers, pullout drawer for document camera, built-in dual intensity reading light, digital clock with countdown timer, two lo... Standard console comes with a dual work surface, two drawers for
- Length: 32 inch
- Width: 40 inch
- Features: Industrial
-
Supplier: diaago
Description: The Flexi-Therm, coupled with one of the Vitl heated modules, provides accurate, repeatable heating for most laboratory consumables including microplates, microtubes and larger tubes. Features Temperature accuracy +/- 0.1C Visual countdown timer and audible alert on completion of
-
Supplier: JORC Industrial LLC
Description: The Combo D-Lux is an all in one digital timer drain with an integrated ball valve and strainer. The unit offers true digital time cycle programming convenience. The valve reduces installation time and protects against large particles found in condensate. The unit can be shut
- Pressure Rating: 300 psi
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: Visual Sound, Inc.
Description: clock with countdown timer, locking front access doors, locking pocket doors on back and a three-sided skirted base. Cabinet is split into two sections with equipment rack on the right side and storage on left side. Heavy Duty plywood construction (not particle board) Highest quality
- Length: 32 inch
- Width: 48 inch
- Features: Industrial
-
Supplier: Allied Electronics, Inc.
Description: Series 4970/4972/EPC-13025S Controllers are high quality microcontroller-based countdown interval timers with digital display of time, the 4970 offering SPDT, 4972 offers SPST power contacts — Rated for 20 amperes. The 13025S offers SPNO 12 amp contacts. The 4970/EPC-13025S are
-
Supplier: Allied Electronics, Inc.
Description: Series 4970/4972/EPC-13025S Controllers are high quality microcontroller-based countdown interval timers with digital display of time, the 4970 offering SPDT, 4972 offers SPST power contacts — Rated for 20 amperes. The 13025S offers SPNO 12 amp contacts. The 4970/EPC-13025S are
-
Supplier: Ultrasonic Power Corporation
Description: tank, sloped tank bottom for easy draining Main Power switch (lighted) Digital timer, 0-99.9 min., one-shot countdown 3 position switch Power intensity control Six (6) foot power cord
- Wash Tank Capacity: 25 gallons
- Internal Length: 24 inch
- Internal Width: 24 inch
- Internal Depth / Height: 12 inch
Find Suppliers by Category Top
More Information Top
-
Unity 4.x Cookbook
Displaying a digital countdown timer 116 .
-
Unity 5.x Cookbook
Introduction Displaying a "Hello World" UI text message Displaying a digital clock Displaying a digital countdown timer Creating a message that fades away Displaying a perspective 3D text message Displaying an image Creating UI Buttons to move between scenes Organizing images inside…
-
Digital Count Down Timer - Digital Count Down Timer Manufacturers, Suppliers
Digital Countdown Timer Cooking Timer .
-
EQUIPPING SPECIAL OPERATIONS FORCES
The lightweight, low‐volume, digital countdown timer features delay options from 5 min to 30 days, in 1 min increments.
-
Timers from Cole-Parmer
Digi-Sense Giant-Digit Countdown Digital Timer .
-
Effects of sequential 1-minute time trials with and without inter-trial feedback and self-correction on general and special education students' fluency with ma...
During this condition the experimenters used a digital countdown timer to time a 10-rain work period during which the students worked on math packets containing 7 worksheets.
-
Higher-order correlation effects on thermodynamic properties of liquid Hg-Na alloys determined by EMF measurements
The coulombic titration time was adjusted by a countdown digital timer with a precision of 0.01 s.
-
SOLICITATION, OFFER AND AWARD
FSCP PROVIDES ON BOARD ABORT SWITCH, MANUAL RELEASE SWITCH, DIGITAL COUNTDOWN TIMER , DISPLAY TIMER, FIRS .
-
Grainger.com
• These digital interval countdown timers are designed for use with medical equipment, commercial cooking appliances, pools and spas, and exercise equipment.
-
Repetitive Behavior in Children with Down Syndrome: Functional Analysis and Intervention
The first author kept track of the intervals using a digital vibrating countdown timer clipped to her belt, programmed with the DRO interval followed by the 10 s interval for access to the reinforcer.
Indicates content that may require registration and/or purchase.