-
Supplier: Dynapower Corporation
Description: DC power supplies provide reliable, efficient power for your DC crane operations. Each DC Crane Rectifier is backed by an industry-leading warranty, 24/7 technical phone support, and factory-trained service technicians located nationwide to provide field service
- DC Output Voltage: 250 volts
- AC Input Voltage: 208 to 600 volts
- Input Frequency: 50 to 60 Hz
- Form Factor: Desktop / Free Standing
-
Supplier: Demag Cranes & Components
Description: cranes run on ground-level rails instead of elevated crane runways and power is supplied via a cable reel that is fitted to a leg. Full-gantry cranes are particularly effective for outdoor operation in storage yards and loading areas. Single-girder semi-gantry
- Load Capacity: 12.5 tons
- Vertical Available Lifting Height: 4 to 10 ft
- Horizontal Available Span: 98 ft
- Type: Gantry Crane
-
Supplier: Demag Cranes & Components
Description: KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. KBK Aluline is used in a very wide range of applications and enables customers to design almost any overhead suspension crane or monorail system with smooth
- Load Capacity: 1.1 tons
- Horizontal Available Span: 26 ft
- Features: Motorized Motion, Other
-
-
Supplier: GE Power Conversion
Description: Precision and high reliability for electrical solutions GE Power Conversion´s ProCrane drive is particularly designed to work and perform reliably under often severe environmental conditions. We supply complete electrical systems including fully integrated automation solutions, as well as
- Operating Temperature: -25 to 55 C
- Configuration: Stand Alone
-
Supplier: Demag Cranes & Components
Description: OPTIMUM PERFORMANCE AND COST-EFFECTIVE Our EKKE single-girder overhead traveling cranes feature maximum rigidity and minimum deadweight. This maximizes crane runway loading and enables a more cost-effective building design and overall system solution. High stability and design rigidity
- Load Capacity: 13.778891374999999 tons
- Horizontal Available Span: 98 ft
- Type: Bridge / Overhead Crane
- Features: Motorized Motion
-
Supplier: Conductix-Wampfler
Description: QuickBridgeTM is a new concept in bridge electrification to give your overhead cranes a clean, contemporary look. QuickBridge eliminates traditional cable festoon and does it better than cable chain systems. QuickBridge features conductor bar for bridge power and wireless radio remote
- System: Conductor Rail
- Crane Electrification: Crane Electrification System
- Environment: Indoor, Outdoor
-
Supplier: Demag Cranes & Components
Description: thanks to comprehensive KBK components (cable trolleys, hose clips, etc.) – for dedicated transport with fluids, compressed air and power supply systems for cranes and other mobile equipment Double-rail tracks as carrier systems for rigid handling equipment, such as manipulators or
- Load Capacity: 0.1375 to 3.5 tons
- Horizontal Available Span: 2.6 to 10.5 ft
- Features: Motorized Motion, Other
-
Supplier: AMETEK Sensors, Test & Calibration
Description: weight at a distance of up to 100 feet (30 m). The CMA Series scale is supplied with hanging loop, S-hook, charger/adapter and power converter/surge protector for USA, EU, UK, Japan, Thailand, and Australian power configurations. The CMA will perform continuously for approximately 100
- Capacity: 6,600 lbs
- Features: Battery Powered
- Type: Crane Scale
- Display: Digital Display
-
Description: supplied directly or via transformers from the contact line system and are not endangered by the traction power supply system; – suspended cable cars; – funicular railways; – magnetic levitated systems (without a contact line system); – railways with an inductive power supply without
-
Supplier: ABSOPULSE Electronics Ltd.
Description: 250Vdc input (230-600Vdc) Sinusoidal output voltage Field-proven design topology Cooling by high quality built in fans Full electronic protection This rugged, industrial quality DC-AC sine wave inverter was developed for operation on cranes and in similar heavy duty applications that require
- DC Input Voltage: 230 to 600 volts
- DC Input Current: 11 amps
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 8.6 to 17 amps
-
Supplier: Dellner Brakes AB
Description: The Dellner Hydraulic Power Pack series DH 2000 are available in four different models, each has several different options. The main functions of the different models are as follows: DH 2100: “On/Off” unit with an optional accumulator. DH 2200: Unit with “Separate function” available as an
- Power Source: Electric Motor
- Cooling Method: None
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: Cable reel is cable reel device , which provides power supply for large mobile equipment, to control power and signal. It is widely used in port gantry crane, container crane, loading machine, tower crane and other similar heavy machinery equipment.
- Type Of Reel: Cable Reel
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INDUSTRIAL CRANE WIRELESS REMOTE CONTROL (6 SINGLE-SPEED ACTION POINTS), OPERATING TEMPERATURE -45C ~ +80C, 12-24VDC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TDK-Lambda Europe GmbH
Description: Designed for energy storage systems with rechargeable batteries, this 11kW digitally controlled, compact 1U power supply can automatically change conversion direction from high voltage 240V to 400Vdc sources, powered by solar or wind, to 150V to 300Vdc batteries and vice versa. Other
- DC Output Voltage: 240 volts
- DC Output Current: 34.4 amps
- DC Output Power: 11,000 watts
- Type: DC/DC Converter
-
Supplier: Conductix-Wampfler
Description: chain hoists, e.g., on swiveling cranes Travelling hoists Standard cranes Transport systems Electricity and air supply for machinery
- Load Capacity: 0.02205 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: TDK-Lambda Europe GmbH
Description: Designed for energy storage systems with rechargeable batteries, this 2500W digitally controlled, compact 1U power supply can automatically change conversion direction from high voltage dc sources, powered by solar or wind, to 48Vdc batteries and vice versa. Other applications include
- DC Output Voltage: 320 volts
- DC Output Current: 7.8 amps
- DC Output Power: 2,496 watts
- Type: DC/DC Converter
-
Supplier: Price Pump Company
Description: Compact close coupled design using standard NEMA "C" OR "TC" motors. Back pull-out design for easy maintenance. Optional O-ring design available. 316SS - John Crane Type 21 Viton®, Carbon vs. Ceramic, standard seal. John Crane Type 9 Teflon® seal available. Optional seal face materials
- Discharge Size: 1.5 inch
- Horsepower: 10 HP
- Maximum Discharge Flow: 300 GPM
- Maximum Discharge Pressure: 65 psi
-
Description: this document, hoisting machines include cranes of all types, winches of all types and storage and retrieval machines. The following product groups are included: – overhead travelling cranes; – mobile cranes; – tower cranes; – slewing luffing cranes; – gantry
-
Supplier: Dynapower Corporation
Description: Dynapower offers a full line of air and water-cooled custom silicon controlled rectifiers to meet all of your needs. We have extensive experience in providing silicon controlled rectifiers for a wide variety of applications that include metal finishing, anodizing, water treatment, crane duty,
- DC Output Voltage: 1,000 volts
- DC Output Current: 50,000 amps
- AC Input Voltage: 6,000 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Konecranes Inc.
Description: components. The range includes industrial cranes, jib cranes and manual cranes as well as electric and manual hoists with lifting capacities from 125 kg to 100 tons. All the components are designed and manufactured to ensure the highest safety level required for hazardous
- Load Capacity: 4,410 lbs
- Maximum Lift Speed: 16.4041994750656 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: Konecranes Inc.
Description: cranes and components. The range includes industrial cranes, jib cranes and manual cranes as well as electric and manual hoists with lifting capacities from 125 kg to 100 tons. All the components are designed and manufactured to ensure the highest safety level required
- Load Capacity: 5,000 to 20,000 lbs
- Maximum Lift Speed: 26.246719160105 ft/min
- Type: Electric
- Load Hook: Single
-
Supplier: Sensata Technologies
Description: Especially designed for heavy-duty (steel, paper, wood – mills, cranes …) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads. Solid shaft 11mm and 12mm. High protection level IP65 – IP67 option. High performances in temperature –20°C to
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Rotor Inertia: 0.002124 oz-in-sec²
- Operating Temperature: -4 to 194 F
- Vibration Rating: 20.38735983690112 g
-
Supplier: CSA Group
Description: IEC 60204-32 applies to the application of electrical and electronic equipment and systems to hoisting machines and related equipment. The equipment covered by this standard commences at the point of connection of the supply to the electrical equipment of the hoisting machine
-
Supplier: Magnetic Lifting Technologies US
Description: wound and will lift a greater weight than two tandem magnet system. It supplies the answer to Mini Mill production demands. It is priced less than the purchase of two round scrap magnets for the tandem method of Mini Mill demands. The magnets are used with overhead cranes and replace
- Features: DC Power, Other, Suspension Magnet
- Industrial Magnets: Magnetic Lift
-
Supplier: Certex UK
Description: solution to frequent handling. It does not require much effort to install. You can easily connect it to the ordinary power supply using the supplied power cable. After electric activation, the load is held by permanent lifting magnets, without the need of subsequent power
- Maximum Load Capacity: 1.1023113100000002 tons
- Product Type: Lifter, Magnet Lifter
- Features: Other
-
Supplier: Certex UK
Description: solution to frequent handling. It does not require much effort to install. You can easily connect it to the ordinary power supply using the supplied power cable. After electric activation, the load is held by permanent lifting magnets, without the need of subsequent power
- Maximum Load Capacity: 4.409245240000001 tons
- Product Type: Lifter, Magnet Lifter
- Features: Other
-
Supplier: Wolong Electric Industrial Motors
Description: for use in steel plants, excavating equipment, shipyard cranes, coal and ore dock cranes. They operate well in constant potential or adjustable voltage drive systems with either rectified power supplies or motor-generator sets. MD800 motors meet standards established by
- Other Output Power: 5 to 250 HP
- Shaft Speed: 360 to 2,050 rpm
- Operating Temperature: -40 to 104 F
- Output Power: 5 HP / 3.6 KW
-
Supplier: Certex UK
Description: solution to frequent handling. It does not require much effort to install. You can easily connect it to the ordinary power supply using the supplied power cable. After electric activation, the load is held by permanent lifting magnets, without the need of subsequent power
- Maximum Load Capacity: 0.661386786 tons
- Product Type: Lifter, Magnet Lifter
- Features: Other
-
Supplier: Certex UK
Description: solution to frequent handling. It does not require much effort to install. You can easily connect it to the ordinary power supply using the supplied power cable. After electric activation, the load is held by permanent lifting magnets, without the need of subsequent power
- Maximum Load Capacity: 0.330693393 tons
- Product Type: Lifter, Magnet Lifter
- Features: Other
-
Supplier: Sensata Technologies
Description: CHM9, 90mm SSI absolute single turn encoders: Especially designed for heavy-duty (steel, paper, wood – mills, cranes…) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads. Solid shaft 11mm and 12mm. High protection level IP65 – IP67
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Rotor Inertia: 0.002124 oz-in-sec²
- Operating Temperature: -4 to 194 F
- Vibration Rating: 20.38735983690112 g
-
Supplier: Southland Equipment Service
Description: Fingertip control to safely lift heavy industrial loads. Smooth, efficient, trouble-free operation. Complete with top hooks for easy mounting. Supplied with 2-button, push button station and sufficient power cord for crane spans. Chain container now included. H-4 rated. Motors are
- Load Capacity: 250 lbs
- Lift: 15 ft
- Maximum Lift Speed: 32 ft/min
- Type: Electric
-
Supplier: Banner Engineering Corp.
Description: an external switch, controller or computer for setting window limits - ideal for inaccessible applications such as roll diameter detection for overhead cranes Features adjustable response speeds of 40 to 1280 milliseconds for short-range models and 80 to 2560 milliseconds for long-range
- Operating Distance: 3.93701 to 118.1103 inch
- Operating Temperature: -13 to 158 F
- Electrical Output: Current, Voltage
- Power Requirements: DC Powered
-
Supplier: Sensata Technologies
Description: Usable up to SIL3 and Cat.4 / PLe according IEC 61508 / EN ISO 13849 Suitable for safe motor feedback according to IEC 61800-5-2 Especially designed for heavy-duty (steel, paper, wood, mills, cranes…). Compact and robust conception. Excellent resistance to shocks/vibrations Aluminium (DSM9H)
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Rotor Inertia: 0.0033276 oz-in-sec²
- Operating Temperature: -4 to 185 F
- Vibration Rating: 200 g
-
Supplier: Nordex AG
Description: The Nordex N100/2500 kW is a 2.5 MW wind turbine specially configured for moderate and low wind conditions. The N100/2500 is one of the largest turbines in the Nordex product line and its yield rates among the highest in its power class. With a rotor sweep of 7,854 square metres, this IEC-2
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 2,500,000 watts
- Output Options: AC Single Phase Power
-
Supplier: Mueller Group, Inc. (The)
Description: H07VVH6-F is a harmonized, flexible, 450/750 volt, PVC flat festoon power and control cable. Mainly used as a trailing cable for crane installations, floor conveyor systems, elevator control cables, shelf control units and in supply lines for moving machine parts. The flat construction
- Rated Voltage: 0.3 to 0.75 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
Find Suppliers by Category Top
Featured Products Top
-
Defense Power Crane has over 60 years experience in providing exceptionally reliable and light weight power conversion products to the defense industry. Crane offers an extensive selection of power conversion products that (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Crane Aerospace & Electronics -
units and other medium & small rotary automation devices, for transmission of power supply, sensor, control and communication low-voltage signals. Technical Specifications Item (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
ready to provide innovative electrical power, fluid and sensing solutions thanks to a rich legacy of expertise and strategic technology investment. Crane A&E's Vehicle Electrification Solutions (read more)
Browse RF Attenuators Datasheets for Crane Aerospace & Electronics -
Increasing functional density in modern industrial systems is driving demand for cable solutions that reduce installation space and simplify system integration. In automation systems, robotics, medical devices, and industrial machinery, separate cables for power supply, control, BUS (read more)
Browse Control and Instrumentation Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
as the power supply, shipbuilding, offshore and natural gas liquefaction (LNG) industries. The Ex wire rope hoist programs and SHW 8 Ex winch program are based on the corresponding wire rope hoist programs and SHW winch program respectively. All components are made by us and add their part to full (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
heavy-duty chassis with an electric brake. No matter the configuration, a crane lifting eye, forklift pockets, and lashing points ensure safe and secure transportation. Combining power, efficiency, and ease of use, the M480 is ready for large demanding applications. For (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
industrial environments where personnel are working closely to the moving gears. About Us Chinabase Machinery is a group of manufacturing facilities, offering one-stop solution for mechanical power transmission products in China. We can supply a full-range of power transmission products, such as (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Benefits of VFD Control vs. 2-Speed Control for Cranes and Hoists When it comes to controlling cranes and hoists, there are different options available, including open loop vector control (OLV (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
equipment. It meets the high-power demand of large-scale machinery, ensuring uninterrupted power supply during continuous 360° rotation. Highly Modular Design The product adopts a highly modular design concept, allowing each component (power circuits, hydraulic (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
separate supply and return lines or different media types. 3.2 High-Pressure Capability With a design pressure of 10 MPa and a working pressure of 1 MPa, the joint safely handles typical marine hydraulic and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Reliability and Safety of Complex Technical Systems and Processes
The gantry crane power supply subsystem S1 consists of: • a high voltage cable delivering the energy from the substation to the gantry crane E .
-
Tracking System - Tracking System Manufacturers, Suppliers
[ Related Keywords : c track festoon system, crane power supply , trolley power supply, cable festoon ] .
Indicates content that may require registration and/or purchase.