-
Supplier: Crane Fluid Systems
Description: Features & Benefits Scale and dirt in piping systems causes endless trouble and frequent serious damage to pipeline equipment Installation of Crane strainers will help eliminate the problems caused by foreign matter with piping systems The FM278 offers the integrity of manufacture,
- Materials: Cast Iron
- Pipe Connection: Flanged
- Strainer Style: Strainer Assembly
- Strainer Type: Y-strainers
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Quarter-turn full-bore isolation valve complete with Press-Fit connectors Supplied as one integral unit means less joints to make on-site The performance, exact dimensions & tolerances are known in advance Incorporates both Crane Fluid Systems and proven Geberit Mapress
- Materials: Bronze
- Features: Other
- Strainer Style: Strainer Assembly
- Strainer Type: Y-strainers
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Scale and dirt in piping systems causes endless trouble and frequently serious damage to pipeline equipment. Installation of Crane strainers will help eliminate the problems caused by foreign matter within piping systems The FM276 offers the integrity of
- Materials: Cast Iron, Steel - Stainless
- Pipe Connection: Flanged
- Strainer Style: Strainer Assembly
- Strainer Type: Y-strainers
-
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Scale and dirt in piping systems causes endless trouble and frequently serious damage to pipeline equipment. Installation of Crane strainers will help eliminate the problems caused by foreign matter within piping systems The FM276 offers the integrity of
- Materials: Cast Iron, Steel - Stainless
- Pipe Connection: Flanged
- Strainer Style: Strainer Assembly
- Strainer Type: Y-strainers
-
Supplier: Acme Engineering Products
Description: designs are available for low-pressure installations. All strainers are fabricated to the exact design requirements of each client and are still cost-competitive with cast-vessel backwash strainers from Acme’s main competitors. Acme ACRS strainers can now be ordered with FRP
- Pipe Size: 1 to 48 inch
- Screen Opening: 0.001968503937007874 to 0.23622047244094488 inches
- Materials: Composite / FRP, Monel®, Steel - Carbon / Alloy, Steel - Stainless
- Pipe Connection: Flanged
-
Supplier: Acme Engineering Products
Description: The ACME Automatic Scraper Strainer has been designed to remove solids from 150mm in size down to 75-micron particles. The general literature piece describes the various connection options available as well as the advantages of a scraper strainer over a backwash strainer. These
- Pipe Size: 69.5 inch
- Screen Opening: 0.002952755905511811 to 0.23622047244094488 inches
- Applications: Chemical, Coolant, Water
- Materials: Composite / FRP, Monel®, Steel - Carbon / Alloy, Steel - Stainless
-
Supplier: Acme Engineering Products
Description: The ACME Y type Strainer is the most cost effective, Y strainer uses perforated wire mesh or wedge wire to trap unwanted solids from a process stream. Y strainer can be mounted vertically or horizontally in a piping system Strainers are low-cost
- Strainer Style: Strainer Assembly
- Strainer Type: Y-strainers
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features Clear body construction provides convenient visual inspection. Strainer enclosure unscrews for easy cleaning. Can be installed vertically or horizontally; flow direction is clearly indicated. All-plastic construction – no wetted metals. Smooth inner flow path provides maximum Cv with
- Pipe Size: 0.5 to 2 inch
- Pressure Rating: 150 psi
- Media: Liquid
- Materials: PVC
-
Supplier: Mueller Steam Specialty
Description: Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature
- Pipe Size: 0.5 to 2 inch
- Pressure Rating: 6,000 psi
- Screen Opening: 0.045 to 0.062 inches
- Process Temperature: -20 to 100 F
-
Supplier: Mueller Steam Specialty
Description: Used extensively to strain foreign matter from pipe lines and provide economical protection for costly pumps, meters, valves and other similar mechanical equipment.
- Pipe Size: 0.25 to 4 inch
- Pressure Rating: 400 psi
- Screen Opening: 0.045 to 0.062 inches
- Process Temperature: -20 to 150 F
-
Supplier: Mueller Steam Specialty
Description: Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature
- Pipe Size: 0.5 to 12 inch
- Pressure Rating: 2,160 psi
- Screen Opening: 0.033 to 0.125 inches
- Process Temperature: -20 to 100 F
-
Supplier: Mueller Steam Specialty
Description: Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. Well suited for long service in high pressure and temperature applications.
- Pipe Size: 0.5 to 12 inch
- Pressure Rating: 2,160 psi
- Screen Opening: 0.033 to 0.125 inches
- Process Temperature: -20 to 100 F
-
Supplier: Victaulic Co. of America
Description: Y TYPE 10 INCH NOMINAL SIZE 10 NOMINAL SIZE - DECIMAL 10 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 10 INCH IPS GROOVED X 10 INCH IPS GROOVED END CONNECTION EPDM GASKET SEAL MATERIAL 27 INCH END TO END DISTANCE 2 INCH FNPT
- Pressure Rating: 300 psi
- Screen Opening: 0.125 inches
- Process Temperature: -30 to 230 F
- Features: Other
-
Supplier: Watts
Description: Series LF777, LFS777 Wye-Pattern Lead Free* cast copper silicon alloy Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series features a solid retainer cap with gasket. The LF777 and LFS777 features Lead Free*
- Pipe Connection: Brazed / Soldered, Threaded
- Materials: Bronze
- Applications: General Purpose, Water
- Media: Liquid
-
Supplier: U.S. Plastic Corporation
Description: Protect piping system components from damage caused by dirt or debris in the process media. The flow through a Y-Strainer passes through a standard 1/32" perforated screen. This screen entraps particles larger than the screen perforations while allowing the balance of the process media
- Materials: PVC
- Strainer Type: Y-strainers
-
Supplier: Spirax-Sarco
Description: The Fig 34 is an integrally flanged Y-type strainer designed to remove rust, scale and other debris from the pipeline. The standard stainless steel screen is 3 mm perforations. Please note: Low temperature carbon steel or stainless steel versions of this strainer are available
- Pipe Size: 9.842525 to 15.74804 inch
- Pressure Rating: 741.142647 psi
- Process Temperature: -20.2 to 797 F
- Pipe Connection: Flanged
-
Supplier: Armstrong International
Description: Off-center blowdown connections for better dirt removal Off-center drains on 2-1/2" and 3" strainers allow you to remove liquid and dirt nearly completely when blowing down the strainer. Also, less liquid will spill when the screen retainer is removed. Many screen choices Many screen
- Pipe Size: 2.5 inch
- Pressure Rating: 400 psi
- Screen Opening: 0.015625 to 0.7874 inches
- Process Temperature: 400 F
-
Supplier: Watson McDaniel Company
Description: The WCSY/WSSY Y-Strainers are used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.
- Pipe Size: 2 inch
- Pressure Rating: 600 psi
- Process Temperature: 1,124 F
- Applications: General Purpose
-
Supplier: General Pump
Description: Inlet Strainer, Plastic Body, 50 Mesh General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application.
- Pressure Rating: 145 psi
- Applications: General Purpose
- Media: Liquid
- Features: Other
-
Supplier: PT
Description: 125 psi max working pressure
- Pipe Size: 0.75 to 4 inch
- Pressure Rating: 125 psi
- Applications: General Purpose, Industrial
- Media: Liquid
-
Supplier: JORC Industrial LLC
Description: Heavy brass construction, 300 psi water, oil, air, 150 psi steam. Self-cleaning Y-Strainer is ideal for installation before pumps, control valves, meters, traps, etc. Screwed caps are straight threaded with gaskets. Screen is of type 304 stainless steel, 50 mesh, threaded end comply
- Pipe Size: 0.5 inch
- Pressure Rating: 150 to 300 psi
- Media: Gas, Liquid, Steam
- Applications: General Purpose, Oil / Fuel, Water
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: allowable based upon the material selection. Corrosion Resistant Basket Strainers Fluidtrol (FPT) custom fabricates basket strainers for your application, from a variety of corrosion resistant materials and has a very complete line of standard strainers. In addition to
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: ISC Sales, Inc.
Description: straining element. Y strainers are furnished with high quality stainless steel screens that are carefully fabricated to fit the strainer body perfectly. This, coupled with the precision machined screen seat on the body of the strainer, protects against any bypass.
- Pressure Rating: 285 to 1,480 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
- Pipe Connection: Flanged, Threaded
-
Supplier: KSB AG
Description: Other fluids on request. Overview of technical data Body design Y- valve body Dimension standard EN 12982/ 1;EN 558-1/1;ISO 5752/1 Strainer material (EN standard) EDELSTAHL Threaded-end design Flange design; butt weld end design Body material (EN standard) 1. 0619+N DN max. 300 DN min.
- Pressure Rating: 118.930914 to 580.1508 psi
- Process Temperature: 14 to 842 F
- Pipe Connection: Flanged
- Media: Gas, Liquid, Steam
-
Supplier: Clark Solutions
Description: Model 1359 Strainers have a basket type filtering element with double mesh stainless steel construction. The strainer body material is of iron. Model 1359 incorporates a flanged cover with drainage connection. The model has a particle retention capacity from 100 microns. This model is
- Pipe Size: 0.75 inch
- Pressure Rating: 145.0377 psi
- Screen Opening: 0.003937007874015748 inches
- Process Temperature: 180 F
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Y-strainer with PN1.0/1.6mPa Nominal Pressure and Stainless Steel Screen Model Number:LD-028-YS4 Key Specifications/Special Features: Key Specifications/Special Features: Size: 1/2 to 12 inches Nominal pressure: PN1.0/1.6mPa Face to face dimension: ANSI B16.1, DIN3202-F1, and BS2080
- Pressure Rating: 232.058942971515 psi
- Materials: Cast Iron
- Pipe Connection: Flanged
- Media: Liquid, Steam
-
Supplier: DME Company
Description: Y-strainers are constructed of heavy duty bronze. They have a 20 mesh 304 stainless steel screen in sizes "-2" and a 1/16" perforated strainer in 2" and 3". The bronze retainer cap is gasketed and tapped for a closure plug (closure plug furnished). Install strainers
- Pressure Rating: 150 to 300 psi
- Materials: Bronze, Steel - Stainless
- Applications: Industrial, Water
- Media: Liquid, Steam
-
Supplier: Watts
Description: Series 77S Cast Iron, Wye-Pattern Strainers are feature a wye-pattern, iron body with threaded connections, stainless steel screen, threaded iron retainer cap with non-asbestos gasket and tapped blow-down connection. Series 77S has machined seat that allows the screen to be self-aligning to
- Materials: Cast Iron, Steel - Stainless
- Applications: General Purpose, Water
- Media: Liquid, Steam
- Strainer Style: Strainer Assembly
-
Supplier: Spirax-Sarco
Description: The Fig 33 is a cast iron integrally flanged Y- type strainer. The standard stainless steel screen in the DN15 to DN80 size range has 0.8 mm perforations, in the DN100 to DN200 size range it has 1.6 mm perforations. Optional mesh sizes are available as well as monel screens. The
- Pipe Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Process Temperature: 14 to 572 F
- Materials: Cast Iron
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: SW Series Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel - they are built to perform under high pump pressures and loads.
- Pipe Size: 3 to 16 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP, PVC, Steel - Stainless
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers a line of ‘Y’ strainers designed for high pressure applications requiring an easy maintenance, collapse resistance screen. The use of a spiral wound stainless steel screen with in-line cleanout access makes them an excellent choice for the oil & gas industry.
- Pipe Size: 0.5 to 2 inch
- Pressure Rating: 3,000 psi
- Pipe Connection: Brazed / Soldered, Threaded
- Media: Gas
-
Supplier: Process Technology
Description: Provides on/off control of water, steam, air, or gases in a variety of heating, cooling or fluid replenishing applications. FEATURES “Y” style cast bronze body with 20-mesh stainless steel screen. SPECIFICATIONS Sizes: ½ inch to 2½ inch FNPT. Working pressure:125 PSIG at 400°F (205°C). 20
- Pipe Size: 0.5 to 2.5 inch
- Pressure Rating: 125 psi
- Screen Opening: 0.0007874015748031496 inches
- Process Temperature: 300 F
-
Supplier: KSB AG
Description: Flanged stainless steel strainer, with standard or fine mesh; all nominal sizes with drain plug in the cover. Applications Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other fluids on request. Overview of technical data Body design
- Pressure Rating: 98.625636 to 580.1508 psi
- Process Temperature: 14 to 752 F
- Pipe Connection: Flanged
- Applications: Food Processing, General Purpose, High Temperature, Industrial, Water
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Strainer with ASME B16.5 and B16.47 End Connection, Available in Y and Basket Pattern. Model Number: LD-028-YS Key Specifications/Special Features: Materials: 304, 316, 304L, 316LWCB, LCB, WC6, WC9, C12, C5, CF8, CF3, CF3M and CF8M Design: ASME B16.34 Pressure: class 150 to
- Pressure Rating: 150 to 1,500 psi
- Strainer Type: Basket (or Simplex Basket), Y-strainers
- Pipe Connection: Flanged
- Materials: Steel - Stainless
Find Suppliers by Category Top
Featured Products Top
-
-
Gantry System Benefits: Gantry robots can utilize an entire cubic work envelope of 96% of their space and size. A Cartesian robot has three axes. Like their namesake and more recognizable giant cousins, the gantry crane, they are commonly suspended from an X or X/Y axis beam on a (read more)
Browse Robots Datasheets for Isotech, Inc. -
compatible with simple-to-use Organiser operator software, EZ-IO software for automation, and IPC (intelligent process control) software for updating tool offsets on CNC machine tools. Larger measuring volume The Equator 500 has a gauging volume of 500 mm diameter in the X/Y plane and 250 (read more)
Browse Dimensional Gages and Instruments Datasheets for Renishaw
More Information Top
-
Dictionary GeoTechnik / Dictionary Geotechnical Engineering
… deaf rock During the ore setting process from the ore document on the screen ] ● to of … … rolling hole] (⚒), ● to buck of crashing > sloping (ab)stützen, ● to secures support abstürzgefährdet ● in danger of falling supporting housing n retain, to [ truck - mounted crane ] ● outrigger housing supporting … … discretization in the x- y -image-plane] ● sampling .
-
Weiland Alexander peasant in Vienna to honors
… eiz after Ven ed are ig Klistlich as 16 jahriger it lingered weeks on our Rhine fiinf how 1853, the KSlner dome. then still with the nialerischen old crane on the unfinished tower … … to FuB through our screen e n, rocks, and … … in the spirit iiber from Stettin after Stockholm, a year spater the P y r e n …
-
Design documentation: Krypton encapsulation preconceptual design
Srafoil Flange Gasket, Flat Ring, 1/16" thick, John Crane or Approved Equal ----------------- Y - STRAINER ---------------- 300" - Bronze Body ASTM B-62 Threaded Ends, 304 or 55 Screen w i t h 0.045 Per- f orati ons Acceptable Model Armstrong Fig. No. F7SC-300 150# ANSI, Flanged, Raised Face, Carbon Steel Body, ASTM A216, Grade …
-
SS Neck Welding Flange from Qingdao EVK Industrial CO.,LTD, China
Valve: Cast iron/Ductile iron/Cast steel/Forged steel Valve( DIN3352 Resilient seated F4/F5 Gate valve,DIN3352 F4/F5 metal seated Gate valve,BS5163/BS5150/AWWA C509 Gate valve,API600 Gate valve,Wafer/Lug/Double flange butterfly valve,DIN/MSS Globe valve,Wafer/swing check valve, Y - strainer ,JIS marine valve … exported to more than 25 countries in the world, our main customers have CRANE ,WALWORTH,OARI,etc.
-
Blind Flange from Qingdao EVK Industrial CO.,LTD, China
Valve: Cast iron/Ductile iron/Cast steel/Forged steel Valve( DIN3352 Resilient seated F4/F5 Gate valve,DIN3352 F4/F5 metal seated Gate valve,BS5163/BS5150/AWWA C509 Gate valve,API600 Gate valve,Wafer/Lug/Double flange butterfly valve,DIN/MSS Globe valve,Wafer/swing check valve, Y - strainer ,JIS marine valve … exported to more than 25 countries in the world, our main customers have CRANE ,WALWORTH,OARI,etc.
-
Sell slip on flange
Valve: Cast iron/Ductile iron/Cast steel/Forged steel Valve( DIN3352 Resilient seated F4/F5 Gate valve,DIN3352 F4/F5 metal seated Gate valve,BS5163/BS5150/AWWA C509 Gate valve,API600 Gate valve,Wafer/Lug/Double flange butterfly valve,DIN/MSS Globe valve,Wafer/swing check valve, Y - strainer ,JIS marine valve … exported to more than 25 countries in the world, our main customers have CRANE ,WALWORTH,OARI,etc.
-
Referaten part
… three Miinner the Abfahmn crfordcrlich wshrend and layers of bales and the fiir crane driving srchs wcitere … In I W Y &, 214. ) Fullmasss becomes gefiillt in a Bshilter rnit screen .
-
SPECIFICATIONS FOR HIGH TEMPERATURE LATTICE TEST REACTOR BUILDING 318 PROJECT CAH-100
… cast or forged steel lift, bolted cap, socket-welding ends; stainless steel seats Crane No. 3682-X … 150 lb. steel or semi~steel body " Y " strainer , .
-
FINAL EVALUATION REPORT-HALLAM NUCLEAR POWER FACILITY. VOLUME III
To eliminate the need for extra maintenance, the Y strainers should be cleaned at the same time the O-rings and rubber steam hoses are replaced (as may be required because of radiation hardening). … to 20 min, the components were pulled from the cell with the high bay crane and inspected.
-
Economic messages
… i m i q u e s D u M a r l y (S.B.A … That is built two Sinterbander of ever 59 m Long and Kuhlbander with zugehorigen transport, comminution, bunkers and mixing installations before sintering screens , dust removals, cranes , transports and bunker installations after sintering, as well as electrical installations and automatic driving devices fur …
Indicates content that may require registration and/or purchase.