Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Qualitrol Company, LLC
Description: non-destructive installation Applications For remote and local monitoring of all critical circuit breakers of almost all types e.g. SF6 insulated circuit breakers, Dead-tank circuit breakers, Live-tank circuit breakers, Spring Mechanism circuit breakers, Hydraulic mechanism circuit
- Instrument Type: Condition Monitor / Fault Detector
-
Description: high-frequency ventilators, which are given in ISO 80601‑2‑87; NOTE 9 A critical care ventilator can incorporate high-frequency jet or high-frequency oscillatory ventilator-operational modes. - respiratory high-flow therapy equipment, which are given in ISO 80601‑2‑90; NOTE 10 A
-
Supplier: Wilcoxon Sensing Technologies
Description: cloud-based application analyzes, trends, and reports the condition of critical production equipment. Equipment problems such as bearing faults are diagnosed even earlier than other technologies, enabling ultrasound to complement traditional vibration monitoring methods
- Instrument Type: Condition Monitor / Fault Detector
- Features: Ultrasonic
-
-
Supplier: Grace Engineered Products, Inc.
Description: • Better Maintenance Planning—Continuous temperature monitoring and alarming device of electrical equipment identifies electrical hot spots before failures and expensive shutdowns occur. • Simple Field Installation—Non-conductive fiber probes securely piggy-back onto existing bolted
- Instrument Type: Condition Monitor / Fault Detector
- Features: Electrical Faults / Condition, Other
- Form Factor: Monitoring System
-
Description: 7 A critical care ventilator can incorporate high-frequency jet or high-frequency oscillatory ventilator-operational modes. oxygen therapy constant flow ME equipment; and cuirass or "iron-lung" ventilation equipment. [1] ISO 80601-2-79 and ISO 80601-2-80 replace ISO 10651-6,
-
Supplier: Qualitrol Company, LLC
Description: sampling rates for fault and disturbance monitoring Options Certified Class A PQ and fully compliant IEEE C37.118.2005 PMU Traveling wave fault location Uninterruptible power supply (An uninterruptible power supply can be provided for monitors in critical substations were the monitor
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: Lake Shore Cryotronics, Inc.
Description: temperatures. You can set up different sensor types and responses on each input to support simultaneous measurement of various critical points in a system. Examples include monitoring multiple cryogenic refrigeration systems (e.g., liquid nitrogen Dewars, He-4 cryostats, and
-
Supplier: ASTM International
Description: control contamination of critical product surfaces should be evaluated visually as part of qualification. 1.4.1 Critical airflow studies are intended to verify the unidirectional nature of "first-pass air" released from HEPA filters and demonstrate its capability of minimizing the risk
-
Supplier: BTECH, Inc.
Description: The S5 Battery Monitoring System is BTECH's premiere battery monitoring solution for data center UPS and large scale critical backup power systems. BTECH's flagship product is designed for a wide variety of battery monitoring applications, the s5 can collect data from any
- Input Voltage: 24 to 250 volts
- Operating Temperature: -35.55555555555556 to 71.11111111111111 C
- Voltage Test Range: 0 to 600 volts
- Features: Alarm / Relay, Power Management / Control
-
Supplier: AMETEK Surface Vision
Description: An advanced edge cross-section monitoring system, Edge Monitoring enables both trimmed material edges in a processing line to be monitored for anomalies. Detecting edge defects such as cut-to-break ratios and burrs is critical for quality control purposes and to avoid any issues
- Display & Special Features: Computer Interface / Networkable
- Measurement Capability: Defects / ADC
- Applications: Factory / Production Use
- Mounting / Loading Options: Machine Mounted
-
Supplier: AlphaLab, Inc.
Description: transients and AC. Maximum error for DC and AC is only 2% of the reading +/- 0.1 volt.With the touch of a finger, this monitor can be reliably used to warn and educate those who work in the most static-sensitive environments, including areas in which a fraction of a volt is critical. When
- DC Voltage Range: -1,999.9 to 1,999.9 volts
- AC Voltage Range: -1,000 to 1,000 volts
- Display Digits: 5 Digits
- Measurement Type: AC / DC
-
Supplier: HORIBA Instruments, Inc.
Description: previous models (CS-100F1 series). The light source unit and monitor main body can be installed remotely and in separate locations, which allows installation flexibility based on the locations of chemical solution unit and cleaning equipment. High-stability, In-line Measurement of High
-
Supplier: CSA Group
Description: validation (installation, operation, and performance qualification on first installation), routine control, and monitoring, as well as requalifications required to be carried out periodically and after essential repairs. NOTE WDs corresponding to this part of ISO 15883 can also be used for
-
Supplier: UE Systems, Inc.
Description: flows through pipes. Small metal balls are used to separate the liquid and to act as a sound source. Monitoring the sounds of the metal balls as they move against the pipe indicates fluid flow. A drop in sound level indicates disruption of flow. II. Groove Counting. A machine cuts 21 groves
- Operating Temperature: 32 to 140 F
- Output Options: Analog Current, Analog Voltage, Switch or Alarm Signal
- Display Type: Analog Meter or Indicator
- Features: Audible Alarm Option
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® iSD-TC provides Web-based temperature monitoring in critical equipment and locations such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility.View and record temperature on two independent thermocouple channels, over an
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, Networkable System, Other, Thermocouple
- Data Acquisition: Chart Recorder
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: RDI Technologies Inc.
Description: Detecting potential issues early is critical to avoiding major breakdowns, reducing unplanned downtime, and minimizing repair costs. The IRIS CM™ Oil & Gas system makes this possible through continuous, video-based vibration monitoring in hazardous areas. It enables safer and more
- Monitored Properties: Camera
-
Supplier: IRISS, Inc.
Description: The E Sentry Connect ™ is our next generation intuitive asset information tagging system. The E Sentry Connect system utilizes Near Field Communication (NFC) contactless Smart Card technology that allows smart phone devices with NFC to easily access critical data relating to the
- Monitored Properties: Temperature
- Technology: Wireless
-
Supplier: Minco
Description: The CT224 consists of a 12-Channel temperature monitor/over-temperature alarm and MincoSoft™ CT224 Software. It is the next generation in temperature monitoring equip ment from Minco designed to meet the needs of electric machinery protection. The 12-channel scanning capability, standard
- Number of Inputs: 12 inputs
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: ValueTronics International, Inc.
Description: Input rate of up to 1000 Mbps per port 1 x ASI monitoring port: ASI monitoring port can be configured to output the same data as a selected QAM-RF output TS. The ASI Port can be configured to monitor any output TS. Back panel LEDs: Activity and alarm LED pair for each GbE port (12 LEDs
-
Description: basic information needed to choose monitoring schemes best suited for each application is provided. This standard does not specify actual equipment or instrumentation, but it does indicate some critical areas where it is important to provide monitoring capability
-
Supplier: IRISS, Inc.
Description: E Sentry Connect™ system unitizes Near Field Communication (NFC) contactless Smart Card technology that allows smart phone devices with NFC to easily access critical data relating to the equipment being inspected and also save up-to-date inspection data directly to your electrical
-
Supplier: L-com, Inc.
Description: The DLMS-2 provides the user with the ability to determine the true status of the operating port. When the Data Line Monitor is inserted between the data terminal and the data transmission equipment, it continuously monitors and displays the seven most critical lines of the RS232 data
- Connector Type: D-Sub
- Gender: Female / Jack, Male / Plug
-
Supplier: Transcat, Inc.
Description: & Easy to Install Combining thermal and visual cameras in a small, affordable package, the AX8 measures only 54 x 25 x 95 mm, making it easy to install in space-constrained areas for uninterrupted condition monitoring of critical electrical and mechanical equipment. Multiple
- Accuracy: 2 ±% Full Scale
-
Supplier: Telit IoT Solutions, Inc.
Description: REDUCE SERVICES COSTS. INCREASE UPTIME. ENABLE SECURE, ROLE-BASED ACCESS TO IMPROVE EQUIPMENT PERFORMANCE secureWISE by Telit delivers secure, configurable end-to-end remote connectivity across private networks, providing OEMs role-based, real-time and on-demand access to their
-
Supplier: ASTM International
Description: 1.1 This standard describes the minimum performance and operating requirements of mobile non-contact surface contaminant monitoring equipment for paved surfaces providing real-time information. The standard deals with measurement equipment detecting and measuring water-based,
-
Supplier: Dymax
Description: CE Marked – Available Globally Consistent light-curing requires periodic monitoring of light intensity or dose. The ACCU-CAL™ 160 radiometer greatly simplifies both validating and monitoring a light-curing process. This radiometer is available in both UV and LED versions and can
- Wavelength Range: 328 nm
- Power Range: 1 to 10,000 mW/cm²
- Accuracy: 0.5 %
- Resolution: 1 mW/cm²
-
Supplier: Transcat, Inc.
Description: & Easy to Install Combining thermal and visual cameras in a small, affordable package, the AX8 measures only 54 x 25 x 95 mm, making it easy to install in space-constrained areas for uninterrupted condition monitoring of critical electrical and mechanical equipment. Multiple
- Accuracy: 2 ±% Full Scale
-
Supplier: Myron L Company
Description: BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality Prevent Equipment Damage Reduce Waste Protect the Environment Myron L® Company’s new 900 Series Multi-Parameter Monitor / Controllers combine Accuracy, Reliability, Simplicity, and Flexibility. The user intuitive
- Conductivity Range: 0 to 200 MicroSiemens/cm
- Electrode Accuracy: 1 (+/- % FS)
- Maximum Diameter / Width: 3.78 inch
- Maximum Length: 3.78 inch
-
Supplier: Omnitron Systems Technology, Inc.
Description: ports and facilitates the configuration and real-time operation monitoring of each port. The OmniConverter GPoE+/M is a Layer 2 Ethernet switch that can be configured in Directed Switch mode. As a Layer 2 Ethernet switch, frames are forwarded to any port based on their MAC address. In
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Description: to, (1) predicting the expected service life of heat-exchange equipment, (2) optimizing the cooling system operation, (3) detecting operating problems and upset conditions, (4) monitoring corrective actions taken when such conditions occur, (5) assisting in problem solving, and (6)
-
Supplier: NACE International
Description: to, (1) predicting the expected service life of heat-exchange equipment, (2) optimizing the cooling system operation, (3) detecting operating problems and upset conditions, (4) monitoring corrective actions taken when such conditions occur, (5) assisting in problem solving, and (6)
-
Supplier: Omnitron Systems Technology, Inc.
Description: of the Ethernet RJ-45 or fiber ports and facilitates the configuration and real-time operation monitoring of each port. The RuggedNet GPoE+/Mi is a Layer 2 Ethernet switch that can be configured in Directed Switch mode. As a Layer 2 Ethernet switch, frames are forwarded to any port based on
- Number of Ports: 4 to 8 #
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: ASTM International
Description: the following conditions: 1.2.3.1 Such equipment is installed in shielded cell or canyon environments, or 1.2.3.2 Such equipment is an integral part of an in-cell processing equipment configuration, or an auxiliary component or system thereof, even though an equipment
-
Supplier: Burns Engineering, Inc.
Description: Bearing PRT Spring Loaded Burns' Bearing Temperature Probes have been developed to monitor critical bearing temperatures in industrial rotating equipment.
-
Supplier: ASTM International
Description: quantify the risks associated with fracture critical AM parts, it is incumbent upon the structural assessment community, such as ASTM Committee E08 on Fatigue and Fracture, to define critical initial flaw sizes (CIFS) for the part to define the objectives of the NDT. 1.12 This guide
Find Suppliers by Category Top
Featured Products Top
-
As demands on critical infrastructure rise, owners and operators are under pressure to maximise uptime and maintain ageing assets while meeting stricter safety and compliance requirements. HBK Monitor360 is a new, AI (read more)
Browse Datasheets for Hottinger Brüel & Kjær A/S -
Measure Critical Features with Confidence Provides 0.015 mm accuracy and (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
pads, and support equipment, enabling rapid response when abnormal conditions are detected. By identifying leaks at the earliest possible stage, aerospace organizations can minimize risks to personnel, protect critical assets, and maintain launch schedules (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
in aerospace manufacturing. With Intelli-Connect™ Mobile, operators can: Monitor hoists and cranes remotely via a mobile app Analyze real-time performance data to prevent equipment failures Reduce downtime with predictive diagnostics (read more)
Browse Pendant Stations Datasheets for Columbus McKinnon Corporation -
benches are the ideal solution for ISO 5 (Class 100) applications. Standard on all horizontal laminar flow workbenches, the UVTect™ controller constantly monitors filter conditions, alerting the operator of insufficient airflow. Features No installation (read more)
Browse Clean Benches Datasheets for AirClean Systems -
accurate and reliable data collection and processing for condition monitoring and predictive maintenance Predictive Maintenance techniques detect anomalies in equipment before those turn into system-critical failures, allowing (read more)
Browse Magnetic Sensor Chips Datasheets for Infineon Technologies AG -
monitoring systems. Technologies like UV photometric analyzers and dynamic gas dilution systems play a critical role in maintaining accurate air quality data. Environics’ ozone calibration systems, for example, help regulatory agencies and researchers ensure the reliability of ambient air (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Camfil’s cloud-based GOLDLink+™ Filter Monitoring System continuously observes dust collectors to ensure they are operating as efficiently as possible to minimize filter changeouts, energy consumption and compressed air usage. The system remotely tracks changes in critical operating (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
When a collision happens, every millisecond counts. Marposs GEMCMS Collision Monitoring System is designed to help protect machine tools, robots, and handling systems from costly collision damage by detecting abnormal mechanical forces and initiating a stop signal in less than 1 millisecond (read more)
Browse Collision Sensors Datasheets for Marposs Corp -
controlled environments and critical diagnostics Wireless & IoT Monitoring: Scale temperature monitoring across facilities with real-time data and reduced wiring complexity Explore these temperature measurement and control products in our latest product spotlight>> (read more)
Browse Temperature Probes Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
Cryogenic Freezer Temperature Monitoring Protects Critical Samples
temperature monitoring for their cryogenic freezers, one capable of real-time remote alarming whenever the temperature rose above acceptable levels to avoid potential losses.
-
Remote Monitoring of Critical Infrastructure
Quicker response times to disasters lead to less crisis situations
-
Critical Data Power System Cost of Ownership
that the supporting critical power infrastructure should be distributed as well. A real world analysis of Total Cost of Ownership shows that, from a number of different perspectives, a centralized power solution is often the most cost effective approach while offering the added benefits of increased reliability
-
Healthcare Temperature Monitoring of All Critical Parameters Provided 24/7
In this apps note, CAS DataLoggers shows how an Accsense system can handle constant healthcare temperature monitoring, alarming, and data storage.
-
PT 103: Pump Monitoring
Vibration monitoring of critical and auxiliary pumping systems helps improve machine reliability, safety, and production capability. Dynamic and positive displacement pumps produce vibrations indicative of running condition, incipient faults, and component failure. These vibrations appear
-
Oxygen Deficiency Monitor and Cryogenics
An oxygen deficiency monitor and alarm is used to alert staff before they enter an area that may have critically low oxygen levels caused by a pressurized gas leak. This is especially useful in applications like cryogenics, cryotherapy, or cryofreezing that use liquid nitrogen, liquid helium
-
Fluke: Thermal Process Monitoring
equipment variations, the possibilities for thermal monitoring are endless. One approach is to monitor critical assets the most often, followed by equipment in harsh environments. For example, the sludge, solvents and particulates found in many processes puts extra stress on motors, affecting bearings
-
Ultrasonics Beats Optical Methods for Measuring Some Critical Attributes
of ensuring final product quality. The key to the success of PAT is applying the process monitoring tools needed to carry out on-line analysis of each of the critical product attributes. Process analysis has advanced significantly during the past several decades, due to an increasing appreciation
More Information Top
-
Enhance Platform Integrity by a Real-Time Equipment Availability Monitoring Workflow
The purpose of this alarm is to help the maintenance area to focus its efforts on making a most critical equipment monitoring by exception to prevent the recurrence of downtime of critical equipment that may affect the production process (economic effect) and…
-
Lifecycle Prognostics Architecture for Selected High-Cost Active Components
Most notably, it has been employed by Tennessee Valley Authority, Excelon Energy, South Carolina Electric and Gas, and British Energy for sensor calibration interval extension and performance- critical equipment monitoring .
-
Vibration Analysis of an Alstom Typhoon Gas
Turbine Power Plant Related to Iran Oil Industry
Gas turbine vibration analysis is also one of the most challenging categories in most critical equipment monitoring systems.
-
1984 Index IEEE Transactions on Power Apparatus and Systems Vol. PAS-103
Progress report of the critical equipment monitoring system, Philadelphia Electric Co.
-
Using Unmanned Principles and Integrated Operations to Enable Operational Efficiency and Reduce Capex and OPEX Costs
Critical Equipment Monitoring .
-
Proceedings of the 2015 International Conference on Electrical and Information Technologies for Rail Transportation
In 2007, Shanghai Shentong Metro Group, Beijing Jiaotong University, Casco, and ZELRI jointly carried out the National 863 Program project: rail transport operation safety critical equipment monitoring , early warning, and emergency response technology.
-
Well Integrity - Moving From Firefighting to Strategic Planning
● Pressure monitoring; ● Production data monitoring; ● Safety Critical Equipment Monitoring ; and ● Overall integrity status.
-
Features :: NASA Tech Briefs
The RTU datalogger is ideal for remote machineto- machine applications such as environmental monitoring, energy/facility management, critical equipment monitoring , resource tracking and control, automated field service, and security systems.
Indicates content that may require registration and/or purchase.