-
Supplier: Sandvik Coromant Co.
Description: Double offset margin patented geometry offers greater stability to the drilling operation Internal coolant holes deliver coolant directly to the tip of the drill even at deep drilling depths Application Achievable hole tolerance H8−H9 Clamp with high precision chucks only Drill
- Cutting Diameter: 0.118 to 0.787 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
- Material: Carbide
- Features: Coolant Feed, Other
-
Supplier: NB Corporation of America
Description: The NB GONIO WAY is a curved crossed roller slide bearing. It is a curved motion bearing utilizing low-friction, non-recirculating precision rollers. It is used when there is a need to change the gradient or obtain an accurate gradient angle without changing the center of rotation in high-precision
- Guide Width or Diameter: 0.2362206 to 0.33464585 inch
- Guide Length: 1.574804 to 3.93701 inch
- Guide / Rail Shape: Crossed Roller Rail, Radial / Curved
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: Tri-Star Industries, Inc.
Description: multiple-spindle automatic bar machine ever built. These machines have the capability of performing multiple machining operations within the cycle time of the machine. This capability eliminates the need for costly secondary operations. The machining capabilities and features of
- Diameter: 6" - 48", Less than 1"
- Materials: Aluminum, Brass, Bronze, Copper, Stainless Steel, Steel / Steel Alloys
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production
- Features: CNC Machining, North America, Northeast US Only, United States Only
-
-
Supplier: NB Corporation of America
Description: elements, we spread the load over a large contact surface. With our design, you can use a single guide, which further reduces the space requirement and supports decreased machine size. Our NB Slide Guide SER series also feature many other intelligent and useful features, such as: N-type rails
- Guide Width or Diameter: 0.22440957 to 0.5118113 inch
- Guide Length: 2.1653555 to 33.464585 inch
- Guide / Rail Shape: Crossed Roller Rail, Miniature Guide
- Description: Guide / Bearing Assembly
-
Supplier: Marshall Manufacturing Company
Description: We are a full service, state-of-the-art manufacturer, specializing in CNC Swiss machining. Our machines are capabile of turning, milling, drilling cross-hole, through-holes,trepan grooves and many additional features. Marshall Manufacturing Company also offers CNC turning, CNC
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Prototype Services
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Oren Elliott Products, Inc.
Description: Our CNC Swiss screw machine department is the fastest-growing part of our CNC machining facility. Swiss machines are unique in that they move the bar axially back and forth, while the tools that cut the bar remain stationary in this axis. As a result, the tool holders are much more
- Materials: Aluminum, Brass, Bronze, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Features: Midwest US Only, North America, United States Only
-
Supplier: Mile-X Equipment, Inc.
Description: Jet JMD-18 Milling/Drilling Machines Jet 350018 - R-8 Taper, 2HP, 1Ph, 230V PROMO: Buy a JET Mill Drill and get a FREE Stand (350045)! A $329.00 Value! Valid Until December 31, 2011 This Jet drill press ships by truck. Please notify Mile-X Equipment if residential or liftgate is
-
Supplier: Mile-X Equipment, Inc.
Description: Jet JMD-15 Milling/Drilling Machines Jet 350017 - R-8 Taper, 1HP, 1Ph, 115/230V PROMO: Buy a JET Mill Drill and get a FREE Stand (350045)! A $329.00 Value! Valid Until December 31, 2011 This Jet mill ships by truck. Please notify Mile-X Equipment if residential or liftgate is required.
-
Supplier: Cleaning Technologies Group
Description: can remove your burr. Applications Valve Bodies- burrs generated from cross drilling Connecting Rods- rough edges created from “cracking” process Front Engine Covers- burrs generated from face milling Perforated Strip Steel- burrs generated from punching
- Internal Depth / Height: 32 inch
- Part Capacity - Weight: 40 lbs
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System
- Operation: Descaling / Stripping, General Cleaning / Surface Prep
-
Supplier: Elgin Fastener Group
Description: Machine Screws General Information Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Special head
- Length: 52 inch
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Head Type: Hexagon Head
- Screw Type: Machine Screw
-
Supplier: AST Bearings LLC
Description: The inner ring has a groove and cross drilled hole for lubrication.
- Housing Bore / Bearing O.D.: 19.049989713005555 mm
- Bearing Bore / Ring O. D.: 0.5 inch
- Housing Type: Needle Bearing Inner Ring
- Material: Steel (Machined)
-
Supplier: TPA Motion
Description: Precision Slides (RTN, RTL, RTNA, and RTLA) are preconfigured high precision slide assemblies preloaded and ready for installation in your application. No additional adjustments are necessary. Each assembly consists of a machined bottom (base) and top (table) that are separated via a crossed roller
- Stroke or X-Axis Travel: 0.787402 to 39.763801 inch
- Carriage Load: 20.232 to 10,014.84 lbs
- Base Length: 1.3779535 to 39.763801 inch
- Base Width: 1.16535496 to 5.84252284 inch
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for
- Outer Diameter (OD): 1.5 inch
- Shank / Bore Diameter: 0.25196864 inch
- Grit Size: 80
- Rotary Speed: 25,000 rpm
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for
- Outer Diameter (OD): 6 inch
- Thickness: 0.045 inch
- Rotary Speed: 10,500 rpm
- Type: Aluminum Oxide
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for
- Type: Rotary Cutting Tool / Bit
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for
- Outer Diameter (OD): 9 inch
- Thickness: 0.25 inch
- Rotary Speed: 6,000 rpm
- Type: Aluminum Oxide, Depressed Center
-
Supplier: Modern Linear Incorporated
Description: Modern Linear Double Edge Track offers a compact alternative to two single edge tracks. Installation is easier and quicker than single edge track because there are no issues regarding parallelism. The rigid cross section allows for fewer fasteners and the ability for unsupported track to
- Guide Width or Diameter: 1 inch
- Guide / Rail Features and Options: Pre-drilled Holes
- Material: Stainless Steel
- Guide / Rail Shape: V - Grooved Guide
-
Supplier: Tanfel
Description: Extrusion Methods: Hot extrusion, Hydrostatic extrusion, Wire drawing Applications: Thin film, Sheet, Rod / Wire, Custom profiles / Cross sections, Construction / Building products, Tubing / Hose, Pipe, Gaskets / Seals, Heat sinks Secondary operations: Machining, Grinding, EDM cutting, Heat
- Size Capabilities: 8.267721 inch
- Materials: Aluminum
- Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Embossing, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
- Services: Design Assistance / Review, Die / Tool Fabrication, High Volume Production
-
Supplier: United Grinding Technologies Inc.
Description: allowing optimal wheel position and dressing by tool offset. Cross travel on the Z’-axis cross stroke for fine adjustment and CNC profile dressing of wheel shape features is 152 mm. Control The MFP 50 features state-of-the-art Siemens Sinumerik 840D digital controls. Machine
-
Supplier: M&P Manufacturing USA, Inc.
Description: Extrusion: M&P USA has both domestic and offshore factoriesthat can run short, medium or large run projects. Many of our extrusions arenested, mated or sliding fit sets that require continuous attention totolerance and finish quality. Thin Wall Complex Shapes Heat Sinks Small Cross Sections
- Circle / Diameter Capabilities: 0.25 to 10 inch
- Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Embossing, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Welding
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Extrusion Methods: Co-Extrusion, Hot Extrusion
-
Supplier: Pexco
Description: Custom Extrusion Design Services Pexco’s engineering team provides comprehensive design support: Material selection and optimization Cross-sectional design and CAD modeling Prototype development and testing Design for manufacturability (DFM) analysis Tool and die design in-house Production
- Size Capabilities: 0.125 to 30 inch
- Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Co-Extrusion, Cross Head Extrusion
- Secondary Operations: Cutting, Drilling/Punching, Embossing, Machining, Printing / Labeling, Tape/Adhesive Application
-
Supplier: Allied Electronics, Inc.
Description: the entire installation. Designed for industrial equipment, machinery and machine tools such as printing machines, packaging machines, extruders, wood working machines, milling and drilling machines, laser cutting machines, welding machines,
-
Supplier: Allied Electronics, Inc.
Description: the entire installation. Designed for industrial equipment, machinery and machine tools such as printing machines, packaging machines, extruders, wood working machines, milling and drilling machines, laser cutting machines, welding machines,
-
Supplier: Allied Electronics, Inc.
Description: the entire installation. Designed for industrial equipment, machinery and machine tools such as printing machines, packaging machines, extruders, wood working machines, milling and drilling machines, laser cutting machines, welding machines,
-
Supplier: M&P Manufacturing USA, Inc.
Description: EXTRUSION: M&P USA has both domestic and offshore factoriesthat can run short, medium or large run projects. Many of our extrusions arenested, mated or sliding fit sets that require continuous attention totolerance and finish quality. Thin Wall Complex Shapes Heat Sinks Small Cross Sections
- Materials: Aluminum, Bronze / Brass, Copper, Plastics / Polymers, Rubber / Silicone, Steel / Stainless Steel
- Secondary Operations: Anodizing, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Welding
- Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Co-Extrusion, Cold Extrusion, Hot Extrusion
-
Supplier: Unique Aluminum Extrusion
Description: varied operations: swaging, expanding, tapering, flaring, bending, notching, chamfering, grind finishing, threading, drilling, punching, flattening, polishing, forming, spinning, and CNC machining, etc. Our expert engineering department is available to assist you for any technical and
- Circle / Diameter Capabilities: 0.25 to 7 inch
- Secondary Operations: Anodizing, Bending/Forming, Drilling/Punching, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Welding
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Applications: Construction / Building Products, Custom Profiles / Cross Sections, Heat Sinks, Pipe, Rod / Wire, Tubing / Hose
-
Supplier: Profile Plastics, Inc.
Description: From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design Engineering & CAD Design Support Complete In-house Tooling Capabilities Integrated Fabrication Capabilities Dual Cross Head & Co-Extrusions Manufacturing to
- Size Capabilities: 0.005 to 15 inch
- Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Embossing, Machining, Printing / Labeling, Tape/Adhesive Application, Welding
- Capabilities: Co-Extrusion, Cross Head Extrusion, Dual / Multi-durometer Extrusion, Hot Extrusion
-
Supplier: M&P Manufacturing USA, Inc.
Description: assembly. Specialtymaterials such as NSF compliant Polycarbonates or high temperature Nylons arepart of our normal range of products. Our domesticand offshore factories can extrude both complex thin wall and large,hi-mass cross section profiles. We offer a full range of quality validationsuch
- Materials: ABS, Acrylic, Nylon / Polyamide, PPE/PPO, PVC, Polycarbonate, Polyurethane / Urethane
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Embossing, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application
- Extrusion Methods: Cold Extrusion, Hot Extrusion
-
Supplier: Argos Corporation
Description: Custom Thermoplastic Extrusion Services. Argos Corproation specializes in the extrusion of plastic tubing, from sizes below 0.5 mm diameter, up to 2" or more depending on the material. When it's not plastic tubing that you're looking for, Argos Corporation also has the ability to extrude
- Size Capabilities: 0.025 to 2.25 inch
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Machining, Printing / Labeling
- Capabilities: Co-Extrusion, Cross Head Extrusion, Dual / Multi-durometer Extrusion, Hot Extrusion
-
Supplier: Bemis Manufacturing Company
Description: Extrusion Technology A while ago a customer came to us with an injection molding project, and like most customers, a budgeted amount for tooling and part price. Just a cursory look told us that we wouldn't meet either expectation with injection molding. The material cost alone was considerably more
- Size Capabilities: 1.5 to 2.5 inch
- Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run
- Capabilities: Co-Extrusion, Cross Head Extrusion
- Secondary Operations: Drilling/Punching, EDM Cutting, Grinding, Machining, Painting / Powder Coating, Printing / Labeling, Water / Abrasive Jet Cutting, Welding
-
Supplier: Tanfel
Description: Tanfel offers a full solution for your custom fabricated metal part needs. A variety of materials and finishes are available along with tool fabrication, design support, stocking and warehousing options and a variety of other value added services. Prototype - Small Production - Large Production
- Circle / Diameter Capabilities: 0.4724412 to 9.055123 inch
- Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Embossing, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
- Applications: Construction / Building Products, Custom Profiles / Cross Sections, Heat Sinks, Rod / Wire, Tubing / Hose
- Features: Europe Only, Midwest US Only, North America, South / Central America Only, Southwest US Only, United States Only
-
Supplier: Preferred Plastics, Inc.
Description: Preferred Plastics is a custom extruder of thermoplastic resins, specializing in rigid, flexible, and co-extruded products for a wide range of markets throughout the world. Our team works cohesively and comprehensively to give you the best engineered product at the highest quality possible.
- Size Capabilities: 0.03 to 12 inch
- Materials: ABS, PETG, PPE/PPO, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Drilling/Punching, EDM Cutting, Embossing, Grinding, Machining, Printing / Labeling, Tape/Adhesive Application, Welding
-
Supplier: Preferred Plastics, Inc.
Description: Preferred Plastics is a custom extruder of thermoplastic resins, specializing in rigid, flexible, and co-extruded products for a wide range of markets throughout the world. Our team works cohesively and comprehensively to give you the best engineered product at the highest quality possible.
- Size Capabilities: 0.03 to 12 inch
- Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
- Secondary Operations: Bending/Forming, Drilling/Punching, EDM Cutting, Embossing, Grinding, Machining, Printing / Labeling, Tape/Adhesive Application, Welding
- Capabilities: Co-Extrusion, Cross Head Extrusion, Dual / Multi-durometer Extrusion, Hot Extrusion
-
Supplier: Elixir Industries
Description: No Description Provided
- Circle / Diameter Capabilities: 1 to 8 inch
- Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Welding
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Applications: Construction / Building Products, Custom Profiles / Cross Sections, Heat Sinks, Pipe, Rod / Wire
-
Supplier: Industrial Magnetics, Inc.
Description: machined or drilled by normal methods. Ceramic is dense black or blue-black in color. It has a thin cross section, is mostly available in slabs or rings and is usually oriented magnetically through its thickness. Ceramic magnet material performs best when temperatures do not exceed 350OF. Raw
- Maximum Energy Product, BHmax: 1 to 8 MGOe
- Weight: 0.022 to 4 lbs
- Width: 0.875 to 4 inch
- Length: 0.187 to 1 inch
Find Suppliers by Category Top
Featured Products Top
-
, keyways, splines, cross drilled holes, extended journals for bearings and gears and many other features. We can also modify the ball nuts we make by adding special mounting threads such as UNJ or metric, Trunnion mounts, flanges and/or adaptors to interface with your design. In addition, we can make (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
incorporated into a single steel section. Double Edge Track can be mounted continuously with center drilled holes or at each end for minimal machining and fasteners (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
the robust custom solution your design needs. We machine the journals on your screws to suit your needs, add threads for lock nuts, keyways, splines, cross drilled holes, extended journals for bearings and gears and many other features. We can also modify the ball nuts we make by adding (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
labs, startups, and small-parts job shops. Main vs. Live Tooling Keep turning and part-off on the main spindle. Route micro-drills, cross-holes, flats, and tiny end-milling to ER11 live tools at high RPM for finish and cycle-time wins. Motion Envelope & Materials Favor short (read more)
Browse CNC Routers Datasheets for APSX, LLC -
practice is to mount one piece of track as straight as possible; then use the carriage to set the position and parallelism of the opposing track. The v-edge of Modern Linear track is case hardened to 49-52 Rc. The remaining unhardened track is ideal for drilling or other machining. Track is (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
remaining unhardened track can be drilled or machined. Carriage plates and rail extrusions are made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. The double track carriage is available in four sizes with load capacities ranging from 268 lbs. to 3596 lbs. Rails are (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
light scattering. Applications: Nd:YAG Lasers: Pump chambers for industrial laser cutting, welding, drilling, and marking machines. Medical Lasers: Alexandrite, ruby, and Nd:YAG solid-state laser heads for dermatology (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Reference designators Approved vendor list (AVL) or cross-reference suggestions for alternates A clean, validated BOM reduces quoting delays, sourcing confusion, and potential cost escalations. 2. PCB (read more)
Browse PCB Design and Layout Services Datasheets for Summit Interconnect
More Information Top
-
McGraw-Hill's National Electrical Safety Code® (NESC®) 2012 Handbook > Section 42: General Rules for Employees
• Existing utilities should be exposed where the bore path of guided boring or direction drilling machines crosses existing utilities.
-
INDEX Unveils New Turn Mill Center
• Off-center cross drilling and machining of big work pieces possible due to extended Y-travel/inclination of the motor milling spindle (A-axis) .
-
INDEX Unveils New Turn Mill Center
• Off-center cross drilling and machining of big work pieces possible due to extended Y-travel/inclination of the motor milling spindle (A-axis) .
-
Relaxation and gas drainage boreholes for high performance longwall operations in low permeability coal seams
5.2 Gas drilling machines used for cross measure boreholes in Kazakhstan .
-
Vehicular Engine Design
These generally consist of machined holes cross - drilled from the gallery into which the nozzles are pressed, and flat surfaces on which the nozzles seat, and to which they are bolted as shown in Fig. 8.6.
-
Vehicular Engine Design
These generally consist of machined holes cross - drilled from the cooling rifle into which the nozzles are pressed and flat surfaces on which the nozzles seat and to which they are bolted.
-
A note on productivity gains in flexible robotic cells
The cell includes a drilling machine (operation: cross pin drill), a boring machine (operation: bore pinion holes), another drilling machine (operation: ear hole drill), and an input/output hopper.
-
A CRITICAL REVIEW OF THE EFFECT OF PRESS AND TOOL DESIGN UPON THE ECONOMICS OF SINTERED STRUCTURAL COMPONENTS*
In general, such machining is limited to drilling cross -holes, tapping screw-heads, or grinding parallel end faces.
-
Sliding Headstock Makes Rotary Transfer Machining Ultra-Precise
Once cut off, the stationary workpiece undergoes many types of machining operations ( drilling , cross drilling, boring, turning, milling, external and internal recessing, threading, tapping, broaching etc) The HT 32-12 has an inverting unit that removes the workpiece from the collet, turns…
-
Multi-Axis Sliders Keep Foreign Competition At Bay
Completion in one hit of what would have traditionally been second operations, such as cross drilling and reverse-end machining , is key to profitability.
Indicates content that may require registration and/or purchase.