Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Quorum Technologies
Description: reliability * Low maintenance * Environmentally friendly - avoids running water to waste Some typical applications * Vacuum coating equipment * Critical point dryers (E3000 and E3100) * Electron microscopes * Chromatography equipment * Electrophoresis baths * Environmental chambers *
- kWatts: 0.7 kW
- Applications: Process Waters
-
Supplier: Laird Plastics, Inc.
Description: milkstones, and milksoil, which helps minimize bacterial growth within milk transport lines. This high-performance tubing is crystal clear, which allows you to visually inspect the lines and verify cleanliness. It is also extremely flexible and installs easily, making it ideal for use
- Color / Clarity: Clear
- Application: Food Processing / Beverage
- Type: Plastic Tubing
- Features: Sterilizability, Tygon
-
Supplier: Rubicon Technology
Description: In optical applications ranging from Defense/Aerospace and Instrumentation to Medical Device and Semiconductor equipment, Rubicon’s ES2 crystal growth and manufacturing technologies provide a full range of sapphire windows of high optical quality and strength, including round
- Length: 11.81103 inch
- Width / O.D.: 11.81103 inch
- Thickness / Wall Thickness: 1.968505 inch
- Applications: Optics / Optical Grade
-
-
Supplier: Monocrystal, Inc.
Description: equipment enables the control of wafer production from the moment of crystal growth to manufacturing of the final product.
- Thickness / Wall Thickness: 0.005905515 to 0.0393701 inch
- Diameter: 2 to 10 inch
- Width / O.D.: 2 to 10 inch
- Features: Dielectric Ceramics / Materials
-
Description: equipment, NMR spectrometers, single crystal growth devices, SMES, particle accelerators such as Tevatron, HERA, RHIC and LHC, experimental test instruments for nuclear fusion reactors, such as ToreSupra, TRIAM, LHD, EAST, KSTAR, W7-X, JT-60SA and ITER, etc., and of advanced
-
Supplier: CSA Group
Description: equipment, NMR spectrometers, single crystal growth devices, SMES, particle accelerators such as Tevatron, HERA, RHIC and LHC, experimental test instruments for nuclear fusion reactors, such as ToreSupra, TRIAM, LHD, EAST, KSTAR, W7-X, JT-60SA and ITER, etc., and of advanced
-
Supplier: CASTECH, Inc.
Description: After 30 years rapid growth since the foundation in 1988, CASTECH INC. has become a recognized leading supplier of crystals, optics and laser components in the world. In 2008 CASTECH successfully completed IPO in Shenzhen stock exchange. (Stock Code 002222) Today, at our 450,000 sq ft
- Surface Flatness: λ/10, λ/2, λ/20, λ/4, λ/5, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig, 80-50 Scratch / Dig
- Optic Type: Beamsplitters, Crystals, Lenses, Mirrors, Polarizing Optics, Prisms, Waveplates, Windows
- Capabilities: Coatings, Grinding and Polishing, High Volume Production
-
Supplier: Woodex MECO Industries
Description: The MECO OFS Type-1 seal is frequently the best, fully-split seal for vacuum, low pressure, and abrasive applications. The design tolerates both runout and thermal growth at moderate speeds. The OFS Type-1 places a single, hardened, stainless steel rotary seal face, spring-loaded against a
- Shaft Speed: 250 rpm
- Operating Pressure: 5 psi
- Operating Temperature: -60 to 500 F
- Seal Application: Agitator / Mixer
-
Supplier: San Jose Delta Associates, Inc.
Description: equipment, diffusion source wafers, and semiconductor crystal growth equipment & processing. Molten Metal Handling BN is inorganic, inert and is not wet by most molten metals and slags, and it does not react with halide saks or other reagents. These characteristics,
- Density: 1.9000000000000001 to 2.9000000000000004 g/cc
- Max Use / Curie Temperature: 850 to 2,000 C
- Thermal Conductivity: 11 to 130 W/m-K
- Coeff. of Thermal Expansion (CTE): 0.7 to 7.2 µm/m-C
-
Description: an ideal material to make crucibles for crystal growing. Pyrolytic Boron Nitride Applications:-Crystal growth (VGF, LEC Crucible)-Molecular Beam Epitaxy(MBE) Crucible-MOCVD Heater-PBN Infrared Window-Traveling Wave Tube (TWT) (PBN Support Rod)-PBN Coating Graphite-High
- Features: Specialty Ceramic
-
Description: substrates Microwave window materials Compound semiconductor single crystal growth crucible Innovacera can provide Hot Pressed Aluminum Nitride (HPALN) as customized size and welcome to send your inquiry for us.
- Specialty Ceramic Type: Aluminum Nitride
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Sintered / Fired, Specialty Ceramic
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Supplier: Mesta Electronics, Inc.
Description: of all Mesta equipment is over 200,000 hours Applications The Mesta Air-Cooled Induction Heating Inverter is used for the most critical and demanding applications, because it provides an extremely precise and highly stable power output. Common Applications Include: Crystal
- Features: Electric, Other
- Heater Type: Induction Heater
- Applications: OEM / Custom
- Phase: Three Phase
-
Supplier: Mesta Electronics, Inc.
Description: of all Mesta equipment is over 200,000 hours Applications The Mesta Air-Cooled Induction Heating Inverter is used for the most critical and demanding applications, because it provides an extremely precise and highly stable power output. Common Applications Include: Crystal
- Features: Electric, Other
- Heater Type: Induction Heater
- Applications: OEM / Custom
- Phase: Three Phase
-
Supplier: Mesta Electronics, Inc.
Description: of all Mesta equipment is over 200,000 hours Applications The Mesta Air-Cooled Induction Heating Inverter is used for the most critical and demanding applications, because it provides an extremely precise and highly stable power output. Common Applications Include: Crystal
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 200 to 700 volts
- Output Frequency: 0.009 to 0.011 MHz
- Number of Outputs: 1 #
-
Supplier: Mesta Electronics, Inc.
Description: of all Mesta equipment is over 200,000 hours Applications The Mesta Air-Cooled Induction Heating Inverter is used for the most critical and demanding applications, because it provides an extremely precise and highly stable power output. Common Applications Include: Crystal
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 200 to 700 volts
- Output Frequency: 0.009 to 0.011 MHz
- Number of Outputs: 1 #
-
Description: temperature endurance, environment durabilities, and optical transmission. Each stage of production including sapphire growth, drilling, cutting, grinding, polishing, and cleaning is carried out using forward techniques and designed equipment, under stringent regulations, to ensure the
- Diameter, Square Side, or Rectangular Length: 100 mm
- Thickness: 2 mm
- Surface Flatness: λ/2
- Surface Quality: 60-40 Scratch / Dig
-
Description: temperature endurance, environment durabilities, and optical transmission. Each stage of production including sapphire growth, drilling, cutting, grinding, polishing, and cleaning is carried out using forward techniques and designed equipment, under stringent regulations, to ensure the
- Diameter, Square Side, or Rectangular Length: 40.00000000000001 mm
- Thickness: 2 mm
- Surface Flatness: λ/2
- Surface Quality: 60-40 Scratch / Dig
-
Description: temperature endurance, environment durabilities, and optical transmission. Each stage of production including sapphire growth, drilling, cutting, grinding, polishing, and cleaning is carried out using forward techniques and designed equipment, under stringent regulations, to ensure the
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 mm
- Thickness: 0.5 mm
- Surface Flatness: λ/2
- Surface Quality: 60-40 Scratch / Dig
-
Description: temperature endurance, environment durabilities, and optical transmission. Each stage of production including sapphire growth, drilling, cutting, grinding, polishing, and cleaning is carried out using forward techniques and designed equipment, under stringent regulations, to ensure the
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 1 mm
- Surface Flatness: λ/2
- Surface Quality: 60-40 Scratch / Dig
Find Suppliers by Category Top
Featured Products Top
-
/PR coating options, high damage threshold, and tight optical tolerances. Through advanced crystal growth technology and precision optical processing, Crystech provides reliable laser gain materials for medical, scientific, and industrial laser applications. Key Features (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Processing Systems Optical Research Instruments Manufacturing Expertise CASTECH specializes in custom laser crystal manufacturing, providing Yb:YAG crystal solutions through advanced crystal growth technology, precision optical processing, coating (read more)
Browse Optical Crystals Datasheets for CASTECH, Inc. -
custom Nd:YAG laser crystal manufacturing, providing crystal growth, precision optical processing, coating, and customized rod solutions for high-performance solid-state laser systems. Contact Crystech to discuss your Nd:YAG crystal requirements and receive professional support for laser system design, crystal selection, and customized manufacturing solutions. (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
:CALGO combines a broad emission spectral width with high thermal conductivity — a combination that supports both short pulse widths and high output power. Through continuous R&D since 2016, CASTECH has advanced its Yb:CALGO crystal growth process to reliably produce colorless, low (read more)
Browse Optical Crystals Datasheets for CASTECH, Inc. -
providing such benchmark signals. Regarding AI servers: As the engine of computing power, the growth in computing power demand will lead to a rapid increase in the demand for AI servers. Common crystal oscillator frequencies used in AI servers (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
demanding laser applications. With capabilities in RTP crystal growth, precision processing, and optical finishing, Crystal provides customized Q-switch solutions for laser system manufacturers and research applications. Key Features High Damage (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
laser optical components. ISO 9001:2015-certified quality management system In-house Flux, Czochralski, and Solution crystal growth production lines In-house crystal orientation and dicing, optical polishing, and optical coating (IBS, IAD, EB techniques (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
The exponential growth of artificial intelligence—from trillion-parameter model training to trillion-level inference tasks—has placed unprecedented demands on data center infrastructure. As AI clusters scale from 800G to 1.6T and ultimately to 3.2T ultra-high-speed interconnects, the (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
advanced crystal growth, precision fabrication, and custom engineering capabilities, we provide reliable electro-optic solutions that help customers improve laser performance, simplify system integration, and accelerate product development. (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Systems Laser Processing Photolithography Medical Laser Equipment Scientific Research OEM Laser Systems Company Capability CASTECH specializes in crystal growth, optical materials, and precision photonic (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc.
Conduct Research Top
-
Crystal Growth Technology
Crystal Growth Technology. Dealing with almost all the modern crystal growth techniques that have been adopted, including appropriate case studies, this book fills the existing gap for readers by discussing growth histories, developments in theory, and actual techniques.
-
Extreme Durability Of Silicon Carbide
Silicon carbide (SiC) is a ceramic material that is frequently grown as a single crystal for semiconductor applications. Due to its inherent material properties and single-crystal growth, it is one of the most durable semiconductor materials on the market. This durability extends far beyond its
-
Seeing Red: Advancements in Red LEDs Bring MicroLED Displays Closer
To create microLED displays, the process starts with epitaxial crystal growth. The selection of materials and/or methods used to build individual microLEDs can have a significant impact on down-stream display efficiency, color quality, and integration. This post takes a look at some microLED
-
White Paper - Advanced Reactor System for the Fine Control of Properties of Molybdenum Powder
nucleation of product phase and product phase crystal growth via chemical vapor transport. Volatile molybdenum oxide monohydrate, MoO2(OH)2, is the gas phase re-sponsible for the chemical vapor transport of Mo. Complete reduction system was designed and engineered based on this pilot development work
-
PAT and the Crystallization Toolkit
and MSZW information allows suitable zones of operation to be identified. To encourage growth and minimize nucleation, crystallization should occur within the metastable zone. Seeding the process can help. Seeding can be a useful method for increasing crystal size and ensuring a robust process
-
Exploration of Current Sapphire Window Production Techniques
This article is an in-depth exploration of the existing sapphire window production techniques and the prospect of innovation in the sapphire window production market. The article covers the growth method of sapphire crystals, the entire procedure, and relevant techniques of the cutting, chamfering
-
Understanding Types of LCD Technology
From their discovery in 1888 to their first application within displays in the 1960s, liquid crystals have become a mainstream material choice with many impactful applications in the world of electronics. As the key component behind liquid crystal displays (LCD), these materials change light
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of IC-test equipment, today announced it has reached an out-of-court settlement with Reptron Electronics Inc. Semico sees IC upturns, downturns in crystal ball Looking into its crystal ball, Semico Research Corp. sees 10.7 percent growth for the IC industry in 2003, followed by a 21-to-23 percent upturn
More Information Top
-
Springer Handbook of Crystal Growth
The growth of small or fine crystals in the early days, which in- volved uncontrolled or poorly controlled crystal growth parameters without much sophistication in instrumen- tation or crystal growth equipment , slowly led to the growth of large bulk crystals during World …
-
Springer Handbook of Electronic and Photonic Materials
Figure 13.6 shows a schematic view of typical modern CZ crystal growth equipment .
-
Mobil Solar Energy Corporation thin EFG octagons. Final subcontract report, 1 April 1992--31 January 1994
The work in this Task concentratedin development of advanced and new designs of crystal growth equipment for growth of octagons down to 200 pm thicknesses with improved thickness uniformity and flatness, and reduced residual stress.
-
Partnership in Space
The Organic Separation (ORSEP) payload offered the commercial and scientific communities an opportunity to separate cells and particles for analysis, whilst next- generation protein crystal growth equipment employed vapour-diffusion and direct- control methods.
-
Winfried Schröder on the occasion of his 70 th birthday
Fortunately, in this Centre development of equipment and working with this equipment was considered as a unit; so there was a strong interaction between development of crystal growth equipment and technological research.
-
Electric field application to molten lithium borates
Electrical current applied to a floating zone crystal growth equipment with four ellipsoidal mirrors (Crystal Systems co, Japan) is also shown in Fig.3 .
-
EFG Technology and Diagnostic R&D for Large-Scale PV Manufacturing; Final Subcontract Report, 1 March 2002 - 31 March 2005
We have thus concluded that the larger face octagon would not be capable of performing at yield and throughput levels that are cost effective until these problems are resolved through a redesign of the crystal growth equipment .
-
Evaluation of thallium quantity through grown NaI(Tl) crystal by Czochralski method
For achieving this aim, we developed to establish crystal growth process and design and fabricate crystal growth equipment .
Indicates content that may require registration and/or purchase.