Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Patton Electronics Co.
Description: Features & Benefits Operates Actively or Passively Data Rates from 50 bps to 19.2 kbps Range to 4 Miles (6.4Km) over Two 24 AWG (.5mm) Twisted Pair No AC Power Required; Draws Necessary Power for (Passive) Operation from RS-232 Interface Optically Isolated on Line Side DB-25 Connectors on
- Data Rate: 19.2 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: FCC, RoHS, WEEE
-
Supplier: Data Connect Enterprise, Inc.
Description: Features & Benefits Operates Actively or Passively Data Rates from 50 bps to 19.2 kbps Range to 4 Miles (6.4Km) over Two 24 AWG (.5mm) Twisted Pair No AC Power Required; Draws Necessary Power for (Passive) Operation from RS-232 Interface Optically Isolated on Line Side DB-25 Connectors on
- Data Rate: 19.2 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: FCC, RoHS, WEEE
-
Supplier: Black Box
Description: Convert RS232 to Current loop to interconnect a digital 20-mA unipolar Current Loop interface to an RS-232 interface. Interface converters work well in factory automation, building automation, and process automation.
- Serial Protocol: RS232
-
-
Supplier: Sealevel Systems, Inc.
Description: further information. The 3189 ISA isolated serial interface provides the PC with two Isolated RS-422, RS-485 Asynchronous links to data collection and other devices. Isolation is important in installations where the equipment connected to the PC is either located far from the host
- Data Rate: 115.2 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Microchip Technology, Inc.
Description: The LE9551 Single Channel Ringing SLIC device provides battery feed, ringing, and supervision on voice loops found in short-loop VoIP applications. This device utilizes a serial bus to interface to the Broadcom BCM3383/84/85/90 cable SoCs and BCM6818/28/38 PON SoCs. The
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The Le9540 Dual Ringing SLIC device is a dual-channel device optimized to provide battery feed, ringing, and supervision on voice loops found in short-loop VoIP applications. This device is optimized with a serial bus to interface to the Broadcom BCM3383/84/85/90 cable
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: The 1103 serial interface converter provides Isolation and Auto baud capabilities, truly making it a no compromise interface converter. Isolation is important in installations where the equipment connected to the PC is either located far from the host system, or on a different
-
Supplier: Black Box
Description: Convert async RS232 to 20mA CL at speeds up to 19.2 kbps with distances up to 2000 ft over CATx cables in industrial environments. These devices are great for connecting RS232 devices into an existing 20mA CL environment.
- Data Rate: 19.2 kbps
- Serial Protocol: RS232
-
Supplier: Acromag, Inc.
Description: Eight RS422/485 serial ports Extended Temperature PCIe Bus Interface These modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configuration helps you quickly set baud rates, character-sizes, stop
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 185 F
- Isolation: Channel-to-Channel Isolation, Isolated Analog Voltage Input, Isolated Analog Voltage Output
- Outputs: Current Output, Voltage Output
-
Supplier: West Control Solutions
Description: easily integrated within a system that has a central user interface. This could be an operator panel or a PC running an OPC based SCADA system or your own custom software. CALogix-sw is a software configuration tool that allows simple setting of the controllers. A graphical interface
- Control Signal: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Knobs / Switches / Meter
-
Supplier: Laurel Electronics LLC
Description: Options for LT Transmitters Laureate Transmitters can be equipped with Laurel communication boards to support various interfaces and protocols. These include serial interfaces with ASCII or Modbus RTU protocols, and Ethernet interfaces with web access, ASCII, or Modbus
- Operating Temperature: -40 to 158 F
- Features: AC Current, AC Voltage
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: West Control Solutions
Description: cascade control systems to complex meshed control loops. Benefits & Features Front interface, graphical Engineering Tool and Simulation, parameter setting via BlueControl® Extended and improved operator functions Tailor-made operating concepts in user language All automation functions
- Number of Control Outputs: 11 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: West Control Solutions
Description: interface and BlueControl software Maintenance manager and error list One universal input and one optional input Up to 4 digital inputs 2 PID set manually selectable Self-Tuning at start-up and setpoint
- Number of Inputs: 4 inputs
- Number of Control Outputs: 6 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: West Control Solutions
Description: and configuration statuses. The large, tactile rubberized keys provide a more practical human interface which is complemented with a specially developed hands-free PID tuning algorithm, Easy-Tune, which continuously monitors and improves control. Alternatively the instrument can be manually
- Number of Control Outputs: 3 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Gefran
Description: GF_LOOPER is an advanced series of multi-runner controllers offered in 16 zone configurations, with complete and easy to use functions for a variety of applications. The operator interface is based on an LCD TFT color touch screen, 3.5” and 5.7”, designed for very easy use. The work and
- Number of Zones (if applicable): 4 to 16 zones
- Type: Current Loop (Transmitter) Input, Network / Fieldbus Input
- Features: Datalogger, Multi-Function Controller, Rate Indication / Control
- Interface: Digital Front Panel, Ethernet / Networkable
-
Supplier: Acromag, Inc.
Description: TC type J, K, T, R, S, E, B, and N or ±100mV input 7-32V DC from output loop power 4 to 20mA DC output USB-configured The ST132 is a low-cost two-wire transmitter that converts a millivolt or thermocouple sensor input to a proportional 4-20mA control signal. Power is received from the output
- Sensed Temperature: -436 to 3,308 F
- Operating Temperature: -40 to 176 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Thermocouple: B, E, J, K, N, R, S, T
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 2017RC is an async device that operates bi-directionally in full- or half-duplex modes.The Model 2017RC occupies one slot of the 1000R/16 front-load rack. It has dual independent converters that enable two async DTE RS-232 devices to communicate with two 20-mA current loop
- Data Rate: 115.2 kbps
- Agency Approvals: CSA Mark (US, C and US, NRTL/C), RoHS, UL Listing Mark, WEEE
- Features: Current Loop, Indicators, Other, Serial Data Converter
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Patton Electronics Co.
Description: The Model 2017RC is an async device that operates bi-directionally in full- or half-duplex modes.The Model 2017RC occupies one slot of the 1000R/16 front-load rack. It has dual independent converters that enable two async DTE RS-232 devices to communicate with two 20-mA current loop
- Data Rate: 115.2 kbps
- Agency Approvals: CSA Mark (US, C and US, NRTL/C), RoHS, UL Listing Mark, WEEE
- Features: Current Loop, Indicators, Other, Serial Data Converter
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Laurel Electronics LLC
Description: Transmitters can be equipped with Laurel communication boards to support various interfaces and protocols. These include serial interfaces with ASCII or Modbus RTU protocols, and Ethernet interfaces with web access, ASCII, or Modbus TCP/IP protocols, ensuring versatile
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: TOP-electronics USA
Description: Serial PC card, ISA, 2x 20mA, 1kV-isolated. The commonly used 20mA or current loop interface is still very popular in industrial systems. Due to the low input resistance at the devices, the lines are protected against interfering induced voltage. The port is therefore
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: XTR117 4-20mA Current Loop Transmitter 8-SON -40 to 125 Product overview: XTR117AIDRBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers
- TJ: -40 C
- Pin Count: 8 #
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4-20mA Current Loop Transmitters 8-SOIC -40 to 85 Product overview: XTR116UAE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- TJ: -40 C
- Pin Count: 8 #
- Device Type: Transceiver
-
Supplier: Laurel Electronics LLC
Description: equipped with Laurel communication boards to support various interfaces and protocols. These include serial interfaces with ASCII or Modbus RTU protocols, and Ethernet interfaces with web access, ASCII, or Modbus TCP/IP protocols, ensuring versatile connectivity for your
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Allied Electronics, Inc.
Description: SNAP I/O modules provide compact, high-density packaging for analog, digital and serial I/O. SNAP I/O includes AC and DC digital modules; current and voltage analog input and output modules; temperature and thermocouple, time-proportional output, power, load cell and rate modules; and
-
Supplier: Laurel Electronics LLC
Description: equipped with Laurel communication boards to support various interfaces and protocols. These include serial interfaces with ASCII or Modbus RTU protocols, and Ethernet interfaces with web access, ASCII, or Modbus TCP/IP protocols, ensuring versatile connectivity for your
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LOOP CONTROLLER INTERFACE MODULE, CONNECTS WITH 61 LOOP CONTROLLERS, RS-422 SERIAL LINK, 0-5 VDC OUTPUT, 60 MA OUTPUT MAX, 0.72 LOAD CURRENT, 4.5 W. FREE 2 YEAR RADWELL WARRANTY
- Output: DC Output
-
Supplier: Airmar Technology Corporation
Description: embedded, highly configurable sensor interface for a wide range of analog devices and sensors including voltage, current loop sensors, resistive senders, thermistor and thermocouple temperature sensors, run detection, switch detection, relay control. Advanced models add support
- Features: Serial Data Converter, Serial Hub
-
Supplier: ABB Measurement & Analytics
Description: max. 0.5 A Ethernet connection for service and multiple control units 2 serial interfaces of type RS-232 for external displays, control, etc. 1 serial interface of type RS-485 for external display High-speed Profibus (optional)
- Number of Inputs: 8 inputs
- Number of Control Outputs: 8 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Type: Current Loop (Transmitter) Input, Serial / Digital Input
-
Supplier: CSA Group
Description: Intelligent Peripheral Interface (IPI) and Small Computer System Interface (SCSI) command sets, the High-Performance Parallel Interface (HIPPI) data framing, IP (Internet Protocol), ANSI/IEEE 802.2, and others. The topologies supported by Fibre Channel include point-to-point,
-
Description: Peripheral Interface (IPI) and Small Computer System Interface (SCSI) command sets, the High-Performance Parallel Interface (HIPPI) data framing, IP (Internet Protocol), ANSI/IEEE 802.2, and others. The topologies supported by Fibre Channel include point-to-point, switched
-
Description: Peripheral Interface (IPI) and Small Computer System Interface (SCSI) command sets, the High-Performance Parallel Interface (HIPPI) data framing, IP (Internet Protocol), ANSI/IEEE 802.2, and others. The topologies supported by Fibre Channel include point-to-point, switched
-
Supplier: Burkert Fluid Control Systems
Description: the usual current and voltage standard signals and can also be equipped with the fieldbus interface. The actual process value is directly supplied to the device as 4-20 mA, PT100 or as frequency signal. The process controller calculates the position setpoint for the subordinated
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Serial / Digital Input
- Interface: Ethernet / Networkable
-
Supplier: FineTek
Description: transmitter, typically 4-20mA. 。High accuracy 。Repeatability of 0.004% F.S. 。Fast response time 。304SS, 316SS and polypropylene wetted parts 。4-20mA output, 2-wire loop powered 。RS485 serial link available 。Two-float version for insoluble liquids available USE 。Level control for fast
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Communication Interface Options: Serial Interface
- Device Classification: Transmitter
-
Supplier: Define Instruments
Description: What it does: Accepts either 4-20mA or 0-10V input signal. Data is shown on 0-100% incremental display. Also offers optional relay and analog output for alarming and control, plus serial communications. This controller is ideal for a variety of applications where instant, visual indication of
- Accuracy: 0.05 ±% FS
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
Choosing the Right Serial SRAM for Your System Serial SRAM devices are a cornerstone in embedded system design, offering fast access, simple interfaces, and unlimited write endurance. The Microchip 1Mbit series (read more)
Browse Memory Chips Datasheets for Win Source Electronics -
Knick Interface highlights a staple in the product catalogue for voltage and current measurements by way of the P40000 series transducers. These devices ensure reliable performance in demanding high voltage environments and uphold Knick's quality, defined as: Accuracy, Safety, Speed, and Ease of (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
, VOUT = 5 V). The IC allows systems to change the output voltage dynamically through the I2C serial interface. MAX77859A features an I2C-adjustable output current limit with resolutions of 50 mA/step (with 10 mΩ sense resistance) to support (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
Model 480 Features 5¾ digit DC resolution (1 part out of ±300,000) Automatic drift compensation Very fast peak capture AC frequency response to 50 kHz IEEE-488 and serial interfaces Storage of parameters for up to 10 existing coils (read more)
Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc. -
reference and SYSREF signals. The pulse retimer feature simplifies the system design by allowing the widely distributed SYSREF to only meet the slower reference frequency timing versus the much more stringent output clock timing. Serial peripheral interface (SPI) selectable current-mode logic (CML (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
Hot warning and overtemperature shutdown Crossover-current protection Short circuit and open load diagnostics Stall detect features Configurable through serial interface Learn More (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
monitoring voltage and current can destabilize control loops, reduce system efficiency, and risk damage to costly batteries or power electronics. In dynamic applications like large battery arrays, microgrids, or renewable integration, even millisecond delays can cause significant performance issues (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
backbone of the control feedback loop. Their microsecond-level response time enables real-time updates to control algorithms that adjust current, voltage, and power levels during dynamic events such as rapid load shifts or grid disturbances. Combined with gain error accuracy better than 0.3% of the (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC -
seven family groups with a total of 48 transmitter models that interface to a wide variety of voltage, current, temperature, and position measuring devices. DSCT 2-wire transmitters condition and send analog signals from sensors located in the field to monitoring and control (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
interfaces include Ethernet, serial port, RS422, RS485, and fiber optic. The system supports multiple operating modes such as position, rate, servo, and wobble. Multi-closed-loop servo control with high-resolution encoders and optional inertial sensors suppresses friction, vibration, and external (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
A Serial Bootloader for PIC24F Devices
to bootload from a computer through itsthe bootloader. Data is received through the UART standard serial interface. The following defaultmodule and passed through the transmit/receive communication settings are used:engine. The engine filters and parses the data, storing the information into a data
-
VoIP in Industrial Networks - Implementing QoS for Reliable Voice Over Industrial Ethernet
For many years, serial interfaces such as current loop, RS-232, and RS-485 have been the preferred methods for industrial communications. Ethernet offers high reliability with the proven ability to adapt to changing environments, especially new types of media (coaxial cable and wireless
-
VoIP in Industrial Networks
For many years, serial interfaces such as current loop, RS-232, and RS-485 have been the preferred methods for industrial communications. Ethernet offers high reliability with the proven ability to adapt to changing environments, especially new types of media (coaxial cable and wireless
More Information Top
-
A flexible manufacturing cell designed with Petri nets for transputer control
Computer numerical controlled (CNC) machine tools and workhandling equipment, the manufacturing units (Mus),generally communicate via RS232, RS422, RS485 and 20mA current loop serial interface standards.
-
Instrumentation and Controls Division biennial progress report, September 1, 1978-September 1, 1980
The two units communicate over a standard four-wire, serial current loop interface at 600 baud.
-
New Products
With RS-232C (V.24) or current loop interfaces for serial data links to the computer, the HP 64100A development station can be used as an ASCII terminal or as a stand-alone emulation station.
-
Product highlights [index of advertisers and products]
The 110- to 19,200-bps-baud-rate printer is equipped with a Centronics parallel interface and an RS-232 serial interface with current loop .
-
Development of communication module for ultrasound and induction flowmeters
COMMUNICATION MODULE ARCHITECTURE Electronic equipment of a flowmeter is designed as compact module with two communication interfaces: standard 4 – 20 mA current loop and standard serial interface .
-
VoIP in Industrial Networks
For many years, serial interfaces such as current loop , RS-232, and RS-485 have been the preferred methods for industrial communications.
-
VoIP in Industrial Networks
For many years, serial interfaces such as current loop , RS-232, and RS-485 have been the preferred meth- ods for industrial communications.
-
VoIP in Industrial Networks - Implementing QoS for Reliable Voice Over Industrial Ethernet
For many years, serial interfaces such as current loop , RS-232, and RS-485 have been the preferred methods for industrial communications.
-
Neutron interrogator assay system for the Idaho Chemical Processing Plant waste canisters and spent fuel: preliminary description and operating procedures man...
The communications line will operate through a serial 20 milliamp current loop interface at 4800 baud.
-
Back cover
All models are offered with standard code formats,and eitherparallel or serial interface , RS232Cor current loop ,for com- patibility with allminicomputers and 103- type data sets.
Indicates content that may require registration and/or purchase.