-
Supplier: Quarktwin Technology Ltd.
Description: Voltmeter LCD - Black Characters Display Panel Mount - Surface, Window
- Voltage Range: 9 volts
- Operating Temperature: 32 to 122 F
-
Supplier: Quarktwin Technology Ltd.
Description: Time Counter (Hour Meter) None Required (Battery Included) Panel Mount
- Operating Temperature: -40 to 185 F
-
Supplier: ODG (Origin Data Global)
Description: COUNTER LCD 6 CHAR 85-250V PANEL
- Features: Other
-
-
Supplier: DigiKey
Description: COUNTER LED 6 CHAR 115/230V PNL
- Maximum Count Frequency: 25 kHz
- Digit Height: 0.56 inches
- Operating Temperature: 32 to 140 F
- Direction: Bi-directional Counter, Down, Up
-
Supplier: Galco Industrial Electronics
Description: 40TB-10-RRR-1-0-1 Indicator
-
Supplier: Newark, An Avnet Company
Description: SPECIAL PANEL METER 1-0-1 MA
-
Supplier: RS Components, Ltd.
Description: Large display 101 mm for current/voltage
- Number of Digits: 5
- Input Type: AC Current, AC Voltage, DC Current, DC Voltage
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: programmable scale factor. The meter can accept bi-directional and unidirectional signals. The meter is programmed through the front panel buttons and the use of DIP switches. The Down Arrow Key will also function as a front panel display reset. Once the front
-
Supplier: Newark, An Avnet Company
Description: ANALOG PANEL METER MODEL 260-3 RANGE 1-0-1 MADC SCALE BLANK MOD METER
-
Supplier: Newark, An Avnet Company
Description: ANALOG PANEL METER MODEL 1212, RANGE AND SCALE 1-0-1 DCA
-
Supplier: Exsenco, LLC
Description: SANTEST's DP-50-D is a 4-20mA input, 5 digit LED display panel meter. Input signal may be displayed as current or scaled to read in other units (inch, %, etc). Four realy outputs can be independently set by the user. The DP-50-D and DP-101-D can be used with the analogue output probes
- Number of Digits: 5
- Voltage Range: 18 to 36 volts
- Current Range: 0.04 to 0.2 amps
- Accuracy: 0.05 ± % of Full Scale
-
Supplier: Newark, An Avnet Company
Description: HOYT PANEL METER, RANGE 1-0-1 MADC SCALE.5-1-.5 P.F. ROHS COMPLIANT: NA
-
Supplier: DigiKey
Description: MULTI PANEL METER, 85-265 VAC, N
- Voltage Range: -10 to 10 volts
- Current Range: 0 amps
- Operating Temperature: -40 to 149 F
- Outputs: Analog
-
Supplier: DigiKey
Description: Preset, Totalizer 24VAC, 12 ~ 24VDC Panel Mount
- Width: 45 mm
- Height: 45 mm
- Operating Temperature: 14 to 131 F
- Display Technology: LCD
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal
- Number of Digits: 5
- Analog Input Channels: 4
- Width: 138 mm
- Height: 68 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal
- Number of Digits: 5
- Analog Input Channels: 4
- Width: 138 mm
- Height: 68 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal
- Number of Digits: 5
- Analog Input Channels: 4
- Width: 33 mm
- Height: 138 mm
-
Supplier: Aalborg Instruments
Description: Product Summary Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features Wide range of available insertion inside diameter applications Installation by porting into piping without need to lengthening line Optional
- Pipe Diameter: 4 to 36 inch
- Operating Temperature: -15 to 149 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: -4 to 450 F
-
Supplier: Brooks Instrument
Description: Economy combined with accuracy: 3000 Series variable area flow meters from Brooks Instrument provide a proven, easy-to-read device to monitor and control air and water flows. Well-suited for easy integration into industrial instrument panels, 3000 Series VA flow meters are
- Gas Volumetric Flow Rate: 0.00166666666666667 to 3.33333333333333 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
- Media Temperature Range: 150 F
-
Supplier: OMEGA Engineering, Inc.
Description: BIG Bright 2.25" (57.2 mm) or 4.00" (101.6 mm) LED Digits Program to Change Colors: RED, AMBER, GREEN Many Input Choices Optional Relays for Alarm and Full PID Control Communications Via Ethernet, RS-232, RS-485, and MODBUS Embedded Web Server Free Software, Active X Controls
- Number of Digits: 6
- Analog Input Channels: 1
- Accuracy: 0.03 ± % of Full Scale
- Width: 279.4 mm
-
Supplier: OTEK Corporation
Description: OTEK's new HI-QSLIM series of Low CostSmart Indicators complement the extensive andproven HI-Q line of Intelligent ProgrammableControllers. We have applied our expertise tobring you the industry's first low cost bargraph,without sacrificing the quality and reputation ofour HI-Q line.The HI-QSLIM1
- Number of Digits: 8
- Analog Input Channels: 1
- Width: 153.9748 mm
- Height: 146.05 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Basic indicator 3.5 or 4.5 digit, 0.56" and 0.8" LED meters • 101 segment, green or red bargraphs • Analog scaling and offset depends on input module • Over 35 different I-Series Input Signal Conditioners. For more info, please refer to the “I-Series Input Signal Conditioning Modules”
- Number of Digits: 4
- Width: 92 mm
- Height: 45 mm
- Depth: 117 mm
-
Supplier: OMEGA Engineering, Inc.
Description: • BIG Bright 2.25" (57.2 mm) or 4.00" (101.6 mm) LED Digits • Program to Change Colors: RED, AMBER, GREEN • Many Input Choices • Optional Relays for Alarm and Full PID Control • Communications Via Ethernet, RS-232, RS-485, and MODBUS • Embedded Web Server • Free Software, Active X Controls
- Accuracy: 0.03 ±% FS
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Frequency Input
-
Supplier: OTEK Corporation
Description: OTEK's New HI-Q101 is notonly a form, fit and functionreplacement of the BE051 &BE101 but a 21st Century technologyequivalent of our successfull HI-Q Series.The look is similar but the performance isdifferent. You get many included featuresand options not available before, such as:*Relays: 2 each
- Number of Digits: 4
- Width: 35.306 mm
- Height: 167.64 mm
- Depth: 95.25 mm
-
Supplier: TEGAM, Inc.
Description: Intrinsically Safe Microohm and Bond Meter with HTP-101A Probes 10 µΩ to 20 Ω The Model R1L-E2A is the only electrical bonding meter certified to ATEX, UL and CSA intrinsically safe standards. It is used on the Lockheed F-35 Joint Strike Fighter and C-130 Hercules airframes as well as
- Resistance / Impedance Range: 0.000002 to 0.02 kohms
- Operating Temperature: -20 to 50 C
- Options & Features: Battery Powered
- Form Factor: Bench / Free-Standing
-
Description: PM-ezLCD-101 Specifications: Full ezLCD Command Set 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors 400 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) Serial (true-RS232), I2c Interface, and SPI
- Features: Adjustable Display, Displays Digits, Horizontal Mount, Other, Vertical Mount
- Display Type: Combination
- Display Technology: LCD
- Display Colors: Multicolor
-
Supplier: ValueTronics International, Inc.
Description: 101T is packaged in a compact 3.5-inch panel height enclosure. This unit is well suited for low power applications up to approximately 1.5 amps at rated voltages. The California Instruments innovative modular building-block approach of combining the appropriate power controller/oscillator and
- Type: AC Power Source
-
Supplier: Allied Electronics, Inc.
Description: on translucent plastic. ME series edgewise meters are 2" long units that are interchangeable with many d'Arsonval meters. Feature flush-to-panel covers — no disfiguring bulge. 3MAS series rectangular models are 31⁄2" meters with operating zero adjusters and scales printed
-
Supplier: OMEGA Engineering, Inc.
Description: life indicator, optional password protection and more. The OM-CP-EVENT101A senses input transitions or contact closures from external sources such as transducers or pulse state initiators (gas, water and electric meters) and record the time that a particular event has occurred. Once
- Sampling Frequency: 0.004 kHz
- Operating Temperature: -40 to 176 F
- User Interface: Computer Programmable, Front Panel and Display
- Features: DC Voltage Input, Other, Other Input
-
Supplier: Allied Electronics, Inc.
Description: programmable scale factor. The meter can accept bi-directional and unidirectional signals. The meter is programmed through the front panel buttons and the use of DIP switches. The Down Arrow Key will also function as a front panel display reset. Once the front
-
Supplier: Cole-Parmer
Description: the laser sighting at the center of the target area, pull the trigger, and read the temperature on the large backlit LCD. IP54 rated for dust and water resistance, ruggedly built to withstand a 3-meter drop and ergonomic designed for a more natural hand fit makes the Fluke 62 MAX
- Fahrenheit Scale: -22 to 932 F
- Celsius Scale: -30 to 500 C
- Features: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-PULSE101A is a low-cost recording device that will sense a pulse input or contact closure from external sources such as transducers or pulse initiators (gas, water, and electric meters) and transform those inputs into engineering units. In addition, this data logger allows the user
- Sampling Frequency: 0.001 kHz
- Operating Temperature: -40 to 176 F
- User Interface: Computer Programmable, Front Panel and Display
- Features: DC Voltage Input, Other, Other Input
-
Supplier: Red Lion Controls, Inc.
Description: 8 Digit Counter 1/8 DIN (50 mm x 97 mm) 8 Digit, 0.4" (10.1 mm) Red LED Display Accepts Input Count Rates up to 25 KHz Bi-Directional Counting Remote Reset Capability Display Store Count Inhibit Programmable Scale Factor NEMA 4X/IP65 Sealed Front Bezel
- Number of Digits: 8
- Width: 50 mm
- Depth: 97 mm
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: L-com, Inc.
Description: distance but not limited to the normal 100 meters. Data and Power Transmitted over Long Distance Planet LRP-101CE, a Planet Long Reach PoE solution, is a single-port 802.3at PoE+ Extender that is installed at a remote location connecting to an PoE IP camera or PoE wireless AP. The LRP-101CE
- Number of Ports: 1 #
- Network Media: Coaxial
- Network Equipment: Extender / Repeater
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: OTEK Corporation
Description: is the panel cut out, mounting (rack)and bezel, (same edge connector on request)the rest is all OTEK's proven design withthousands of units installed from Outerspace(MIR & I.S.S. Stations) to Military, Petrochemical,Pharmaceutical, Transportation andother critical industries (all products are
- Number of Digits: 4
- Analog Input Channels: 1 to 3
- Height: 177.8 mm
- Operating Temperature: 14 to 131 F
Find Suppliers by Category Top
Featured Products Top
-
Abnormal flow-rates can be identified at a glance. Multiple units installed can be identified. The meters can be controlled by external input. The flow displays can be switched over. The flow direction can be changed. (read more)
Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
DP-50-D LED Display - Digital Panel Meter (read more)
Browse Digital Panel Meters Datasheets for Exsenco, LLC -
McCrometer's V-Cone® Flow Meter, known for precision flow measurement solutions providing superior accuracy and repeatability in rugged environments, has been certified for oil/gas service by Petroleum Development Oman. The newly certified V-Cone Flow Meter requires virtually no (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
retrofit projects by reducing up to 70 percent the straight-pipe runs required by other meters, which results in real estate, pipe and labor cost savings that can actually exceed the cost of the instrument. The precision V-Cone Flow Meter operates over a wide flow range of 10:1 with low head loss (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
retrofit projects by reducing up to 70 percent the straight-pipe runs required by other meters, which results in real estate, pipe and labor cost savings that can actually exceed the cost of the instrument. The precision V-Cone Flow Meter operates over a wide flow range of 10:1 with low head loss (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
other thermosetting plastics. It functions well even after repeated impacts, along with exposure to chemicals and heat. Due to its lightweight, vehicles with components like bumpers, fenders, and body panels made from DCPD are also more (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
in space, weight and installation cost savings that can actually exceed the cost of the instrument itself. The advanced V-Cone Flow Meter operates over a wide flow range of 10:1 with low headloss and supports line sizes from 0.5 to greater than 120 inches. Accuracy is +0.5%, with a (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
technology, the V-Cone Flow Meter offers excellent accuracy and repeatability over a wide flow range. It operates over a flow range of 10:1 with low head loss and supports line sizes from 0.5 to greater than 120 inches. Accuracy is +0.5%, with a repeatability of +0.1%. Municipal (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Space-Saving Flow Meter for FPSO Vessels Delivers High Accuracy In Marine Applications Ideal for Measuring Wet Gas, Condensate and Dirty or Abrasive Flows With its advanced space-saving design, the new high accuracy (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
dramatically. The versatile V-Cone operates over a wide flow range of 10:1 and supports line sizes from 0.5 to 120 inches. Oil sands process engineers can rely on the V-Cone Flow Meter for long life and low cost of ownership because it requires virtually no recalibration or (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Development of a force sensor working with MR elastomers
LED display: For displaying the values, the c+c miniature 3-1/2 digit LCD digital panel meter cx101 is used.
-
Membrane method
On account of additional pressure losses through valves, flow meters and the compounds between high-pressure pump … hydrodynamics of the real module often deviates so strongly from the normal round plate -test cell that .... CX101 / AX101 electrodes .
-
Public comments and Task Force responses regarding the environmental survey of the reprocessing and waste management portions of the LWR fuel cycle
Oxl 02 5. CX101 l.OxlO1. .... p, where p is the population density in units of people per square meter , the population dose … NAS): review and advice on several aspects of waste management through a special panel of the Academy.
Indicates content that may require registration and/or purchase.