Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The N2265A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive
- Data Acquisition: Datalogger / Recorder
-
Supplier: Innovative Technology
Description: Using state-of-the-art avalanche diode and thyristor technology, our unique line of data communication and telecommunication surge suppression products provide affordable, yet superior solutions for protecting your equipment from the damage frequently caused by lightning strikes,
-
Supplier: RS Components, Ltd.
Description: TVS Diode Array 500W Vcc,2xData SOT143
- Pin Count: 4
- Features: Array, Other
- RoHS Compliant: RoHS Compliant
- Package: SOT143
-
-
Supplier: Accuris
Description: Specification for capability approval of light emitting and infra-red diode arrays of assessed quality: generic data and methods of test
-
Supplier: ACCES I/O Products, Inc.
Description: configured to be input or output. INPUT:Logic Low: -0.5 to 0.8 VDC at -0.4 mA max. INPUT:Logic High: 2.0 to 5.0 VDC (5mA max at 50V in) Logic-Low Sink Current: 350 mA maximum. Inductive-kick suppression diode included in each circuit. High-Level Output Voltage: Open collector, compliance with
- Analog Input Channels: 16 #
- Digital I/O Channels: 7 #
- Resolution: 12 bits
- RAM / On-board Memory: 0.032 MB
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Bulk Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Current -
- VF: 0.5 volts
- VR: 20 volts
- IR: 0.001 mA
-
Supplier: Win Source Electronics
Description: Mfr: Freescale Semiconductor Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Reverse Standoff (Typ): 85.5V Voltage - Breakdown (Min): 95V Voltage - Clamping
- VR: 85.5 volts
- Clamping Voltage (VC): 25 volts
- VBR: 95 volts
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Radwell International
Description: DIODE, LASER, 655NM, 7MW; WAVELENGTH TYP:655NM; NO. OF PINS:3PINS; DIODE CASE STYLE:THROUGH HOLE; OUTPUT POWER:5MW; DATA RATE MAX:-; LASER CLASS:-; OPERATING TEMPERATURE MIN:-10¦C; OPERATING TEMPERATURE MAX:50¦C; CURRENT RATING:25MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL
- Features: General Purpose (PN Junction Diodes)
-
Supplier: MCG SURGE PROTECTION
Description: MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con- nected to the rack's metal framework. An additional ground wire is provided for connection to the frame rack to insure continued excellent protection.
- Mounting: DIN Rail, In-Line / Integrally Attached
- TVSS Signal Protection: Dataline and DC Signal
- Features: Plug-in Style, SPD, Silicon Avalanche Diode
- Connection: RJ41 / RJ45 / RJ48 Data Jacks
-
Supplier: Win Source Electronics
Description: Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Protocol: T1/CEPT Duplex: Full Data Rate: 420Mbps Voltage - Supply: 3V Operating Temperature: -40°C
- Tj: -40 to 85 C
-
Supplier: L-com, Inc.
Description: The LPXT-WP Wallmount/ Pole Mount Series of Broadband Communications Protectors are designed to protect data networks with combinations of high speed data protocols. The protection circuits utilize silicon avalanche diode technology. The units are available in plastic or cast
- Features: Dataline and DC Signal
-
Supplier: MCG SURGE PROTECTION
Description: MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con- nected to the rack's metal framework. An additional ground wire is provided for connection to the frame rack to insure continued excellent protection.
- TVSS Signal Protection: Dataline and DC Signal
- Mounting: In-Line / Integrally Attached, Rack Mount Type
- Features: Plug-in Style, SPD, Silicon Avalanche Diode
- Connection: RJ41 / RJ45 / RJ48 Data Jacks
-
Supplier: VAST STOCK CO., LIMITED
Description: TVS Diodes / ESD Suppressors 3.6V Data-Line Surge and 30kV ESD Protection Diode Array 5-SOT-23 -40 to 125
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Infineon Technologies AG
Description: Silicon Schottky Diodes Summary of Features Low barrier diode for detectors up to GHz frequencies Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base Stations High Speed Data Networks RFID Applications Automotive telematics
- VF: 0.5 volts
- IF: 20 mA
- VR: 40 volts
- Diode Applications: Detector, Mixer
-
Supplier: RIGOL Technologies, Inc.
Description: The DM3000 Series DMMs give reliable, cost effective, full DMM capabilities measuring DCV, ACV, DCI, ACI, Resistance (2 & 4 Wire), Capacitance, Diode Test, Frequency, and Temperature. These DMMs are designed for simple and efficient bench top use, but include software options for datalogging
- Sampling Rate: 123 Hz
- Display Digits: 5 Digits, Plus 1/2 Digit
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers Schottky Array for 4 Data Line ESD
- Features: Other, Schottky Barrier Diodes
-
Supplier: Transtector Systems, Inc.
Description: Data surge protector (also known as SPD or lightning protector) 1101-810 from Transtector is an indoor style SPD that utilizes state of the art SASD technology to protect critical equipment in CCTV protocol data networks while remaining transparent to data throughput. This surge
- Maximum Surge Current: 500 amps
- Operating Temperature: -4 to 149 F
- Connection: Coaxial Cable Connectors
- Features: Computer Rooms, Lightning Arrestor, Network Applications, Other, SPD, Silicon Avalanche Diode, Telecom Applications
-
Supplier: Infineon Technologies AG
Description: Silicon Schottky Diodes Summary of Features Low barrier diode for detectors up to GHz frequencies Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base Stations High Speed Data Networks RFID
- VF: 0.4 to 1 volts
- IF: 20 mA
- VR: 40 volts
- Diode Applications: Detector, Mixer
-
Supplier: L-com, Inc.
Description: data lines protected In-Line Protection for 10/100Base-T Ethernet data lines Integral mounting feet Application Wired Switches Wireless LAN Access Points and Bridges IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones
- Features: Dataline and DC Signal
- Connection: RJ41 / RJ45 / RJ48 Data Jacks
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Part Status: Obsolete Resistance: 22(ohm) Power (Watts): 30 W Composition: Thick Film Features: Bootstrap Circuit, Diode Emulation Temperature Coefficient: ±1200ppm/°C Operating
-
Supplier: Newark, An Avnet Company
Description: TRANSIL ARRAY UNIDIRECTIONAL DATA PROTECTION SOT323-5; Clamping Voltage Vc Max:-; Diode Case Style:SOT-323; No. of Pins:5Pins; Operating Voltage:1.25V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSIL ARRAY UNIDIRECTIONAL DATA PRO SOT-323-6; Clamping Voltage Vc Max:-; Diode Case Style:SOT-323; No. of Pins:6Pins; Operating Voltage:1.25V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: Silicon PIN Diodes Summary of Features PIN diode for high speed switching of RF signals Very low forward resistance (low insertion loss) Very low capacitance (high isolation) For frequencies up to 3GHz Pb-free (RoHS compliant) package Potential Applications Wireless Communications High
- IF: 100 mA
- VR: 50 volts
- trr: 75 ns
- Features: Other, RF Diodes
-
Supplier: Transtector Systems, Inc.
Description: Data surge protector (also known as SPD or lightning protector) 1101-882-1 from Transtector is an indoor style SPD that utilizes state of the art SASD technology to protect critical equipment in Gigabit Ethernet protocol data networks while remaining transparent to data
- Operating Temperature: -40 to 167 F
- Features: Computer Rooms, Lightning Arrestor, Network Applications, Other, SPD, Silicon Avalanche Diode, Telecom Applications
- Mounting: DIN Rail, Rack Mount Type, Wall / Panel / Backboard Mount
- TVSS Signal Protection: Dataline and DC Signal
-
Supplier: L-com, Inc.
Description: The LPXT-WP Wallmount/ Pole Mount Series of Broadband Communications Protectors are designed to protect data networks with combinations of high speed data protocols. The protection circuits utilize silicon avalanche diode technology. The units are available in plastic or cast
- Features: Dataline and DC Signal
-
Supplier: Waytek, Inc.
Description: Data Panel DP-30034 Solid State Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Data Panel Corp Solid state design - no moving parts to wear-out Battery power shut-off (2) 1/4" female push-on connectors Replaces under seat battery disconnect switch Control circuit
- Current Rating: 300 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: Data Panel DP-20029 Solid State Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Data Panel Corp Solid state design - no moving parts to wear-out Battery power shut-off (2) 1/4" female push-on connectors Replaces under seat battery disconnect switch Control circuit
- Current Rating: 200 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Transtector Systems, Inc.
Description: Data surge protector (also known as SPD or lightning protector) 1101-949 from Transtector is an indoor style SPD that utilizes state of the art technology to protect critical equipment in 10/1000 Base-T Ethernet protocol data networks, while remaining transparent to data
- Maximum Surge Current: 100 amps
- Operating Temperature: -40 to 167 F
- Features: Computer Rooms, Lightning Arrestor, Network Applications, Other, SPD, Silicon Avalanche Diode, Telecom Applications
- TVSS Signal Protection: Dataline and DC Signal
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low Capacitance Array for High Speed Data Lines, 3000-REEL Product overview: ESD8504GMUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers
- Tj: -55 C
- Configuration: Single
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Transtector Systems, Inc.
Description: Data surge protector (also known as SPD or lightning protector) 1100-592-1 from Transtector is an indoor style SPD that utilizes state of the art SASD technology to protect critical equipment in POTS protocol data networks while remaining transparent to data throughput. This
- Maximum Surge Current: 500 amps
- Operating Temperature: -22 to 149 F
- Features: Computer Rooms, Lightning Arrestor, Network Applications, Other, SPD, Silicon Avalanche Diode, Telecom Applications
- TVSS Signal Protection: Dataline and DC Signal
-
Supplier: World Star Tech
Description: Overview of HL40071MG Laser Diode HL40071MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 300 mW. This single-mode diode is housed in a compact 5.6 mm TO-can
- Wavelength Range: 405 nm
- Laser Power: 300 milliwatts
- Operating Temperature Range: 0 to 70 C
- Laser Type: Laser Diodes
-
Supplier: Frontier Electronics Corp.
Description: The Transient Voltage Suppressor diode (also known as a TVS Diode) is a solid state pn junction device (diode) designed to protect electronic circuits against voltage transients and over-voltage threats such as electrostatic discharge (ESD) and electrically fast transients
- IR: 0.002 to 10 mA
- Peak Pulse Power: 400 to 30,000 watts
- IPPM: 0.67 to 606 amps
- Clamping Voltage (VC): 9.2 to 658 volts
-
Supplier: Nexperia B.V.
Description: PESD2USB30 is an ElectroStatic Discharge (ESD) protection device for two differential channels. It is footprint compatible to PCMF2USB30 common mode filters with ESD protection. The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line.
- Capacitance: 0.45 pF
- VESD: 15,000 volts
- Features: ESD Suppressor, Other
- Direction: Unidirectional
-
Supplier: World Star Tech
Description: request. Custom connectors to test butterfly laser diode packages and user-designed laser heads can also be used. Laser Diode Analyzer Data Sheet Download Datasheet Features Integrated Temperature Controller Compact Plug and Play Laser Diode Analyzer Applications Laser
-
Supplier: TelephoneStuff.com
Description: DIN Rail surge protectors will ensure the reliable operation of networked equipment connected to 10BASE T, 100BASE T, 1000BASE T Ethernet, RS422, RS232, ISDN, T1, DDS, Dial-Up applications. Features: - State-of-the-art, avalanche diode and thyristor technology - Compact, in-line installation
- Mounting: DIN Rail
Find Suppliers by Category Top
Featured Products Top
-
Good-Ark Semiconductor’s GSCLAMP0524PE is a quad TVS array designed to protect sensitive high-speed data lines from ESD, cable discharge events, and electrical fast transients. Featuring ultra-low 0.2pF line-to-line capacitance and low leakage current, it maintains high signal integrity in (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for New Yorker Electronics Co., Inc. -
WLD-100-685 Data Sheet Download WLD-100-685 Laser Diode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
V in a surface mount option to the axial-lead 1N6527. SXFL6527 Specs and Data. Our surface-mount diodes are specially designed for use with automatic insertion (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
VMI's SMF and SXF series diodes feature an improved process using film-assisted technology to produce highly repeatable and reliable molded parts with laser marking for clean easy (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI offers film-assisted molding and laser marking to our over-molded SMF and SXF diode manufacturing. Our improved surface mount diode process uses film-assisted technology to produce highly repeatable and reliable molded parts with laser marking for clean easy (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
higher reliability and ease. Wavelength, laser diode threshold current, laser diode slope efficiency, laser diode voltage and monitoring photodiode information will be provided with measurement data. Please contact us for your laser diode requirements (read more)
Browse Diode Lasers Datasheets for World Star Tech -
VMI's SMF150HT — in the Smallest Footprint Possible for a 15kV Diode! Suitable to operate at 175 degrees Celcius for rugged environments including downhole applications, it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
PLPCOS 450D Data Sheet Download Overview of PLPCOS 450D Laser Diode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
manufacturing with higher reliability and ease. Wavelength, laser diode threshold current, laser diode slope efficiency, laser diode voltage and monitoring photodiode information will be provided with measurement data. Please contact us for your laser diode requirements (read more)
Browse Diode Lasers Datasheets for World Star Tech -
available at a small additional cost, which will increase manufacturing reliability and ease. This includes wavelength, laser diode threshold current, slope efficiency, voltage, and monitor photodiode information with measurement data. Additionally, laser diode measurement, characterization and sorting (read more)
Browse Diode Lasers Datasheets for World Star Tech
Conduct Research Top
-
Paralleling TVS Diodes for Higher Power Capability
waveshapes using the Pulse vs Time Curves (usually provided with the data sheets), since the usual requirement is that matching in terms of clamping diode voltage is necessary in order to share pulse current equally. Current Sharing. This is demonstrated in Figure 1, where we have a 300V transient of 150A
-
Insitu Analysis of Ammonia Slip and Water Vapor Using a Tunable Diode Laser for SCR/SNCR Optimization and Boiler Tube Surveillance in Power Plants
of NH3 makes reliable extractive low level analysis very difficult. The paper describes an in situe Tunable Diode laser analyzer for measuring NH3 and water vapor in the combustion flue gas just afer the SCR in a Power plant. This paper includes performance data generated from the analyzer during
-
System-Level ESD/EMI Protection Guide
TI's System-Level ESD Protection Guide provides an overview of several types of our latest ESD protection devices for high-speed data rates and for diode array chips for ease of design. Application and end equipment devices are also listed.
-
Smart Computing Article - floptical to form feed
. Typical floppy diskettes have a limited number of tracks per inch so the magnetic read/write heads in a floppy diskette drive can scan the data accurately. Although this makes floppies reliable means of data storage, it reduces the amount of data they can hold. Insite Peripherals created floptical
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
High-definition display uses white OLED, color filters Eastman Kodak Co. and Sanyo Electric Co. Ltd. have developed an organic light emitting diode (OLED) display that employs a white organic electroluminescent material and color filters that may be applied to large, high-definition displays. Sanyo
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Intel throws its weight behind processors, not memory decision IR offers new L-series diodes for improved power supply performance Analysis: FPGAs muscle in on ASICs' embedded turf Some analysts adjust Rambus forecasts after Intel's SDRAM plans for Pentium 4 IDT tackles rising bandwidth
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
display (LCD) glass market, the company appears to have more than a passing interest in the fledgling market for organic light emitting diode (OLED) display technology. Corning looks to greener glass Corning Inc. is trying to do its part to ensure that future liquid crystal displays are not harmful
-
Solving Thermal Measurement Problems Using The TC72 And TC77 Digital Silicon Temperature Sensors
The TC72 and TC77 are CMOS silicon temperature sensors that provide an accurate digital temperature measurement to solve thermal measurement problems. Data is converted from an internal diode temperaturesensing element to a digital format that can be directly interfaced to a microcontroller
More Information Top
-
Optimization and Security Challenges in Smart Power Grids
Data Diodes in Support of Trustworthy Cyber Infrastructure and Net-Centric Cyber Decision Support . . . . . . . . . . . . . . . . . . . . . .
-
E-Business and Telecommunications
In this paper, we propose a concept of a cluster-based sensor network with cluster heads equipped with data diodes .
-
Proceedings of the Ninth International Conference on Dependability and Complex Systems DepCoS-RELCOMEX. June 30 – July 4, 2014, Brunów, Poland
Software Support for Common Criteria Security Development Process on the Example of a Data Diode . . . . . . . . . . . . . . . . . . . . . . .
-
Protection against Byzantine attacks on Wireless Sensor Networks
Wireless sensor network, FPGA, Data diode , Insider attack.
-
Trustworthy Global Computing
The data diodes from table 3 can easily be used to model this code in a Static Au- .
-
Microwave Circuit Design Using Linear and Nonlinear Techniques 2nd Edition Complete Document
Frequency (1.000GHz to10.00GHz) S-Parameter Data Diode Model .
-
Research and design on interactive link system based on unidirectional transmission
Research in recent years foreign experience shows that " Data Diode " in [4,5] is a reliable security technology.
-
Starlight: Interactive Link
Data Diode and TrustedSwitch .
Indicates content that may require registration and/or purchase.