Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Voltage Multipliers, Inc.
Description: ENIG Series Miniature multipliers featuring Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation. Voltage multipliers are AC to DC conversion devices that produce a high potential DC voltage from a lower
- AC Input Voltage (Vp-p): 1,200 volts
- DC Output Voltage: 7,000 volts
- Input Frequency: 10 to 100 kHz
- Output Current: 0 to 50 µA
-
Supplier: LHV Power
Description: of providing 0 to -1250V DC. The output voltage varies directly with the amount of input voltage applied. These devices have an integral voltage-divider network of approximately 5 mega ohms, no by-pass capacitors, and an integral socket which ts all 28 mm (1-1/8”)
- DC Input Voltage: 0 to 9 volts
- DC Input Current: 0.1 amps
- DC Output Voltage: 0 to 1,250 volts
- Number of Outputs: 1 #
-
Supplier: Voltage Multipliers, Inc.
Description: PVM Series The PVM series is a replacement for the MVM series. The PVM product line features small size, and a low profile. Voltage multipliers are AC to DC conversion devices that produce a high potential DC voltage from a lower voltage, AC source. VMI
- AC Input Voltage (Vp-p): 800 volts
- DC Output Voltage: 3,000 volts
- Input Frequency: 10 to 100 kHz
- Output Current: 1 to 50 µA
-
-
Supplier: Quarktwin Technology Ltd.
Description: Analog Multiplier 24-CDIP
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Advanced Micro Devices Win Source Part Number: 911337-AM25S05DC Features: Analog Multiplier 24-CDIP Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct.
-
Voltage Multipliers - Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -- AM25S05DC
Description: AM25S05 - MULTIPLIER, 4-BIT
- Features: Other
-
Description: Microchannel Plates Detectors (MCP’s) and Channel Electron Multipliers. This +3kV @ 330uA high voltage DC DC converter module is packaged in a shielded metal enclosure. The unit has remote voltage programming and a voltage monitor, and features low injected
- DC Input Voltage: 24 volts
- DC Output Voltage: 100 to 3,000 volts
- DC Output Current: 0.00033 amps
- DC Output Power: 1 watts
-
Description: voltage output is generated using a ferrite core high voltage step up transformer which feeds a half wave Cockcroft-Walton voltage multiplier to obtain the specified high voltage output. Due to the fixed, high frequency conversion rate the output capacitance is
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 15,000 volts
- DC Output Current: 0.002 amps
- DC Output Power: 30.000000000000004 watts
-
Supplier: APITech
Description: multipliers. With an output range of 80 to 1600 MHz, these passive multiplier designs can be configured for most military airborne and ground based applications. With 13 models to choose from, these Multiplied PLOs incorporate unique features including: DC Voltage
-
Supplier: ASAP Semiconductor LLC
Description: MIL-COTS VTM CURRENT MULTIPLIER Voltage Transformation Module 1 26V 50V 36V 3.3A 120W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x 0.26"" H (32.5mm x 22.0mm x 6.7mm) Tray -55¦C ~ 125¦C 0.96
- Form Factor: Board Mount
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Applications: Telecom Features: Linear Voltage Regulator IC Positive Fixed 1
- Features: Other
-
Power Supplies - HALF-CHIP VTM CURRENT MULTIPLIER Voltage Transformation Module -- VTM48EH040M025A00Supplier: ASAP Semiconductor LLC
Description: HALF-CHIP VTM CURRENT MULTIPLIER Voltage Transformation Module 1 26V 55V 3.3V 25A 83W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 0.87"" L x 0.65"" W x 0.26"" H (22.0mm x 16.5mm x 6.7mm) Tray -55¦C ~ 125¦C 0.924
- Form Factor: Board Mount
-
Supplier: ROHM Semiconductor GmbH
Description: BM1050AF is compounded LSI of Power Factor Correction converter (PFC) for harmonic solution and DC/DC converter (DC/DC). Because DC/DC operates on Quasi-resonant method, DC/DC contributes to Low EMI. BM1050AF built in a HV starter circuit that
- Input Voltage (VIN): 8.5 to 24 volts
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 240A is a 65 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage:
- DC Output Power: 65 watts
- Type: DC Power Supply
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM1050AF is compounded LSI of Power Factor Correction converter (PFC) for harmonic solution and DC/DC converter (DC/DC). Because DC/DC operates on Quasi-resonant method, DC/DC contributes to Low EMI. BM1050AF built in a HV starter circuit that
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 8.5 to 24 volts
- Switching Frequency (fsw): 120 kHz
- Features: Other, Switching Regulator
-
Supplier: Newark, An Avnet Company
Description: DC/DC CONV, DOUBLER/INV, 5KHZ, 85DEG C; Topology:Divider, Doubler, Inverting, Multiplier; Input Voltage Min:1.5V; Input Voltage Max:10V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:20mA RoHS Compliant:
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Special Features Usable for many different Coreless DC motors thanks to the wide range of power supply voltage: +12V to +50V. No need to prepare a complicated control power supply because of a single power supply. Encoder signal can be used for speed-feedback, in addition to DC
- Maximum Output Voltage: 20 volts
- Continuous Output Current: 5 amps
- Supply Voltage (DC): 12 to 50 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Waytek, Inc.
Description: conversion for heavy-duty applications, the 41040C11 DC/DC converter offers reliable system performance and flexibility. Provides 48VDC to 12VDC power conversion for heavy duty applications Utilizes parallel buck converters to step down input voltage in order to achieve the
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input
-
Supplier: Win Source Electronics
Description: Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 122091-IDT2308-2DC Packaging: Tube/Rail Type: Multiplier, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status:
- Supply Voltage: 3 to 3.6 volts
- Output Frequency: 133.3 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1044865-IDT2308-4DC Packaging: Tube/Rail Type: Multiplier, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status:
- Supply Voltage: 3 to 3.6 volts
- Output Frequency: 133.3 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Panel Components & Systems, Inc.
Description: The M100-WA series measure active power in single, 3 phase 3 or 4 wire balanced and unbalanced systems. Using the time division multiplier circuit means that they can be used over a wide range of input waveforms. The D.C. Output signal is directly proportional to the instantaneous power being
-
Supplier: Allied Electronics, Inc.
Description: Sola Heavy/Duty is excited to introduce the new GL Power Supply Series to replace the current GL Series. The new Series covers power ratings from 25 to 500 watts providing a broader range of AC/DC power supply solutions for use in various industrial and medical applications. These compact and
-
Supplier: Honeywell Sensing & IoT
Description: expressed as a voltage by passing it through a resistor.
- Measuring Range: 1,200 amps
- Input Voltage: 15 to 24 volts
- Response Time: 1 µs
- Accuracy: 0.5 %FS
-
Supplier: Honeywell Sensing & IoT
Description: expressed as a voltage by passing it through a resistor.
- Measuring Range: 600 amps
- Input Voltage: 12 to 18 volts
- Response Time: 0.5 µs
- Accuracy: 0.5 %FS
-
Supplier: Honeywell Sensing & IoT
Description: expressed as a voltage by passing it through a resistor.
- Measuring Range: 320 amps
- Input Voltage: 15 volts
- Response Time: 1 µs
- Accuracy: 0.5 %FS
-
Supplier: Renesas Electronics Corporation
Description: for the charge pump and charge reservoir functions. The ICL7660S and ICL7660A can be connected to function as a voltage doubler and will generate up to 22.8V with a 12V input. They can also be used as a voltage multipliers or voltage dividers. Each chip contains a series
- Output Voltage (Volt): 1.5 to 22.8 volts
- Input Voltage (VIN): 1.5 to 12 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Honeywell Sensing & IoT
Description: expressed as a voltage by passing it through a resistor.
- Measuring Range: 56 amps
- Input Voltage: 4.75 to 5.25 volts
- Response Time: 0.2 µs
- Accuracy: 0.24 %FS
-
Supplier: Newark, An Avnet Company
Description: IC, SWITCH CAPACITOR, V CONV, 8SO; Topology:Divider, Doubler, Inverting, Multiplier; Input Voltage Min:1.5V; Input Voltage Max:10V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:20mA; RoHS Compliant: Yes
-
Supplier: Electro Optical Components, Inc.
Description: Voltage amplifiers with variable gain 10 to 60 dB (x 3 to x 1,000) Bandwidth DC to 100/200 MHz Independent of Gain (Guaranteed) DC-Drift 0.3µV/°C Input Noise 2.3 nV/√Hz Local and Remote Control DHPVA series are high precision amplifiers with unique features delivering an
- Maximum Output: 1 volts
- Bandwidth: 200,000 kHz
- Input Impedance: 50 Mohms
- Output Impedance: 50 ohms
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 30KV 3000PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment,
- Capacitance Range: 0.003 microF
- DC Rated Voltage Range (WVDC): 30,000 volts
- AC Rated Voltage (WVAC): 30,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 20KV 1400PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment,
- Capacitance Range: 0.0014 microF
- DC Rated Voltage Range (WVDC): 20,000 volts
- AC Rated Voltage (WVAC): 20,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 30KV 200PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high
- DC Rated Voltage Range (WVDC): 30,000 volts
- AC Rated Voltage (WVAC): 30,000 volts
- Operating Temperature: -25 to 100 C
- Packing Method: Bulk Pack
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 20KV 1500PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment,
- Capacitance Range: 0.0015 microF
- DC Rated Voltage Range (WVDC): 20,000 volts
- AC Rated Voltage (WVAC): 20,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HiTek Power Ltd.
Description: The Series PMM4 is a range of versatile high voltage modules which have extremely low output ripple, and are directly compatible with industry standard PMT supplies. Available with +24V DC or ±15V DC input, these units allow control of the output voltage by voltage
- Type: High Voltage Power Supply
-
Supplier: Allied Electronics, Inc.
Description: for AC line filteringapplications. An insulating coating may be required to prevent surface arcing. These components are RoHS APPLICATIONS: • Switch Mode Power Supply • Input Filter • Resonators • Tank Circuit • Snubber Circuit • Output Filter • High Voltage Coupling • High Voltage
Find Suppliers by Category Top
Featured Products Top
-
Acopian Power Supplies - DC inputs from 21.6 to 32.0 volts may be used for these versatile power supplies. Although their outputs are continuously adjustable from 0 to their maximum ratings, 20-turn controls permit precise setability. These supplies have been (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
500A HVDC for charging piles The Churod CHEV-P500 is a high voltage DC contactor perfect for charging piles. With a contact rating of 500A@1000VDC and a hermetically sealed, ceramic (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. What you need, we can design and manufacture. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse DC-DC Converters Datasheets for Triad Magnetics -
Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
ABSOPULSE Electronics has released the HVI 5K-3U7, a series of high input voltage industrial quality DC-DC converters that deliver up to 5kW output power. A built-in redundancy diode allows for parallel connection of a number of 5kW converter units to create a 10kW, 15kW, or higher DC (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
input voltages: up to 1200Vdc DC outputs: 3.3Vdc, 5Vdc, 12Vdc, 15Vdc, 24Vdc, 36Vdc, 48Vdc, 125Vdc, 250Vdc or custom Output power from a few Watts to multi-kilowatts Single or multiple outputs N+1 redundancy and parallel operation available on certain models (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
air required. Input/output isolation. Extensive EMI filtering and shielding. 5. Mini Encapsulated - PC Board Mounting LINEAR REGULATED AC-DC dual tracking outputs(±5v, ±10v, ±12v and ±15v)- These dual tracking output mini-modules are compact and convenient sources of the voltages (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
High Voltage AC-DC (6-Day Power Supply) Modular Regulated Power Supplies Output ranges: 0-1,000 volts to 0-30,000 volts Shipped Within 6 Days Five Year Warranty (internal encapsulated multiplier module - One Year) These modular (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America
Conduct Research Top
-
IR Drop Compensation Adjustment
approximately 5-10% of rated voltage (25-50 V on 500 V motors or 12-24 V on 240 V motors) at rated horsepower. IR drop compensation is an adjustment feature of most Reliance Electric VHS DC drives that largely compensates for the armature
More Information Top
-
On-chip High-Voltage Generator Design
The First Edition has focused on integrated DC- DC voltage multipliers where the DC supply voltage is nominally greater than 1.5 V.
-
An efficient 2.4GHz radio frequency identification (RFID) in a standard CMOS process
We presented the design of a UHF RFID front-end which uses an effi- cient RF to DC voltage multiplier suitable for tags, remote sensors and biomedical implants.
-
Inductor snubber-assisted series resonant ZCS-PFM high frequency inverter link DC-DC converter with voltage multiplier
This x-ray high voltage power generator for the medical use basically consists of high frequency transformer, full bridge high frequency PFM inverter, multistage diode-capacitor ladder type DC voltage multiplier , and the x-ray tube.
-
Series resonant high-voltage PFM DC-DC converter with voltage multiplier based a two-step frequency switching control for medical-use X ray power generator
A high-voltage DC power supply designed for X ray power generator applications is considered, which uses series resonant inverter-linked multistage DC voltage multiplier instead or a conventional high voltage diode module rectifier connected to the secondary-side of a high …
-
Series resonant ZCS-PFM DC-DC converter with multistage rectified voltage multiplier and dual-mode PFM control scheme for medical-use high-voltage X-ray power ...
A high-voltage DC power supply designed for X-ray power generator applications is considered, which uses a series rcsonaiit inverter-linked tnultistage DC voltage multiplier instead of a conventional high-voltage diode module rectifier connectcd to the secondary side or a …
-
Digital to analog conversion based on processing of the SFQ pulses
Abstract--Two new circuits of dc voltage multipliers have been designed, fabricated using a 3.5-pm 1000A/cm2 niobium ailayer technology, and successfully tested at low frequencies.
-
Switched‐capacitor‐voltage‐multiplier boost DC–AC inverter with adaptive stages
Realizability conditions and bound on synthesis of switched‐capacitor DC– DC voltage multiplier circuits.
-
Progress and prospects of superconductor electronics
DC voltage standard with a wide output current range (up to a few hundred PA). Additionaladvantages . of the new DC voltage multipliers and standards include possibilities to use a relatively low reference frequency andto . decompose such a device into many DC-connected …
-
A family of zero current switching switched-capacitor dc-dc converters
There are three main basic structures of traditional switched- capacitor dc-dc converters that is most popular, Marx generator type switched-capacitor dc- dc voltage multiplier shown in Fig. 1 [1-3], charge pump type multi-level modular switched-capacitor dc-dc …
-
Optimal Design of a Half-Wave Cockcroft–Walton Voltage Multiplier With Minimum Total Capacitance
[36] K. S. Muhammad, A. M. Omar, and S. Mekhilef, “Single-phase single- stage high DC voltage multiplier converter,” in Proc. IEEE Int. Conf. Ind. Technol. 2005, Dec.14–17,, pp. 846–850.
Indicates content that may require registration and/or purchase.