Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RDP Electrosense
Description: long life. Our DC to DC LVDT transducer has all of the benefits of the LVDT sensor principle with the added convenience of built-in LVDT electronics enabling a dc supply and dc output. Our submersible displacement transducers are
- Measurement Range: 0.49212625 inch
- Linearity: 0.1 to 0.5 ±% Full Scale
- Operating Temperature: -13 to 176 F
- Body Shape: Cylindrical
-
Supplier: OMEGA Engineering, Inc.
Description: The LD620 DC output displacement tranducers have improved IP67- rated sealing, coupled with new polymer guides with rigid carriers. These transducers are accurate and reliable, especially in wet and corrosive conditions. Output options are either ±5 Vdc (LD620) or 0-10 Vdc
- Measurement Range: 0.1968505 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: 32 to 149 F
- Features: Current Balance DC-DC
-
Supplier: OMEGA Engineering, Inc.
Description: The LD400 Series miniature dc output LVDT transducers provide a method of measuring displacements up to ±5 mm (±0.20 inch) with very high accuracy and infinite resolution. They have a free-guided armature incorporating Acetal bearings, which provide near frictionless
- Measurement Range: 0.0393701 inch
- Linearity: 0.3 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Features: Current Balance DC-DC
-
-
Supplier: RDP Electrosense
Description: long life. Our DC to DC LVDT transducer has all of the benefits of the LVDT sensor principle with the added convenience of built-in LVDT electronics enabling a dc supply and dc output. As an option we can offer a 4-20mA 2 wire connection to the
- Measurement Range: 0.9842525 inch
- Linearity: 1 ±% Full Scale
- Body Shape: Cylindrical
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: RDP Electrosense
Description: long life. Our DC to DC LVDT transducer has all of the benefits of the LVDT sensor principle with the added convenience of built-in LVDT electronics enabling a dc supply and dc output. This series of displacement transducer is
- Measurement Range: 0.29527575 inch
- Linearity: 0.1 to 0.5 ±% Full Scale
- Operating Temperature: -40 to 176 F
- Body Shape: Cylindrical
-
Supplier: RDP Electrosense
Description: long life. Our DC to DC LVDT transducer has all of the benefits of the LVDT sensor principle with the added convenience of built-in LVDT electronics enabling a dc supply and dc output. This series of displacement transducer is
- Measurement Range: 0.9842525 inch
- Linearity: 0.1 to 0.5 ±% Full Scale
- Operating Temperature: -40 to 158 F
- Body Shape: Cylindrical
-
Supplier: Stellar Technology
Description: LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement. Whether the application is for aerospace, automotive testing, factory automation,
- Measurement Range: 0.1 to 0.4 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -58 to 176 F
- Features: Current Balance DC-DC
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning
- Measurement Range: 2 to 1 inch
- Linearity: 0.25 to 0.5 ±% Full Scale
- Operating Temperature: -40 to 200 F
- Output: Current
-
Supplier: Ametek Solartron Metrology
Description: 2, 5, 10mm measurement range Infinite resolution DC/DC LVDT sensor The DF DC/DC miniature displacement transducer has a friction-free core and DFg has a free guided core incorporating Delrin bearings. All types incorporate a linear variable
- Measurement Range: 0.0787402 to 0.393701 inch
- Linearity: 0.3 ±% Full Scale
- Operating Temperature: 23 to 158 F
- Features: Current Balance DC-DC
-
Supplier: Ametek Solartron Metrology
Description: of signal conditioning and instrumentation Absolute Positioning The S Series of LVDT Displacement Transducers is the culmination of many years' experience gained from Solartron Metrology's highly successful Mach One range plus careful note of market feedback. The Stainless steel
- Measurement Range: 0.09842525 to 11.81103 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -40 to 248 F
- Features: Current Balance DC-DC
-
Supplier: Stellar Technology
Description: LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement. Whether the application is for aerospace, automotive testing, factory automation,
- Measurement Range: 0.5 to 4 inch
- Linearity: 1 ±% Full Scale
- Operating Temperature: 14 to 140 F
- Output: Current
-
Supplier: Stellar Technology
Description: LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement. Whether the application is for aerospace, automotive testing, factory automation,
- Measurement Range: 0.5 to 3 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: 14 to 158 F
- Output: Current
-
Supplier: Stellar Technology
Description: LVDT displacement transducers provided by Stellar Technology are used for a myriad of test and measurement applications; from precision dimensional gauging to monitoring of fault-line movement. Whether the application is for aerospace, automotive testing, factory automation,
- Measurement Range: 0.5 to 18.5 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -60 to 160 F
- Features: Current Balance DC-DC
-
Supplier: OMEGA Engineering, Inc.
Description: These precision manufactured LVDT gaging displacement transducers can be mounted to most production lines to do automatic gaging for quality, sorting, or go/no-go applications. The hardened steel shaft, O-ring seals and titanium pushrod can withstand most industrial conditions.
- Measurement Range: 0.0393701 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Features: Current Balance DC-DC
-
Supplier: Trans-Tek, Inc.
Description: The Series 240 DC-DC LVDTs are an integrated package consisting of a precision linear variable differential transformer, a solid state oscillator, and a phase-sensitive demodulator. The transducer is designed for excellent linearity, infinite resolution, and high
- Measurement Range: 1 to 1.5 inch
- Linearity: 0.25 to 0.5 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Features: Current Balance DC-DC
-
Supplier: Trans-Tek, Inc.
Description: The Series 200 DC-DC LVDTs are precision Linear Variable Differential Transformers packaged with a solid state oscillator and a phase sensitive demodulator. The transducer is designed to work with DC voltages, and has excellent linearity, infinite resolution, and
- Measurement Range: 0.2 inch
- Linearity: 0.3 to 0.5 ±% Full Scale
- Operating Temperature: -65 to 140 F
- Features: Current Balance DC-DC
-
Supplier: Honeywell Test & Measurement
Description: Model S3C (captive guided spring return armature) dc-dc miniature displacement transducer is ideally suited for multi-point applications with space constraints and provide a cost-effective alternative to larger, more expensive units. This model is compatible with
- Measurement Range: 0.03 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -58 to 158 F
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Dataforth Corporation
Description: Features Interfaces to DC Linear Voltage Displacement Transducers High-Level Voltage Outputs 1500 Vrms Isolation ANSI/IEEE C37.90.1 Transient Protection Input Protection to 240 VAC Continuous 100 dB CMR 1 kHz Signal Bandwidth ±0.05% Accuracy ±0.02% Linearity Low Drift with
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Low Pass Cutoff Frequency: 1 kHz
- Maximum Output: 3 volts
-
Supplier: ACCES I/O Products, Inc.
Description: Multiplexor accessory (LVDT-MUX) allows up to eight LVDT-8U boards to be connected to one A/D board The LVDT-8U signal conditioning board was designed to improve upon the advances made with the release of our LVDT-8A model. Half-bridge LVDTs requiring high-gain and
- Operating Temperature: 32 to 149 F
- Features: Direct Backplane Interface, LVDT and RVDT Signal Conditioners
- Application: General Lab and Industrial
- Form Factor: Printed Circuit Board (PCB)
Find Suppliers by Category Top
Featured Products Top
-
DCTH Series DC to DC LVDT Displacement Transducer These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Miniature LVDT Displacement Transducers RDP's D5/D6 and GT series displacement transducers are ideal for positioning and gauging applications where (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
Menu of Displacement Transducers Click here to see how a Dc LVDT works (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Small Diameter LVDT Displacement Transducers RDP's D5/D6 and GT series displacement transducers are ideal for positioning and gauging applications where space is (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
external signal conditioning. Displacement Transducers - Pre-Calibrated, Easy to Install and Use RDP’s LVDTs are designed for accurate displacement/position measurement even under the harshest conditions. The new DCV DC-DC LVDTs offer a 0-10 volt output that (read more)
Browse Datasheets for RDP Electrosense -
The D5 and D6 transducers provide precise displacement and position measurements by detecting the movement of the armature relative to the transducer body. Based on the Linear Variable Differential Transformer (LVDT) principle, these (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
transducer has all of the benefits of the LVDT sensor principle with the added convenience of built-in LVDT electronics enabling a DC supply and an isolated DC output. They require no additional signal conditioning. This series of displacement transducer is available as either an unguided (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Easy-to-use pre-calibrated displacement transducers RDP’s DC-DC LVDT’s eliminate power supply selection concerns and grounding issues. Pre-calibrated with 0-10V or 2-wire, 4-20ma outputs. Ideal for machine tool, assembly (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
solutions. Menu of Displacement Transducers Click here to see how a Dc LVDT works The (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense
Conduct Research Top
-
AN509 SCM5B43 - DC LVDT Input Module
Linear variable displacement transducers (LVDTs) provide a method of measuring displacements with very high accuracy and infinite resolution. These type of transducers utilize a precision linear variable differential transformer (also referred to in the industry as LVDT) as a measuring source
More Information Top
-
Bond‐graph based substructuring of dynamical systems
Three RDP Electronics DCT captive guided DC LVDT displacement transducers were used to measure the displacement of the two transfer systems and the substructure which have a ±0:11% linearity error on full-scale de ection of 50 mm.
-
Robotic Welding, Intelligence and Automation
The Electrode Displacement Signal (EDS) was acquired based on the direct-current linear variable differential transformer (DC- DC LVDT ) displacement transducer which was installed as shown in Fig. 2.
-
Technology and application of structural health monitoring in bridges
The DC - LVDT Displacement Transducer .
-
Rapid photomodulation of stem extension in light-grownSinapis alba L.
Briefly, it consisted of a Sangamo Weston ND1/1 mm LVDT miniature DC displacement transducer , con- nected to the plant using a beam-balance system.
-
New Products
OPTIM announceda new dual-purpose four-channelAD 694SH Analog Input/Output Signal Conditioning Module, designed to support a wide range of active and passive transducers such as strain gages,pressuretransducers, displacement transducers , DC LVDTs and load cells.
-
New Products
A new technical brochure illustrating the DC- DC LVDT range of Displacement Transducers is announced by Sangamo Transducers of Bognor Regis.
-
Predicting mold flow for unsaturated polyester resin sheet molding compounds
Mold instrumentation consists of 6 piezo-electric pressure transducers, 3 displacement transducers ( DC - LVDT type), and 8 thermocouples, together with associated amplifiers.
-
Rheological characterization of unsaturated polyester resin sheet molding compound
Cr-AI thermocouples measured the tempera- tures at the middle of the SMC disc stacks, and move- ment of the mobile plate was measured by one dis- placement transducer ( DC - LVDT type).
-
High temperature lubricants for power connectors operating at extreme conditions
Displacement of the moving stage was measured using a high-precision DC LVDT (linear variable displacement transducer ), sensitive enough to detect displacements of a fraction of a micrometers.
-
Fretting in copper-to-copper contacts under AC and DC current conditions
The actual displacement of the moving stage is measured using a high-precision dc LVDT (linear variable displacement transducer ), sensitive enough to detect displacements of a frac- tion of a micrometers.
Indicates content that may require registration and/or purchase.