-
Supplier: Allied Electronics, Inc.
Description: MOTOR, BRUSHLESS, RIGHT ANGLE GEARBOX, 325 RPM
-
Supplier: Venture Mfg. Co.
Description: Venture’s very versatile 890 Series actuators combine our standard 8500 series DC motor gearbox with a right angle worm drive gearbox providing a rugged and reliable motorized gearbox typically used with the above floor rack and pinion style slide out system. It is
- Gearbox Ratio: 18 to 58 : 1
- Shaft Size: 0.625 inch
- Motor Shape: Cylindrical Body
- Motor Type: DC Motor
-
Supplier: Venture Mfg. Co.
Description: Venture’s very versatile 890 Series actuators combine our standard 8500 series DC motor gearbox with a right angle worm drive gearbox providing a rugged and reliable motorized gearbox typically used with the above floor rack and pinion style slide out system. It is
- Gear Ratio: 20 (X : 1)
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Multiple Outputs, Solid Shaft
- Shaft Alignment: Right Angle
-
-
Supplier: Venture Mfg. Co.
Description: This versatile, medium duty, worm drive, right angle drive gearbox is commonly used in RV slide out systems, but can also be used in many other applications, maybe it will fit into one of yours Features: 12 vdc 20% Duty Cycle typical (1on/4 off) Manual crank Metal Gears Lifetime
- Continuous Current: 5 to 30 amps
- Continuous Torque: 1,000 In-lbs
- Gearbox Ratio: 182 : 1
- Shaft Size: 0.75 inch
-
Supplier: ElectroCraft
Description: ElectroCraft's MP26 integrates a 4-pole PMDC brush motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. ElectroCraft MobilePower™ gearmotors feature
- Other DC Voltage: 48 VDC
- Torque Constant: 8.379888 in-oz/amp
- Other Output Power: 1.139187327167397 HP
- Continuous Current: 80 amps
-
Supplier: ElectroCraft
Description: ElectroCraft's MPP24 integrates a 4-pole Brushless DC motor with a very robust 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MPP24 combines
- Other DC Voltage: 48 VDC
- Continuous Torque: 1,187.8761061946902 In-lbs
- Gearbox Ratio: 32.79 : 1
- Shaft Size: 0.9842525 inch
-
Supplier: CGI, Inc.
Description: Design Features True planetary design Tapered roller bearings Low backlash design Input pinion with balanced clamp collar Quick installation Strong, caged roller bearings High reliability design High strength steels High shaft loading capacity Viton O-Rings sealed at each joint Case hardened spiral
- Gear Ratio: 3 to 700 (X : 1)
- Output Torque: 52 to 25,155 In-lbs
- Maximum Input Speed: 6,500 rpm
- Backlash: 7.99999999999998 to 19.000000000000018 arcmin
-
Supplier: Transmotec
Description: Brush dc motors with robust design, metal gears and closed motor body. Motor shafts are supported by ball bearings. Configurations may include gearbox, encoder and brake depending on motor model. Please check the part description for proper selections of
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.289487603139009 HP
- Continuous Current: 12 to 23.2 amps
- Gearbox Ratio: 10 to 50 : 1
-
Supplier: parvalux by maxon
Description: Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC
- Other Output Power: 0.2801060604446894 HP
- Continuous Current: 11.4 amps
- Continuous Torque: 44.24778761061947 In-lbs
- Gearbox Ratio: 15 : 1
-
Supplier: parvalux by maxon
Description: Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC
- Other Output Power: 0.18495041311658916 HP
- Continuous Current: 6.7 amps
- Continuous Torque: 44.24778761061947 In-lbs
- Gearbox Ratio: 60 : 1
-
Supplier: parvalux by maxon
Description: Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC
- Other Output Power: 0.18495041311658916 HP
- Continuous Current: 6.7 amps
- Continuous Torque: 44.24778761061947 In-lbs
- Gearbox Ratio: 30 : 1
-
Supplier: parvalux by maxon
Description: Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC
- Other Output Power: 0.2801060604446894 HP
- Continuous Current: 11.3 amps
- Continuous Torque: 44.24778761061947 In-lbs
- Gearbox Ratio: 30 : 1
-
Supplier: Branham, W.C. Inc.
Description: New Mid Size Continuous Recirculating Lubricant (CRL™) Gearboxes are for high cycle and continuous duty applications
- Gear Ratio: 1 (X : 1)
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: DieQua Corporation
Description: The PHFR Precision Round mounting flange, caged precision class spur planetary gears in a right-angle housing through sizes 255. ISO-9409 flange output, high torque capacity, quiet operation with backlash as low as <2 arcmin. 3 levels of backlash Right Angle, ISO-9409
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Branham, W.C. Inc.
Description: Power Turns at 90 Degrees. An industry first - Insert-A-Shaft right angle hollow bore gearboxes that package an all-ball bearing configuration in a leak-proof, sealed gearcase and pre-lubricated design, as well as hard coated aluminum construction. The immediate benefits were
- Gear Ratio: 1 (X : 1)
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: DieQua Corporation
Description: DieQua’s Series PGW servo gearheads are designed to bolt on directly to belt drive linear actuator systems to shorten powertrain length. The dynamically balanced collar clamping mechanism that attaches to the actuator and motor shaft ensures interface concentricity and zero-slip power
- Reducer Style: Motor Mount / Gearhead
-
Supplier: DieQua Corporation
Description: Our right-angle servo worm gearboxes provide high-precision rotary motion for highly dynamic cyclical or speed control servo applications. These Dynabox high-precision servo worm gearboxes are available in 3 backlash levels to satisfy a variety of applications. Output
- Reducer Style: Motor Mount / Gearhead
- Gearing: Worm
-
Supplier: Branham, W.C. Inc.
Description: Branham Worm Gear Series 4 - 10:1 and 20:1 Ratio Three model configurations of BWG Series 4 Right Angle Worm Gearboxes include: Hollow Bore, Single Shaft; Hollow Bores Only; and Hollow Bore, Double Shafts - all in 10:1 and 20:1 ratios. Select models with .625-inch diameter shaft
- Gear Ratio: 10 to 20 (X : 1)
- Output Torque: 624 In-lbs
- Maximum Input Speed: 1,800 rpm
- Shaft Alignment: Right Angle
-
Supplier: DieQua Corporation
Description: Sesame’s PHCH is a Premium Class In-Line Helical Gear reducer, featuring Best-In-Class OHL capacities. The PHCH Series incorporates a robust combination of enhanced Torque Capacity and Output Shaft Loading that exceeds even the most demanding Packaging Equipment’s applications, without sacrificing
- Reducer Style: Motor Mount / Gearhead
- Gearing: Planetary
-
Supplier: Branham, W.C. Inc.
Description: Introducing Glide Right™ Right Angle Gearboxes, from W.C. Branham. Glide Rights are 100% mounting and bore interchangeable with the T-O-M Brand S-R.
- Gear Ratio: 1 (X : 1)
- Shaft Alignment: Right Angle
-
Supplier: jbj Techniques Limited
Description: JBJ 'AM' splitter gearboxes (or multiple PTO) are available in a number of mounting formats with various increasing and decreasing ratios. Maximum input torques up to 5,600Nm can be accepted as standard whilst higher powers can be accommodated by the use of oil cooling. All units can be
- Gear Ratio: 0.5 to 1 (X : 1)
- Output Torque: 15,929.203539823007 to 21,238.938053097343 In-lbs
- Maximum Input Power: 201.033057735423 to 428.8705231689024 HP
- Maximum Input Speed: 1,800 to 2,400 rpm
-
Supplier: FAULHABER MICROMO
Description: Available in all plastic or metal versions Use of high performance plastic and ceramic materials Available with a variety of shaft bearings including sintered, ceramic, and ball bearings Modified versions for extended temperature and special environmental conditions are available Custom
- Gear Ratio: 25 (X : 1)
- Output Torque: 0.0024778761061946893 In-lbs
- Maximum Input Speed: 15,000 rpm
- Backlash: 240 arcmin
-
Supplier: C.I. Takiron Corporation
Description: Description of Gearheads ●What is a gearhead? This mechanism reduces the rotational speed and increases torque by connecting to the output shaft of the motor. There are two main types: the spur gear head, which has a simple structure and high efficiency, and the planetary gear head, which has
- Gear Ratio: 256 (X : 1)
- Output Torque: 1.3017699115044241 In-lbs
- Reducer Style: Motor Mount / Gearhead
- Gearing: Planetary
-
Description: the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended
- Gear Ratio: 1 (X : 1)
- Maximum Input Speed: 500 rpm
- Gearing: Bevel / Miter
- Shaft Alignment: Right Angle
-
Supplier: Festo Corporation
Description: Planetary gear units for servo motors EMMS-AS Gear ratio i = 3 and i = 5, available ex-stock Life-time lubrication
- Gear Ratio: 3 (X : 1)
- Output Torque: 97.34513274336283 In-lbs
- Maximum Input Speed: 18,000 rpm
- Backlash: 15 arcmin
-
Supplier: HIWIN Corporation
Description: DATORKER® Strain Wave Gearing Systems has three basic components: a wave generator, a flex spline, and a circular spline. The elliptical shape of the wave generator, rotating against the thin, tooth-lined flex spline, drives or is driven by the rigid circular spline which has more teeth than the
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Portescap
Description: R22HT Ball Bearing Mini Motor Gearhead R22HT (Ball Bearing) Portescap introduces the new 22mm high torque planetary gearbox. The R22HT features a full metal gearbox design and specially designed gears providing torque up to 3.7Nm and efficiency ranging from 62% to 82% with a max recommended
- Gear Ratio: 61.7 (X : 1)
- Output Torque: 33.62831858407079 In-lbs
- Maximum Input Speed: 12,000 rpm
- Mounting Style: Flange(s)
-
Supplier: KOFON Motion Group
Description: The SVX is powered by the helical gearing system, high precision gear tooling and bevel gear grinding technology. The SVX is a great right angle servo gearbox solution for the standard precision motion related manufacturing applications.
- Gear Ratio: 3 to 512 (X : 1)
- Backlash: 10 to 15 arcmin
- Mounting Style: Flange(s)
- Gearing: Helical, Planetary
-
Description: the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended
- Gear Ratio: 10 (X : 1)
- Output Torque: 102 In-lbs
- Shaft Alignment: Right Angle
- Reducer Output: Solid Shaft
-
Supplier: FAULHABER MICROMO
Description: Available in all plastic or metal versions Use of high performance plastic and ceramic materials Available with a variety of shaft bearings including sintered, ceramic, and ball bearings Modified versions for extended temperature and special environmental conditions are available Custom
- Gear Ratio: 415 (X : 1)
- Output Torque: 7.079646017699112 In-lbs
- Maximum Input Speed: 12,000 rpm
- Backlash: 60 arcmin
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: High quality aluminum alloy, elegant appearance, efficient heat radiation, high carrying ability Installed in multiple surfaces, hollow output shaft, various input and output types Conjoined with other transmission machinery easily It is small, compact, light-weight, and will save mounting space
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: KOFON Motion Group
Description: As our best seller right angle servo gearbox family, the KVE is powerfully featured by the helical gearing system, gear grinding technology and patented Master CagedSpindle planetary carrier. The KVE is the ideal servo gearbox solutions for the high precision motion applications.
- Gear Ratio: 3 to 100 (X : 1)
- Backlash: 8 to 10 arcmin
- Mounting Style: Flange(s)
- Gearing: Helical, Planetary
-
Description: the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended
- Gear Ratio: 2 (X : 1)
- Maximum Input Power: 0.125 HP
- Gearing: Helical
- Shaft Alignment: Right Angle
-
Supplier: FAULHABER MICROMO
Description: Available in a wide variety of reduction ratios Zero backlash versions are available Available with a variety of shaft bearings including sintered, ceramic, and ball bearings
- Gear Ratio: 3,088 (X : 1)
- Output Torque: 0.884955752212389 In-lbs
- Maximum Input Speed: 4,000 rpm
- Backlash: 180 arcmin
-
Description: the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended
- Gear Ratio: 20 (X : 1)
- Output Torque: 12.5 In-lbs
- Maximum Input Speed: 2,000 rpm
- Backlash: 300 arcmin
Find Suppliers by Category Top
Featured Products Top
-
In the design of products powered by motors—such as industrial equipment, medical equipment, and optical equipment—the “gear reducer” is a critical component that determines performance. It is (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
and maxon brushed and brushless DC motors enabling high efficiency, low noise, and long life. Parvalux’s right-angle gearbox is designed with multiple mounting options and low maintenance in mind. The GB80 boasts a number of customization options and can be combined with Parvalux and maxon (read more)
Browse Gearboxes and Gearheads Datasheets for parvalux by maxon -
Servo Worm Gearheads from DieQua While most servo applications use inline gear heads, many can benefit from right angle configuration. It allows the motor to be tucked in next to the machine frame, instead of sticking out in the aisle. When talking (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
DC supply. We have many years’ experience in the design and manufacture of geared motors for caravan movers, which means we’re able to provide the most effective design solutions to manufacturers, worldwide. We’re delighted that our credentials include a European product design award for one of our (read more)
Browse Gearboxes and Gearheads Datasheets for parvalux by maxon -
New products have been added to the Parvalux product catalog. New additions include the introduction of planetary gearboxes, new right-angle gearboxes, and all-new electric motor, expanded options in our modular range, and the addition of new encoders. These updates are designed to provide even greater value to our customers and open up fresh possibilities for design engineers seeking innovative, high-performance solutions. (read more)
Browse Gearboxes and Gearheads Datasheets for parvalux by maxon -
couldn’t achieve. The solution was a custom-assembled and factory-painted GearSync Helical Inline system utilizing two inline gearboxes mated together, complete with specialized mounting feet and an integrated AC motor. The Benefits of a (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
operation. Following intensive development with a comprehensive series of tests, the power output was able to be more than tripled in comparison to previous models. The input speed reaches 12,000 rpm. The 20/1R can be combined with small DC, brushless DC motors and stepper motors with a diameter of 17 to (read more)
Browse Gearboxes and Gearheads Datasheets for FAULHABER MICROMO -
Introducing ElectroCraft's new MobilePower™ MPW52 wheel drive, featuring a high torque-density brushless DC motor with integrated single-stage planetary gearbox and wheel assembly. ElectroCraft's MPW52 integrates a 14-pole Brushless DC (read more)
Browse DC Motors Datasheets for ElectroCraft -
Reliable High-Torque Motor for Efficient Grinding Wide (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The 3X Motion PG63 brushed DC gear motor integrates a planetary gearbox to deliver high torque output, stable performance, and long service life in demanding environments. It is well suited for applications requiring durability, efficiency, and environmental (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
Intelligent Robotics and Applications
Trailing casters supported the rear and driving wheels were powered by two 12V DC motors through a worm drive right angle reduction gearbox .
-
CR4 - Thread: How to Promote New Power Transmission Products Line to the USA Market?
We manufacture and sell may different power transmission products such as Right Angle Worm Gearboxes , Helical Gearboxes, Helical Bevel Gearboxes, DC Motors , Brushless Motors and Micro DC & Brushless Gearmotors.
-
Selecting a Gearmotor in 4 Simple Steps
There are a number of motors and gearbox types that can be combined; for example, the right angle worm, planetary and parallel shaft gearboxes can be combined with permanent magnet DC , AC induction, or brushless DC motors .
-
Proportional Drivewheel Power And Steering Electronics For A 3-Wheel Robot
Each of the two 10.5-inch drivewheels is mounted on the horizontal output shaft of a 9-to-l right - angle gearbox , the horizontal input shaft of which … … 3000-Rpm-NLS 0.5ft PM DC motor having a 24 In …
-
Advanced Robotics and Intelligent Machines
Movement about the vertical axis or pan, and that about the horizontal axis, tilt, is accomplished by dc servo motors operating through planetary gearboxes , with the position of the head being sensed by high linearity potentiometers. The maximum angles of deflection of the robot head are 50° left and right , 20° up and 40° down at a maximum speed in both axes of 60°s1.
-
Precision Gearboxes
ENGEL gears are precision machined for high efficiency and durability. in combination with the ENGEL brush type DC motors , the low baclklash planetary gears can deliver up to 130Nm of continuous duty torque and the mighty GCN spur gear can deliver up … ENGEL's right angle gearboxes are an excellent solution for applications with limited available space for the motor.
-
Design of a three-axis parallel-configuration robot for gantry mounting
As a result of the simulation the motors selected were fractional drive motors with right angle gearboxes rated to 93V operating at 78 rpm max. The motors are powered by 90 V dc and are suitable for silicon controlled rectifier (SCR) control.
-
Telepresence feedback and input systems for a twin armed mobile robot
Movement about the vertical axis (pan) and about the horizontal axis (tilt) is accomplished by DC servo motors operating through planetary gearboxes , with the position of the head being sensed by high linearity poten- tiometers. The maximum angles of deflection of the robot head are 50" left and right and 20" up, 40" down.
-
Fast and accurate sonar trackers using double pulse coding
Figure 2 Mobile robot and positioning of front (left) and rear ( right )sonar trackers. The sonar tracker orientation is controlled by a DC motor and gearbox with optical encoder feedback from the pan angle to a MC1401 PID controller [12].
-
Surface hardness of a cricket bat after ‘knock-in’
The whole knocker assembly is able to move at right angles to the longitudinal direction on two other slide rails, and is again driven by a third 12 V DC motor and lead screw. Each of the three drive motors has a built in 28:1 reduction gearbox to produce high …
Indicates content that may require registration and/or purchase.