-
Supplier: Hosco Finishing System Components
Description: Hosco Teflon Paint hose is constructed of FEP Fluoropolymer, which has excellent chemical resistance and dielectric properties, thermally superior to most other plastics, and flushes cleanly during color changing processes. It is also moisture proof, which makes it a good choice for
- Inside Diameter: 0.1875 inch
- Outside Diameter: 0.25 inch
- Working Pressure: 210 psi
- Media: Adhesives / Sealants / Coatings
-
Supplier: Hosco Finishing System Components
Description: Hosco Teflon Paint hose is constructed of FEP Fluoropolymer, which has excellent chemical resistance and dielectric properties, thermally superior to most other plastics, and flushes cleanly during color changing processes. It is also moisture proof, which makes it a good choice for
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 180 psi
- Media: Adhesives / Sealants / Coatings, Chemicals
-
Supplier: Aervoe Industries Incorporated
Description: Ideal for all plastics, low flash, non-staining, non-corrosive formula
- Operating / Use Temperature: 60 to 80 F
- Dielectric Strength: 14,763,779.527559 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 0.8 specific gravity
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Solid / Dry Film Release, Specialty, Specialty / Other
-
-
Supplier: TPL, Inc.
Description: advanced capacitance materials primarily for electromagnetic weapon systems and is a manufacturer of nano-size ceramic dielectric powders, monolithic ceramic capacitors and substrates, as well as specialty dielectric materials. The Micropower Technologies Division is developing endless
- Applications: Coatings / Paint, Electronics / Semiconductors
-
Supplier: Aervoe Industries Incorporated
Description: Ideal for all plastics, low flash, non-staining, non-corrosive formula
- Operating / Use Temperature: 60 to 80 F
- Dielectric Strength: 14,763,779.527559 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 0.8 specific gravity
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Solid / Dry Film Release, Specialty, Specialty / Other
-
Supplier: Aervoe Industries Incorporated
Description: Odorless, colorless, non-staining, won't harm paint, metal, wood surfaces
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.7 specific gravity
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Specialty / Other
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: Aervoe Industries Incorporated
Description: Odorless, colorless, non-staining, won't harm paint, metal, wood surfaces
- Operating / Use Temperature: 40 to 110 F
- Dielectric Strength: 35,000,000 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 0.66 specific gravity
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Specialty / Other
-
Supplier: 3M Advanced Materials Division
Description: Imagine lighter-weight vehicles that can travel farther on less fuel. More efficient ways to drill for oil and insulate deepsea pipelines. Paint that helps keep homes cooler on hot, sunny days. In all these ways and more, 3M™ Glass Bubbles are helping a wide range of industrial sectors solve
- Applications: Coatings / Paint, Electronics / Semiconductors, Plastics / Composites
- Function: Extender (Bulking Agent / Diluent)
-
Supplier: AGC Chemicals Americas, Inc.
Description: body Applications Dehumidifying agent Filler for inkjet print paper 3D printer resins Thickening agent for paints Specialized paint for electronic materials Additive for film for anti-blocking, dielectric strength improvement, and gas barrier Additives for plastics to increase
- Function: Catalyst, Conditioner / Texture Modifier, Dispersing Agent / Deflocculant
- Applications: Coatings / Paint, Cosmetics / Personal Care, Fibers / Textiles, Plastics / Composites
- Features: Other
- Form & Features: Powder
-
Supplier: Epoxies Etc...
Description: 20-2175 is a two-component and dielectric potting and encapsulating compound. This product has unique flow and rheology characteristics that allows filling of cavities with small holes where traditional materials would leak. 20-2175 was formulated for use in potting cable end assemblies,
- Viscosity: 500 to 3,000 cP
- Thermal Conductivity: 0.297109474 W/m-K
- Dielectric Strength: 400.000000000001 to 609.9999999999997 kV/in
- Dielectric Constant (Relative Permittivity): 6.63
-
Supplier: Allied Electronics, Inc.
Description: Green Overcoat Pen, Protective Coating for PC Boards Acrylic conformal coating is a durable finish product that provides an all round protective coating for printed circuit boards against moisture, corrosion and thermal shock. Dielectric Strength 1500 V/mil
-
Supplier: Richardson RFPD
Description: all-film dielectric and, due to the much lower dissipation factor, can handle much higher currents than the older film paper designs. Advances in capacitor Dielectric technology have made paint unnecessary, in most cases. Available in U.S. only.
- Capacitance Range: 40.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- Operating Temperature: -40 to 75 C
- Electrostatic Capacitors: Oil
-
Supplier: Custom Fabricating & Supplies
Description: lower surface energy plastics and paints, metals and glass. Applications for this tape include bonding and sealing polycarbonate lens over LCD, signage and windows to post-painted control panels. Reliably bonds a variety of materials with strength and speed for permanent applications. Product
- Width: 0.5 to 2 inches
- Peel Strength / Adhesion: 1.0625 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Dielectric / Insulating, Permanent
-
Supplier: Matexcel
Description: and its modified products can be used in nonlinear optical materials, high-energy storage capacitors, various electronic components, high-dielectric paint films, high-dielectric film capacitors, passive capacitors, stealth and Absorbers, polymer liquid crystal display and
-
Description: dielectric properties with additional epoxy topcoats.This may be used in immersion service with recommended topcoats. Corrosion resistant Provides dielectric properties when used within an epoxy coating system Contains high molecular weight epoxies Contains hygroscopic solvent system
- Wet / Applied Thickness: 0.005 to 0.007 inch
- Cure / Dry Temperature: 50 to 110 F
- Operating / Use Temperature: 50 to 100 F
- Substrate: Aluminum
-
Capacitors - CAPACITOR, METALLIZED POLYPROPYLENE LIGHTING CAP 10UF,400V LIGHTING, CASE B -- 70189676Supplier: Allied Electronics, Inc.
Description: Aluminum Optional Paint: (U.L. Recognized) Optional
-
Capacitors - CAPACITOR, METALLIZED POLYPROPYLENE LIGHTING CAP 24UF,400V LIGHTING, CASE S -- 70189679Supplier: Allied Electronics, Inc.
Description: Aluminum Optional Paint: (U.L. Recognized) Optional
-
Capacitors - CAPACITOR, METALLIZED POLYPROPYLENE LIGHTING CAP 24UF,480V LIGHTING, CASE C -- 70189681Supplier: Allied Electronics, Inc.
Description: Aluminum Optional Paint: (U.L. Recognized) Optional
-
Supplier: Redwood Plastics
Description: machined using standard metal working tools and machined to close tolerances and finishes without great difficulty. Redco™ PVC accepts paint and performs well under most silkscreening processes. There are three broad classifications for rigid PVC compounds: Type I, Type II, and Redco™ CPVC.
- Overall Thickness: 0.0625 to 4 inch
- Tensile Strength (Break): 6,000 to 8,000 psi
- Tensile Modulus: 0.0035 to 0.01 ksi
- Elongation: 50 to 150 %
-
Supplier: Redwood Plastics
Description: machined using standard metal working tools and machined to close tolerances and finishes without great difficulty. Redco™ PVC accepts paint and performs well under most silkscreening processes. There are three broad classifications for rigid PVC compounds: Type I, Type II, and Redco™ CPVC.
- Overall Thickness: 0.0625 to 4 inch
- Tensile Strength (Break): 6,000 to 8,000 psi
- Tensile Modulus: 0.0035 to 0.01 ksi
- Elongation: 50 to 150 %
-
Supplier: AGC Chemicals Americas, Inc.
Description: body Applications Dehumidifying agent Filler for inkjet print paper 3D printer resins Thickening agent for paints Specialized paint for electronic materials Additive for film for anti-blocking, dielectric strength improvement, and gas barrier Additives for plastics to increase
- Diameter: 0.003 to 0.02 mm
- Features: Odorless, Other
- Type of Filler: Powder / Granule
- Material: Silica / Quartz / Glass
-
Supplier: AGC Chemicals Americas, Inc.
Description: body Applications Dehumidifying agent Filler for inkjet print paper 3D printer resins Thickening agent for paints Specialized paint for electronic materials Additive for film for anti-blocking, dielectric strength improvement, and gas barrier Additives for plastics to increase
- Features: Other, Silica / Fused Silica
- Type: Powder / Aggregate (Grain / Grog)
- Material Type: Silica / Silicate Materials
-
Supplier: AGC Chemicals Americas, Inc.
Description: body Applications Dehumidifying agent Filler for inkjet print paper 3D printer resins Thickening agent for paints Specialized paint for electronic materials Additive for film for anti-blocking, dielectric strength improvement, and gas barrier Additives for plastics to increase
- Pore Size: 3 to 20 nm
- Carrier Shape: Balls / Spheres
- Material: Silica / Glass
-
Supplier: Knight Optical (UK) Ltd
Description: supply interference bandpass filters with dielectric blocking on request. The individual filters are CNC scribed and hermetically sealed to form a stack in their rings, ensuring maximum long-term stability. Although our standard stock range is mounted, un-mounted types with aerospace
- Thickness: 6.1000000000000005 mm
- Rejection Range: 200 to 1,150 nm
- Filter Bandpass: 3 nm
- Minimum Peak Transmittance: 55 (%)
-
Supplier: Knight Optical (UK) Ltd
Description: supply interference bandpass filters with dielectric blocking on request. The individual filters are CNC scribed and hermetically sealed to form a stack in their rings, ensuring maximum long-term stability. Although our standard stock range is mounted, un-mounted types with aerospace
- Thickness: 6.1000000000000005 mm
- Rejection Range: 200 to 1,150 nm
- Filter Bandpass: 3 nm
- Minimum Peak Transmittance: 60 (%)
-
Supplier: Knight Optical (UK) Ltd
Description: supply interference bandpass filters with dielectric blocking on request. The individual filters are CNC scribed and hermetically sealed to form a stack in their rings, ensuring maximum long-term stability. Although our standard stock range is mounted, un-mounted types with aerospace
- Thickness: 6.1000000000000005 mm
- Rejection Range: 200 to 1,150 nm
- Filter Bandpass: 3 nm
- Minimum Peak Transmittance: 60 (%)
-
Supplier: Knight Optical (UK) Ltd
Description: supply interference bandpass filters with dielectric blocking on request. The individual filters are CNC scribed and hermetically sealed to form a stack in their rings, ensuring maximum long-term stability. Although our standard stock range is mounted, un-mounted types with aerospace
- Thickness: 6.1000000000000005 mm
- Rejection Range: 200 to 1,150 nm
- Filter Bandpass: 3 nm
- Minimum Peak Transmittance: 60 (%)
-
Supplier: Genisco Filter
Description: or painted Gray (Std. Paint Color) Sealed with welded and soldered seams for minimum shielding effectiveness 100 dB, 14 kHz to 18 GHz Threaded steel pipe penetration Double knock outs provided on filter case input Front cover access to input terminals Mounting tab provided for easy wall mount
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 10 to 225 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: IES2000
Description: non-toxic Improves fatigue life and safety factor of treated surfaces Provides dielectric isolation and thermal insulation Unaffected by hedroarbons such as iols Resists alkalis, acids, corrosive gases, grease, detergents and water Easily troweled, brushed or sprayed on surfaces Tough,
- Thickness: 0.0625 to 0.1875 inch
- Description: Compound (Spray), Compound (Trowel)
- Mounting: Spray / Trowel
-
Supplier: Eaton Cooper Power Systems
Description: insulation system approach — comprised of thermally upgraded kraft paper, Envirotemp™ FR3™ dielectric fluid, and an optimized core and coil design — a 75 °C Average Winding Rise (AWR) PEAK transformer results in a smaller footprint and a lighter unit capable of the same ratings as a
- Maximum Primary Voltage Rating: 2,400 to 46,000 volts
- Maximum Secondary Voltage Rating: 120 to 24,940 volts
- Power Rating (VA): 500,000 to 6,667,000 VA
- Output Type: AC
-
Supplier: ASTM International
Description: 1.1 This test method applies to the calibration of handheld moisture meters for gypsum board, glass faced gypsum panels and fiber-reinforced gypsum panels by means of electrical conductance and dielectric meters. The test uses wetted test specimens which are dried down in at least 5 steps to
-
Supplier: Paramount Metal Finishing Company
Description: Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications. We apply over 50 different finishes on a regular basis and have the unique ability to anodize, plate, paint, assemble and screen-print at one
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Degreasing, Inspection / Monitoring, Mass Finishing (Tumbling / Vibratory), New / OEM Parts, Passivation, Pickling / Chemical Deburring, Recoating / Refinishing, Research & Development, Stripping / Coating Removal
- Coating Capabilities: Abrasives / Superabrasives, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Painting, Phosphate Coating, Plating / Electroplating, Powder Coating, Screen Printing / Selective Coating, Sealing / Impregnation, Spray Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
-
Supplier: Genisco Filter
Description: effectiveness. Discharge resistors are incorporated to eliminate potential shock hazard Enclosures: Our enclosures are Modified NEMA type fabricated panel of not less than 14 gauge cold rolled steel painted Gray (Std. Paint Color). They include an RF tight inner area secured with RF gasket
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase, Three Phase
-
Supplier: ASTM International
Description: 1.1 This test method applies to the calibration of handheld moisture meters for gypsum board, glass faced gypsum panels and fiber-reinforced gypsum panels by means of electrical conductance and dielectric meters. The test uses wetted test specimens which are dried down in at least 5 steps to
-
Supplier: Boyd
Description: concerns where device redesign is not possible. EMI absorbers can be flexible or rigid, easy to die cut, are dielectric so they can be used near metals, do not need to be grounded and available with PSA. For these reasons, EMI absorber applications are diverse and vary greatly from a more
- Applications: EMI / RFI Shielding
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Features & Approvals: Electrical Insulation / Dielectric, Electrically Conductive, UL Approved / Listed
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
Find Suppliers by Category Top
Featured Products Top
-
FORREST's industrial paint and coatings service center in Kent, Washington provides paint to original equipment manufacturers (OEMs), paint and powder application job shops, and other industrial coatings in Seattle, Puget Sound, Western Washington, Western Canada and beyond. For over 40 years (read more)
Browse Industrial Paints Datasheets for FORREST Technical Coatings -
– The vortex effect ensures even film build, eliminating blotchy finishes for flawless coverage. Higher Transfer Efficiency on Complex Parts – The non-linear fan pattern allows paint particles to reach every (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
alignment, delivering accurate ratios, optimized material consumption, and consistently high-quality finishes. It’s a smarter approach to automated paint preparation, where every cycle is designed to perform. This is more than specification on paper, it’s real-world performance you (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
FPro G is THE gravity-fed spray gun solution to tackle material loss issues. Perfectly balanced, the FPro G provides superior finish for low viscosity materials. It delivers excellent comfort for all professional painters in the industrial markets. PREMIUM INDUSTRIAL FINISHING FOR ALL!
- High spraying quality
- Modular gun for a large range of applications<......
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
PPH 707 EXT-ST is dedicated for applying non-flammable or not easily flammable water-based paints. The electrostatic charge made by ionization (or indirect charge) is called ? external charge ?: The particles get electrically charged by passing close to electrodes external to the sprayer (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Thanks to more than 65 years of experiences, SAMES Technologies has built up a unique know-how in lots of different fields of activity. Numerous installations such as car manufacturing, tier 1 & 2 and many other industrials markets are equipped with our electrostatic solutions.
This know-how is for you the guarantee that we are experienced team members, able to understand your...
(read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Robotic sprayer for solvent based paint equipped with multi trigger technology. Minimum color change loss Compact design 7th range quality Multi trigger technology means that the color change block is integrated inside this atomizer's body. 1 superhigh runner and 5 high runner colors have very low loss of paing and solvent during color changes. It also means a high speed color change. (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Robotic Sprayer for two-component solvent-based paints equipped with high speed rotary bell. Low material loss High reliability Easy to maintain PPH 707 SB-2K is a sprayer dedicated to the electrostatic application with internal charge of 2 components (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Robotic sprayer for solvent based paint equipped with high speed rotary (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Paint masking Hole covering (read more)
Browse Converting Services Datasheets for Quantaflex Printed Electronics Inc.
More Information Top
-
Over the color of minerals
A triibes] ~ edium becomes therefore in dispersed the open to appear blue (blue color of the sky, b]~iuliche color dielectric suspensions and emulsions etc.).
-
Charging And Contamination During Geosynchronous Orbit Insertion
AVIONICS MODULE - DIELECTRIC PAINT (RAPTOR .
-
Thermal Characterization of Absorbing Coatings for Thermal Detectors of
Radiation by Photopyroelectric Method
By photothermomodulatoin method the comparative study of thermal diffusivity of absorbing coating for sensitive elements of pyroelectric detectors of radiation formed from metal dispersion layer blacks, dielectric paint blacks and carbon nanotubes paint blacks has been performed.
-
The lightning swept stroke along an aircraft in flight. Part II:
numerical simulations of the complete process
However, the dielectric paint layer inhibits the current further downstream and the current at the attachment point is limited to the area of the hole of the puncture.
-
Determining the complex index of refraction of an unknown object using turbulence-degraded polarimetric imagery
It recovers object features lost in the turbulence-degraded imagery, provides a clear demarcation between the material types of the samples, and characterizes the dielectric ( painted ) regions of the samples very accu- rately.
-
Electromagnetic plane-wave scattering of a coated rectangular crack
A common dielectric paint with a relative dielectric constant of i1.031 .
-
Terahertz time-domain reflectometry applied to the investigation of hidden mural paintings
Images of graphite underdrawings and dielectric paint patterns have been resolved through plaster.
-
A framework for segmentation using physical models of image formation
It allowed researchers to begin looking at a large class of actual materials: inhomogeneous dielec- trics ( paints , plastics, acrylics, ceramics, and paper).
-
Foundations of Interconnect and Microstrip Design 3rd Edition
lIIicrostrip itself in order to improve peak power handling: breakdowIl voltage, thick, rounded conductors are preferred. a dielectric paint having a permittivity identicaJ to that of the substrate. dielectric paint along the edges of the microstrip cOllductor will significantly alter the .
-
Fatigue and Fracture of the 767 Graphite Torsion Spring
The springs are then coated with a low-friction dielectric paint .
Indicates content that may require registration and/or purchase.