-
Supplier: Accuris
Description: Silicone Dielectric Grease
-
Supplier: Accuris
Description: Silicone dielectric grease
-
Supplier: Accuris
Description: SILICONE DIELECTRIC GREASE
-
-
Supplier: Dupont Molykote
Description: Silicone grease for automotive spark plug boots
- Dielectric Strength: 1,653,543,307.08661 V/m
- Kinematic Viscosity (@ 40°C): 52,000 cSt
- Applications: Automotive / Transportation
- Features: Dielectric Grease, Specialty / Other
-
Supplier: Techsil Limited
Description: MG Chemicals 8462 Silicone Grease is a water repelling, non-melting, and lubricating dielectric grease that provides superior corrosion and arcing resistance for connectors. It is widely applicable as it is safe to use for most metals, rubbers, plastics and elastomers.
- Type: Grease / Gel
- Composition / Chemistry: Silicone
- Features: Synthetic / Semi-synthetic
-
Supplier: Allied Electronics, Inc.
Description: The tube dispenser for precise application of silicone compound that facilitates heat transfer away from electronics and electrical components. Excellent Thermal Conductivity and Dielectric Properties Will Not Dry Out, Harden or Melt Noncorrosive and Nonflammable Thermally Stable from
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Dielectric Grease. This grease is packaged 6 per case.
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Dielectric Grease. This grease is packaged 12 per case.
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: Allied Electronics, Inc.
Description: Chemical, Amorphous Silica, Dimethylpolysiloxane Material Provides superior corrosion protection. Lubricates and protects against moisture. Meets MIL S-8660 , broad temperature range (–70°F to +400°F), excellent dielectric properties,prevents high voltage arcing. Flash point is 301 °C.
-
Supplier: Techsil Limited
Description: especially in critical applications that require good dielectric properties. G624 offers superior corrosion protection to many metal substrates. Proven compatibility with a wide range of plastics and elastomeric materials. Conforms to SAE AS-8660 (formerly Mil-S-8660C).
- Features: Dielectric (Transformer / EDM)
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Allied Electronics, Inc.
Description: The tube dispenser for precise application of silicone compound that facilitates heat transfer away from electronics and electrical components. Excellent Thermal Conductivity and Dielectric Properties Will Not Dry Out, Harden or Melt Noncorrosive and Nonflammable Thermally Stable from
-
Supplier: Dupont Molykote
Description: Silicone grease for automotive spark plug boots
- Applications: Automotive / Transportation
- Features: Dielectric Grease, Specialty / Other
- Type / Function: Grease / Gel
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® N198 BLACK US is a non-slump, RTV-1 oxime cure silicone rubber that cures on contact with moisture in the air. Special features Neutral cure Solvent-free Primerless adhesion to most substrates Available in Black or Gray Application ELASTOSIL® N198 BLACK US is intended for sealing
- Thermal Conductivity: 0.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 1.3888888888888888 µin/in-F
- Tensile Strength (Break): 50,762.89377501895 psi
- Elongation: 300 %
-
Supplier: Ellsworth Adhesives
Description: Dow SYLGARD™ 527 Silicone Dielectric Gel Clear is a two component, room temperature and heat curing gel that is used for coating, encapsulating, potting, and sealing electronic devices. It provides flexibility, good flow, and low viscosity. Part B, 181.4 kg Drum.
- Dielectric Strength: 16,732,283.464566896 V/m
- Flash Point: 212 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.95 specific gravity
- Composition / Chemistry: Silicone
-
Supplier: DME Company
Description: Wide Temperature Range Grease Colorless. Odorless. Non-toxic. FDA dielectric. Contains PTFE. Will not freeze, melt, gum up. Compatible with other lubricants. No silicones. Will not wash out. USDA listed H 1. Repels water. Will not separate, run or fall out. Thixotropic
- Features: Aerosol / Spray, Lubricant
- Industry Applications: Electrical / Electronic
- Type: Grease / Gel
-
Supplier: Allied Electronics, Inc.
Description: Specialty Chemicals, Trimethoxyboroxin, Pentaerythritol Material, Slight Sweet Odor Soft inert Silicone Grease for moisture proofing connections with excellent dielectric properties. Also lubricant for rubber and plastics. All GC Aerosols, Except as noted contain no
-
Supplier: Henkel Corporation - Industrial
Description: Thick silicone dielectric compound paste that facilitates and improves tune-ups. It prevents voltage leakage around electrical connectors. LOCTITE® LB 8423 is a translucent, thick silicone dielectric compound paste that facilitates and improves tune-ups. It prevents
- Type: Fluid / Oil, Grease / Gel
- Features: Lubricant, Specialty
- Composition / Chemistry: Silicone
-
Supplier: DigiKey
Description: Dielectric Silicone Grease Lubricant Tub, 454g (16 oz) Translucent
-
Supplier: Wacker Chemical Corp.
Description: relatively poor thermal conductivity. By coating the contact surfaces with WACKER® SILICONE PASTE P 12, the thermally insulating air is replaced by the heat sink silicone paste when the semiconductor is screwed on. The thermal conductivity of WACKER® SILICONE PASTE P 12 is about
- Thermal Conductivity: 0.81 W/m-K
- Dielectric Strength: 254.00000000000054 kV/in
- Dielectric Constant (Relative Permittivity): 3.5
- Type: Electrical Insulation / Dielectric
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGABOND epoxy and OMEGATHERM thermal conducting paste are easy to use epoxies and silicone products. They are specially formulated for permanent bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics, glass, plastics, paper
- Use Temperature: 392 F
- Thermal Conductivity: 2.3076464 W/m-K
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Features: Electrical Insulation / Dielectric, Encapsulating / Potting, Grease / Paste, Thermal / Heat Conductive
-
Supplier: Bluestar Silicones USA Corp.
Description: Soft Dielectric Compound Lubricant/Sealant Description Bluesil V-726 is a soft, easily spreadible, silica-thickened dimethyl silicone compound. It is designed as a lubricant for rubber and plastics, rubber coated and fiber optic cables. Bluesil V-726 is also an excellent
- Operating / Use Temperature: -50 to 400 F
- Dielectric Strength: 650,000 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1.03 specific gravity
- Features: Dielectric (Transformer / EDM), Lubricant, Specialty / Other
-
Supplier: Techsil Limited
Description: MG Chemicals 860 Silicone Heat Transfer Compound is a low thermal resistance grease with a silicone base. It is electrically insulating, non-corrosive and used to improve the thermal interface contact conductivity between heat sinks, LEDs, motors, and heat generating electronic
- Composition / Chemistry: Silicone
-
Supplier: Aervoe Industries Incorporated
Description: Odorless, colorless, non-staining, won't harm paint, metal, wood surfaces
- Operating / Use Temperature: 40 to 110 F
- Dielectric Strength: 35,000,000 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 0.66 specific gravity
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Solid Lubricant / Dry Film, Specialty / Other
-
Supplier: Bluestar Silicones USA Corp.
Description: Stiff, Tacky Dielectric Compound Lubricant and Sealant Description Bluesil V-711 is a silica-thickened, high molecular weight dimethyl silicone compound. It is a non-curing grease-like paste with a tacky, stiff consistency. Bluesil V-711 possesses excellent dielectric
- Use Temperature: -67 to 400 F
- Dielectric Strength: 502.92000000000104 kV/in
- Dielectric Constant (Relative Permittivity): 3
- Features: Electrical Insulation / Dielectric Material
-
Supplier: Aervoe Industries Incorporated
Description: Ideal for all plastics, low flash, non-staining, non-corrosive formula
- Operating / Use Temperature: 60 to 80 F
- Dielectric Strength: 14,763,779.527559 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 0.8 specific gravity
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Mold Release / Release Agent, Solid / Dry Film Release, Specialty, Specialty / Other
-
Supplier: Aervoe Industries Incorporated
Description: Minimizes sticking, glazing, crazing, spotting, low flash, non-corrosive
- Operating / Use Temperature: 60 to 80 F
- Dielectric Strength: 14,763,779.527559 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 0.8 specific gravity
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Mold Release / Release Agent, Specialty, Specialty / Other
-
Supplier: Bluestar Silicones USA Corp.
Description: Bluesil V-711 is a silica-thickened, high molecular weight dimethyl silicone compound. It is a non-curing grease-like paste with a tacky, stiff consistency. Bluesil V-711 possesses excellent dielectric properties and is useful for protecting and sealing electrical and mechanical
- Flash Point: 500 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.03 specific gravity
- Applications: Automotive / Transportation, Electrical / Electronic
- Features: Bearings, Dielectric (Transformer / EDM), Lubricant, Mold Release / Release Agent, Sealing / Barrier, Specialty / Other, Straight Oil (Non-soluble)
-
Supplier: Techsil Limited
Description: heat-generating electronic components such as CPUs, GPU chipsets and power components. This grease improves the thermal interface between irregular and pitted surfaces. Safe on plastics, non-bleeding, silicone and ZnO free. Product Benefits Zinc oxide free – ships non-regulated in all
-
Supplier: Aervoe Industries Incorporated
Description: Ideal for hot or cold molds, low flash, non-staining, non-corrosive formula
- Operating / Use Temperature: 60 to 80 F
- Dielectric Strength: 14,763,779.527559 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 0.8 specific gravity
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Mold Release / Release Agent, Specialty, Specialty / Other
-
Supplier: Novagard Solutions
Description: No Description Provided
- Viscosity: 150,000 to 250,000 cP
- Tensile Strength (Break): 200 to 250 psi
- Elongation: 250 to 350 %
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
-
Supplier: Novagard Solutions
Description: No Description Provided
- Viscosity: 350,000 to 800,000 cP
- Tensile Strength (Break): 160 to 200 psi
- Elongation: 350 to 425 %
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 970 TC A/B is a pasty, but still flowable addition-curing, two component elastomeric silicone that cures at elevated temperature to an thermally conductive silicone rubber. Special features two-component thermal conductivity pasty, still flowable almost constant properties
- Viscosity: 25,000 to 120,000 cP
- Thermal Conductivity: 0.8 W/m-K
- Tensile Strength (Break): 580.147357428788 psi
- Elongation: 90 %
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 5 Compound is a grease-like, dielectric compound that is used to make moisture resistant seals for electrical, automotive, aircraft, and marine assemblies. It can also be used to lubricate and seal o-rings, switches, door seals, cable connectors, and battery terminals.
- Dielectric Strength: 545 kV/in
- Substrate Compatibility: Metal
- Chemical System: Silicone
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview HTSP Silicone Heat Transfer Compound Plus is a modified "Plus" version of Electrolube’s successful HTS, offering superior thermal conductivity and a wide temperature range through the use of silicone base oils. Its exceptional properties stem from the novel use of
- Use Temperature: 392 F
- Thermal Conductivity: 3 W/m-K
- Dielectric Strength: 457.20000000000095 kV/in
- Viscosity: 42,000 to 48,000 cP
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 5 Compound is a grease-like, dielectric compound that is used to make moisture resistant seals for electrical, automotive, aircraft, and marine assemblies. It can also be used to lubricate and seal o-rings, switches, door seals, cable connectors, and battery terminals.
- Dielectric Strength: 545 kV/in
- Substrate Compatibility: Metal
- Chemical System: Silicone
Find Suppliers by Category Top
More Information Top
-
ELEVENTH INTERNATIONAL THERMAL CONDUCTIVITY CONFERENCE, ALBUQUERQUE, NEW MEXICO, SEPTEMBER 28--OCTOBER 1, 1971.
Contact fillers were 20, 30, 40, and 50 mesh stainless steel screens, aluminxim foil, 20 pound bond paper, and two silicone dielectric greases (heat sink compounds).
-
Design method for aperture-coupled microstrip patch antennas on textured dielectric substrates
Because of the surface mismatches, a dielectric silicone grease was used as a tem- porary adhesive between the ceramic and the ground plane.
-
Effect of pressure and length on interfacial breakdown between two dielectric surfaces
Finally, for some tests, a film of silicone grease ( dielectric grade) was applied at the interface.
-
Grainger.com
• Silicone Dielectric Grease , 3 Oz.
-
Grainger.com
• Silicone Dielectric Grease , 3 Oz.
-
Grainger.com
• Silicone Dielectric Grease , 3 Oz.
-
Pulse response of recording media
BNC connectorsare packed with a silicone dielectric grease to increase the breakdown voltage.
-
Acoustic Emission from Partial Discharge in Encapsulated Voids
After -leaning, the top cup-shaped piece was filled half full v:ith silicone dielectric grease (Dow Corning com- p o u ~ d5).
-
Grainger.com
• Di - Electric Grease , Silicone Base, Size 8 oz., Container Type Tube, NLGI Grade 2, Color Translucent, Temp.
-
Grainger.com
• Di - Electric Grease , Silicone Base, Size 8 oz., Container Type Tube, NLGI Grade 2, Color Translucent, Temp.
Indicates content that may require registration and/or purchase.