Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: ADHESIVE, ONE COMPONENT SILICONE, THERMALLY CONDUCTIVE, HIGH DIELECTRIC STRENGTH
-
Supplier: Accuris
Description: ADHESIVE, TWO COMPONENT SILICONE, THERMALLY CONDUCTIVE, HIGH DIELECTRIC STRENGTH
-
Supplier: Techsil Limited
Description: metals High elongation Good dielectric properties Excellent adhesion properties Technical Properties Uncured Consistency:Flowable Colour: Translucent Cured Shore Hardness: 28 Shore A Elongation: 370% Dielectric Strength: 23kv/ mm
- Features: Electrically Insulating / Dielectric
- Industry: Electronics
- Chemical System: Rubber Based / Elastomeric, Silicone
-
-
Supplier: Techsil Limited
Description: Non-corrosive to metals and sensitive substrates Excellent dielectric properties Outstanding performance over a wide thermal range Technical Properties Uncured Consistency: Flowable Colour: Blue Tack-Free Time: 20 Mins Cured Shore Hardness: 45 Shore A Elongation: 230% Dielectric
- Features: Electrical Insulation / Dielectric, Thermal / Heat Conductive
- Industry: Electronics
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: 3X Ceramic Parts Company Limited
Description: temperature. 8. Drug resistance, high mechanical strength, low thermal conductivity. Silicone Nitride Material Datasheet: Material Datesheet Properties Units Silicone Nitride Mechanical Density gm/cc 3.2 Porosity % 0 Flexural Strength Mpa 830 Compressive Strength
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 15 to 20 W/m-K
- Coeff. of Thermal Expansion (CTE): 3.3 µm/m-C
- MOR / Flexural Strength: 87,022.1036143182 psi
-
Supplier: Phelps Industrial Products
Description: Silicone is a synthetic elastomer with excellent elongation, creep, tear strength, dielectric strength (at high voltage), thermal conductivity adn fire resistance at extreme temperatures. This makes silicone rubber one of the elastomers of choice in many extreme
- Thickness: 0.0625 to 0.25 inch
- Operating Temperature: -80 to 400 F
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: Custom Fabricating & Supplies
Description: Self-Adhesive Waterproof seal is permanent after 24 hours Extremely pliable and conformable Construction 20 Mil Total Thickness Roll Length - 36 feet Specifications Tensile Strength (PSI) - 700 Minimum Elongation (%) - 300 Dielectric Strength (VPM) 200 - 400 Dielectric
- Width: 1 to 2 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Permanent, Specialty / Other
- Adhesive: Rubber, Silicone
-
Supplier: Allied Electronics, Inc.
Description: Relaxed Retraction Coil Cords, 4 mm Stud Size, Black Color The silicone coating engineered for maximum flexibility and protection from extreme temperatures and vibration damage. Safe for most plastics. Flammable and ozone safe, CFC/HCFC free. Meets MILI-46058C, Type SR UL Recognized
-
Supplier: WATTCO
Description: shapes, sizes, and dimensions. Silicone heaters are known for their unique and flexible properties and can withstand mechanical shock and vibration. Silicone heaters have unique qualities such as a high dielectric strength, non-toxicity, and flame retardance.
- Maximum Operating (Sheath) Temperature: -70 to 450 F
- AC Voltage Required: 120 to 600 volts
- Length: 1 to 120 inch
- Width: 1 to 36 inch
-
Supplier: BRIM Electronics, Inc.
Description: BRIMFLEXä BSR Silicone Rubber tubing is an extremely elastic and stable high temperature & low temperature tubing. Besides being extremely flexible, it has excellent mechanical strength (tear resistance) tensile strength, elongation, and weather resistance), and outstanding
- Maximum Inside Diameter / Size: 1.01 inch
- Wall Thickness: 0.08 inch
- Temperature Range: 392 F
- Type: Electrical Tubing / Sheathing, Rubber / Silicone / Elastomer Tubing
-
Supplier: Techsil Limited
Description: Non-corrosive to metals and sensitive substrates Excellent dielectric properties Outstanding performance over a wide thermal range Technical Properties Uncured Consistency: Flowable Colour: Blue Cured Shore Hardness: 45 Shore A Elongation: 230% Dielectric Strength: 20kv/ mm (500
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Extremely flexible, high / low temperature wire harnesses, cable connections and component covering CHARACTERISTICS: PRODUCT DESCRIPTION: Non corrosive, fungas resistant, self-extinguishing, silicone coated fiberglass sleeving OPERATING TEMPERATURE: -70°C to +200°C
-
Supplier: Allied Electronics, Inc.
Description: Dual Conductor Fabric Wrist Straps for Monitors Ideal for high temperature environments. Silicone conformal coating is a flexible finish product that provides a protective coating for printed circuit boards against moisture, corrosion and thermal shock. Dielectric Strength 2000
-
Supplier: Custom Fabricating & Supplies
Description: SRGF is a premium silicone rubber coated fiberglass fabric with an aggressive silicone adhesive. Designed as a one step masking tape for use during plasma flame spraying, the silicone rubber is tough and resists abrasion from blasting impact. A higher tack tape than most other
- Width: 0.5 to 6 inches
- Peel Strength / Adhesion: 2.875 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Removable
-
Supplier: Techsil Limited
Description: grease offers high thermal conductivity, dielectric strength between irregular surfaces. This extends the life of electronic components. Safe to use on plastics. Product Benefits Very high maximum operating temperature (-68°C - +200°C) Good thermal conductivity High dielectric
- Composition / Chemistry: Silicone
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: The P69000 series silicone sheets are prepared from platinum catalyzed addition molded silicone rubber, which not only has high mechanical strength and excellent flame retardancy, but also has no special odor and is halogen-free and environmentally friendly. This material
- Thickness: 0.015748031496062992 to 0.1968503937007874 inches
- Dielectric Strength: 18,000,000 V/m
- Features: Anti-static / ESD Control, Dielectric / Insulating, Electrical, Electrically Conductive
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Ellsworth Adhesives
Description: Dow SYLGARD™ 577 Primerless Silicone Adhesive Gray is a two component material that is used for gasketing, attaching, and sealing housings, lids, connectors, ceramics, metals, glass, laminates, and plastics. It offers unprimed adhesion, rapid heat cure, high tensile strength,
- Viscosity: 98,000 cP
- Tensile Strength (Break): 988 psi
- Elongation: 224 %
- Dielectric Strength: 500.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 3-4241 Dielectric Tough Gel Clear-Green is a two component, heat curing, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and stress. It is durable, fast curing, requires no primer, flame resistant, long
- Viscosity: 400 cP
- Dielectric Strength: 450.00000000000006 kV/in
- Features: Electrical Insulation / Dielectric Material, Encapsulating / Potting
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 3-4207 Dielectric Tough Gel Clear-Green is a two component, room temperature curing, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and stress. It is durable, fast curing, requires no primer, and has
- Viscosity: 425 cP
- Dielectric Strength: 425.00000000000006 kV/in
- Features: Electrical Insulation / Dielectric Material, Encapsulating / Potting
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow SYLGARD™ 577 Primerless Silicone Adhesive Gray is a two component material that is used for gasketing, attaching, and sealing housings, lids, connectors, ceramics, metals, glass, laminates, and plastics. It offers unprimed adhesion, rapid heat cure, high tensile strength,
- Viscosity: 98,000 cP
- Tensile Strength (Break): 988 psi
- Elongation: 224 %
- Dielectric Strength: 500.00000000000006 kV/in
-
Supplier: Minco
Description: sensors and cutouts, wiring harnesses, connectors, and controllers RoHS compliance Temperature range: -45 to 235°C (-50 to 455°F). With UL component recognition: -45 to 220°C (-50 to 428°F) Resistance tolerance: ±10% or ±0.5 Ω , whichever is greater Dielectric strength: 1000 VRMS
- Maximum Operating (Sheath) Temperature: -26 to 212 F
- AC Voltage Required: 115 volts
- kWatts: 0.2194 kW
- Watt Density: 10 W/in²
-
Supplier: Daburn Electronics & Cable
Description: Finely Stranded Highly Flexible High Voltage Silicone Rubber Lead Wire with a tinned copper conductor, extruded clear DAFLEX flexible silicone rubber insulation and a temperature rating of -65°C to 165°C. Voltage rating based on dielectric strength of wire insulation.
- North American (AWG): 8 to 24 AWG
- Rated Voltage: 60 to 120 kilovolts
- Operating Temperature: -65 to 165 C
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Daburn Electronics & Cable
Description: This silicone rubber coated fiberglass sleeving stretches to twice its relaxed state, without loss of dielectric integrity. When slipped over an irregular or hard to insulate shape, Daflex CONFORM-A-TUBETM stretches up to twice its supplied size, while maintaining its dielectric
- Maximum Inside Diameter / Size: 0.076 to 1.25 inch
- Temperature Range: -67 to 392 F
- Design Units: English, Metric
- Type: Fiberglass / Composite Tubing, Rubber / Silicone / Elastomer Tubing
-
Supplier: Master Bond, Inc.
Description: Master Bond MasterSil 153AO is an addition cured two part silicone with a high tensile lap shear strength, thermal conductivity and electrical insulation.
- Applied Thickness / Gap Fill: 0.002 to 0.003 inch
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 0.93 to 1.08 W/m-K
- Coeff. of Thermal Expansion (CTE): 83.33333333333333 to 100 µin/in-F
-
Supplier: Newark, An Avnet Company
Description: THERMAL GAP FILLER PAD, SILICONE, GREY; Thermal Conductivity:10W/m.K; Conductive Material:Silicone; Thickness:-; Thermal Impedance:-; Dielectric Strength:-; External Length:8"; External Width:8" RoHS Compliant: Yes
-
Supplier: Benchmark Thermal Corp.
Description: heated part. Silicone Rubber heaters are resistant to temperature extremes, moisture, weathering, radiation, fungus and chemical attack. Silicone Rubber heaters also have a high dielectric strength, flexibility, provide a cost effective heating solution and are easily
- Maximum Operating (Sheath) Temperature: -70 to 450 F
- AC Voltage Required: 115 volts
- Watt Density: 2.5 to 10 W/in²
- Length: 5 to 12 inch
-
Supplier: Allied Electronics, Inc.
Description: Heat Transfer Compound, 400 V⁄MIL Dielectric Strength, 2.3 Specific Gravity Designed for use in transferring heat away from electrical and electronic devices such as; transistors, power diodes, semi-conductors, ballasts and thermocouple wells. High thermal conductivity, high
-
Supplier: BRIM Electronics, Inc.
Description: BRIMFLEXä B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more concentric, homogenous and denser than conventional dip coated Silicone Rubber Fiberglass
- Diameter: 0.022 to 1.018 inch
- Operating Temperature: -70 to 200 C
- Material: Fiberglass
- Sleeving: Mesh / Braided Sleeving
-
Supplier: Allied Electronics, Inc.
Description: Specifications Operating Temperature: –70°C to 200°C. Voltage Rating: 600 V. Dielectric Strength: 8000 V. Heat Aging: 1440 hours at 235°C without dielectric change. Flammability: Self extinguishing. Color: Natural. UL Standard 1441.
-
Supplier: Daburn Electronics & Cable
Description: Daburn Ultra-Flexible DaFlex Silicone Shielded Signal Cables are ideal for the most demanding data transmission applications. The DaFlex Silicone extrusion process allows individually shielded pairs to be placed in a highly flexible flat profile, while exceeding electrical and signal
- Operating Temperature: -65 to 165 C
- Product Category: Bulk Cable
- Features: Networking
-
Supplier: Daburn Electronics & Cable
Description: Daburn DaFlex Silicone Flat ribbon cable is ultra-flexible. Finely stranded wire conductors are used for maximum flexibility and long life in dynamic, flexing applications. The wire conductors are encapsulated in a crystal clear, flexible, yet extremely durable DaFlex Silicone
- North American (AWG): 4 to 28 AWG
- Operating Temperature: -65 to 165 C
- Cable Shielding: Braid
- Features: Bulk Cable
-
Supplier: Backer Marathon, Inc.
Description: profiles,complex shapes and installation on a variety of surfaces. Because they are thin, low mass, and the wire element is close to the surface they provide instant heating. They are not affected by vibration, flexing, or repeated mechanical shock. Silicone rubber has a high
- AC Voltage Required: 240 volts
- kWatts: 0.6 kW
- Length: 40 inch
- Heating Capacity: 0.6 kW
-
Supplier: Backer Marathon, Inc.
Description: profiles,complex shapes and installation on a variety of surfaces. Because they are thin, low mass, and the wire element is close to the surface they provide instant heating. They are not affected by vibration, flexing, or repeated mechanical shock. Silicone rubber has a high
- AC Voltage Required: 240 volts
- kWatts: 1 kW
- Length: 40 inch
- Heating Capacity: 1 kW
-
Supplier: Backer Marathon, Inc.
Description: profiles,complex shapes and installation on a variety of surfaces. Because they are thin, low mass, and the wire element is close to the surface they provide instant heating. They are not affected by vibration, flexing, or repeated mechanical shock. Silicone rubber has a high
- AC Voltage Required: 120 volts
- kWatts: 0.6 kW
- Length: 20 inch
- Heating Capacity: 0.6 kW
-
Supplier: Backer Marathon, Inc.
Description: profiles,complex shapes and installation on a variety of surfaces. Because they are thin, low mass, and the wire element is close to the surface they provide instant heating. They are not affected by vibration, flexing, or repeated mechanical shock. Silicone rubber has a high
- AC Voltage Required: 240 volts
- kWatts: 0.2 kW
- Length: 10 inch
- Heating Capacity: 0.2 kW
Find Suppliers by Category Top
Featured Products Top
-
, materials need to provide strength and stability under pressure. Polyurethane dielectric foam for aerospace meets these requirements with dependable performance. It supports systems that depend on radio frequency transmission while maintaining durability and precision. As technology becomes (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for General Plastics Manufacturing Co. -
excellent mechanical strength (tear resistance) tensile strength, elongation, and weather resistance), and outstanding dielectric strengh, flame resistance and corona resistance. BSR meets MIL-R-5847 and Fed Spec. ZZ-R-765/9, Class 2b. OPER. VOLT. 28AWG to 5/8": 300V; 3/4" to 1: 600V. STD COLOR: WHITE RoHS compliant. (read more)
Browse Rubber Tubing Datasheets for BRIM Electronics, Inc. -
BRIMFLEX B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more con-centric, homogeneous and denser than conventional dip coated Silicone Rubber Fiberglass sleeving (read more)
Browse Electrical Insulators Datasheets for BRIM Electronics, Inc. -
reduce failure risk in demanding industrial environments. ARMATEX® Silicone Coated Fiberglass ARMATEX® Silicone Coated Fiberglass is an insulation material engineered by combining high-strength woven (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
to +400°F (-54°C to +204°C) and provides electrical insulation properties, including a dielectric strength of 450 volts/mil (1/8 inch thick specimen) and a volume resistivity greater than 1014 ohm-cm at 75°F. The refractive index measures 1.437. This system (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
providing electrical insulation.They feature high dielectric breakdown strength,good thermal conductivity,tear resistance,and more.These properties help prevent accidents such as leakage or breakdowns.Additionally,silicone insulator pads are highly temperature-resistant,preventing degradation or aging (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
the wire element is close to the surface they provide instant heating. They are not affected by vibration, flexing, or repeated mechanical shock. Silicone rubber has a high dielectric strength, is non-toxic, chemical resistant, and flame retardant. Silicone rubber (read more)
Browse Flexible Heaters Datasheets for Backer Marathon, Inc. -
Designing thermal management for a coffee-machine heater means balancing three practical constraints: the pad must shrink predictably during processing, conduct heat efficiently away from the heater, and—where applicable—provide high dielectric (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
– Approximately .030” Silicone rubber extrusion to provide dielectric strength, traditionally made with single end strand between 36 and 50 Extra Flexible 600V, 150C – .016” Silicone rubber insulation with 36 – 44 AWG stranding Ultra Flexible (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
solutions. Wide Temperature Range:Operates effectively from -60°C to +200°C, accommodating high-temperature conditions in chargers. High Dielectric Strength:Withstands voltages exceeding 11kV, ensuring stable and (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd.
Conduct Research Top
-
Effect of Elastic Elongation on Dielectric Strength
to process variability in the elongation of elastomeric polymers when they are wrapped around electric coils and other components, the possibility of altering the effective dielectric strength of the insulation material arises. In this paper we examine the relation of the elongation of a silicone
-
NEW ADVANCES IN PRIMERLESS SILICONE INSULATION MATERIALS
the priming step. Using primerless silicone rubber laminate insulation tape leads to a more robust application process, as well as improved material properties such as adhesion strength, dielectric strength, volume resistivity, and thermal stability. This paper presents the results of a comparative
-
Arc Tracking and Silicone Self-Fusing Tape
Many electrical insulation applications are designed with dielectric breakdown strength (DBS), or the voltage potential required to break through an electrically insulating material, as a major factor. While this is a good test to determine how resistive a material is through its volume it does
-
Silicone Rubber Thermal Interface Materials: Applications and Performance Considerations
Simple composits of silicone rubber, extending filler, and fiberglass offer an attractive combination of thermal, physical, and electric properties that make these materials an ideal choice for use as thermal interface materials. Good dielectric strength and low thermal impedance that is relatively
More Information Top
-
Insulation enhancement with heat-shrinkable components. III. Shielded power cable
Par- tial dischargeat the cutback can be prevented by three different methods: 1. filling the void with a high- dielectric strength silicone grease 2. coating the area with a conductive paint to move the shield onto the cable insulation and provide …
-
Integrating the design and reliability assessment of a hybrid Pv-Thermal microconcentrator system
… 62108 standard have been also designed, including: • Material tests of thermally conductive adhesives: thermal cycling test, damp heat test; • Material performance and compatibility tests of the thermal substrate (dielectric and thermal); • Silicone dielectric strength (HiPot) tests; • Performance …
-
Dielectric strength of Al 2 O 3 /silicone composites after high‐temperature aging
To investigate the effect of Al2O3 fibers on the thermal stability of silicone, the dielectric strength of silicone filled with various loading of Al2O3 fibers, including 0, 10, 15, and 30 wt %, was compared before and after thermal aging at …
-
The influence of thermal aging on AC dielectric strength of transparent silicone rubbers for HV insulation
The results in Fig. 5 and Fig. 6 reveal that a short-time PC process can enhance the dielectric strength of silicone rubbers.
-
Thermal stability of a new insulating material used in traction motors
Effect of Heat Aging on Dielectric Strength of Silicone -Treated Mica Mat 31/ 4 Wrdps of Micd Mdt (13 1/ 2% Silicone) on Copper Bars 6 Inches by 0.200 Inch by 0.263 Inch .
-
Research on the Silicone Rubber Sheds Performance of Composite Insulator
… to study the performance of silicone rubber sheds, which were utilized different time in the northeast of China, the hydrophobicity, loss-recovery-transference of hydrophobicity, the Shore hardness, the tensile, tearing, volume resistivity and dielectric strength of silicone rubber were determined.
-
The use of silicone gels for jointing power cables
The average AC dielectric strength of silicone gel varies from 41 kV/mm to 25 k V / m (ASTM D 149, 23T, spherical electrodes, 2mm gap distance, and 1 kV/s increasing stress). and dependsprimarily on the water content in the gel.
-
Insulating Characteristics of Dimethyl Silicone in Bare and Insulated Uniform Field Gaps
The test results show that insulating the electrodes, significantly increases the sixty-hertz and impulse dielectric strengths of silicone .
-
Electrical and mechanical properties of silicone rubber for high voltage insulation
AC breakdown test In accordance with ASTM D149 specification, dielectric strength of silicone polymer was measured.
-
On the Dielectric Strength of Synthetic Electrical Insulating Materials
The dielectric strength of silicone rubber decreased from 687 volts per mil to 499 when 1250 ppm K+ were added in the form of KOSi-.
Indicates content that may require registration and/or purchase.