-
Supplier: Nikon Metrology
Description: are available to suit most applications. Dust Bellows Protects the digital micrometer head spindle section from dust and dirt, increasing the lifetime of the equipment. TC-101 Counter More compact and accurate than previous models Smallest readable value is 0.01µm Can be used with
- Range: 3.93701 inch
- Mounting / Loading Options: Benchtop / Floor
- Gage / Instrument Type: Depth Gage
- Display: Digital Display
-
Description: capable of checking critical components such as shafts, bores, O-rings, or just about any ID/OD part. The USM digital bench micrometer can serve as both the heart of your in-house gage calibration needs and a high accuracy part inspection system.
- Range: 0 to 11 inch
- Resolution: 0.0000007 inch
- Graduation / Resolution: 0.0000007 inch
- Range / Travel: 0 to 11 inch
-
Supplier: KEYENCE
Description: LS-5000 Laser Scan Micrometer The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and
- Range: 0.01 to 1.57 inch
- Resolution: 0.00001 inch
- Speed: 1,200 Samples/sec or Scans/sec
- T/R Separation: 4.73 to 7.87 inch
-
-
Description: If you're looking for a direct-reading bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the third-generation External Supermicrometer Model C provides durability, digital accuracy, speed of
- Range: 0 to 25 inch
- Graduation / Resolution: 0.00001 inch
- Resolution: 0.00001 inch
- Range / Travel: 0 to 25 inch
-
Supplier: Unitron Ltd.
Description: No Description Provided
- Mounting / Loading Options: Benchtop / Floor
- Display: Digital Display
- Measurement Scale / Units: English, Metric
- Features: Micrometer, Other, Other Gage
-
Description: New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB interface with integral digital readout in
- Range: 0 to 10 inch
- Graduation / Resolution: 0.000001 inch
- Resolution: 0.000001 inch
- Range / Travel: 0 to 10 inch
-
Supplier: Micro-Epsilon Group
Description: Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined
- Range: 0.00787402 to 1.181103 inch
- Resolution: 0.002755907 inch
- Speed: 100,000 Samples/sec or Scans/sec
- T/R Separation: 1.181103 to 98.42525 inch
-
Description: measuring rings (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards, micrometers, and snap gages, all with NIST traceability. The LABMASTER 1000A
- Range: 0.02 to 81 inch
- Resolution: 0.1 inch
- Graduation / Resolution: 0.1 inch
- Range / Travel: 0.02 to 81 inch
-
Supplier: KEYENCE
Description: TM-3000 2D Inline Optical Micrometer The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part in a single field of view, advanced measurements such as widths, diameters, step
- Range: 0.02 to 2.56 inch
- Resolution: 0.000007 inch
- Graduation / Resolution: 0.000007 inch
- Range / Travel: 0.02 to 2.56 inch
-
Supplier: Mahr Inc.
Description: LINEAR length measuring instruments from Mahr are ideal for use as a setting and adjusting instrument close to the production area. They offer precision setting of inside and outside comparative measuring instruments, inside micrometers, 2-point bore gages, dial comparator snap gages and many
- Range: 0 to 80.9055555 inch
- Mounting / Loading Options: Benchtop / Floor
- Display: Digital Display
- Gaging Technology: Electronic
-
Supplier: Park Systems, Inc.
Description: Atomic Force Microscopy (AFM) is emerging as an essential tool in many industries. With its ability to accurately measure critical dimensions in the micrometer to nanometer regime, the AFM is becoming an essential tool choice in applications involving surface roughness, trench width, depth,
- Features: AFM, Digital Display
- Grade: Benchtop
- Remote Interface: Image Analysis Processing Software
- Microscope Type: Scanning Probe / Atomic Force (SPM / AFM)
-
Supplier: Titan Tool Supply, Inc.
Description: is accomplished by the microscope frame itself moving on a precision dovetail slide. This movement is then read on precision Digital Micrometer reading in .00005" divisions or .001mm. The total measuring capacity of the micrometer and the movement of the dovetail slide is
- Total Magnification: 40 X
- Grade: Benchtop
- Application: Measuring / Toolmaker
- Features: Monocular
-
Supplier: ABTech, Inc.
Description: such as a micrometer. The part under test is positioned on the granite plate while the probes are slowly activated to come in contact with the part. These turn key systems are available in single or dual probe configurations and are ideal for measuring thickness of wafers, lenses and
- Range: 0.984 inch
- Graduation / Resolution: 0.00000393701 inch
- Resolution: 0.00000393701 inch
- Mounting / Loading Options: Benchtop / Floor
-
Supplier: Titan Tool Supply, Inc.
Description: TM-10 has a 2" travel in the Y Axis and 6" travel in the X Axis. The X & Y Axis have zeroing screws so that the micrometer can always be set at an even number or zero as you start measuring. The range of the Y Axis micrometer is 2", the range of the X Axis is 1". Both have .0001"
- Total Magnification: 10 to 400 X
- Grade: Benchtop
- Application: Measuring / Toolmaker
- Features: Mechanical Stage, Monocular
-
Supplier: AMETEK Brookfield
Description: temperature probe available. ELECTRONIC GAP SETTING Wells-Brookfield Cone/Plate Digital Viscometers/Rheometers are now supplied with an advanced Electronic Gap Setting feature. This technology allows faster set-up time and minimizes the possibility of gap adjustment errors. With the enhanced
- Dynamic Viscosity Range: 25 to 2,600,000 cps
- Accuracy: 1 ±% Full Scale
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
- Features: Specialty / Other
-
Supplier: Dymax
Description: The Model 455 dispensing valve is a pneumatically operated, normally closed pinch valve with a disposable fluid path. It was designed to dispense a variety of medium to high viscosity light-curable adhesives, inks, and cyanoacrylates with extreme precision. The valve’s micrometer control
- Dispense Rate: 1.8011730861633808 L/min
- Material Temperature Range: 350 F
- Valve Dispensing Technology: Pinch Valve
-
Supplier: MTI Instruments Inc.
Description: PLC/PC. The controller simplifies thickness applications through high speed internal sampling and digital thickness computation, reducing errors often encountered with traditional analog summing methods. The controller can detect out of range thickness conditions within 0.00025 seconds and
- Range: 0 to 1.574804 inch
- Graduation / Resolution: 0.0000150393782 inch
- Resolution: 0.0000150393782 inch
- Mounting / Loading Options: Automatic / Inline
-
Supplier: Reid Supply
Description: clamp opens and closes by turning an internal screw. On digital micrometers, measurement is shown on a LCD display. . Provides a wide measuring range. The rod length can be adjusted in 1in or 25mm increments. SPC data output
- Range: 6.00000324 inch
- Resolution: 0.00005 inch
- Graduation / Resolution: 0.00005 inch
- Display: Digital Display
-
Supplier: REED-Direct
Description: MICROMETER, DIGITAL, 1"-0.00005" 6 digit LCD display mm/inch select and zero button
- Range: 0 to 1 inch
- Resolution: 0.00005 inch
- Graduation / Resolution: 0.00005 inch
- Display: Digital Display
-
Supplier: Transcat, Inc.
Description: Product Highlights Range 200-1000mm Head Travel 25mm Extension Rods 25,50,100,200,400 mm Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head Carbide-tipped measuring faces Display: LCD Battery: SR44 (1 pcs.), 938882 Battery life: Approx. 8
- Display: Digital Display
- Features: Micrometer
-
Supplier: Transcat, Inc.
Description: Product Highlights Digital Disk Micrometer Range: 0-1in 0-25.4mm Accuracy: ±.0002in Resolution: 0.001mm Graduation: .001" Flatness: 1µm / .00004†Parallelism: 4µm / .00016†Measurable module: 0.5-6 Display: LCD Battery: SR44 (1 pc.), 938882 Battery life: Approx. 1.2 years under
- Range: 0 to 1 inch
- Resolution: 0.0000393701 inch
- Graduation / Resolution: 0.0000393701 inch
- Display: Digital Display
-
Supplier: Mahr Inc.
Description: Product features Large, high contrast dial face Satin chrome finished line scale Locking screw above Measuring surfaces made of steel Measuring blade for inside measurements Slide and beam made of hardened stainless steel Step measuring function Scope of delivery Case
- Range: 0 to 7.87402 inch
- Resolution: 0.0000393701 inch
- Graduation / Resolution: 0.0000393701 inch
- Display: Digital Display
-
Supplier: Gagemaker L.P.
Description: micrometer is the best tool for the job. Gagemaker offers these styles of Mitutoyo micrometers and parts: Digimatic Micrometers Mechanical Micrometers Micrometer Heads Micrometer Standards
- Range: 0 to 84 inch
- Resolution: 0.00005 to 0.0001 inch
- Graduation / Resolution: 0.00005 to 0.0001 inch
- Display: Digital Display
-
Supplier: Mahr Inc.
Description: Product features Threaded connection for changing the measuring head Data interface Digimatic Opto RS232C USB Energy supply Battery, life span ca. 2 years IP protection category IP 52 Scope of delivery Instruction manual Battery Case
- Range: 0.2362206 to 7.87402 inch
- Resolution: 0.0000393701 inch
- Graduation / Resolution: 0.0000393701 inch
- Display: Digital Display
-
Supplier: Transcat, Inc.
Description: Product Highlights Range 15-30mm Accuracy ±2µm Measuring Force 2-10N Constant and low measuring force mechanism in the thimble Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N The measurement-value hold function automatically retains the data at a
- Resolution: 0.0000393701 inch
- Graduation / Resolution: 0.0000393701 inch
- Display: Digital Display
- Features: Micrometer
-
Supplier: Mahr Inc.
Description: Product features High contrast analog display Rapid drive with integrated ratchet Immediate measurements due to the Reference system Data interface Digimatic Opto RS232C USB Energy supply Battery, life span ca. 2 years IP protection category IP 52 Scope of delivery End cap (in case the rapid drive
- Range: 0 to 0.9842525 inch
- Resolution: 0.0000393701 inch
- Graduation / Resolution: 0.0000393701 inch
- Display: Digital Display
-
Supplier: Titan Tool Supply, Inc.
Description: micrometers can also be used for calibration of a master in borescope measurements. These stages can be used for checking the accuracy of stage movements with digital or standard micrometers. Their usage is only limited by the imagination of the user in optical metrology. We
- Range: 0.001 to 0.005 inch
- Display: Digital Display
- Measurement Scale / Units: English, Metric
- Features: Micrometer
-
Supplier: Transcat, Inc.
Description: Product Highlights Range 0-2in 0-50.8mm Accuracy ±.00015in Mass 490g The display can be rotated up to 330 degrees for easy reading in any position Resolution: 0.001mm or .00005"/0.001mm Display: LCD Function Zero-setting, Data hold, Data output, Preset, inch/mm conversion (inch/mm models) Alarm:
- Resolution: 0.0000393701 inch
- Graduation / Resolution: 0.0000393701 inch
- Display: Digital Display
- Features: Micrometer
Find Suppliers by Category Top
More Information Top
-
Video Measuring System
The DVC-110 benchtop is available with either MPC-5 geometric digital readout or with LCD digital micrometers .
-
Application of Digital Rock Technology for Chemical EOR Screening
Three-dimensional digital models of rock can be obtained from micro X-ray computed tomography (“micro-CT”) [14] which has developed over the last two decades into a method that is more commonly accessible in many laboratories as benchtop instruments. … rock are typically obtained at a spatial resolution between 0.5 and 2 micrometers (for a field …
-
Laboratory Experience with the IR-TRACC Chest Deflection Transducer
This calibration device consists of a fixture to which both ends of the telescoping rod are attached, a mechanical gear drive for changing the distance between the ends of the fixture (and also the rod), a digital micrometer caliper for measuring the … Figure 5 Benchtop IR-TRACC calibration fixture LINEAR IMPACTOR TESTS (GESAC AND GM) Both of these test …
-
Trends in eggshell thickness and mercury in common goldeneye and hooded merganser eggs
… to pole distance; Æ0.01 mm) and width (greatest central width; Æ0.01 mm) with digital calipers. … equator of each egg in 3 random locations (Æ0.001 mm) using a micrometer modified to allow … … the egg contents and then freeze-dried all egg samples using a LabconcoÓ Benchtop Freeze Dry System …
-
Benchtop fabrication of PDMS microstructures by an unconventional photolithographic method
Given the ease with which this process can be adapted for benchtop fabrication, it may be of … The thickness of spacers was measured with an electronic digital micrometer (Marathon Watch Company Ltd, Ontario, Canada). .
-
Motor Controller - Nasa Tech Briefs :: NASA Tech Briefs
New Scale Technologies (Victor, NY) offers the SQ-2300 series benchtop motor controller for computer control of … Using the controller, SQUIGGLE motor speed can vary continuously from micrometers per second to millimeters per second … Digital Edition .
-
Simultaneous multiplane imaging of human ovarian cancer by volume holographic imaging
(b) Photo of the benchtop VHIS as used for ex vivo imaging study with key components labeled. The position of the tissue specimen is adjusted using a three- axis micropositioning stage (460A Series, Newport Corporation, Irvine, California) with a digital micrometer head (DM713, Thorlabs Incorporated, Newtown, New Jersey) for z-axis control.
-
Fabrication of small-orifice fuel injectors for diesel engines.
… of electroless nickel (EN) plating for reducing injector orifice diameter, a series of benchtop tests was undertaken. When the outer end of the orifice was exposed, the thickness of the sample mount was measured with a Starrett digital micrometer , and a micrograph of the exposed end was taken.
-
A Flexible Nanograting Integrated Onto Silicon Micromachines by Soft Lithographic Replica Molding and Assembly
Digital Object Identifier 10.1109/JMEMS.2008.918400 to achieving simultaneous assays of a sample and generating more … Standard benchtop spectrometers cannot detect weak fluorescence without long integration times that hinder the rapid output desired … … to create hybrid MEMS devices that incorporate silicon with elastomer structures on the micrometer scale with nanometer …
-
Shopping In Measuring - Big Bruin
YSI 1FD460Y - MultiLab Model 4010-2 Two-Channel Benchtop Meter; ; Ideal for high accuracy testing in laboratories … Individual Intelligent Digital Sensors for each parameter are sold separately. … 57060 2DGL5 Electricians Tool Set, Application Journeyman, Number Of Pieces 25, Includes (2) Micrometer -adjustable Torque Wrenches …
Indicates content that may require registration and/or purchase.