-
Supplier: Kelly Pneumatics, Inc.
Description: in outlet flow rates, and provides exceptional closed-loop, proportional, output pressure control characteristics. This product can be further customized to include a digital display readout, a wall adapter connection for power supply, an inline filter, and a mechanical
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Kelly Pneumatics, Inc.
Description: The Digital Mass Flow Meter accurately measures and displays mass flow rate, volumetric flow rate, gas temperature, atmospheric pressure and gas pressure, for both Air and Oxygen. Unlike most flowmeters, the Digital Mass Flow Meter has a touch screen interface,
- Operating Temperature: 32 to 122 F
- Operating Pressure: 250 psi
- Media Temperature: 32 to 122 F
- Media Temperature Range: 32 to 122 F
-
Supplier: E+E Elektronik
Description: The EE772 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE772 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can be used effectively to measure the consumption of compressed air,
- Pipe Diameter: 1.5 to 3 inch
- Velocity Flow Rate: 1.64041994750656 to 656.167979002625 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 580 psi
-
-
Supplier: RS Components, Ltd.
Description: Festo VAM-63-V1/0-R1/4-E-RG
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Newport MKS
Description: to ensure optimal ignition pressure. The MicroPirani offers 1-2 decades lower measuring range than a traditional pirani gauge, subsequently by lowering the cold cathode activation pressure gauge, reliability is improved and the service interval extended. All Series 970B
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Newport MKS
Description: The 275600-0-GD-T Mini-Convectron® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a size NW16 ISO-KF fitting, a display, and non-linear analog output with Torr measurement units. Mini-Convectron® gauges combines the high precision convection enhanced Pirani gauge
- Display: Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" Quick Connect, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-600 psi (0-41.38 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type Glycerin Filled
- Working Pressure Range: 0 to 600 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: Newport MKS
Description: Overview Overview The 910-21034 DualTrans™ MicroPirani™/Absolute Piezo Vacuum Transducer with display is designed specifically for wide-range pressure measurement applications and features a size NW25 ISO-KF flange fitting. The 910 combines two pressure measurement technologies to
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: HydraCheck Inc.
Description: The Standard Quadrigage (Tetra Gauge) offers pressure readings from 0 to 5000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 150 PSI. Medium-pressure gauge range – 0 to 600 PSI. High-pressure gauge range – 0 to 5000
- Working Pressure Range: 0 to 5,000 psi
- Dial Diameter: 15.5 inch
- Dial Size: 15.5 inch
- Display: Analog
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, 0 PSI TO
- Working Pressure Range: 60 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Type: Gauge
-
Supplier: DigiKey
Description: Pressure Sensor 100PSI (689.48kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 100 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Features: Analog Voltage, Other, Sensor, Temperature Compensation, Transducer
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 26" Dia., Seal Max 26.3" (668.02mm) Dia., Seal Min 21.5" (546mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 145 Lb (65.77 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. The PD Series pressure gauge test
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 32" Dia., Seal Max 32.8" (833mm) Dia., Seal Min 27.5" (699mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 170 Lb (77.11 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Connection Type 1/2" Quick Disconnect Plug Description Alarm, Audible, Low Pressure, 300 psig, 1/2" Quick Disconnects Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg)
- Working Pressure Range: 300 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: HydraCheck Inc.
Description: The HC-063-DIGI digital pressure gauge offers a quick solution to monitoring pressure and also peak pressure (pressure spikes). The hand-held unit can be installed when required (using a standard test point), or left permanently connected to a system. Since
- Working Pressure Range: 8,700 psi
- Accuracy: 0.5 ±% FS
- Pressure Connection Size: 0.25 inch
- Display: Digital
-
Supplier: HydraCheck Inc.
Description: The Digital Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate digital pressure gauges along with the most
- Working Pressure Range: 0 to 5,800 psi
- Display: Digital
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-917 is a portable handheld digital differential pressure gauge, meter or manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-917
- Working Pressure Range: -101.5 to 101.5 psi
- Accuracy: 2 ±% FS
- Type: Differential
- Display: Digital
-
Supplier: Newport MKS
Description: Torr to atmosphere, and features a size NW16 ISO-KF flange fitting. It has a RS232 digital communication interface for setup of transducer parameters and to provide real time pressure measurement. A 15-pin HD sub-D male connector features an analog pressure output of 1VDC/decade
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560611 Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 30 psi. Includes a 0.125 in NPT top mount.
- Working Pressure Range: 0 to 30 psi
- Display: Analog
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-SMA Series connector gage kit is a push on type Gage designed to measure the center contact pin and dielectric location of type SMA female and male connectors per MIL-PRF-39012 class 2. The ACUDIAL-SMA Gage kit consists of: 1. a dial indicator assembly graduated in 0.001
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: When sizing a pressure gauge, the maximum output of the system should be approximately 2/3 of the gauge capacity.
- Media: Gas
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JG Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Circuit Control Gauges are ecommended as a visual pressurized monitoring gauge to be used on all pressuring systems. When sizing a pressure gauge, the maximum output of the system should equal approximately 2/3 of the gauge capacity. Gauges
- Working Pressure Range: 3,000 psi
- Type: Gauge, Liquid Filled
- Media: Liquid
-
Supplier: BARTEC
Description: The pressure monitor module is a component of pressurized controls for zone 2/22. The function of the pressure monitor module is to determine the flow rate for the Ex p control unit and, on the other hand, it functions as a pressure relief valve.
- Working Pressure Range: 0.04351131 psi
- Operating Temperature: -20 to 80 F
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-N Series connector Gage kit is a push on type gage designed to measure the center contact pin location from the outer conductor mating surface of type N female and male connectors per MIL-PRF-39012 class 2. Refer to dimensions A(MP) and B (MF) in Figure 1. A(MP) and B(MF)
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 2051T - Inline Pressure Transmitter G3 - Transmitter Type: Gage Pressure Upper Range Limit: 800 psi (55.2 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based on HART Protocol 2B - Process Connection Style: 1/2‚14 NPT Female 2 - Isolating
- Type: Gauge
-
Supplier: NOSHOK, Inc.
Description: High quality liquid filled gauges designed for durability, accuracy and long life Pressure ranges from vacuum through 15,000 psi 2-1/2 and 4 inch sizes – bottom or back connected Heavy one-piece die casting integrates the case, connection, movement support and bourdon tube support
- Working Pressure Range: -14.736 to 15,000 psi
- Dial Diameter: 4 inch
- Pressure Connection Size: 0.25 to 0.5 inch
- Accuracy: 1 ±% FS
-
Supplier: Winters Instruments
Description: Description & Features:• ±0.75% full scale accuracy• Food grade glycerin filling standard• Re-zero feature standard• Crack/breakage-resistant polycarbonate lens standard• Clean-In-Place design• Steam-In-Place design• Autoclavable• CRN registered• 5 year warranty
- Working Pressure Range: 0 to 600 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 2 inch
- Accuracy: 0.75 ±% FS
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, GAUGE, 3.5MPA, 10VDC; Operating Pressure Max:3500kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS783 Series RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
EXAIR’s catalog offers readers an incredible source of innovative solutions for common industrial problems like conveying, cooling, cleaning, blowoff, drying, coating and static buildup. To make this useful resource more readily available, EXAIR.com has now launched a fully digital and (read more)
Browse Air Knives Datasheets for EXAIR -
-over-oil intensifier acts as an inline pressure booster for braking or tensioning. But what if space is really limited? Branham’s OVLBOOST air (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
Data centers and server rooms are the backbone of modern digital infrastructure, housing critical equipment that powers our interconnected world. To ensure optimal performance and longevity of data servers, rigorous environmental testing is essential to simulate real-world conditions and (read more)
Browse Enclosure Air Conditioners Datasheets for Weiss Technik North America, Inc. -
Hydracheck's Digital Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate digital pressure gauges along with the most common in-line (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
Cordis Proportional Pressure Controls Precise, digital linear pressure control within a closed-loop system with ultra high resolution and repeatability. (read more)
Browse Air Pressure Regulators Datasheets for Clippard -
Electronic Enclosures cool, clean and protected and are a low-cost alternative to expensive, high-maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Air Innovations’ Sterile Storage Cabinet is the portable storage solution for your sterilized equipment. These units are (read more)
Browse Air Purifiers Datasheets for Air Innovations LLC -
Simple set-point adjustment digital display Greater than 6 air turnovers in a 1700 sq. ft. space High capacity HEPA filter with 99.97 efficiency at 0.3 micron LED indicator for operation and filter replacement Optional UV-C light rated at 9000 hours (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
environments. If you cannot find the product you need please contact your local sales office or distributor. Features: Interfaces to most Air Gauge spindles, mandrels or bore heads High stability Air to Orbit Converter Resolution better than 0.1 µm Pressure 30 psi Simple set up and Mastering using Orbit or integral screen (read more)
Browse Data Input Modules Datasheets for Ametek Solartron Metrology -
The AP4/AG4 gauge pressure sensor series is composed of a silicon piezeoresistive pressure sensing chip and a signal conditioning integrated circuit. The low-level signal from the sensing chip is amplified, temperature-compensated, calibrated and finally converted to digital data proportional (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
Characterization of laterally deformable elastomer membranes for microfluidics
For testing purposes, the actuation pressure was provided by adjusting a pressure regulator inline with a compressed gas source of clean dry air (CDA) or nitrogen. Pressure was quantified with a digital pressure gage .
-
High-speed visualisation of primary break-up of an annular liquid sheet
Inline differential pres- sure gauges are installed upstream to monitor the mean exit velocity of the air stream of each air channel. An IDT-XS5 High-Speed Digital CCD camera with a CCD array of 1,280 · 1 …
-
Broadband pulsed flow using piezoelectric microjets
A digital pressure gauge was placed inline after the accumulator to monitor bias pressure of the system. Air is bled from the system via a bleed valve within the cylinder head.
-
Experiments of Ethylene Glycol-water Mixture in Multi-port Circular Straight Microchannel Slab
… where the flow enters the MC test specimen at the test chamber via an inline micro-filter. … cold internal liquid exchanges heat with the external cold or hot crossflow of air over the test … The flow monitoring and measuring instruments consist of pressure gauges , temperature gages, digital flow meter (DFM), impeller flow meter, pressure transducer (PTD), and ultra-precise resistance temperature detector (RTD).
-
Real-time measurements of trace gases using a compact difference-frequency-based sensor operating at 3.5 μm
For experimental control, two of the digital output lines from the A–D board were used to op … The air in the NASA human-rated chamber was sampled in a continuous flow through the multi … The cell pressure could be regulated to lower pres- sures by use of an inline solid-state pressure regulator (MKS Instruments). The pressure was also additionally verified by use of an inline vacuum gauge adjacent to the multi …
-
Roll-to-roll large-format slot die coating of photosensitive resin for UV embossing
A pneumatic pressure is tapped from the compressed air supply and controlled by an inline air pressure regulator. … lip and the film substrate) is adjusted with the aid of a dial gauge built into the … The web-speed can be read from a digital LCD, which displays the speed value obtained from …
-
Laser Based Absorption Sensors for Trace Gas Monitoring in a Spacecraft Habitat
For experimental control, two of the digital output lines from the A-D board were used to … The air in the NASA human-rated chamber was sampled in a continuous flow through the multi … The cell pressure could be regulated to lower pressures by use of an inline solid-state pressure regulator (MKS Instruments). The pressure was also additionally verified by use of an inline vacuum gauge adjacent to the multi …
-
Experimental Study of DI Diesel Engine Performance Using Three Different Biodiesel Fuels
… FACILITY AND PROCEDURE The engine used in this study was a Lister-Petter inline four cylinder DI … Torque was measured by means of a strain gauge load cell connected to the lever arm, and … Intake airflow was measured using a laminar viscous flow air meter with a type 5 Cussons manometer: inlet air depression was measured by a Druck general purpose pressure transducer coupled to a digital readout.
-
Study of sea salt particles launched by bubble burst
A HEPA-vent inline filter was inserted after the pump inside the JBC air flow station. Air pressure was set at 34 kPa gauge . Bubble size measurements were made on approxi- mately 200 bubbles using a digital CCD camera (XGA Color …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… sea scrolls'),(33867,'dead set'),(33868,'dead soul'),(33869,'dead weight'),(33870,'dead- air space'),(33871,'dead … … 35295,'depth'),(35296,'depth bomb'),(35297,'depth charge'),(35298,'depth finder'),(35299,'depth gage '),(35300,'depth … … 'diarrhoeal'),(36078,'diarrhoeic'),(36079,'diarrhoetic'),(36080,'diarthrosis'),(36081,'diary'),(36082,'diary keeper'),(36083,'dias'),(36084,'diaspididae'),(36085,'diaspora'),(36086,'diastasis'),(36087,'diastema'),(36088,'diastole'),(36089,'diastolic'),(36090,'diastolic pressure '),(36091,'diastrophism'),(36092 … … 36382,'digit'),(36383,' digital '),(36384,'digital arteries' … … bois'),(39361,'du maurier'),(39362,'duad'),(39363,'dual'),(39364,'dual carriageway'),(39365,'dual inline package switch'),(39366 …
Indicates content that may require registration and/or purchase.