Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AMETEK Sensors, Test & Calibration
Description: Accurate enough to replace a deadweight tester Rugged enough to sit in 3 feet of water Portable enough to complete calibrations anywhere Gauge / Absolute Pressure Datalogger to 15 000 psi / 1000 bar / 100MPa Differential Pressure with up to 0.025% of reading accuracy Switch, Voltage,
- Working Pressure Range: 0.2 to 15,015 psi
- Operating Temperature: -4 to 122 F
- Accuracy: 0.0075 to 0.1 ±% FS
- Pressure Measurement: Differential
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The nVision Lab Reference is a pressure reference recorder accurate enough to function as a laboratory deadweight tester replacement and a high-accuracy, high-frequency chart recorder. Download data as you test, view your data on the built-in LCD, and store up to 1,000,000 data
- Working Pressure Range: 15,000 psi
- Operating Temperature: 50 to 122 F
- Accuracy: 0.025 to 0.1 ±% FS
- Pressure Measurement: Absolute, Gauge
-
Supplier: Keller America, Inc.
Description: LEO Record is an autonomous battery powered instrument with digital display designed to record pressure and temperature over long periods. Both the piezoresistive LEO Record as well as the capacitive LEO Record (ideal for low pressure ranges) offer the following advantages: High
- Accuracy: 0.1 ±% FS
- Operating Temperature: 32 to 122 F
- Working Pressure Range: -14.50377 to 14,503.77 psi
- Pressure Connection Size: 0.25 inch
-
-
Supplier: EXAIR
Description: EXAIR's Pressure Sensing Digital Flowmeter, with data logging capability available, is the easy way to monitor pressure inside your pipe and compressed air consumption in SCFM or m3/hr! The digital display shows the exact amount of pressure in your pipe, as well as
- Pipe Diameter: 2 to 8 inch
- Gas Volumetric Flow Rate: 4 to 400 SCFM
- Process Media Type: Gas
- Features: Recorder / Totalizer Functions
-
Supplier: Holykell Technology Company Limited
Description: This digital recordercan receive signals of current, voltage and resistances, and realize display, recording, over-limit monitoring, report generation, data communication, signal transmission and flow accumulation of temperature, humidity, pressure, liquid level, flow and others. And
- Data Acquisition: Chart Recorder
- Features: DC Current, DC Voltage, Other, Paperless / Video Graphing, RTD, Thermocouple
- Network Options: Ethernet
- Host Connection: RS232/422/485
-
Supplier: Monarch Instrument
Description: maintenance free. No paper or pens to replace, no mechanical parts to wear out and because they are digital instruments, they requires less time to calibrate. This allows you to use your time more efficiently. We’re Flexible. DataChart recorders are unparalleled in providing the
- Analog Input Channels: 12 #
- Sampling Frequency: 0.008 kHz
- Resolution: 16 bits
- Accuracy: 0.06 % FS
-
Supplier: Instrumented Sensor Technology
Description: Optional internal and external relative humidity sensors are available. Pressure Recording The EDR-3C unit can measure various pressures -- atmospheric pressure, or differential pressure for shipment under positive pressures, and other configurations. These can be
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Cole-Parmer
Description: pressure controller, these pressure meters and controllers can handle most process applications. Eliminate tedious and error-prone manual pressure meters and controllers by using the precise input and output signals with simple analog or digital signals. These signals can
- Signal Output: Analog Voltage
- Display Type: Digital
-
Supplier: Instrumented Sensor Technology
Description: atmospheric pressure, or differential pressure for shipment under positive pressures, and other configurations. These can be provided as external sensors. Strain, Load and other Resistance Bridge (strain-gage based) Sensors The EDR-6DOF portable acceleration data logger /
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Cole-Parmer
Description: pressure controller, these pressure meters and controllers can handle most process applications. Eliminate tedious and error-prone manual pressure meters and controllers by using the precise input and output signals with simple analog or digital signals. These signals can
-
Supplier: Cole-Parmer
Description: pressure controller, these pressure meters and controllers can handle most process applications. Eliminate tedious and error-prone manual pressure meters and controllers by using the precise input and output signals with simple analog or digital signals. These signals can
-
Pressure Controllers - Cole-Parmer Digital Pressure Controller, Dual-Valve, 0-30 psia -- GO-68027-94Supplier: Cole-Parmer
Description: pressure controller, these pressure meters and controllers can handle most process applications. Eliminate tedious and error-prone manual pressure meters and controllers by using the precise input and output signals with simple analog or digital signals. These signals can
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Pipe Diameter: 0.03125 to 2 inch
- Gas Volumetric Flow Rate: 0 to 480 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 7.251885 to 145.0377 psi
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Pipe Diameter: 0.03125 to 2 inch
- Gas Volumetric Flow Rate: 0 to 16.9491525423729 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 7.251885 to 145.0377 psi
-
Supplier: Bronkhorst USA
Description: HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control valves can
- Gas Volumetric Flow Rate: 2.352 to 294 SCFM
- Mass Flow Rate: 0.183534251 to 22.941665749 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 5,801.508 psi
-
Data Loggers and Data Recorders - LEO Record Pressure Data Logger -- LEO Record Pressure Data LoggerSupplier: SensorsONE, Ltd.
Description: The LEO Record Pressure Recorder includes a digital pressure gauge to display a continuous pressure reading to an accuracy of 0.1% full scale. The pressure units of the LEO record pressure datalogger can be altered via the two front panel buttons
-
Supplier: TelephoneStuff.com
Description: Dual speed conference recorder with end of tape alarm, one PZ-2L microphone and AC power adapter. PZ-2L microphone provides pressure zone recording which eliminates the hollow sound associated with standard microphones. The distance between the microphone and the sound source has no
- Application: Loudspeaker / Public Address
-
Supplier: DME Company
Description: Compact and self contained Provides Digital Display Readout of Cavity Pressure Provides Amplified Output of Scaled Cavity Pressure Signal when setup correctly with Pin Dia. ( 0-5Vdc Output = 0 to 20,000 PSI ) User Selectable Analog Amplified Output: Default 0-5Vdc, user dip
- Control Signal: Analog Voltage, Current Loop
- Features: Chart Recorder, Limit / Set Point Control, Liquid, Rate Indication / Control
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
-
Supplier: EXAIR
Description: EXAIR’s Hot Tap Digital Flowmeter allows for installation under pressure, eliminating the need to isolate and remove pressure from the pipe it is being installed upon. It incorporates two valves that the probes pass through and a muffler that collects chips from the drilling
- Pipe Diameter: 2 to 8 inch
- End Fittings: Clamp
- Process Media Type: Gas
- Features: In-line, Recorder / Totalizer Functions
-
Supplier: Monarch Instrument
Description: The Track-It™ Pressure Transmitter/Data Loggers with Digital Display are 24Vdc powered 4 wire transmitters that can also record up to 130,000 samples for logging, redundant data backup or archive. They can be configured to record both pressure or vacuum and ambient temperature
- Working Pressure Range: 5,800 psi
- Vacuum Range: 0 to 760 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
-
Supplier: Monarch Instrument
Description: The Track-It™ Pressure/Temperature and Vacuum/Temperature Data Loggers with Display are battery powered stand alone water tight compact data loggers that record up to 130,000 samples. They can be configured to record both Pressure or Vacuum and Temperature or either parameter alone to
- Working Pressure Range: 5,800 psi
- Vacuum Range: 0 to 760 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
-
Supplier: KRAL AG
Description: The KRAL Volumeter OMH series is designed for high pressure application and can be applied to 6000 psi, a high pressure rarely achieved by other flowmeters. This is an extremely sturdy design apparent by the meter?s thick casing and through bolts. The inside hides a high precision
- Media Temperature Range: -4 to 400 F
- Liquid Volumetric Flow Rate: 5.25 to 790 GPM
- Operating Pressure: 0 to 3,600 psi
- Features: Digital Display, Digital Front Panel, Liquid, Other, Positive Displacement, Recorder / Totalizer Functions, Volumetric Flow Meter
-
Supplier: VACUUBRAND, Inc.
Description: model, a ceramic diaphragm vacuum sensor and venting valve are already integrated (or externally connectable). The ceramic vacuum sensor is chemically highly resistant, measures gas-type independent and accurately. Ten fully configurable programs (with up to ten time and pressure steps each,
- Working Pressure Range: 0.001450377 to 15.6640716 psi
- Vacuum Range: 0.09999999999961626 to 809.9999999999999 torr
- Accuracy: 0.1 ±% FS
- Operating Temperature: 50 to 104 F
-
Supplier: Siargo Ltd.
Description: These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard battery can
- Pipe Diameter: 3.93701 inch
- Operating Pressure: 232.0589429715152 psi
- End Fittings: Flanged
- Electrical Output: Frequency
-
Supplier: Siargo Ltd.
Description: The Low Pressure Series Gas Meters are designed for city gas metering where traditionally diaphragm gas meters dominate the market. The meters substantially reduce the metering loss due to temperature and pressure variations; reduce the installation cost as well as other logistical
- Pipe Diameter: 1.968505 inch
- Operating Temperature: -4 to 140 F
- Operating Pressure: 145.036839357197 psi
- Electrical Output: Frequency
-
Supplier: Aalborg Instruments
Description: including: flow totalizer, flow, temperature, pressure alarms, automatic zero adjustment, 2 relay outputs, 0-5 Vdc / 0-10 Vdc / 4-20 mA analog outputs for flow, pressure and temperature. DFM's are offered either as Digital Mass Flow Meters, Model Numbers: DFM26, 36, & 46 or as a
- Pipe Diameter: 0.125 to 0.375 inch
- Operating Temperature: 41 to 122 F
- Operating Pressure: 0 to 100 psi
- Media Temperature: 41 to 122 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with
- Pipe Diameter: 0.25 to 2 inch
- Operating Pressure: 10,000 psi
- Media Temperature: -40 to 350 F
- Media Temperature Range: -40 to 350 F
-
Supplier: SensorsONE, Ltd.
Description: The 2500 Digital Controller provides up to 4 signal inputs from a variety of different sensor types, 2 controlling analogue outputs for pump or valve control, and 1 retransmission analogue output for sending to a data recorder. As standard the 2500 digital panel controller
-
Supplier: HydraCheck Inc.
Description: also suitable for very complex diagnostic tasks. The base model enables you to simultaneously measure up to 48 CAN channels. Alternatively, up to 5 External CANOpen channels can be connected. Two frequency inputs or Digital Input/Digital Output are also possible thanks to a
- Data Acquisition: Datalogger / Recorder
- Application: Environmental, General Lab and Industrial
- Network Options: Ethernet
- User Interface: Front Panel and Display
-
Supplier: Hoffer Flow Controls, Inc.
Description: The HIT-4G is a compact digital gas flow computer with temperature, pressure and compressibility compensation. The HIT-4G is configurable from the instrument front panel keypad or via Modbus communications. OUTSTANDING FEATURES LCD display for total, rate, temperature and
- Number of Inputs: 2 inputs
- Operating Temperature: -40 to 176 F
- Features: Alarm, Recorder
- Outputs: Analog Current, Frequency / Pulse, Switch
-
Supplier: VACUUBRAND, Inc.
Description: DCP 3000 and the external components proceeds via the VACUU·BUSTM digital bus system. This system is characterized by fully automatic configuration, unified plug connections and cable lengths of up to 30 m. In addition, the DCP 3000 offers a relative pressure measurement feature (VSK
- Working Pressure Range: 0.001450377 to 15.6640716 psi
- Vacuum Range: 0.09999999999961626 to 809.9999999999999 torr
- Accuracy: 0.1 ±% FS
- Operating Temperature: 50 to 104 F
-
Supplier: Aalborg Instruments
Description: including: flow totalizer, flow, temperature, pressure alarms, automatic zero adjustment, 2 relay outputs, 0-5 Vdc / 0-10 Vdc / 4-20 mA analog outputs for flow, pressure and temperature. DFM's are offered either as Digital Mass Flow Meters, Model Numbers: DFM26, 36, & 46 or as a
- Pipe Diameter: 0.125 to 0.375 inch
- Operating Temperature: 41 to 122 F
- Operating Pressure: 0 to 100 psi
- Media Temperature: 41 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
PTE7300 Series Hermetic Digital Pressure & Temperature Sensor PRESSURE SENSORS & SWITCHES The PTE7300 pressure & temperature sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Pressure sensors are used in a variety of industrial applications where they play a critical role in ensuring system pressures are within acceptable ranges to help ensure reliable equipment operation. There are different advantages to using analog and digital pressure sensors, depending on the (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Hydracheck's Digital Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate digital pressure gauges along with the most common in (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
Discover "One solution, two devices, three main benefits" with our new Digital Diaphragm Seal configuration for pressure transmitters for improved performance, lower costs and faster response time. The ABB HART 266 Digital Diaphragm Seal (DDS) pressure transmitters have been (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
The PHPSU-3500 is an OEM pressure sensor. Each individual sensor is calibrated, temperature-compensated and amplified using the programmable ASIC. The (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The AL4 pressure sensor is a digital output low pressure sensor. It is composed of a silicon piezoresistive pressure sensing chip and a signal conditioning integrated circuit (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The AP4/AG4 gauge pressure sensor series is composed of a silicon piezeoresistive pressure sensing chip and a signal conditioning integrated circuit. The low-level signal from the sensing chip is amplified, temperature-compensated, calibrated and finally converted to digital data proportional (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Cordis Proportional Pressure Controls Precise, digital linear pressure control within a closed-loop system with ultra high resolution and repeatability. (read more)
Browse Air Pressure Regulators Datasheets for Clippard -
Ability™ SmartMaster connects the physical and digital world to help industrial players better manage their instrumentation base. Read the interview. Regular product verification is an important way to ensure processes continuously operate at their peak. How does ABB (read more)
Browse Pressure Sensors Datasheets for ABB Measurement & Analytics
Conduct Research Top
-
Data/Chart Recorders 101 (.pdf)
A data/chart recorder is an electronic instrument that keeps track of various measurements required in industrial and laboratory environments. Broadly speaking, it is used to record: - process measurements for such variables as temperature, pressure, flow, pH, and humidity. - scientific
-
Data Loggers: There s No Such Thing as TMI
recorders -- such as the VFC70 for vaccine temperature monitoring -- is encouraging manufacturers to transition to digital by offering paperless chart recorders, whose flat panel LCD graphical displays match or exceed those of paper charts in clarity and function. All of Dickson 's paperless recorders
More Information Top
-
Study of Mediators of Post Hepatectomy Liver Regeneration
Measurement of portal pressure will be done by canulation of small branch of portal vein (e.g. Gastro epiploic vein) after the entry inside the vein this intravenous catheter will be connected to a digital pressure recorder via a connecting tube filled …
-
Use of Pressure-While-Drilling Tools to Improve Formation Integrity Test Interpretation
The subjective nature of reading a pressure gauge was removed from the equation, although comparisons of hand-recorded pressure data usually agree quite closely with digital pressure recorders as seen in Figure 1.
-
Correlations of portal pressure in post‐cholecystectomy benign biliary stricture
A 22-G i.v. catheter was inserted in a 3 mm or more omental vein (tributary of portal vein) and connected to a transducer of a digital pressure recorder .
-
Enhancing the Production Performance of Dual Completed Gaslifted Wells Using the Nova Venturi Orifice Valves
Consequently, digital pressure recorders were deployed to acquire casing and tubing pressure data and a clamp-on gas meter was used to measure lift gas injection rates.
-
Experimental investigations of variations in petrophysical rock properties due to carbon dioxide flooding in oil heterogeneous low permeability carbonate reser...
A chart recorder and a digital pressure recorder are connected to temperature and pressure trans- ducers, respectively.
-
The role of oral soft tissues in swallowing function: what can tongue pressure tell us?
… the use of manometers and strain gauge pressure transducers.54 A more recent development saw the introduction of the Iowa Oral Performance Instrument (IOPI), a hand-held single intraoral air filled bulb, connected to a digital pressure recorder .55,56 Two of …
-
Successful Application of Venturi Orifice Gas Lift Valve in Kaji-Semoga Field, South Sumatra: A Case Study
Tubing head pressure (THP) and casing head pressure (CHP) monitoring by using 2-pen recorder combined with digital pressure recorder .
-
Evaluation of a Passive Ultrasonic Log Application for Casing Integrity Assessment: A Case Study in a South Oman Field
The digital pressure recorder that was installed on the well recorded a maximum wellhead pressure of approximately 100 psi at most and as such the tool was operating at the far limit of its specification.
-
Effect of LoSal on Wettability and Oil Recovery of Carbonate and Sandstone Formation
A chart recorder and a digital pressure recorder are connected to the temperature transducer and pressure transducer respectively.
-
Comparison of the Effect of Azithromycin Versus Erythromycin on Antroduodenal Pressure Profiles of Patients with Chronic Functional Gastrointestinal Pain and G...
A portable digital pressure recorder was used to record the antroduodenal pressures seen onto an MS-DOS server for later retrieval and as an online display.
Indicates content that may require registration and/or purchase.