-
Supplier: Air Power Products Limited
Description: The first is for use with systems using desiccant air dryers which normally operate within a pressure dew point range of -9 to -40ºC. The second is for refrigerant air dryers which normally operate within a dew point range above 0ºC. The monitors may be used to provide a visual dew point
-
Supplier: Panametrics
Description: including the original 7100 and its digital replacement, the 7168. Features Measures velocity, volumetric and mass flow Standard velocity range to 100 m/s (328 ft/s) standard Extended velocity range to 120 m/s (394 ft/s) Measures instantaneous average molecular weight Measures
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: -2 to 1,500 psi
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
-
Supplier: Sierra Instruments, Inc.
Description: Smart-Trak® 50 low cost flow meters are designed to meet the low-cost budgetary requirements of OEM's while maintaining excellent quality, application flexibility, and performance. 50 series low cost flow meters build on the same core sensor, LFE and valve technology
- Pipe Diameter: 0.375 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 7.062146892655368 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 145 psi
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: EXAIR
Description: What Is The Digital Flowmeter? EXAIR’s Digital Flowmeter is the easy way to monitor compressed air consumption and waste! The digital display shows the exact amount of compressed air being used downstream. This makes it possible to save thousands of dollars per year in
- Pipe Diameter: 0.5 to 4 inch
- Gas Volumetric Flow Rate: 1 to 2,000 SCFM
- Operating Pressure: 30 to 140 psi
- Media Temperature: 40 to 120 F
-
Supplier: Sierra Instruments, Inc.
Description: InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a digital liquid
- Pipe Diameter: 1 to 48 inch
- Media Temperature Range: 32 to 140 F
- Velocity Flow Rate: 1.6 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Sierra Instruments, Inc.
Description: Flat-Trak 780S thermal mass flow meters offer improved measurement capabilities in installations where long straight pipe runs are not available. The 780S thermal mass flow meters incorporate Sierra’s unique dual-plate flow conditioning element to eliminate
- Pipe Diameter: 1 to 8 inch
- Gas Volumetric Flow Rate: 0 to 7,000 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
-
Supplier: ABB Measurement & Analytics
Description: kBaud Aluminum housing or all stainless steel solution DTM based diagnostic and operability functions The sensor delivers: Multivariable measurement of mass flow, density and temperature in one device Low pressure drop save 25 % on pump energy costs compared to other brands Wide measurement
- Pipe Diameter: 0.25 to 4 inch
- Mass Flow Rate: 0 to 918.75 lbs/min
- Media Temperature: -58 to 400 F
- Media Temperature Range: -58 to 400 F
-
Supplier: ABB Measurement & Analytics
Description: VortexMaster flowmeters are used for accurate measurement of the flow of gas, liquid and steam over a wide temperature range. Vortex meters are ideal for measuring low viscose liquids, demineralized water and direct steam mass flow, and they are ideal for cost-effective,
- Pipe Diameter: 0.5 to 12 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 4,351.131 psi
- Media Temperature: -67 to 536 F
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GS868 ultrasonic steam meter measures steam while avoiding pressure drop. The GS868 flowmeter can cover a wide range of flow rates that reduce capital and installation costs. Features Bidirectional No moving parts No pressure drop Wide rangeability with 1500
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Panametrics
Description: The Panametrics AquaTrans AT868 ultrasonic liquid flowmeter is rugged, cost-efficient, low-cost and low maintenance transmitter package ideal for water applications. This convenient, low-maintenance meter can be installed without shutting down your process, making this meter the
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: Panametrics
Description: PanaFlow FLI is a robust and reliable ultrasonic flow measurement system for monitoring wide ranging gas flow in challenging conditions. PanaFlow FLI is available in either a flowcell (spool piece) or nozzle only design providing flexibility to your existing or new flow
- Pipe Diameter: 3 to 16 inch
- Velocity Flow Rate: 0 to 328.0839895013124 ft/sec
- Media Temperature: 1.4 to 401 F
- Media Temperature Range: 1.4 to 401 F
-
Supplier: ABB Measurement & Analytics
Description: WaterMaster's performance adheres to the most stringent global industry standards and is certified to key international approvals. Proven in the toughest applications, Its rugged, robust and buriable sensors eliminate the need of expensive meter chambers. Thereby, WaterMaster flowmeters
- Pipe Diameter: 10 to 84 inch
- Media Temperature Range: 21 to 158 F
- Operating Temperature: -4 to 158 F
- Media Temperature: 21 to 158 F
-
Supplier: EXAIR
Description: equally short amount of installation time as the standard meters. The digital display shows the exact amount of compressed air being used, making it easy to identify costly leaks or inefficient air products. No cutting, welding, adjustments or calibration are ever required. Available
- Pipe Diameter: 2 to 8 inch
- End Fittings: Clamp
- Process Media Type: Gas
- Features: In-line, Recorder / Totalizer Functions
-
Supplier: Hamamatsu Photonics Europe
Description: The C16723 series are an immunochromatoreaders for reagent development and quality control. C16723-50 is a fluorescence lines (Europium) measurement model that uses a fluorescence method. This unit is not a medical device. Do not use it for medical diagnosis and treatment.
- Interface Options: Serial / Digital
-
Supplier: Brooks Instrument
Description: Engineered for the challenging conditions associated with high temperature delivery of condensable precursors and dopants, the 9861 Series high temperature thermal mass flow controllers and meters from Brooks Instrument feature a high purity, high leak integrity metal flow path
- Media Temperature Range: 302 F
- Operating Pressure: 0.192898996345072 to 50.762893775019 psi
- Mass Flow Rate: 0.000008259 to 0.02753 lbs/min
- Mass Flow Rate Range: 0.000008259 to 0.02753 lbs/min
-
Supplier: Aalborg Instruments
Description: increased flow thereby creating a linear relationship. Aalborg's unique dual signal processing technology independently measures each vortex on either side of the bluff body and filters out non-flow noise. This results in less noise and higher accuracy throughout the flow range.
- Pipe Diameter: 30 inch
- Gas Volumetric Flow Rate: 3,458 to 69,995 SCFM
- Operating Temperature: -15 to 140 F
- Operating Pressure: 0 to 1,500 psi
-
Supplier: Eldridge Products, Inc.
Description: Inline style thermal mass flow meters include a flow section that is usually specified to match the user’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly in the flow section for exposure to the
- Pipe Diameter: 0.25 to 4 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 392 F
-
Supplier: Aalborg Instruments
Description: increased flow thereby creating a linear relationship. Aalborg's unique dual signal processing technology independently measures each vortex on either side of the bluff body and filters out non-flow noise. This results in less noise and higher accuracy throughout the flow range.
- Pipe Diameter: 3 inch
- Gas Volumetric Flow Rate: 34 to 688.1 SCFM
- Mass Flow Rate: 4.17 to 249.165 lbs/min
- Operating Temperature: -15 to 140 F
-
Supplier: Bronkhorst USA
Description: HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented
- Gas Volumetric Flow Rate: 0.007062 to 8.8275 SCFM
- Mass Flow Rate: 0.0005506 to 0.68825 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 5,801.508 psi
-
Supplier: Sensirion
Description: The SLG liquid flow meters are the perfect solution for dynamic liquid flow monitoring in cutting edge Ultra-High-Pressure Liquid Chromatography (UHPLC) and other applications requiring precise measurement of ultra-low flow rates. A highly sensitive CMOSens® microchip
- Operating Pressure: 17,404.524 psi
- Operating Temperature: 50 to 122 F
- Features: In-line, True Mass Flow Meter
- Process Media Type: Liquid
-
Supplier: Siargo Ltd.
Description: These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard
- Pipe Diameter: 1.968505 inch
- Operating Pressure: 232.0589429715152 psi
- End Fittings: Flanged
- Electrical Output: Frequency
-
Supplier: Vogtlin Massflow USA
Description: Fast and a huge turndown make this red-y smart series thermal mass flow meter particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples (Labview, C++, etc),
- Pipe Diameter: 0.03125 to 1 inch
- Gas Volumetric Flow Rate: 0 to 2.25988700564972 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Litre Meter Limited
Description: Pelton Wheel flowmeter with high pressure 316 stainless steel body, providing a pulse output.
- Pipe Diameter: 0.00393701 inch
- Media Temperature Range: -58 to 275 F
- Liquid Volumetric Flow Rate: 0.00792 to 1.1352 GPM
- Operating Pressure: 0 to 5,003.80065 psi
-
Supplier: Micronics, Ltd.
Description: Features Watertight enclosure. RFI rejection Filters. Signal strength Indicator. Backflow protection.
- Pipe Diameter: 0.50000027 inch
- Media Temperature Range: -40 to 200 F
- Operating Pressure: 10 psi
- Velocity Flow Rate: 0.246062992125984 to 40.0262467191601 ft/sec
-
Supplier: OMEGA Engineering, Inc.
Description: FDT-40E Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or
- Pipe Diameter: 0.5 to 24 inch
- Liquid Volumetric Flow Rate: 1.5 to 420 GPM
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current, Switch
-
Supplier: HORIBA Instruments, Inc.
Description: Offer micro-litre to ultra low flow rate control Enable precision flow control of low boiling point and high viscosity liquids Ultra clean. Measurement Techniques Cooling Measurement Method The flow rate sensors in these mass flow controllers for liquids, consists of an
- Pipe Diameter: 0.0625 to 0.25 inch
- Operating Pressure: 725.184196785985 psi
- Mass Flow Rate: 0.0000441 to 0.2205 lbs/min
- Operating Temperature: 41 to 122 F
-
Supplier: Fluid Components Intl. (FCI)
Description: Series multipoint thermal flow meters are your solution for large diameter pipe and air ducts applications. Applications Combustion air Stack gas flow Primary, secondary and overfire air flow Preheater air flow Boiler air feed flow Flue gas flow
- Pipe Diameter: 2 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 0 to 100 psi
- Media Temperature: 850 F
-
Supplier: Gemu Valves
Description: The GEMU 3030 mFlow flowmeter operates according to the magnetically inductive measurement principle. It is suitable for electrically conductive media and enables exact measurement of flow velocities and flow rates of inert and corrosive liquids. The simple mechanical construction of
- Media Temperature Range: 275 F
- Operating Pressure: 145.0377 psi
- Velocity Flow Rate: 0 to 32.8083989501312 ft/sec
- Operating Temperature: 32 to 140 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® ADM 8027 is the ultrasonic flow meter for explosion hazard areas With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a permanent meter in Zones 1 and 2. All electronic components are in a flameproof
- Pipe Diameter: 0.4 to 240 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: Proteus Industries Inc.
Description: square wave with an amplitude of 5-28 VDC depending on the input voltage. The output frequency ranges to 240 Hz at the maximum flow rate for each meter. Both PNP and NPN outputs are provided. 6000 Series Flow Meter Pulse output for easy interfacing with your PLC >
- Liquid Volumetric Flow Rate: 0.06 to 60 GPM
- Electrical Output: Frequency
- Features: In-line, Velocity Meter
- Process Media Type: Liquid
-
Supplier: Burkert Fluid Control Systems
Description: results can be achieved with homogeneous liquids, free of air and solid particles. For liquids with high viscosity, an integrated viscosity compensation can be activated. Gas and steam cannot be measured; however, their flow does not have any negative effect on the device or its operation and
- Media Temperature Range: -4 to 284 F
- Operating Pressure: 362.59425 psi
- Operating Temperature: 14 to 158 F
- End Fittings: Clamp
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Maximum working pressure of 10,000, 15,000 and 20,000 psi dependent upon line size. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available).
- Pipe Diameter: 0.25 to 12 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 0.25 to 15,000 GPM
- Operating Pressure: 5,000 psi
-
Supplier: Spire Metering Technology
Description: SpireMag Series MAG888 high-performance magnetic flowmeter accurately measures the flow volume of any conductive liquids, such as water, salt water, sewage, pulps, slurry, acid, alkali, or, any mixtures of liquids and solids which have a specific minimum of electric conductivity. SpireMag
- Pipe Diameter: 0.5 to 80 inch
- Media Temperature Range: 14 to 176 F
- Operating Pressure: 87 to 362 psi
- Operating Temperature: -13 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
The compact design of pygmy meters - the bucket wheel is just 3/4 inch by 2 inches in diameter - allows measurement of shallower and lower velocity flows. The pygmy meter provides reliable measurements of flows down to 0.05 feet per second at depths as shallow as 3 inches. Except for the absence (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments -
AutomationDirect has added ProSense DPM4 series advanced digital panel meters which combine precision and versatility in a compact 1/8 DIN package. They accept a variety of sensor inputs and provide customizable analog, discrete, and serial outputs via optional expansion cards. Features include (read more)
Browse Digital Panel Meters Datasheets for Automationdirect.com -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
pipe sizes and flow conditions With its broad range of measurement velocities, and its ability to measure flow in any pipe from small to very large, one DigitalFlow GM868 meter does the job of several conventional meters. It handles pipes from 1 to 120 inches in (read more)
Browse Flow Meters Datasheets for Panametrics -
water flow measurement in agricultural, turf and other irrigation applications. Mc Propeller Flow Meters now feature a more durable bearing assembly, and an improved design of the standard canopy, transmitter, and digital register to prevent water intrusion. Additional features include a (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
. In another view, it also displays the volume flow rate for the day, month, and year. Additionally, the flow meter can output the measurement value as an analog signal (4 ... 20mA) and digitally via an RS485 interface. With a power supply range of (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Instrument engineers at municipal water/wastewater facilities and industrial process plants with wastewater treatment operations will find the new Ultra Mag® Flow Meter from McCrometer's features a streamlined advanced sensor design that makes it lighter and easy to install--yet durable and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
ideal fit for various applications. From analog, easy-to-read variable area flow meters to advanced ultrasonic flowmeters and full-bore magmeters, our comprehensive portfolio supports diverse requirements and operating conditions - ensuring accuracy, efficiency, and long (read more)
Browse Flow Meters Datasheets for Georg Fischer Piping Systems Ltd -
Gurley Price Meters - Available in headphones or digital styles, the Price Type AA meters offer fast, accurate measurements for all but the lowest flows. The headphone Model generates one click every rotation or one every five rotations of the (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments
More Information Top
-
Advances in Energy Science and Technology
Temperature are measured by thermocouples copper-constantan, pressure by means of pressure transducers and flow rates (in the refrigerating loop: by means of a digital flow rate meter ; for the water/ethylene-glycol mixture by means of a variable area meter: a rotameter).
-
Journal of Thermophysics and Heat Transfer > Experimental Investigation of Turbulent Heat Transfer in the Entrance Region of Microchannels
The system flow rate was monitored by means of a nutating digital output flow meter (DEA Engineering), equipped to handle corrosive refrigerants .
-
https://bora.uib.no/bitstream/handle/1956/7166/109344427.pdf?sequence=1
… Customized Cooling jacket from UiB workshop Sanchez Technologies Stigma 300 Pump (ST pump), with Falcon software Thermo Neslab Digital Plus RTE17 refrigerated bath circulator Omega … … Bronkhorst Mini Cori Flow , Digital Mass Flow Meter /Controller (MFM) Back …
-
Water pollution of Sabarmati River—a Harbinger to potential disaster
Instruments like digital pH meter (Eutech), turbidometer TN-100 (Eutech), TDS (total dissolved solids) meter (Eutech), mercury thermometer … … able ion analyzer (EA 940), UV-1800 UV Spectrophotometer (Shimadzu, Japan), high speed refrig- erated centrifuge (Kubota, Japan), laminar flow (ESCO, Singapore), autoclave (TOMY …
-
Hawaii Geothermal Project: initial Phase II progress report
Pump for Refrigerant -11 service: Constant voltage transformer: Variable voltage transformers … … volume o f 10 cubic feet Six-channel digital indicator capable of reading temperature 0-400°F and flow rate 0-29 GPM … … open channels Digital multi- meter (3-1/2 digits) 2 …
-
Instrumentation and process control. Developments.
… the latest equipment is given under the following headings: level, temp. and flow instruments; level measurement and control; flowline metering unit; monitoring the moving … … product effect; pocket size digital thermometers for bakeries; vapour … … systems; digital temp. controller; refrigeration test and service recorder …
Indicates content that may require registration and/or purchase.