Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Metrohm USA, Inc.
Description: The ProTrode pCO₂ sensor is an inline dissolved carbon dioxide sensor based on the Severinghaus principle, designed for reliable CO₂ measurement in pharmaceutical and biotechnology processes. Engineered for hygienic operation, the sensor is compatible with CIP, SIP, and
- Operating Temperature: 32 to 140 F
-
Supplier: Instrumentation Northwest, Inc.
Description: The Aquistar® Dissolved Oxygen (DO) sensor represents the next generation in trouble-free oxygen-sensing design. Utilizing fluorescence of a stable, immobilized ruthenium-based film matrix, the sensor employs precision optical transmission and detection to measure oxygen
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Fast Response, Reduced Maintenance METTLER TOLEDO Thornton's Pure Water Optical Dissolved Oxygen Sensor with ISM has been designed specifically for demanding power plant and microelectronics applications. Low maintenance optical measurement technology provides exceptional measurement
- Oxygen Range: 0.0008 ppm
- Accuracy: 2 % FS
- Operating Pressure Range: 2.900754 to 0.2 psi
- Mounting: In-Line (Insertion)
-
-
Supplier: ABB Measurement & Analytics
Description: Featuring ABB's EZLink technology, users of ABB’s DO system benefit from plug-and-play connectivity, automatic sensor recognition / set-up, predictive diagnostics and enhanced measurement accuracy. Users benefits from: – No calibration required – No sensor drift – Fast speed of
- Oxygen Range: 0 to 50 ppm
- Accuracy: 0.1 to 10 % FS
- Response Time: 45 to 60 seconds
- Maximum Diameter / Width: 1.85 inch
-
Description: ASI offers polarographic and galvanic designs of dissolved oxygen sensors. Displayed here is our standard design polarographic DO electrode. In addition, we can design a DO electrode around any application that you have, since we do not display OEM exclusive products, the DO12 is our
- Maximum Diameter / Width: 0.4724412 inch
- Maximum Length: 5.905515 inch
- Operating Temperature Range: 176 F
- Cell Type: Galvanic
-
Supplier: CO2Meter.com
Description: for hours before recharging. Unlike EC sensors, this optical oxygen sensor is not affected by other gases including Nitrogen or Carbon Dioxide. This is because there are no moving parts and the device requires virtually no maintenance. Measurements are typically taken in seconds and
- Dissolved O2 Range: 0 to 2 ppm
- Accuracy: 20,000 ppm
- Form Factor: Modular
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Anti-Bubble Dissolved Oxygen Sensor The InPro 6860i/12/320/nA/HD is an optical dissolved oxygen sensor with a mechanically modified hydrophilic surface. Combined with its tilted design, it prevents bubble accumulation, creating a highly stable measurement signal.
- Oxygen Range: 0 to 600,000 ppm
- Accuracy: 1 % FS
- Maximum Length: 12.598432 inch
- Operating Temperature Range: 32 to 140 F
-
Supplier: CO2Meter.com
Description: ensures that your DO analyzer is always ready for use. The optical oxygen sensor is not affected by other gases including nitrogen or carbon dioxide. Measurements are taken in seconds. The data can be logged to the internal memory and downloaded via USB. A micro-pump inside this
- Dissolved O2 Range: 0 to 2 ppm
- Accuracy: 20,000 ppm
- Form Factor: Modular
-
Supplier: ABB Measurement & Analytics
Description: The 9408 Series dissolved oxygen system comprises a flat-ended sensor mounted into a relatively large diameter spherical flotation collar. This form of construction presents to the sample a surface on which it is difficult for rags and other large solids to lodge. For more demanding
- Dissolved O2 Range: 0 to 20 ppm
- Accuracy: 0.1 ppm
- Control Relays: 2
- Operating Temperature: 32 to 104 F
-
Supplier: GasLab
Description: recharging. Unlike electrochemical sensors, this optical oxygen sensor is not affected by other gases including nitrogen or CO2, Because there are no moving parts it requires virtually no maintenance. Measurement are taken in seconds and data can be logged in internal memory and
-
Supplier: Anton Paar
Description: CarboQC is the precise CO2 meter which allows reliable QC on finished packages as well as highly accurate measurements in the laboratory for product development. It gives you fast, accurate and reliable determination of dissolved carbon dioxide in beverages.
- Operating Temperature: 26.6 to 104 F
- Gas Types: Carbon Dioxide (CO2)
- Measurement Type: Leakage, Trace
- Number of Gases Monitored: Single Gas
-
Supplier: Anton Paar
Description: The Carbo Inline CO2 analyzer is for inline CO2 measurement. It is installed inline using a Varivent flange. It stores your product-specific data (target concentration, alarm limits, etc.) in an mPDS 2000V3 evaluation unit. It is ideal for inline CO2 measurement in breweries for
- Dissolved CO2 Range: 0 to 20,000 ppm
- Accuracy: 50 ppm
- Display Type: Analog Meter
- User Controls: None
-
Supplier: Myron L Company
Description: Methods: Air, Water and 0 ppm DO Dynamic Membrane Temperature Correction Measurement Storage with Time, Date and Location Export Stored Measurement Data Via Email Live or Hold Mode - User Selectable Proprietary Sensor Design Rugged Design with Aircraft Aluminum Body Durable, Epoxy
- Dissolved O2 Range: 0 to 20 ppm
- Accuracy: 0.2 ppm
- Operating Temperature: 32 to 131 F
- Features and Functionality: Battery Powered
-
Supplier: HORIBA Instruments, Inc.
Description: High precision, wide-range dissolved ozone monitor. The repeatability: F.S. +/- 0.2%. Can select the 4 types of measurement range in-line detectors. High precision. Repeatability: F.S. +/- 0.2% Wide range measurement 0 - 10 mg/L (ZH-10 Sensor) 0 - 40 mg/L (ZH-40 Sensor) 0 - 100
- Operating Temperature: 41 to 176 F
- Display: Digital
- Instrument Type: Monitor
- Gas Types: Ozone (O3), Toxic Gas
-
Supplier: CSA Group
Description: ISO 17289:2014 specifies an optical method for the determination of dissolved oxygen in water using a sensor working on the basis of fluorescence quenching. Measurement can be made either as a concentration of oxygen in milligrams per litre, percentage saturation (% dissolved
-
Supplier: Georg Fischer Piping Systems Ltd
Description: DO Threaded Pipe Adapter kit, includes one each: 2 in. male NPT pipe adapter, 1¼ in. closed nipple, ¾ in.closed nipple.
- Features: Other
-
Supplier: Myron L Company
Description: High Performance Features Industry Leading Accuracy Adjustable for Altitude and Salinity 3 Calibration Methods: Air, Water and 0 ppm DO Dynamic Membrane Temperature Correction Easy to Use - One Button Control Waterproof Rugged Design with Aircraft Aluminum Body Proprietary Sensor Design PT5
- Dissolved O2 Range: 0 to 20 ppm
- Operating Temperature: 32 to 140 F
- Features and Functionality: Battery Powered, Built-in or Self-calibration
- Display Type: Digital Display
-
Supplier: Analytical Technology, Inc.
Description: provides an improved method for measuring sulfides in solution. Rather than using an SIE sensor, the A15/81 employs a polarographic H2S gas sensor that is isolated from the sample. The result is a system that can operate continuously on many types of water and wastewater streams with
-
Supplier: Transcat, Inc.
Description: Product Highlights Dual backlit display of Oxygen Concentration and Temperature Measures dissolved oxygen from 0 to 20.0mg/L and 0 to 100.0% oxygen plus temperature from 32 to 122°F (0 to 50°C) Automatic Temperature Compensation from 0 to 50°C via temperature probe sensor built into
- Data Acquisition: Datalogger / Recorder
-
Supplier: Analytical Technology, Inc.
Description: system. Utilizing a highly selective polarographic membraned sensor, dissolved ozone can be monitored interference-free, with little maintenance. There are no moving parts and what little maintanence is required can be done in just a few minutes. Installation is simple and you can be
-
Supplier: Maselli Measurements
Description: connection for in-line mounting The microprocessor-based UC-05 digital carbonation analyzer is a self-contained analyzer, with multiple functions, which mounts directly on the process line. It continuously measures in-line dissolved CO2 concentration, displays the carbonation value,
-
Supplier: Haida International Equipment Co., Ltd.
Description: components of a mixed gas. Application industry 1. Analysis of dissolved gas in transformer oil; 2. Analysis of ethylene oxide in medical devices. 3. Analysis of coke oven gas; 4. Pesticide residue analysis; Alcohol analysis in blood; 5. 6. Analysis of natural gas and liquefied gas; 7. Indoor
- Oven Temperature Range: 41 to 842 F
- Detector: Electron Capture Detector, Flame Ionization Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector, Thermal Conductivity Detector
- Instrument Type: Fixtured or Permanent
- Pump Flow Control: Flow Control
-
Supplier: Hach
Description: The economical PRO-D3 Transmitter is easy to use with its menu-guided user interface. The NEMA 4X enclosure can be panel, wall, pipe, or integral sensor mounted. The interface is identical to GLI's 33-series analyzers. Versatile 2, 3, or 4-wire hookup capability. Isolated 4-20 mA output. The
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.1 ±% FS
- Control Signal: Current Loop
-
Supplier: CSA Group
Description: IEC 60746-4:2018 applies to analyzers using membrane covered amperometric sensors. It applies to analyzers suitable for use in water containing liquids, ultrapure waters, fresh or potable water, sea water or other aqueous solutions, industrial or municipal waste water from water bodies (e.g.
-
Description: IEC 60746-4:2018 applies to analyzers using membrane covered amperometric sensors. It applies to analyzers suitable for use in water containing liquids, ultrapure waters, fresh or potable water, sea water or other aqueous solutions, industrial or municipal waste water from water bodies (e.g.
-
Supplier: ASTM International
Description: performance. Refer to manufacturer’s guidelines for specific instrument interferences. 26.4 Intrumental probeluminescence-based sensors for dissolved oxygen are practical for the continuous monitoring of dissolved oxygen content in natural water, process streams and biological
-
Supplier: ASTM International
Description: membrane-covered electrochemical sensor to the dissolved ozone concentration. 1.2 This test method provides a more convenient means for continuous measurement than the colorimetric methods typically used for grab sample measurements. 1.3 This test method has the advantage of high
-
Supplier: OTT Hydromet
Description: anti-foulant devices. An integral pump minimizes the sensors' exposure to environmental waters, significantly reducing the impact of bio-fouling on sensor performance and drift. A copper faceplate and wiper protect the combination chlorophyll and turbidity sensor. The
- Conductivity / Dissolved Solids Range: 0 to 70,000 µS/cm
- Conductivity Accuracy: 0.003 ±% Full Scale
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The ProTrode pCO? sensor is an inline dissolved CO? sensor that operates on the Severinghaus principle. This dissolved carbon dioxide sensor consists of a glass pH electrode in a membrane cap filled with bicarbonate electrolyte. Carbon dioxide (read more)
Browse Dissolved CO2 Instruments Datasheets for Metrohm USA, Inc. -
Hamilton Company introduces the VisiTrace Optical DO Sensor for low-ppb dissolved oxygen measurement in power processes, where maintaining low oxygen is critical. VisiTrace measures very low – 0 to 2,000 ppb – levels, and the optical technology is not affected by hydrogen or (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Get a better understanding of dissolved oxygen (DO) measurement in Hamilton's comprehensive O2 Measurement Guide. This 72-page booklet is intended for anyone with an interest in DO sensor technology or anyone who needs to implement DO sensors in controlled environments such as laboratories and (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
optimize product yield and quality. The sensors can be used independently or together with Hamilton’s online pH and dissolved oxygen sensors to monitor the complete set of parameters that are critical to bioprocessing. All sensor data can be viewed and analyzed on the Arc View controller for (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Myron L® Company Ultrapen™ PT5 Dissolved Oxygen (DO) Temperature Pen is designed to be extremely accurate, fast, and simple to use in diverse water quality applications. Please visit our (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
accuracy of ±1% of reading and ±0.2% of reading at calibration point. PTBT2 instruments employ a proprietary sensor with a large KCl reservoir for extended life. The user can choose to perform a 1-, 2-, or 3-point calibration. Accuracy is ±.01 p (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Use your Bluetooth®-enabled mobile device with the user-intuitive, Myron L® Ultrapen PTBTX2™ app to measure, store and export water quality data (includes time, date, and location) for Dissolved Oxygen and Temperature! The UltrapenX2™ PTBT5 is designed with high (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
providing heat and chemical resistance, improved insulation and electrical characteristics and reduced transmission loss in antennas and sensors. It also enables strong adhesion and lamination to other materials such as smooth copper foils. Transparent Amorphous Fluoropolymer (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
injectors, poor seals, or poor combustion settings. All engines tolerate some fuel, less than 2% is expected. More than 5% is an issue. It is measured by either GC or SAW sensor (fuel sniffer) and usually reported in wt%. Particle Count Particle count is a method used to count and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Method for Computing Alkalinity Based On Total Inorganic Carbon (TIC) and Related Data (.pdf)
Standard Methods (Ref. 1) has a procedure using nomographs for estimating CO2 concentrations (Method 4500-CO2 B) based on total alkalinity titrations. The method presented here reverses that process by computing alkalinity based on TIC measurements using infrared technology. These two methods
More Information Top
-
Speciation in Application Environments for Dissolved Carbon Dioxide Sensors
Dis- solved CO2 sensors are needed to quantify the amount of CO2 stored postinjection (Themann et al. 2009), and to detect leakage into the natural environment at the seafloor.
-
Microalgae Biotechnology
An example of a novel dissolved CO2 sensor of this type uses a CO2-sensitive layer monitored by a fiber-optic charge-coupled device (CCD) spectrometer and has been tested in aquaculture applications [156].
-
Fluorescent Probe Studies of Polarity and Solvation within Room Temperature Ionic Liquids: A Review
It was noted by the authors that their dissolved CO2 sensor based on dye-doped ionic liquid did not need extra protection from the ambient air of the laboratory.
-
Emission-based optical carbon dioxide sensing with HPTS in green chemistry reagents: room-temperature ionic liquids
Use of the RTILs as matrix materials results in distinct advantages over previously reported dissolved CO2 sensors — excellent stability and a quite long storage lifetimes.
-
CARBON DIOXIDE TRANSFER THROUGH HOLLOW FIBER MEMBRANES
Dissolved CO2 sensor .
-
Secure seafloor container CO2 storage
• Provide effective dissolved CO2 sensors and other forms of reliable, accurate real-time monitoring, verification, and accounting of stored CO2.
-
Micro- and nanostructured sol-gel-based materials for optical chemical sensing (2005–2015)
Very stable ratiometric dissolved CO2 sensor also based on HPTS ion- paired with cetyltrimethylammonium bromide, which has been entrapped in a sol–gel-based matrix derived from PTEOS has also been described.
-
Front Matter: Volume 8785
Characterization of a novel dissolved CO2 sensor for utilization in environmental monitoring and aquaculture industry [8785-535] .
-
Taylor & Francis Online :: Cell culture processes for monoclonal antibody production - mAbs - Volume 2, Issue 5
Even though dissolved CO2 sensors are commercially available, e.g., from YSI Inc., (Yellow Springs, OH) or Metler Toledo (Columbus, OH), dissolved CO2 is still measured using off-line blood gas analyzers such as those from Nova Biomedical (Waltham, MA).
-
Carbon release from boreal peatland open water pools: Implication for the contemporary C exchange
NDIR Sensor Dissolved CO2 .
Indicates content that may require registration and/or purchase.