-
Supplier: Accuris
Description: CYLINDERS, HYDRAULIC, DOUBLE-ACTING
-
Supplier: Carr Lane Manufacturing Co.
Description: Use individual clamping valves to clamp several workpieces independently with a single power source. 4-Way Clamping Valves can be used to control either double-acting or singleacting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 4
- Media: Air, Compressed Air, Hydraulic Fluid
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "MH" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering
- Operating Pressure: 0 to 3,045.7917 psi
- Bore Size: 0.9842525 to 7.87402 inch
- Shaft Diameter: 0.4724412 to 5.511814 inch
- Operating Temperature: -4 to 302 F
-
-
Supplier: International Hydraulics
Description: Description MTE Double Acting Hydraulic DC Power Unit Our double-acting MTE hydraulic unit is the industry standard. This unit won't leave you stranded when you've got a job to do, and it will get it done fast. This same unit comes standard in many manufacturer's
- Reservoir Capacity: 2 gallons
- Stages: Double Stage
- Power Source: Electric Motor
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering
- Stroke: 0 to 240 inch
- Operating Pressure: 3,000 psi
- Bore Size: 2 inch
- Shaft Diameter: 1 to 1.375 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced
- Stroke: 0 to 240 inch
- Operating Pressure: 1,500 psi
- Bore Size: 3.25 inch
- Shaft Diameter: 1 to 2 inch
-
Supplier: J&S Machine, Inc.
Description: The YLM Double Head Benders are the perfect choice for high production two end bending. YLM Double-Head Benders are suitable for these industries Automotive, Furniture, Hardware, or parts requiring symmetrical bending. The YLM CR-F38D has the same features as the CR-T38D but is
- Max. Round Size: 1.5 inch
- Max. Bending Angle: 0 to 180 degrees
- Power: Hydraulic, Manual
- Type: Ram, Rotary Draw / Mandrel
-
Supplier: Cylinders & Valves, Inc.
Description: Brass spool "O" ring seals Operating temperature:-40 degrees F to +180 degrees F Continuous or intermittent duty cycle Power consumption: 7 watts Most AC or DC voltages available Varnish impregnated, layer wound, Class A coil with 24 wire leads
- Stroke: 0.0625 inch
- Bore Size: 3 inch
- Shaft Diameter: 0.625 inch
- Operating Temperature: -40 to 180 F
-
Supplier: Cylinders & Valves, Inc.
Description: Brass spool "O" ring seals Operating temperature:-40 degrees F to +180 degrees F Continuous or intermittent duty cycle Power consumption: 7 watts Most AC or DC voltages available Varnish impregnated, layer wound, Class A coil with 24 wire leads
- Stroke: 0.0625 inch
- Bore Size: 4 inch
- Shaft Diameter: 0.75 inch
- Operating Temperature: -40 to 180 F
-
Supplier: Cylinders & Valves, Inc.
Description: Brass spool "O" ring seals Operating temperature:-40 degrees F to +180 degrees F Continuous or intermittent duty cycle Power consumption: 7 watts Most AC or DC voltages available Varnish impregnated, layer wound, Class A coil with 24 wire leads
- Stroke: 0.0625 inch
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
- Operating Temperature: -40 to 180 F
-
Supplier: Accuris
Description: HOSE, RUBBER, HYDRAULIC PRESSURE-TYPE 100R2 DOUBLE-WIRE-BRAID REINFORCEMENT HOSE
-
Supplier: Accuris
Description: Double acting hydraulic rescue tools for fire and rescue service use - Safety and performance requirements
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 2500PSI Tie-Rod Hydraulic Cylinder Features: Double-Acting Superior quality chrome plated & polished rod Honed & Finished Steel Tube High Tensile Strength Tie-Rods Top Quality Seals 4 Year Warranty Standard Color is BLACK
- Stroke: 16 inch
- Bore Size: 4 inch
- Shaft Diameter: 1.25 inch
-
Supplier: CSA Group
Description: ISO/TS 13725:2016 specifies a method for the evaluation of the buckling load which a) takes into account a geometric model of the hydraulic cylinder, meaning it does not treat the hydraulic cylinder as an equivalent column, b) can be used for all types of
-
Supplier: DME Company
Description: Hydraulic Couplers are double side shut off poppet type in Steel, Stainless Steel and Brass. Available with Buna-N or Viton seals. This series is direct interchange for Parker 60 Series, Hansen HK Series, Aeroquip FD-45 Series and others. Hardened nipples & sleeves and solid barstock
- English Size: 0.25 to 1 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: Coupling, Double Shut-Off, English, Hose Fitting, Threaded
- Fitting Type: Hydraulic Fitting, Quick Coupler
-
Supplier: Daemar Inc.
Description: The T-Seal is compact and provides an excellent option to bulkier types of seals in a double or single acting application. The T-Seal is used in reciprocating hydraulic and pneumatic equipment and in high-pressure applications.
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Kurt Manufacturing
Description: Kurt offers a complete line of hydraulic actuated options for single and double station vises as well as 8 station cluster towers. Kurt hydraulic vises are the ideal solution for machining centers that work on long production runs. Hydraulic vises
- Vise Actuation: Hydraulic
- Material: Steel
- Vise Type: Toolmakers Vise
-
Supplier: Radwell International
Description: DOUBLE-ACTING HYDRAULIC CYLINDER, 500 PSI (NON-SHOCK), 1-1/2" BORE (B1-1/2"), 6" STROKE (S6"), U- 7/16-20 UNF-2A (MALE) THREADED ROD, 1-1/8"-12 UNF-2A THREADED (BOTH ENDS), 2 X 1/4" NPT THREADED HYDRAULIC PORTS (BOTH ENDS). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Trelleborg Sealing Solutions Americas
Description: The Turcon® Double Delta® is a double-acting sealing element which is energized by an elastomer O-Ring. The Turcon® Double Delta® seal can be fitted in existing O-Ring grooves (US standard AS 568 A, MIL-P-5514) and demonstrates good friction properties,
- Shaft O.D. or Seal I.D.: 0.0787402 to 39.3701 inch
- Maximum Operating Speed: 2,952.755905511805 ft/min
- Maximum Operating Pressure: 5,076.289377501895 psi
- Operating Temperature: -49 to 392 F
-
Supplier: Bansbach Easylift®
Description: With the new micro-hydraulic cylinders, high forces can be realized in a compact construction. With the standard piston diameters from 13 – 24mm and a maximum pressure of 200 bar, forces up to 9,000N can be achieved. The stroke will be individually adjusted according to the
- Stroke: 1.181103 to 9.842525 inch
- Operating Pressure: 2,900.754 psi
- Mounting: Clevis, Threaded
- Cylinder Action: Double
-
Supplier: IMI Bimba
Description: Actuators for applications requiring supply pressures up to 3000 PSI. TRD's hydraulic cylinders have a 3000 PSI pressure rating; some NFPA mounts are rated lower for safety. A floating rod bushing (used in other designs) provides trouble free operation and long life for this
- Stroke: 0 to 120 inch
- Operating Pressure: 3,000 psi
- Bore Size: 1.5 to 8 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Foot, NFPA Mounting, Rear Mount
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Our Standard Cylinders come with minimal modifications. Both double and single-acting designs are available. They feature durable chrome plated rod, piston sealing, and standard or custom mounting. Our standard cylinders can be customized with a variety of options including position
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 5,000 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: PHD, Inc.
Description: Tom Thumb© Medium Duty Cylinders are available in a wide range of mounting styles and options. All units are of tierod construction and repairable. Available in single or double-acting. Advantages: Wide range of options and sizes makes it fast and easy to select suitable cylinder.
- Stroke: 0.25 to 18 inch
- Operating Pressure: 20 to 1,500 psi
- Bore Size: 0.75 to 1.375 inch
- Operating Temperature: -20 to 180 F
-
Supplier: Radwell International
Description: SUB FOR CONTINENTAL HYDRAULICS VS6M-3F-A-D24K1-A, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC COILS (DIN STYLE), 350 BAR MAX PRESS., 80 L/MIN MAX FLOW. FREE 2 YEAR
- Valve Type: Control Valves, Solenoid Valves
- Media: Hydraulic Fluid
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 2500PSI Tie-Rod Hydraulic Cylinder Features: Double-Acting Superior quality chrome plated & polished rod Honed & Finished Steel Tube High Tensile Strength Tie-Rods Top Quality Seals 4 Year Warranty Standard Color is BLACK
- Stroke: 8 inch
- Bore Size: 3 inch
- Shaft Diameter: 1.38 inch
-
Supplier: Jergens, Inc.
Description: Jergens Double Acting Cylinders can be used for clamping, holding, positioning, staking, punching, or anywhere that a heavy-duty cylinder is needed. If the cylinder is mounted in the fixture (as opposed to using mounting brackets), the fixture should be bored to between 0.0005"
- Stroke: 1 inch
- Rated Load/Force: 9,300 lbs
- Operating Pressure: 3,000 psi
- Cylinder Action: Double
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 2500PSI Tie-Rod Hydraulic Cylinder Features: Double-Acting Superior quality chrome plated & polished rod Honed & Finished Steel Tube High Tensile Strength Tie-Rods Top Quality Seals 4 Year Warranty Standard Color is BLACK
- Stroke: 16 inch
- Bore Size: 3 inch
- Shaft Diameter: 1.38 inch
-
Supplier: Bailey International LLC
Description: A hydraulic power unit, or HPU for short, consists of four main components: a prime mover (either an engine or electric motor), a pump, a valve, and a reservoir. Each of these componets are constructed together and form the main component in a dump
- Operating Pressure: 500 to 4,000 psi
- Flow: 0.32 to 4 GPM
- Power Source: Electric Motor
-
Supplier: Williams
Description: pneumatic drive of a Williams “V” Series plunger pump. This combination provides chemical containment of a low maintenance diaphragm with the convenience of a high-turn down pneumatically operated pump with a stroke rate from 3-45 strokes per minute and along the
- Maximum Discharge Flow: 0.009000000000000001 to 0.5166666666666667 GPM
- Maximum Discharge Pressure: 172 to 3,000 psi
- Media Temperature: -40 to 300 F
- Power Source: Air / Pneumatic, Hydraulic
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: The Piggy-back Cylinder design enables a longer stroke with a shorter overall length. Piggy-back cylinders are designed for applications that require a long extend with a short retraction area. It is suitable for both high and low pressure situations, and the absence of
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 5,000 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: Bailey International LLC
Description: A hydraulic power unit, or HPU for short, consists of four main components: a prime mover (either an engine or electric motor), a pump, a valve, and a reservoir. Each of these componets are constructed together and form the main component in a dump
- Operating Pressure: 1,500 to 3,600 psi
- Reservoir Capacity: 0.3125 to 5.5 gallons
- Power Source: Electric Motor
-
Supplier: International Hydraulics
Description: 3" Bore, 8" Stroke ASAE 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Heavy-Duty Steel Clevises Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7
- Stroke: 8 inch
- Rated Load/Force: 21,200 lbs
- Bore Size: 3 inch
- Shaft Diameter: 1.5 inch
-
Supplier: International Hydraulics
Description: 4" Bore, 8" Stroke ASAE 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Heavy-Duty Steel Clevises Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7
- Stroke: 8 inch
- Rated Load/Force: 37,690 lbs
- Bore Size: 4 inch
- Shaft Diameter: 2 inch
Find Suppliers by Category Top
Featured Products Top
-
Superior Pressure Capacity with Assembly-Level Safety Margin – Rated working pressure up to 33 MPa and burst pressure up to 132 MPa. Double-layer high-tensile steel wire braided reinforcement, integrated with precision-crimped couplings to form a unified assembly (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Core Advantages·Empower Professional Work Super High Pressure Resistance: 33MPa working pressure + 132MPa burst pressure, double-layer steel wire braided reinforcement structure, ensuring stable transmission under (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
High-Performance Hydraulic Rubber Hose – Engineered for durability, efficiency, and versatility in heavy-duty applications such as construction, mining, and earthmoving equipment. Advanced Reinforcement (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
fully tailored designs for project-specific hydraulic requirements. Manufacturing Excellence – Produced by Ningbo TIP Fluid Technology Co., Ltd., a 90,000 m² ISO-certified facility in Ningbo, China. The company manufactures hoses compliant with EN, DIN, ISO, SAE, and GB standards, including SAE 100R1, R2, R12, R13, R15, R19, and more. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Standard Features: Hydraulic Double Acting, Fixed Mount, and Uses Fixed or Floating disc Machined Aluminum Construction Hardcoated Housings Replaceable, Non-Asbestos Friction Pads 1500 PSI (read more)
Browse Hydraulic Brakes Datasheets for Branham, W.C. Inc. -
Preferred Accessory for Professional Hydraulic Systems Material & Craftsmanship: The inner tube is made of oil-resistant synthetic rubber, resisting erosion from various common media; the outer (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
conjunction with O-rings or other seals in high-pressure applications. Backup rings are installed in the downstream side of the gland, however, can be installed either side of the O-ring to give a high-performance double-acting seal. Back-up rings come in a variety of materials such (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Kuriyama’s Temp Tech High Temperature Hydraulic Hoses by Alfagomma®, withstand long exposure to nearly every type of hydraulic fluid, lubricating oil or fuel commonly used in industry today, including fire-resistant hydraulic fluids. Available in single wire braid versions 1SN/R1AT and (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Superior Pressure Rating with Compact Reinforcement – Rated working pressure up to 40 MPa and minimum burst pressure of 160 MPa. The double-layer high-tensile steel wire braided construction (2SC (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
hydraulic system response speed and ensuring operational efficiency Stable Pressure Bearing Guarantee: 16.5MPa working pressure + 66MPa burst pressure, double-layer steel wire braided reinforcement structure, combined with synthetic rubber inner and outer layers (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
double hydraulic combined windlass - offers from double hydraulic combined windlass manufacturers, suppliers, exporters & wholesalers
double hydraulic combined windlass .
-
BAE Systems Global Tactical Systems RG32 Scout armoured patrol vehicle
Each front wheel is fitted with a double hydraulic calliper acting on a disc of 280 mm diameter.
-
Key Cryogenic Components for Dynamic Marine LNG Transfer at Sea: Development and Tests Completed
The ERS (figure 9) is comprising a Double Butterfly Valves assembly operated with a double hydraulic actuator, and an Emergency Release Coupling (ERC).
-
Federal Register > Monday, February 3, 1997 > [62 FR 4941] Airworthiness Directives; Bombardier Model CL-600-2B19 (Regional Jet Series 100) Series Airplanes
In addition, that AD retained the requirements from AD 94-01-09, amendment 39-8791 (59 FR 1471, January 11, 1994), to revise the AFM to restrict altitude and airspeed operations under conditions of single or double hydraulic system failure.
-
CR4 - Thread: Is This Transmission an Answer?
To prove the concept there does not appear to be a need for the multiplicity of gears, or even the double hydraulic cylinders, which cannot operate independently.
-
A New Type Promotion and Transporting Robot Stability Based on the Virtual Prototype Technology
Abstract—A new model promotion and transporting robot, which is double hydraulic drive and seven linkage structure, has been designed.
-
Behavior of hydrogen in structural defects in metal rubbing surfaces
The gas samples taken from the plastic bottle with a double hydraulic lock were analyzed 1.5 months after selection.
-
Decision-Making in Engineering Design
Double hydraulic cylinders .
-
Federal Register > Thursday, February 22, 2001 > [66 FR 11105] Airworthiness Directives; Bombardier Model CL-600-2B19 Series Airplanes
… 1994 (the effective date of AD 94-01-09, amendment 39-8791), revise the Limitations Section of the FAA-approved AFM to include the following restrictions of altitude and airspeed operations under conditions of single or double hydraulic system failure; and advise …
-
Federal Register > Tuesday, October 31, 2000 > [65 FR 64898] Airworthiness Directives; Bombardier Model CL-600-2B19 Series Airplanes
… date of AD 94-01-09, amendment 39-8791), revise the Limitations Section of the FAA-approved Airplane Flight Manual (AFM) to include the following restrictions of altitude and airspeed operations under conditions of single or double hydraulic system failure; and advise …
Indicates content that may require registration and/or purchase.