-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment and services.
- Features: Hydraulic Pumps, Injection Pumps, Water Pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Williams
Description: The WILROY metering pump is a unique blend of Williams and Milton Roy pump technology utilizing the best features from both designs to create a new robust pump with unique features and proven technology. The WILROY utilizes the hydraulically actuated diaphragm of
- Maximum Discharge Flow: 0.009000000000000001 to 0.5166666666666667 GPM
- Maximum Discharge Pressure: 172 to 3,000 psi
- Media Temperature: -40 to 300 F
- Power Source: Air / Pneumatic, Hydraulic
-
Supplier: Prince Manufacturing Corp.
Description: Function The SPD3 series of double pumps consists of two SP-25A pump sections. The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional
- Maximum Discharge Pressure: 1,500 to 3,000 psi
- Discharge Size: 1.0625 to 1.3125 inch
- Pump Housing Material: Aluminum
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
-
Supplier: Prince Manufacturing Corp.
Description: Function The SPD1 series of double pumps consists of two SP20B pump sections. The SP20B pump utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling
- Maximum Discharge Pressure: 1,200 to 3,000 psi
- Discharge Size: 0.875 to 1.0625 inch
- Pump Housing Material: Aluminum
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: 4046 -RamRunner two-stage hydraulic pump with 3-position/4-way manual valve for double-acting rams, and a 6 ft. remote control cord. Supplied with one gallon and two quarts of oil. Wt., 54 lbs.
- Features: Hydraulic Pumps
-
Supplier: Atos North America
Description: PM are double alternate-acting hand pumps with simple and rugged construction for minimum service and long operating life. They are provided with one by-pass valve which connects directly the delivery ports with the inlet port through the delivery valves. The by-pass valve is operated
- Maximum Discharge Pressure: 1,740.4524 to 7,251.885 psi
- Media Temperature: 14 to 176 F
- Pump Type: Hand / Foot Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Hydraulic Pumps, Reciprocating Pumps
-
Supplier: Atos North America
Description: PFED are fixed displacement double vane pumps composed by two cartridges of pumps type PFE assembled in a main body having one inlet port and two outlet ports. PFED-43 are composed by one cartride of PFE-41 and one cartride of PFE-31. PFED-54 are composed by one cartridge
- Maximum Discharge Flow: 4.224 to 56.76 GPM
- Maximum Discharge Pressure: 3,045.7917 psi
- Media Temperature: 14 to 176 F
- Features: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4044 Two-Stage Electric/Hydraulic Pump with 2-position/2-way Manual Valve They're called “RamRunners” and that's just what they do…run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. They deliver up to 45 cu. in./min. at max. operating
- Features: Hydraulic Pumps
-
Supplier: Prince Manufacturing Corp.
Description: Function The SPD2 series of pumps are special SP-25A series pumps with through shafts. The through shafts have 9 tooth internal splines at the rear and the pump’s rear cover has an integral SAE A-2 bolt mount pad. For double pump operation, a standard
- Maximum Discharge Pressure: 2,500 to 3,000 psi
- Discharge Size: 1.0625 to 1.3125 inch
- Pump Housing Material: Aluminum
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: MP Pumps, Inc.
Description: FLOMAX® 8 hydraulic self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in flapper valve will maintain a full column of liquid in the suction line. A
- Discharge Size: 2 inch
- Maximum Discharge Flow: 200 GPM
- Pump Housing Material: Aluminum, Brass / Bronze, Cast Iron
- Pump Type: Centrifugal Pumps, Self-Priming Pump
-
Supplier: Bell & Gossett, a xylem brand
Description: Vertically split, multiple flange orientation pumps (Series VSX); flows to 25,000 GPM. Horizontally split pumps (Series HSC3, HSC-S, HSCS); flows to 12,500 GPM. Maintenance-Free Bearings, new One-Piece Unitized Seal, Groutless Base Plate, Alignment-Friendly Coupling. Hydraulic
- Discharge Size: 2 to 14 inch
- Maximum Discharge Flow: 0 to 28,000 GPM
- Maximum Discharge Pressure: 23.066587 to 1,383.99522 psi
- Power Source: AC Powered
-
Supplier: SC Hydraulic Engineering Corporation
Description: The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market,
- Maximum Discharge Flow: 3.4632 GPM
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Atos North America
Description: by a double ball bearing and a roll bearing for high radial loads; double shaft seal to prevent contamination between the PTO gearbox fluid and the pump fluid They are available in single cartridge execution or with double cartridge in a single body.
- Maximum Discharge Flow: 4.224 to 32.736000000000004 GPM
- Maximum Discharge Pressure: 3,045.7917 psi
- Media Temperature: -4 to 176 F
- Features: Hydraulic Pumps
-
Supplier: Bosch Rexroth Corporation
Description: ports for the radial piston pumps can be combined or individual, permitting greater flexibility in separating functions from a single pump source. Displacements begin at 1.5cc/rev with 14 models spanning displacement up to 19.4cc/rev. The fixed displacement radial piston
- Maximum Discharge Pressure: 3,000 to 10,150 psi
- Features: Hydraulic Pumps
- Pump Type: Piston / Plunger Pumps
-
Supplier: Versa-Matic Pump Co.
Description: from contamination in the event of a diaphragm failure. Features feature a surface finish of 32 µin (0.8 µm) or better on product contact surfaces and external surfaces assemble and disassemble quickly with tri-clamp connections and wing-nut clamp bands include a rotating
- Maximum Discharge Flow: 0 to 180 GPM
- Discharge Size: 2 inch
- Power Source: Air / Pneumatic
- Pump Type: Double Diaphragm Pumps, Positive Displacement Pumps
-
Description: release valve for controlled return of fluid • Integral double pilot-operated check valves (with soft face seal poppets) to hold the load and isolate the hand pump when not in use • Flexible solution that works with multiple cylinder types Applications: • Suitable for use in single-
- Maximum Discharge Flow: 10 GPM
- Maximum Discharge Pressure: 725 to 1,450 psi
- Pump Housing Material: Aluminum, Cast Iron
- Pump Type: Hand / Foot Pumps
-
Supplier: Eaton Hydraulics Group
Description: capabilities allow for broader range of applications Available single, double or triple pump configurations use interchangeable cartridges to reduce inventory needs Wafer plate’s durable rib design results in a stronger support plate for a long life with 10 million cycle
- Features: Hydraulic Pumps
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: This double acting pump is equipped with a double air motor drive section that roughly doubles the liquid outlet pressure compared to an equivalent single air motor design. It is capable of hydraulic pressures up to 12,800-psi at 100-psi drive air pressure.
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 7 inch
- Power Source: Air / Pneumatic, Hydraulic
- Pump Type: Booster Pumps
-
Supplier: General Pump
Description: Flows from 7.2 GPM to 37.5 GPM Double pressure packings Pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-B hydraulic drive options available 420 SS manifold (KT16A, 18A, 20A, 22A) Nickel-plated cast iron manifold (KT24A,
- Maximum Discharge Flow: 22.2 GPM
- Maximum Discharge Pressure: 2,540 psi
- Discharge Size: 0.5 inch
- Media Temperature: 140 F
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 6-425 25 Ton Air Operated Hydraulic Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Air operation eliminates the need for hand pumping. Rapid ram approach quickly moves ram to work to save production time.
-
Supplier: SC Hydraulic Engineering Corporation
Description: The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is available in three pressure ratios: 40:1, 60:1 and 100:1.This pump is ideal for high
- Maximum Discharge Pressure: 0 to 6,000 psi
- Pump Type: Booster Pumps
- Power Source: Hydraulic
- Features: Hydraulic Pumps, Other
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 6-450 50 Ton Air Operated Hydraulic Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Features: Air operation eliminates the need for hand pumping. Rapid ram approach quickly moves ram
-
Supplier: Savino Barbera Srl
Description: incisive solution than normal vertical AS pumps. Characteristics Materials: PP, PVC, PVDF. Constructed with a cantilever shaft, without wear bushings or supports. Appropriate for handling liquids with suspensions that tend to foul or crystallize. Equipped with
- Horsepower: 0.737121211696551 to 1.4742424233931 HP
- Maximum Discharge Flow: 10.56688 to 46.2301 GPM
- Pump Type: Cantilever Pumps, Centrifugal Pumps, Sump Pumps
- Pump Housing Material: Plastic
-
Description: pump also allows a very fast pressure cycle change with a very precise flow repeatability. Markets: • Mobile • Agriculture • Marine • Military Features/Benefits: • Decreased Energy Consumption : Reduced heat generation and speeds down to 400 RPM at full pressure are supported by
- Maximum Discharge Pressure: 1,087.78275 to 4,351.131 psi
- Features: Hydraulic Pumps
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: ARGAL s.r.l.
Description: an air actuated motor located in between, for a new architecture where liquid flows through a straight central section, manifolds are eliminated with the associated cost and hydraulic losses, and the overall dimension of the pump is reduced.
- Discharge Size: 0.25 inch
- Maximum Discharge Flow: 2.64 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: KRAL AG
Description: A notable feature of the CL pump is the long spindle. The CL cartridge is easily installed in the casing pump CG as well as in the double stations DC, DS, DL. The CL is available, with either a small or a large mounting flange. The flow rate of
- Maximum Discharge Flow: 261.36 GPM
- Maximum Discharge Pressure: 1,450.377 psi
- Discharge Size: 0.75 to 3 inch
- Media Temperature: 158 to 356 F
-
Supplier: ARGAL s.r.l.
Description: coupled by a flexible coupling allow removal of the motor for maintenance or repair independently from the pump. Back pull-out construction allows to dismantle the support of the pump and most hydraulic parts subjected to periodic inspection without disconnecting the
- Discharge Size: 1.968505 to 5.905515 inch
- Maximum Discharge Flow: 184.9204 to 4,623.009999999999 GPM
- Pump Type: Centrifugal Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Housing Material: Plastic
-
Supplier: Lowara
Description: supplies with several pumps, no more than one service pump can be driven by electric motor. This means that the majority of installations require at least one diesel engine pump acting as a backup to the electric main pump.
- Maximum Discharge Flow: 3,372.595866666667 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Horsepower: 268.044076980564 HP
- Pump Type: Booster Pumps
-
Supplier: Finish Thompson, Inc.
Description: compared to self-priming AOD (air operated double diaphragm) pumps. SP Series use only a fraction of the energy AOD pumps require. Run dry ability - Run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime.
- Discharge Size: 2 inch
- Horsepower: 4.82479338565015 to 7.4 HP
- Maximum Discharge Flow: 211 GPM
- Maximum Discharge Pressure: 90 psi
-
Supplier: Sulzer Ltd.
Description: Sulzer offers a wide range of double suction axially split pumps, which includes both single and multistage designs. Each product range has special design features for targeted industry applications. Applications Crude oil pipeline Boiler feed boosting Hydraulic Power
- Discharge Size: 6 to 32 inch
- Maximum Discharge Flow: 5,200 to 132,000 GPM
- Maximum Discharge Pressure: 4,151.98566 psi
- Media Temperature: 15 to 400 F
-
Description: The high pressure design reduces installation costs and provides extended life at reduced pressure. These vane pumps have been specially designed for high/low circuits. The combination of different cartridges in double and triple pumps allows low flow at high pressure and high
- Maximum Discharge Pressure: 1,087.78275 to 4,641.2064 psi
- Features: Hydraulic Pumps
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Cornell Pump Company
Description: Designed to handle high head applications while providing a long service life. The high head MX SERIES pumps have multi-vane, enclosed impellers designed for industry leading efficiency. The MX SERIES pumps have extra heavy wall thickness, high quality construction, CA6NM
- Maximum Discharge Flow: 4,000 GPM
- Pump Type: Centrifugal Pumps, Dewatering Pumps
-
Supplier: HAWE North America Inc.
Description: single circuit operation (radial piston or gear pump), dual circuit operation (radial piston and/or gear pump) or triple circuit operation (radial piston pump only). Both single and dual circuit pumps are also available as a horizontal version (type HKL).
- Operating Pressure: 1,885.4901 to 10,152.639 psi
- Flow: 0.4356 to 3.57984 GPM
- Total Power: 2.41239669282508 HP
- Reservoir Capacity: 0.4490924 to 0.6868472 gallons
-
Supplier: Wanner Engineering, Inc.
Description: low stress Provides low-pulse, linear flow due to its multiple diaphragm design Lower energy costs than centrifugal pumps and other pump technologies Rugged construction for long life with minimal maintenance Compact design and double-ended shaft provides a variety of
- Maximum Discharge Flow: 157 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 3 inch
- Media Temperature: 180 F
Find Suppliers by Category Top
Featured Products Top
-
When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide mechanical seal to isolate the motor from the pumpage. As with all Vaughan Pumps, the (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. The test kit needed to perform the test must be relatively easy to install (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
A compact hydraulic supply, several pump sections driven together, or a hydraulic motor powering machinery: each requirement points towards a different part of the Marzocchi range. jbj Techniques supplies Marzocchi hydraulic gear pumps and motors (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
a removable lid for protection. The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. An analog flow indicator with an integrated (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
is typically divided with 18″up travel and 18″ down travel, but the pit profile can be changed to provide other travel combinations. Built-to-last, our recessed loading dock levelers are suitable for a range of applications. Inquire about our hydraulic loading dock levelers for sale (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
accumulators. A troubleshooting Quick Reference Guide is also included. Testing topics cover: Hydraulic pumps Hydraulic motors Cylinders Directional control valves Pressure control valves Purchase today. (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
power unit Specification Motor: 380v,50hz,750w,1400r/min Pump: BKP0.5B2-R-0.75-VQ1(0.75ml/r) Tank: 2L,Size: : Φ123×160 Valves: a. safety pressure value YF08-00, default 180 (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Lighting&Sound America Volume 11 Issue 6 June 2014
Driving it is a hydraulic mechanism linked to double hydraulic pumps located backstage. “ .
-
CR4 - Thread: Hydraulic Pump Will Only Go Down
I recently purchase a hydraulic pump double acting i conected and no matters what button i press up or down will only go down please any help will be apreciated thanks in advance .
-
Sustainable Energy Systems and Applications
It transmits the reciprocating movement to a double effect hydraulic pump that is anchored rigidly on the ocean bottom.
-
grout - offers from grout manufacturers, suppliers, exporters & wholesalers
grouting pump ZBYS2/9-11 Single-cylinder double hydraulic grouting pump not only can single liquid grouting, but also ...
-
grouting - offers from grouting manufacturers, suppliers, exporters & wholesalers
grouting pump ZBYS2/9-11 Single-cylinder double hydraulic grouting pump not only can single liquid grouting, but also ...
-
Advanced Research on Materials, Applied Mechanics and Design Science
Constant speed pump and double speed pump hydraulic model: by the least squares fitting can get rated speed pump flow to lift curve equation, flow-power curve equation and flow to efficiency curve equation, respectively: H = c0 + c1 Q +...+ cn Qn P …
-
Pump Handbook, Fourth Edition > MINING
Recommended maximum operating speeds for double suction pumps ( Hydraulic Institute ANSI/HI 2000 Edition Pump Standards, Reference 1 .
-
Scientific.Net: Materials Science
Optimization on Control Time Sequence of Double - Pump Hydraulic System of Concrete Pump .
-
Scientific.Net: Materials Science
Optimization on Control Time Sequence of Double - Pump Hydraulic System of Concrete Pump .
-
The Location Governor Hydraulic System's Design and Application of 300MW Class Pumped Storage Unit
Optimization on Control Time Sequence of Double - Pump Hydraulic System of Concrete Pump .
Indicates content that may require registration and/or purchase.