-
Supplier: HullVac Pump Corporation
Description: No Description Provided
- Ultimate Operating Vacuum: 0.0001 torr
- Pumping Speed: 35 CFM
- Motor Power: 3 HP
- Features: AC Three Phase, Gas Ballast, Other
-
Supplier: Rogers Machinery Company, Inc.
Description: When it comes to reliable and efficient vacuum processes, MD-Kinney offers 2 rugged and dependable liquid ring vacuum pump options, the A Series and KLRC Series. The KLRC liquid ring vacuum pump is ideally suited for pumping wet mixtures, even slugs of liquid with
- Mechanical: Liquid Ring
-
Description: stainless steel shafts in the pump section and roller bearings with additional lubricant reservoir provide safe and maintenance-free operation even under heavy loads. Vacuum pumps L-BV5 Volume flow 90 to 600 m³/h 52.9 to 352.9 cfm The block pumps in the L-BV5 family are
- Pumping Speed: 5.9 to 705.9 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
-
Supplier: VACUUBRAND, Inc.
Description: Diaphragm pumps are an excellent solution for continuous, oil-free evacuation and pumping of gases. All parts of the ME 2 NT diaphragm vacuum pump in contact with pumped media are made of aluminum and selected plastics, allowing a wide range of applications for non-corrosive
- Ultimate Operating Vacuum: 60.0227059578459 torr
- Pumping Speed: 1.1172 CFM
- Motor Power: 0.160826446188338 HP
- Features: AC Single Phase
-
Supplier: VACUUBRAND, Inc.
Description: The MZ 2 NT diaphragm pumps are an excellent solution for continuous, oil-free evacuation and pumping of gases. All parts in contact with pumped media are made of aluminum and selected plastics and allow a wide range of applications for non corrosive gases. The two-stage construction
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.2936 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase
-
Supplier: VACUUBRAND, Inc.
Description: VACUUBRAND MV 10 NT four-stage diaphragm vacuum pumps are an excellent solution for continuous, oil-free pumping of gases requiring very low vacuum and high flow rates. All parts in contact with pumped vapors or gases are made of aluminum, stainless steel and carefully
- Ultimate Operating Vacuum: 0.375141912236537 torr
- Pumping Speed: 6.1152 to 6.8208 CFM
- Operating Temperature: 50 to 104 F
- Motor Power: 0.589696969357241 HP
-
Supplier: VACUUBRAND, Inc.
Description: The MD 12 NT diaphragm pump is an especially powerful pump for oil-free evacuation and pumping of non-aggressive gases. The three-stage design of this eight-cylinder pump combines very high pumping speed and excellent ultimate vacuum of 1.5 mbar. The flow path
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 7.1148 to 7.8204 CFM
- Operating Temperature: 50 to 104 F
- Motor Power: 0.589696969357241 HP
-
Supplier: Sulzer Ltd.
Description: Two-stage centrifugal pumps are used in applications where higher head is required. They ensure more reliable, high efficiency process and lower operating costs instead of serial pumping system. Benefits Centerline support for reduced thermally induced misalignment BBT-D
- Discharge Size: 6 to 10 inch
- Maximum Discharge Flow: 10,000 GPM
- Maximum Discharge Pressure: 5,766.64675 psi
- Media Temperature: 800 F
-
Description: Kinney® KLRC™ liquid ring vacuum pumps are ideally suited for pumping wet mixtures and even slugs of liquid. KLRC pumps are available in standard, all iron construction (no yellow metals) and 316 stainless steel. Complete engineered system solutions, including instrumentation,
- Motor Power: 5 HP
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Pharmaceutical / Sanitary
- Mounting: Floor / Skid
- Configuration: Individual Vacuum Pump
-
Supplier: Clippard
Description: The R-732 is a combination venturi vacuum generator and an independent double pilot actuated, fully ported 3-way valve. Applying pressure at port 5 creates a vacuum at port 7. The 3-way valve can be used to turn the vacuum generator on or off or it can be used to switch
- Ultimate Operating Vacuum: -2,415 torr
- Pumping Speed: 0.6 CFM
- Pumping Speed / Displacement: 0.6 CFM
- Operating Temperature: 32 to 180 F
-
Supplier: Aerzen USA Corp.
Description: Special advantages of AERZEN mHV blowers: Largest series worldwide with 11 sizes In range rough vacuum as intermediate stage in multi-stage pump stands and alternatively also applicable as negative pressure stage against atmosphere Suitable for high compression
- Air Flow Rate: 147.15 to 35,904.6 SCFM
- Static Pressure: 4.014662164032441 to 120.40855869571234 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas, Corrosive Gases
-
Supplier: Mile-X Equipment, Inc.
Description: position. Safety overload system prevents cylinder damage. Rust inhibitive coating on rams. Integrated filter protects air motor. Double acting pump raises ram more quickly to the load. Suspension loaded axle prevents wheel damage. Vacuum operated ram retraction eliminates
-
Supplier: Mile-X Equipment, Inc.
Description: Norco 72212 four stage jack rated at 55 ton in 1st stage 55/37/23/12 Ton Rating This Norco air hydraulic jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. FEATURES Long "T" handle helps in positioning jack under vehicles with low overhang.
-
Supplier: Busch Vacuum Solutions
Description: vacuum pumps for rough vacuum applications from atmospheric pressure to 100 Torr ultimate pressure. Dolphin LTs are two-stage vacuum pumps and operate from atmospheric pressure to 25 Torr. The Dolphin LM / LT series is available in a total of 13 sizes,
- Ultimate Operating Vacuum: 25 torr
- Pumping Speed: 294 to 418 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 40 HP
-
Supplier: Busch Vacuum Solutions
Description: Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life
- Ultimate Operating Vacuum: 539.58019957725 to 476.069409624932 torr
- Pumping Speed: 194.04 to 848 CFM
- Operating Temperature: 5 to 104 F
- Motor Power: 33.7735536995511 HP
-
Supplier: Busch Vacuum Solutions
Description: with your process. In addition to oil, a range of liquids can be used to flush the vacuum pumps once the process has finished. The flushing process can be completed automatically via controls or manually. Service-friendly Huckepack HO two-stage rotary vane vacuum
- Ultimate Operating Vacuum: 0.375 torr
- Pumping Speed: 94 to 447 CFM
- Operating Temperature: 149 to 203 F
- Motor Power: 25 HP
-
Supplier: Busch Vacuum Solutions
Description: Samos blowers are available in either single- or two-stage designs, depending on the vacuum or pressure level required. Quiet running, they can be mounted in a horizontal or vertical orientation, require no regular routine maintenance and feature an overall low cost of ownership.
- Ultimate Operating Vacuum: 157.51338863799 to 474.20144521457 torr
- Pumping Speed: 49.98 to 159 CFM
- Operating Temperature: -22 to 104 F
- Motor Power: 4.69077134715987 HP
-
Vacuum Pumps and Vacuum Generators - Two-stage oil-lubricated rotary vane vacuum pumps -- DuoVane 12Supplier: Pfeiffer Vacuum, Inc.
Description: High performance: Best pumping-speed-to-size-ratio in its class, fast pump-down from atmospheric pressure Efficient: Lowest power consumption in its performance class, nearly maintenance-free Reliable: Integrated gas-ballast valve and optimized vacuum safety valve
- Ultimate Operating Vacuum: 0.002250851473419222 torr
- Pumping Speed: 6.9384 CFM
- Motor Power: 0.737121211696551 HP
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary, Power Generation
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent TriScroll 600 vacuum pump is a two-stage dry scroll pump that operates at a pumping speed of 30 m3/h (500 L/min). The frequent maintenance requirements of oil-sealed rotary vane pumps are eliminated with the TriScroll 600, simplifying regulatory and
- Ultimate Operating Vacuum: 0.007 torr
- Pumping Speed: 14.8176 to 17.64 CFM
- Operating Temperature: 41 to 104 F
- Configuration: Individual Vacuum Pump
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent TriScroll 300 vacuum pump is a two-stage clean, dry scroll pump that operates at a pumping speed of 15 m3/h (250 L/min). The pump delivers high pumping speeds and low base pressure. The frequent maintenance requirements of oil-sealed rotary vane
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 7.4088 to 8.82 CFM
- Operating Temperature: 41 to 104 F
- Configuration: Individual Vacuum Pump
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent TriScroll 600 Inverter pump is a dry scroll pump that operates at a pumping speed of 30 m3/h (500 L/min). The pump combines the benefits of frequency inverter technology and the performance of Agilent TriScroll vacuum pumps. The TriScroll 600 Inverter
- Ultimate Operating Vacuum: 0.007 torr
- Pumping Speed: 17.64 CFM
- Operating Temperature: 41 to 104 F
- Features: AC Single Phase
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent TriScroll 300 Inverter pump is a dry scroll pump that operates at a speed of 15 m3/h (250 L/min). The pump combines the benefits of frequency inverter technology and the performance of Agilent TriScroll vacuum pumps. The TriScroll 300 Inverter
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 8.82 CFM
- Operating Temperature: 41 to 104 F
- Features: AC Single Phase
-
Supplier: Edwards Vacuum
Description: applications. Fitted in a cabinet, the pump will be virtually inaudible and the low operating temperature will minimize the heat load on the equipment. Vertical vacuum inlet with horizontal option. Supplied with: Ultragrade 15 oil, NW O-ring and centering ring.
- Ultimate Operating Vacuum: 0.0023 to 0.15 torr
- Pumping Speed: 0.4 to 0.6 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.1206198346412538 HP
-
Supplier: Edwards Vacuum
Description: Edwards have pioneered the use of dry vacuum pumps in some of the most harsh applications. With over 20 years experience and more than 100,000 Drystar pumps installed world-wide. Our GV Drystar pumps are designed to handle large volumes of dust and water vapor without the
- Ultimate Operating Vacuum: 0.014 torr
- Pumping Speed: 47.04 to 56.448 CFM
- Motor Power: 7.37121211696551 HP
- Mechanical: Claw
-
Supplier: Edwards Vacuum
Description: The E-LAB 2 pump includes all the components needed for laboratory applications such as wet chemistry and sample preparation. Based on Edwards proven past experience with vacuum pumps and developments in accessories, the E-LAB 2 pump allows continuous running, even in the
- Ultimate Operating Vacuum: 0.076 torr
- Pumping Speed: 1.9 to 2.6 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.402066115470846 HP
-
Supplier: Edwards Vacuum
Description: The Edwards two stage liquid ring vacuum pumps provide the optimum solution for many rough vacuum applications in the chemical and allied process industries. Two stage liquid ring pumps are an efficient solution for continuous operation on low pressures. Two
- Pumping Speed: 358.68 to 411.6 CFM
- Motor Power: 40.2066115470846 HP
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Pharmaceutical / Sanitary
- Mounting: Floor / Skid
-
Supplier: EBARA Technologies, Inc.
Description: The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM.
- Features: DC Power, OEM Controller / Control Panel
- Lubrication Style: Dry / Oil-less
- Application: General Purpose / Industrial, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
Supplier: ANVER Corporation
Description: Multi-Stage Air Powered Vacuum Pump -- MSP800
- Ultimate Operating Vacuum: 74.2 torr
- Pumping Speed: 338.88 CFM
- Pumping Speed / Displacement: 338.88 CFM
- Operating Temperature: 14 to 176 F
-
Supplier: DEKKER Vacuum Technologies
Description: DV0951B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 1000 CFM pump can be utilized for a majority of applications in the higher vacuum range.
- Ultimate Operating Vacuum: 23.4 torr
- Pumping Speed: 1,000 CFM
- Motor Power: 100 HP
- Mechanical: Liquid Ring
-
Supplier: Becker Pumps Corporation
Description: No Description Provided
- Ultimate Operating Vacuum: 448.049943469498 torr
- Pumping Speed: 109 CFM
- Ultimate Vacuum / Pressure: 448.049943469498 torr
- Pumping Speed / Displacement: 109 CFM
-
Supplier: Clark Solutions
Description: The DC motor driven Boxer 3000 diaphragm pump is ideal for pressure or vacuum applications where low current and reliability are the prime requirements. Boxer 3000 diaphragm pumps are manufactured in non-corrosive materials. The wetted path is metal free. Silicone diaphragm and
- Ultimate Operating Vacuum: 525.1986771311518 torr
- Pumping Speed: 0.529661016949152 CFM
- Mechanical: Compression / Pressure Service, Diaphragm
- Features: DC Power, Other
-
Supplier: HullVac Pump Corporation
Description: No Description Provided
- Ultimate Operating Vacuum: 0.0001 torr
- Pumping Speed: 18 CFM
- Motor Power: 1.5 HP
- Features: AC Single Phase, Gas Ballast, Other, Two Stage
-
Supplier: Travaini Pumps USA
Description: Standard Components ♦ Travaini base mounted liquid ring vacuum pump ♦ Heavy duty flexible coupling, requires no field alignment or lubrication ♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor ♦ Separator reservoir ♦ Seal liquid solenoid valve,
- Pumping Speed: 164.64 CFM
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: LOT Vacuum America
Description: HD Series Pumps are application proven pumps providing world class energy efficiency, low CoO, and excellent reliability. HD series are a good selection for PECVD and LPCD applications involving corrosive, condensable and particulate by-products. They are very compact, quiet and have
- Ultimate Operating Vacuum: 0.0005 torr
- Pumping Speed: 400 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Three Phase
Find Suppliers by Category Top
Featured Products Top
-
. LOW TO HIGH VACUUM (4-26″ HGV; 300-15,000 ACFM); SINGLE STAGE CONE PORT VACUUM PUMPS Vooner’s Cone port pumps are the standard of quality in the world market for vacuum solutions involving carry-over of liquids or solids and having the ability to re-establish original (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
The DOLPHIN series comprises a large variety of sizes and assemblies: single- or two-stage, with a directly flange-mounted motor, or assembled on a base plate, vacuum pumps and compressors. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
# V4XVE6-L, FLOGARD (V4) SERIES, LOW (L) CONE OPENING LEVEL, AND 4 TO 16 INCH OF MERCURY (INHG) PRESSURE VOONER CONICAL PORT LIQUID RING VACUUM PUMP Vooner VG and V4 Series Vacuum (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
VOONER CONICAL PORT LIQUID RING VACUUM PUMPS Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
Single Stage Dry Vacuum Compressors The CD Series is formed by dry vane compressors extremely compact and light thanks to their monobloc design resulting in very quiet operation and vibration free mounting. They (read more)
Browse Air Compressors Datasheets for Vooner FloGard LLC -
Single Stage Dry Vacuum Compressors The CD Series is formed by dry vane compressors extremely compact and light thanks to their monobloc design resulting in very quiet operation and vibration free mounting. They (read more)
Browse Wastewater Treatment Equipment Datasheets for Vooner FloGard LLC -
large access doors. Vacuum Pumping System: A multi-stage system typically comprising: Roughing Pumps: (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today’s most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10?Torr (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
The proven R5 RA from Busch now comes in an improved version with a completely redesigned interior. The new vacuum pump is 25% more energy efficient than its predecessor, thanks to the optimized compression ratio, pump stage dimensions, and oil discharge path. (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
integrated side channel stage allows the handling of entrained gas and operation under suction lift conditions. Applications Magnetic driven HZSM / HZSMA-pumps are designed to improve plant and personnel safety, especially when handling toxic, explosive or other dangerous (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
vacuum oil pumping machine - offers from vacuum oil pumping machine manufacturers, suppliers, exporters & wholesalers
oil purification machine with double stage vacuum pump , vacuum oiling and drying transformer, remove gas , water, ...
-
vacuum pump,China vacuum pump Manufacturers, Suppliers - ECOL
vacuum pump,1stage,2stage, single stage, double stage Vacuum Pump .
-
Determination of Decompression Wave Speed in Rich Gas Mixtures
The vacuum pump is an Edwards Model # E2M30, which consists of a direct drive, rotary vane, double stage vacuum pump , with a displacement of 631 L/min, pumping speed 552 L/min, and ultimate vacuum total pressure of 7.5 x 10–4 torr …
-
Electron temperature, ion density and energy influx measurements in a tubular plasma reactor for powder surface modification
A constant pressure in the reactor was maintained by a butterfly control valve (9) in front of the double stage vacuum pump (10).
-
Comparison of calorimetric plasma diagnostics in a plasma downstream reactor
A constant pressure in the reactor part is maintained by a butterfly control valve (13) in front of the double stage vacuum pump (14).
-
Materials Research - Sintering unalloyed titanium in DC electrical abnormal glow discharge
The pumping out of the sintering chamber is done by a double stage vacuum pump (3).
-
http://prijipati.library.usyd.edu.au/bitstream/2123/2477/1/m-farhad-2008-thesis.pdf.pdf
consisting of a Javac DD150 Double stage High Vacuum Pump , Savant RVT 4104 .
-
Measurements of Speed of Sound in Lean and Rich Natural Gas Mixtures at Pressures up to 37 MPa Using a Specialized Rupture Tube
The vacuum pump is an Edwards Model # E2M30, which consists of a direct drive, rotary vane, double - stage vacuum pump , with a dis- placement of 22.3 cfm (631 L · min−1), pumping speed 19.5 cfm (552 L · min−1 …
-
Studies on the Synthesis and Activity of Three Tripalladium Complexes Containing Planaramine Ligands
The solution was filtered, and the volume of filtrate reduced to 3 mL using a vacuum concentrator (Javac DD150 Double stage High Vacuum Pump , Savant RVT 4104 Refrigerated Vapor Trap and Savant Speed Vac 110 Concentrator).
-
Loading experiment and thermal analysis for conduction cooled magnet of SMES system
Vacuum system: the system comprises double stage circumrotating vacuum pump and vacuum instruments that measure the vacuum degree.
Indicates content that may require registration and/or purchase.