-
Supplier: Terra Universal, Inc.
Description: Low-Energy Swing Door Operators are customizable systems that can be installed on pass-through chambers and lab cleanroom doors. Space-saving systems feature an electromechanical drive and an advanced microprocessor system. Twelve programmable options, smoke ventilation system
- Width: 36 to 72 inch
- Features: Automatic, Window(s)
- Type: Cleanroom Doors
- Material: Glass, Plastic
-
Supplier: Chase Doors
Description: Chase is proud to announce that we have developed a door that will contribute to LEED credits. The EcoSwing™ might look like our SRP5000 door, but the panel is made out of 98% post-consumer recycled content. The window is approximately 80% recycled content and the spine is recycled
- Application: Commercial, Industrial, Interior Doors
- Features: Double Doors, Window(s)
- Type: Impact Doors
- Material: Plastic
-
Description: 1500l Double-open Swing Door High & Low Temperature And Low Humidity Test Chamber Design for temperature & humidity tests, cold resistance tests, thermal cycle tests, ultra low-temperature tests, high-temperature tests, storage conditions, and calibration functions. We Supply a
- Chamber Capacity: 2.825172581585237 to 52.9719859047232 cubic feet
- Temperature Range: -80 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 20 to 98 % RH
-
-
Supplier: Chase Doors
Description: ColdGuard single and double panel swing doors are used in applications where environmental control is necessary. ColdGuard cooler and freezer swing doors provide proven performance and time-tested sealing for any new or existing application. They are suitable for
- Application: Commercial, Industrial, Interior Doors
- Material: Fiberglass
- Features: Insulated
-
Supplier: Chase Doors
Description: Flexible doors are a cost-effective way to provide a swing door in openings for heavy traffic applications. The top mounted gravity-operated hinge system allows the door to open fully and close automatically, allowing easy access and conserving energy. These doors
- Application: Commercial, Industrial, Interior Doors
- Features: Double Doors, Window(s)
- Type: Impact Doors
- Material: Plastic
-
Supplier: DeZURIK, Inc.
Description: APCO Double Door Check Valves are designed to automatically prevent back-flow in systems where it is desirable to permit flow in one direction and prevent flow in the opposite direction. Double door check valves are recommended for clean liquids and gasses and have an
- Valve Type: Check Valves
-
Supplier: Simplex Isolation Systems
Description: protect against airborne contaminants, ultraviolet light, temperature fluctuations and even harmful noise (see our barrier sound curtains). Framed ABS and Vinyl Swing Doors – Available in single and double panels, features include continuous airtight gear hinges for effortless
- Material: Aluminum, Plastic
- Type: Cleanroom Doors
- Features: Double Doors, Window(s)
- Application: Industrial, Interior Doors
-
Supplier: Terra Universal, Inc.
Description: mechanism and door stop. Single doors: order left-hand reverse (opens out from room) or left-hand swing direction (opens into room); double doors: order left/right-hand reverse (opens out from room) or left/right-hand (opens into room) swing direction.
- Width: 36 to 76.5 inch
- Height: 81 to 83.25 inch
- Type: Cleanroom Doors
- Application: Industrial
-
Supplier: Schmersal Inc.
Description: Thermoplastic enclosure Double-insulated Good resistance to oil and petroleum spirit 30 mm x 88,5 mm x 30 mm Actuator heads can be repositioned by 4 x 90°
- Maximum Current: 10 amps
- Operating Temperature: -22 to 176 F
- Contact Features: Positive Break Contacts
-
Supplier: Schmersal Inc.
Description: Connector M12, 4-pole Thermoplastic enclosure Double-insulated Good resistance to oil and petroleum spirit 30 mm x 88,5 mm x 30 mm Actuator heads can be repositioned by 4 x 90°
- Maximum Current: 10 amps
- Operating Temperature: -22 to 176 F
- Contact Features: Positive Break Contacts
-
Supplier: Schmersal Inc.
Description: 1 Cable entry M 20 x 1.5 Thermoplastic enclosure Double-insulated Good resistance to oil and petroleum spirit 30 mm x 88,5 mm x 30 mm Actuator heads can be repositioned by 4 x 90°
- Maximum Current: 10 amps
- Operating Temperature: -22 to 176 F
- Contact Features: Positive Break Contacts
-
Supplier: Schmersal Inc.
Description: 1 Cable entry M 20 x 1.5 Thermoplastic enclosure Double-insulated Good resistance to oil and petroleum spirit 30 mm x 88,5 mm x 30 mm Actuator heads can be repositioned by 4 x 90°
- Maximum Current: 10 amps
- Operating Temperature: -22 to 176 F
- Contact Features: Positive Break Contacts
-
Supplier: Terra Universal, Inc.
Description: Automatic Sliding Door Systems These cleanroom sliding doors are available in Single Slide or Bi-Part (double sliding) configurations in a variety of sizes. Models meet the demands of research, healthcare and educational institutions. Touchless door pad allows hand-free
- Width: 36 to 72 inch
- Height: 84 inch
- Features: Automatic, Double Doors, Window(s)
- Type: Cleanroom Doors, Sliding Doors
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s MKD Series modular double door enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, machine controls as well as networking and
- Length / Height: 78.7 inch
- Width/Diameter: 47.2 inch
- Depth: 15.7 inch
- Height: 78.7 inch
-
Supplier: Larsen & Shaw Limited
Description: Specifications Material Stainless Steel Nominal Length 7 ft 2 in Actual Length 85.097" Modifications FBRG - Flange (Hospital) Bearing Standard LGTH - Length EPT - CTP Cutout HT - Hospital Tip DD - Dutch Door SW/F - Swaged/Formed CHP - Custom Holes PLSH - Electropolished EGC - EG Cutout
-
Supplier: Larsen & Shaw Limited
Description: Specifications Material Stainless Steel Nominal Length 2150 mm Actual Length 83.771" Modifications FBRG - Flange (Hospital) Bearing Standard LGTH - Length EPT - CTP Cutout HT - Hospital Tip DD - Dutch Door SW/F - Swaged/Formed CHP - Custom Holes PLSH - Electropolished EGC - EG Cutout Hardware
-
Supplier: Larsen & Shaw Limited
Description: Specifications Material Stainless Steel Nominal Length 7 ft Actual Length 83.118" Modifications FBRG - Flange (Hospital) Bearing Standard LGTH - Length EPT - CTP Cutout HT - Hospital Tip DD - Dutch Door SW/F - Swaged/Formed CHP - Custom Holes PLSH - Electropolished EGC - EG Cutout Hardware
-
Supplier: Larsen & Shaw Limited
Description: Specifications Material Carbon Steel Nominal Length 2150 mm Actual Length 83.771" Modifications FBRG - Flange (Hospital) Bearing Standard LGTH - Length EPT - CTP Cutout HT - Hospital Tip DD - Dutch Door SW/F - Swaged/Formed CHP - Custom Holes PLSH - Electropolished EGC - EG Cutout Hardware
-
Supplier: Steel Guard Safety Corp.
Description: escapes with them, and your energy bill shoots through the roof. Does the price of automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique
- Width: 36 to 96 inch
- Height: 84 to 120 inch
- Application: Commercial, Garage Doors, Industrial, Interior Doors
- Features: Double Doors, Window(s)
-
Supplier: Steel Guard Safety Corp.
Description: escapes with them, and your energy bill shoots through the roof. Does the price of automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique
- Width: 60 to 120 inch
- Height: 84 to 120 inch
- Application: Commercial, Garage Doors, Industrial, Interior Doors
- Features: Double Doors, Window(s)
-
Supplier: Acoustical Solutions, Inc.
Description: doors, swinging doors and tandem doors and doors with or without windows. Most acoustic doors have a standard metal finish, however the Marshfield door slabs have a veneer facing with many veneer options to choose from. Listed below is pricing for standard
- Thickness: 1.75 to 3 inch
- Width: 36 to 72 inch
- Height: 84 inch
- Mounting: Brackets
-
Supplier: Steel Guard Safety Corp.
Description: escapes with them, and your energy bill shoots through the roof. Does the price of automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique
- Width: 30 to 96 inch
- Height: 84 to 96 inch
- Application: Commercial, Garage Doors, Industrial, Interior Doors
- Features: Double Doors, Insulated, Other, Window(s)
-
Supplier: Curtron Products
Description: strips. This unique double-door design allows the main cooler or freezer door to be closed without interference. Polar-Pro™ PVC Swinging Doors are designed for openings up to 60" wide and 96" high. Why Polar-Pro™ Walk-In Cooler and Freezer Doors? Walk-in coolers
- Application: Commercial
- Type: Impact Doors
- Material: Plastic
-
Supplier: Brookfield Industries, Inc.
Description: Standard swing door operator or Main/Sub for use on double doors with an astragal. For doors up to #20000 and >#20000 with the NB-2000-HD2 or up to Max. operating torque -- see specs. High torque ratings are ideal for pressure differentials, windloads, and out of
-
Supplier: Sugatsune America, Inc.
Description: Lateral Swing Mechanism Allows doors to swing out laterally in a small radius, ideal for tight front space application Free Swing & Soft-close 3-Way Adjustable Various Applications Can be used in single or double door configuration.Ideal for cabinets in
-
Supplier: Brookfield Industries, Inc.
Description: For use on double doors with an astragal The brookfield NB-1000 Main/SubSwinging Door Operator has been designed, tested and is manufactured by brookfield industries, inc. in accordance with UL 325 and ANSI 156.10 for linear accelerator swing doors weighing up to
-
Supplier: Brookfield Industries, Inc.
Description: For use on double doors with an astragal The brookfield NB-500 Main/Sub swinging door operator has been designed, tested and is manufactured by brookfield industries, inc. in accordance with UL 325 and ANSI 156.10 for linear accelerator swing doors weighing up to
-
Supplier: Brookfield Industries, Inc.
Description: in motion is fully adjustable along with the hold open time delay (HOD) with the Data Access Unit (DAU/GT-O1 purchase separately). The NB-500-LE-OPCON is available in following door openings and swing styles: Single Swing: 90 deg or double acting. Double
-
Supplier: Wholesale Gate Company
Description: For larger openings, overhead doors, dock doors, storefronts, commercial and industrial use. These two-piece gates can be made to any size width, and a maximum height of 10'. Since they are Double Gates, each side will swing (pivot 180 degrees) out of the way. This is
- Width: 0.75 ft
- Height: 8.5 ft
- Features: Adjustable Width / Folding
- Material: Carbon Steel
-
Supplier: Clean Air Products
Description: cleaning Stainless steel continuous flush-mount hinges Formed type 304 #4 finish stainless steel door frames provide exceptional durability Clear tempered safety glass viewing windows Chrome plated lever compression door latches Closed-cell PVC foam door gaskets
- Inside Width: 36 inch
- Inside Depth: 30 inch
- Inside Height: 36 inch
- Features: Interlock, Wall Mounted, Windows
-
Supplier: BERNSTEIN AG
Description: swing doors. Of course, you have also all standard hinge switch advantages.
- Maximum Current: 5 amps
- Maximum AC Voltage: 230 volts
- Maximum DC Voltage: 24 volts
- Operating Temperature: -13 to 158 F
-
Supplier: APX Enclosures, Inc.
Description: angles. 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of door opening and help prevent dust and liquids from dropping and help prevent dust and liquids from dropping into the enclosure when the door is opened. 4.
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: Cogan USA, Inc.
Description: space is limited. Cogan double tier tenant storage lockers feature 7’0”, 7’6” or 8’0” freestanding posts. All panels, dividing shelves and swing doors are made of heavy-duty 2”x2”x10GA welded wire mesh framed in 1 ¼”x1 ¼”x12GA structural angle and sealed with a powder-coated
-
Supplier: Hardware House, LLC
Description: 52-0353 4PK PIVOT GRAV HINGESteel gravity pivot hinge with nylon bearingComplete kit for double doors weighing from-20 up to 30 lb. eachSwing and stay featurePacked 1 set for double doors per bagFinish: Satin Brass
-
Supplier: PS Industries
Description: Simply forklift your pallet of material through this self-closing pair of gates and back away. The PS DOORS Pallet Gate closes up against your material, protecting your mezzanine edge until the pallet is removed from opening. When not in use, the Pallet Gate acts as a safety railing - always
- Type: Double-Swing Gates, Other
- Power: Manual Powered
- Features: Self-Closing
Find Suppliers by Category Top
Featured Products Top
-
. Features: Dual-access to equipment via double hinge door design Main body and door swing right to left, but cabinet can be flipped 180° to swing left to right Middle section and doors are removable for easy maintenance No (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Hammond's NWC series of swing-out wallmount cabinets offers three versions: "N" version comes without climate control or cutouts. "F" version includes rear and door filters which maintain UL Type 12 rating. "A" version includes a 1300 max BTU air (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
View DFT's Video: GLC vs. Swing Check Valve and see how the axial flow, non-slam, spring-assisted GLC® check valve closes silently as the flow stops, but before reversal of flow thereby eliminating water hammer (read more)
Browse Check Valves Datasheets for DFT Inc. -
Check Valves offer Numerous Advantages over Conventional Swing and Double Door Check Valves Including: • Rapid closing action to prevent water hammering • Durable construction • Increased valve longevity • Ability to accommodate low (read more)
Browse Check Valves Datasheets for DFT Inc. -
replacement for those constantly failing double door style check valves. The ALC® can be used in both vertical or horizontal orientations, available with an Inconel X-750 springs, 0.5 psi cracking pressure and it meets or exceeds MSS-SP 61 specifications. Metal-to-metal seats or soft seats for (read more)
Browse Check Valves Datasheets for DFT Inc. -
DFT’s Model ALC® and WLC® Wafer Style Check Valves are designed to mitigate water hammer and are the answer to unreliable double door / butterfly check valves problems. These silent check valves are (read more)
Browse Check Valves Datasheets for DFT Inc. -
Click here to see DFT Videos and how the Excalibur compares to a swing check (read more)
Browse Check Valves Datasheets for DFT Inc. -
Choosing the right check valve is vital for system reliability and efficiency. Cut maintenance costs by understanding key differences between valve styles. Learn how to specify and size check valves for optimal flow, improved performance, and lower total cost of ownership.
(read more)
Browse Check Valves Datasheets for DFT Inc. -
Superior Protection for your Pumps and Compressors. Find out why Axial flow check valves are the best choice of protection to safeguard your expensive investments.
(read more)
View DFT's webinar to learn more about protecting your pump and compressor investments! Now available ON-DEMAND.
Browse Check Valves Datasheets for DFT Inc. -
DFT® has a full line of Steam Service Check Valves in sizes 1/2" and up. Stainless Steel with tight shut-off, low maintenance, and long service life. DFT check valves for 4" & under steam service applications include:
•DFT Basic Check® •DFT Restrictor Check
• DFT SCV® • DFT SCV-R® • DFT Vacuum B...
(read more)
Browse Steam Valves Datasheets for DFT Inc.
More Information Top
-
Mechanical Engineering Safety Note: Analysis and Control of Hazards Associated with NIF Capacitor Module Events
Basis for Pressure Calculation Method #5 ( Double Swinging Doors ).
-
Manhattan Project buildings and facilities at the Hanford Site: A construction history
One double swing door is located on the east side of the buildingand a single swing door is located at the north end of the building to provide access to the fenced area.
Indicates content that may require registration and/or purchase.