-
Supplier: TFC Ltd.
Description: Hardened & Ground Dowel Pins Metric and Imperial sizes Finish Self Colour Stainless Steel available on request
- Features: All Dowel Pins
- Pin Type: Straight Dowel
-
Supplier: National Bolt & Nut Corporation
Description: inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel
- Diameter / Size: 0.0625 to 1 inch
- Length: 0.1875 to 4 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: National Bolt & Nut Corporation
Description: inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel
- Features: All Dowel Pins
- Design Units: English, Metric
- Pin Type: Oversize Dowel, Straight Dowel
-
-
Supplier: G.L. Huyett
Description: Dowel pins are a category of parts that is the subject of frequent confusion among designers, engineers, buyers, and purchasing departments. There are an abundance of end designs, micro-finishes, and features that complicate matters. There is one prevailing standard in imperial
- Diameter / Size: 0.0312 to 1.5 inch
- Length: 0.125 to 6 inch
- Features: All Dowel Pins, Other
- Design Units: English, Metric
-
Supplier: Monroe Engineering
Description: Material - SAE - 1117 Steel Carburized and Hardened to C-58-62 Tapped Hole is Soft O.D. Ground to +.0003 +.0001 Leading End has 10° Taper Opposite, Tapped End, has Radius
- Diameter / Size: 1 inch
- Length: 2 to 3 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: Hartford Technologies, Inc.
Description: Dowel pins, when inserted into receiving holes, are used to join and precisely align parts of an assembly. Dowel pins may also be used as location pins. These pins are common in the automotive and aerospace industries as well as in manufacturing furniture.
- Diameter / Size: 0.031 to 1 inch
- Length: 0.125 to 3 inch
- Features: All Dowel Pins
- Material: Stainless Steel, Steel, Hardened and Ground, Steel, Unhardened
-
Supplier: Accuris
Description: Pin, Straight, Headless (Dowel) (.001 Over Nominal Size)
-
Supplier: Accuris
Description: Pin, Straight, Headless (Dowel) (.0002 over Nominal Size)
-
Supplier: Accuris
Description: PIN, STRAIGHT, HEADLESS, (DOWEL) STANDARD SIZE, METRIC
-
Supplier: NBS Corp.
Description: no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.
- Diameter / Size: 0.75 inch
- Length: 3 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: NBS Corp.
Description: no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.
- Diameter / Size: 0.625 inch
- Length: 3 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: NBS Corp.
Description: no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.
- Diameter / Size: 0.125 inch
- Length: 1 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: NBS Corp.
Description: no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.
- Diameter / Size: 0.75 inch
- Length: 1 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: Accuris
Description: PIN, STRAIGHT, HEADLESS (DOWEL) (.001 OVER NOMINAL SIZE)
-
Supplier: 3X Ceramic Parts Company Limited
Description: White Zirconia Ceramic Dowel Pin Due to the wear resistance, corrosion resistance, and high temperature resistance of zirconia ceramics, more and more equipment is now replacing metal pins with zirconia ceramic dowel pins. We are able to make the OD tolerance as
- Density: 5.99999621323765 g/cc
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Jergens, Inc.
Description: Jergens Standard Round Alloy Steel Pull Dowels are typically used in through hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, &
- Length: 0.75 inch
- Features: All Dowel Pins, Other
- Design Units: English
- Pin Type: Pull Dowel Pin, Straight Dowel
-
Supplier: Jergens, Inc.
Description: Jergens Flat Vent Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product
- Length: 0.75 inch
- Features: All Dowel Pins, Other
- Design Units: English
- Pin Type: Pull Dowel Pin, Straight Dowel
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Diameter / Size: 0.1877 inch
- Length: 1 inch
- Features: All Dowel Pins
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Diameter / Size: 0.2502 inch
- Length: 1 inch
- Features: All Dowel Pins
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Diameter / Size: 0.1564 inch
- Length: 1 inch
- Features: All Dowel Pins
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Diameter / Size: 0.0627 inch
- Length: 0.25 inch
- Features: All Dowel Pins
-
Supplier: ASME Standards and Certification
Description: This Standard is intended to cover the complete dimensional and general data for taper pins, dowel pins, straight pins, grooved pins, and spring pins recognized as American National Standard, which are widely used in general industrial applications. Also
-
Supplier: ASME
Description: This Standard is intended to cover the complete dimensional and general data for taper pins, dowel pins, straight pins, grooved pins, and spring pins recognized as American National Standard, which are widely used in general industrial applications. Also
-
Supplier: Reid Supply
Description: There is a wide variety of fastening pins that range in function, size and diameter. Reid has thousands of pins available to you, from clevis pins, mechanical, quick release, fastener and tapered pins to double acting pins and hydraulic cylinder pins.
- Features: All Dowel Pins, Other
- Pin Type: Taper Pin, Nonthreaded
-
Supplier: TFC Ltd.
Description: Standard: DIN 1 Size Range: M3 - M12 DIA
- Diameter / Size: 0.1181103 to 0.4724412 inch
- Features: All Dowel Pins
- Pin Type: Taper Pin, Nonthreaded
-
Supplier: PennEngineering®
Description: For attachment of thin sheets to plastics, common casting materials and other similar base materials. Also available in micro sizes, which are ideal for compact electronics. Features and Benefits Secure sheets to common magnesium die casting materials such as AZ91D. Also appropriate for
- Diameter / Size: 0.154330792 inch
- Length: 0.4724412 inch
- Features: All Dowel Pins
- Pin Type: Knurled Pin
-
Supplier: DME Company
Description: EP Series Nitrided Ejector Pins High Quality, Affordable Price 100+ sizes in stock!
- Diameter / Size: 0.046 to 1 inch
- Length: 6 to 25 inch
- Pin Type: Ejector Pin, Straight Dowel
- Design Units: English
-
Supplier: National Bolt & Nut Corporation
Description: fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other applications. Dowel pins, cotter
- Diameter / Size: 0.0625 to 0.5 inch
- Length: 0.5 to 6 inch
- Pin Type: Cotter Pin, Extended / Hammerlock
- Design Units: English
-
Supplier: SAE International
Description: This specification covers aircraft quality metric pins, such as straight, headless, headed, shouldered, and dowel, in metric sizes.
-
Description: What are blue zirconia ceramic pins? The blue zirconia ceramic pin is a special color zirconia ceramic pin. Compared with traditional white zirconia ceramics, blue zirconia ceramics have a blue appearance by adding specific metal ions or dyes. Features of blue zirconia ceramic
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Reid Supply
Description: Featuring tool plates for cobot end effector extensions. Available in various shapes and thread sizes. . Blank tool plate for tool extenders and tool arrays. Screws, dowel pins and wrenches included.
- Width: 1.97 inch
- Length: 1.97 inch
- Height / Thickness: 0.63 inch
- Material: Aluminum
-
Supplier: Reid Supply
Description: Featuring tool plates for cobot end effector extensions. Available in various shapes and thread sizes. . ISO-50 tool plate for tool extenders and tool arrays. Screws, dowel pins and wrenches included.
- Height / Thickness: 0.91 inch
- Material: Aluminum
- Shape: Round
-
Supplier: Reid Supply
Description: Featuring tool plates for cobot end effector extensions. Available in various shapes and thread sizes. . 27 mm square tool plate for tool extenders and tool arrays. Screws, dowel pins and wrenches included.
- Width: 1.06 inch
- Length: 1.06 inch
- Height / Thickness: 0.63 inch
- Material: Aluminum
-
Supplier: Newport MKS
Description: M05 mounts feature alignment pin holes (shown in red) on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel pins not included with mount.) This is especially helpful in OEM
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: Alignment Pin Holes These M05 mounts feature alignment pin holes (shown in red) on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel pins not included with mount.) This
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Mount Type: Mirror Mount
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
-suited when temporary fastening is the only requirement. When ultra-precise alignment of fastened components is a priority, dowel pins are the right choice, and are typically used in furniture and hanging applications. All of our pins are available in varying sizes, materials, and finishes, and (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
supplements SPIROL's Coiled Pins and Alignment Bushings that are also used for alignment. This new precision line is offered in five standard diameters: Ø6, Ø8, Ø10, Ø12 and Ø16mm. Special sizes can be designed upon request. When required, the GD100 (read more)
Browse Dowel Pins Datasheets for SPIROL -
Cotter pins Cotter pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins, cotter pins, and rivets (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
, dowel pins are the right choice, and are typically used in furniture and hanging applications. All of our rods, rivets, and pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For more information, please contact us today. (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
. Changeovers are streamlined by swapping the pin driving chuck or pusher punch and replacing the base fixture to accommodate different fastener sizes and applications—minimizing downtime and maximizing productivity. For higher-volume production or assemblies involving small, hard (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
solutions—saving customers millions of dollars in manufacturing and assembly costs. Headquartered in Danielson, CT, SPIROL operates across four continents and is a global manufacturer of engineered components including Coiled Spring Pins, Slotted Spring Pins, Solid Pins, Alignment Dowels, Bushings (read more)
Browse Datasheets for SPIROL -
outside of the unit. US8: 1 sensor (home position); USW12, 16, and 20: 3 sensors (home position and ends). 5.Easy assembly For the standard unit, both table and base have dowel pin holes, and the base has elongated holes. These facilitate (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
fasteners, National Bolt & Nut Corporation offers other fasteners, such as dowels, hose and shaft couplings, nails, pins, rivets, rods, screws, shackles, and studs— as both stock and custom fastening solutions. National (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
fasteners, National Bolt & Nut Corporation offers other fasteners, such as dowels, hose and shaft couplings, nails, pins, rivets, rods, screws, shackles, and studs— as both stock and custom fastening solutions. National (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Dowel Pins
Dowel Pin Sizing .
-
http://dspace.mit.edu/bitstream/handle/1721.1/93008/899209172-MIT.pdf?sequence=2
The dowel pin size increased from 2 mm to .
-
Handbook of Die Design, Second Edition > METAL STAMPING DIES, THEIR CONSTRUCTION, AND ASSEMBLY
For common dowel pin sizes see Table 4-7.
-
http://dspace.mit.edu/bitstream/handle/1721.1/92067/897206098-MIT.pdf?sequence=2
diameter, with no limitations around wire coatings or dowel pin sizes .
-
http://dspace.mit.edu/bitstream/handle/1721.1/85293/43848799-MIT.pdf?sequence=2
This was done to maintain the original dowel pin size since the mating dowel pin hole in the mating flange on the detector could not be machined.
-
Commercialization of a high energy neutral beam ion source. Final report
… necessary, o I f a minor adjustment is required to a grid, the center dowel pins in each rail holder will be removed, the minor adjustment made, the center dowel pin hole is redrilled and the next largest dowel pin size installed.
-
CR4 - Thread: pin
But you can by dowel pins the size you are talking about at any industrial supply store.
-
Popular Products In Power - Big Bruin
Tolerances are +0.0002 -0.0000 inches for all reamers in the 128-0 series except for those that are dowel - pin sized , in which case tolerances are +0.0000 -0.0002 inches.
Indicates content that may require registration and/or purchase.