Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1 Factory outlet,Fast delivery 2 Hi-Q,Professional design 3 Reasonable price
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Drop / Shock
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications Test Machine for Chair : It is used to test the durability of the seat of the chair. The usage Chair Drop Impact Tester is a two station testing equipment. According to test Standard: BIFMA X5.1-2002, Test No. 8,11 Applicability: This test applies to all types of chairs.
- Stroke / Travel: 0 to 11.81103 inch
- Mechanical Test: Drop / Shock
-
Supplier: ZwickRoell LP
Description: ZwickRoell has been delivering quality impact testing systems for years. Based on this experience, ZwickRoell has developed a new drop weight tester product series under the name Amsler. Plastics become brittle under load at high speeds and low temperatures. Therefore, the temperature
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Impact Toughness
-
-
Supplier: ZwickRoell LP
Description: ZwickRoell has been delivering quality impact testing systems for years. Based on this experience, ZwickRoell has developed a new drop weight tester product series under the name Amsler. Testing components often places particular demands on a drop weight tester. The
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Impact Toughness
-
Supplier: ZwickRoell LP
Description: The drop weight test as described by W.S. Pellini (Pellini test) is used to investigate the brittle fracture tendency of steels for comparative evaluation of crack arrest behavior to ASTM E208 and SEP 1325. During the Pellini test, weights fall onto a rectangular flexure specimen supported at
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Impact Toughness
-
Description: Mobile Phone Double Drum Tumbling Barrel Drop Impact Tester is suitable for the roll and drop test of mobile phone and similar products, with the function of 6 digit digital display and counting, and can conduct the test of 2 samples simultaneously in 2 test bins.Mobile phone
- Force / Load Capacity: 11.025 lbs
- Pressure Capacity: 7.11167195595145 to 42.6700317357087 psi
- Mechanical Test: Drop / Shock, Impact Toughness
-
Supplier: ZwickRoell LP
Description: ZwickRoell DWT high-energy drop weight testers are used for testing and evaluating fracture surfaces of ferritic steels. The test method is described as a drop weight test in the following standards: API-RP 5L3, DIN EN 10274 and ASTM E436.Specimens from the pipe wall of large
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Impact Toughness
-
Description: 300mm to 2000mm Free Fall Drop Impact Tester used to test the damage and impact of packaged products by the free fall, including packing containers Ling, angle, surface can be tested, it mainly used to assess withstand drops of product packaging parts in the transport and
- Pressure Capacity: 7.11167195595145 to 42.6700317357087 psi
- Mechanical Test: Drop / Shock, Impact Toughness
-
Supplier: Accuris
Description: TESTER, LENS, IMPACT RESISTANCE, DROP BALL TYPE
-
Supplier: Klein Tools, Inc.
Description: VOLTAGE TESTER TYPE 2.375 INCH W X 1.25 INCH D X 7.375 INCH H SIZE LED DISPLAY TYPE ETL (CANADA AND US) APPROVAL (3) AAA BATTERY TYPE PROBE INCLUSION AUDIBLE/VISUAL INDICATION TYPE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE LEAD PROBE TYPE MODERN SOLID-STATE CONSTRUCTION PROVIDES CAT IV
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
-
Supplier: Haida International Equipment Co., Ltd.
Description: Applications& Test Purpose Foam Rebound Tester is designed according to ISO 8307 and ASTM D 3574 test standards . It through specify diameter and mass ball fall on the foam specimen from certain height, calculate the percentage between maximum drop height and rebound height, indicate
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: RS Components, Ltd.
Description: DROP FIBER ENCLOSURE KIT, 4 PORT
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications of safety shoes impact tester 1. Meet standard of EN, ANSI, BS, CSA 2. Use friendly &easy operation 3. Motorised lift of the striker mechanism 4. Short delivry Application of safety shoes impact tester Through Velcro fatigue tester to achieve Velcro (hook & loop)
- Force / Load Capacity: 44.1 to 50.0535 lbs
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Impact Toughness
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Measures the volt drop as if 16A was flowing between Line and Neutral. Displays voltage without current (V at 0A). Display voltage as if 16A flowing between Line and Neutral (V at 16A). Loop test for L-E PSC between L-N. Single One Smart Push button operation; ON, Scroll trough Results and
- AC Voltage Range: 50 to 280 volts
- Measurement Type: AC
-
Supplier: Data Connect Enterprise, Inc.
Description: being tested—no external power supplies to carry around! Just drop the Model 55 BERT into your pocket and you are ready to troubleshoot anywhere.
- Data Rate: 0.0024 to 0.064 Mbps
- Test Pattern: 511
- Link Type: Asynchronous, Synchronous
- Features: Bit-Error Rate Testers, Indicators, Other
-
Supplier: Patton Electronics Co.
Description: being tested—no external power supplies to carry around! Just drop the Model 55 BERT into your pocket and you are ready to troubleshoot anywhere.
- Data Rate: 0.0024 to 0.064 Mbps
- Test Pattern: 511
- Link Type: Asynchronous, Synchronous
- Features: Bit-Error Rate Testers, Indicators, Other
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 3168-HD Sabre Heavy-Duty Battery and Electrical System Diagnostic Tester Features: Heavy-duty for 24-volt battery and electrical systems Diagnoses battery packs in series, parallel, or series/parallel Tests AGM/gel-cell batteries Highest CCA capacity ranges (50–4000 CCA – 24V) Large
-
Supplier: TSI Incorporated
Description: Quality control ensures that filters and filter media perform to their specifications. Filter Tester Model 3140 uses aerosolized oil droplets and highly sensitive condensation particle counters (CPCs) to measure filtration efficiencies, as well as the pressure drop of low- and high
-
Supplier: TSI Incorporated
Description: Automated Filter Tester Model 3160 determines the pressure drop and fractional efficiency at different particle sizes (15 to 800 nm) in order to obtain the most penetrating particle size (MPPS) of HEPA and ULPA filters and filter media. It is designed to comply with the test
-
Supplier: Tradeport Electronics Group
Description: customized for national electrical standards Test leads accept Fluke accessory test clips Can stay connected much longer than solenoid type tester Auto off mode to conserve battery life Optional holster attaches to a belt and neatly stows test leads The Fluke T5 Electrical Testers let
-
Supplier: TSI Incorporated
Description: The Automated Filter Tester Model 8130A continues to be the best solution for testing particulate respirator filters, disposable filtering face pieces, and a wide assortment of filter media. TSI filter testers have been used in quality control and manufacturing by leading filter and
-
Supplier: ValueTronics International, Inc.
Description: The 550005B is a transformer turns ratio tester from Megger. Additional Features: Used for testing single phase power and distribution transformers Design based on precision bridge measuring technique Unmatched accuracy (±0.1%) in a portable design Accessories: Cable assembly With C-clamps
-
Supplier: GL Communications, Inc.
Description: any customer applications Reports can be generated in PDF and Text formats Applications The LinkTest™ Dual E1 tester is a simple to use, rugged handset, used for installation, commissioning and maintenance of digital networks. The unit is an excellent tester for network operators,
- Port Type: BNC, RJ-45
- Network Protocol: E1
- Form Factor: Hand Held
- Equipment Type: Network / LAN Analyzer
-
Supplier: GL Communications, Inc.
Description: GL's enhanced PacketCheck™ is a comprehensive PC based Ethernet / IP test tool with BERT and Throughput testing abilities. It is very easy to use as a general purpose network performance analysis tool for 10Mbps, 100Mbps and 1Gbps LANs and WANs. Throughput up to 800 Mbps can be easily tested. The
-
Supplier: Transcat, Inc.
Description: Product Highlights The FLIR IM75 is both an advanced multifunction digital multimeter and premier handheld insulation tester for installation, troubleshooting and maintenance professionals. The IM75 includes several specialty insulation modes including: Polarization Index, Dielectric
-
Supplier: TM Electronics, Inc.
Description: any package in automatic mode, with no need to input test parameters. However, its sophisticated nature is combined with a manual mode that lets the user input parameters such as ramp rate control and back pressure drop sensitivity. This allows testing of special configurations or types of
- Pressure Capacity: 0.181297125 to 50.0380065 psi
- Mechanical Test: Creep / Stress Relaxation, Hydrostatic / Burst
- Display / User Interface: Video / Graphic Display
-
Supplier: Softing Industrial Automation GmbH
Description: The Diagnostic Monitor is a versatile tool for testing PROFIBUS PA during operation. It is powered by the fieldbus so that no battery or external power source is required. The monitor is also suitable for use in hazardous areas. Universal Application Testing of the bus physics Verification of
- Form Factor: Hand Held
- Equipment Type: Network / LAN Analyzer
- Features: Other
-
Supplier: Transcat, Inc.
Description: Overview Electrical tester with OpenJaw™ Current The Fluke T5 Electrical Testers let you check voltage, continuity and current with one compact tool. With the T5, all you have to do is select volts, ohms, or current and the tester does the rest. OpenJaw™ current lets you check
-
Supplier: Seedburo Equipment Company
Description: 64 standard grain calibrations and can display in 8 different languages. This tester can also be set-up to integrate with your automatic grain sampling system for smooth flow-through operation. The GAC2100BSA has new feature. The feature is that the drawer has to be inserted into the machine
-
Description: One of the significant factor to snail trails is the composition of EVA. EVA with suitable substance could resist snail trails. Products of some EVA suppliers have been proved to work well. Backsheet is not the key contributor to snail trails. Snail trails will always appear with or without
- Chamber Capacity: 10.241250608246485 to 282.51725815852376 cubic feet
- Temperature Range: 40 to 80 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 95 % RH
-
Supplier: Transcat, Inc.
Description: maintenance. Small in size, extremely accurate and yet easy to use . IP54 rated for dust and water resistance. Precise yet rugged enough to take a 3-meter drop. Product Highlights The rugged Fluke 62 MAX+ IR thermometer teamed with the full featured T+PRO voltage continuity tester and
- Celsius Scale: -30 to 650 C
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: KRÜSS Scientific
Description: An emulsifier acts by reducing the interfacial tension between oil and water. But because this requires a certain amount of time, the effect can be quite different depending on the process dynamics. The DVT50 Drop Volume Tensiometer analyzes this time dependence for very fast to slow
- Display & Special Features: Computer Interface / Networkable, Digital Readout
- Test Media: Food / Drugs, Fuel, Oils / Lubricants
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: KRÜSS Scientific
Description: The DSAHT Drop Shape Analyzer goes to the extreme when it comes to wetting and deformation analysis of melts and combustion residues. With temperatures up to 2000 °C in a various range of atmospheric conditions, the instrument analyzes melting substances and helps to understand the
- Test Media: Adhesives / Coatings, Ceramics / Glass, Fuel
- Features: Biomass / Wood, Gasoline
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: ValueTronics International, Inc.
Description: insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular
- Features: Current Leakage Tester, Ground Bond Testers
- Types of Measurements: Insulation Resistance
-
Supplier: ValueTronics International, Inc.
Description: calculates impedance based on simultaneous measurements of current and resulting voltage drop of each cell/jar. They also measure dc voltage and interconnection (strap) resistance to help determine the overall condition of the entire battery string’s electrical path from terminal plate to
- Test Capability: Charge, Voltage
- Form Factor: Portable / Handheld Tester
Find Suppliers by Category Top
Featured Products Top
-
Small handheld plastic case with silicone cover. Strong protection against drop impact while providing a secure grip. Smart phone sized CSS115 comes with 2 x CR2032 battery compartment while smaller sized single battery and no battery compartment types are (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
in tester orders, part shortages stretch delivery times in Taiwan TAIPEI, Taiwan -- At the Semicon Taiwan trade show here, suppliers of automatic test equipment claim they are now scrambling to expand production to keep up with a surge in demand for chip testers--especially from an emerging crop of test
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Corvis demos optical equipment to quell critics Corvis Corp. made back-to-back demonstrations of its optical routing switch and optical add-drop multiplexer equipment at the recent National Fiber Optics Engineers Conference and NetWorld+Interop Fall, hoping to quell critics who say the company's
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
for delivery of new chip testers and explosive growth in outsourcing of manufacturing steps, independent test subcontractors say they are now suffering from a capacity crunch and having a hard time keeping up with demand. Several leading test subcontractors cite an unexpected surge in business
More Information Top
-
Experiment and Simulation in Design of the Board‐Level Drop Testing Tower Apparatus
However, this is a unique characteristic based on the infrastructure design of each drop tester .
-
Structural Dynamics of Electronic and Photonic Systems
A 64-ball 8 × 8-mm BGA package with pad size 0.4 mm and pitch 0.8 mm was attached to the camera Schematic illustration of the drop tester .
-
Protective Packaging: Systems, Development, Testing
A common laboratory test used to reproduce the dynamic effect of a package being dropped during a handling operation requires the use of a free-fall drop tester .
-
The Simulation of Percussion Drilling in the Laboratory By Indexed-Blow Studies
MEMBER AIME Abstract The drop tester has proved an invaluable tool for the investigation of percussion drilling in the laboratory in "slow motion".
-
A High Temperature Hermetic Primer and a Variable Spring Tester
Compared to data from conventional ball drop testers , we found that ignition sensitivities were lower and there was less scatter in the sensitivity data.
Indicates content that may require registration and/or purchase.