Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dresser-Rand
Description: Upgrading the gas seals on your centrifugal compressors to Dresser-Rand dry gas seals will allow your operation to benefit from our product’s unique anti-hang-up and high reliability features. Dresser-Rand gas seals are available in a range of
- Shaft O.D. or Seal I.D.: 2 to 13.5 inch
- Maximum Operating Pressure: 2,900 psi
- Features: Other
-
Supplier: Hilliard Corporation (The)
Description: HILCO® offers several designs and sizes of seal gas filters for the purposes of particulate and liquid removal. Each one of our units is designed to the requirements provided by the customer. With our many years of experience, we are able to determine the best option for the
- Application / Industry: Oil / Fuel
-
Supplier: John Crane, Inc.
Description: Type 28AT: The original gas seal, with a design pedigree stretching back over 30 years and evolving gradually, installed and proven in thousands of compressors all around the world and remaining the preferred seal choice for many customers. Type 28 compressor dry-running
- Shaft Diameter (Nominal): 12.125 inch
- Alternate Shaft or Rubbing Speed: 393.99999999999994 ft/min
- Operating Pressure: 1,450 psi
- Operating Temperature: -4 to 392 F
-
-
Supplier: John Crane, Inc.
Description: Utilizing proven spiral groove technology, the Type 28VL harnesses the rotational energy of the pump shaft to vaporize the process fluid at a controlled rate, creating a stable gas film that lubricates the seal faces. Typical problems, such as dry-running wear, vapor lock in the
- Shaft Diameter (Nominal): 11 inch
- Alternate Shaft or Rubbing Speed: 35,400 ft/min
- Operating Pressure: 1,800 psi
- Operating Temperature: -40 to 400 F
-
Supplier: John Crane, Inc.
Description: pumps — site-based and road tanker pumps — and meets liquid oxygen (LOX) safety standards. The John Crane spiral grooves enable the seal to operate on a gas film by gathering and compressing the vaporized liquid. As the gas is forced towards the closed groove ends, the pressure
- Shaft Speed: 10,000 rpm
- Operating Pressure: 100 psi
- Operating Temperature: -320 F
- Seal Application: Cryogenic Seal, Pump
-
Supplier: Rogers Machinery Company, Inc.
Description: Dry screw vacuum pumps are high-performance and robust dry screw vacuum pumps for process technology, demanding applications with maximum flexibility and modularity for process changes. They are used wherever gases and vapors need to be pumped reliably and without contamination. Due to
- Mechanical: Rotary Screw
-
Description: ISO 10438-4:2007 in conjunction with ISO 10438-1 specifies requirements for support systems for self-acting gas seals (dry gas seals), for example as described in ISO 10439 and ISO 10440-1. These systems can serve equipment such as compressors, gears, pumps and
-
Supplier: CSA Group
Description: ISO 10438-4:2007 in conjunction with ISO 10438-1 specifies requirements for support systems for self-acting gas seals (dry gas seals), for example as described in ISO 10439 and ISO 10440-1. These systems can serve equipment such as compressors, gears, pumps and
-
Supplier: John Crane, Inc.
Description: The Type 83 is a dual-segmented carbon bushing assembly designed to prevent the migration of bearing oil to the dry gas seal cartridge. Normally applied as a double arrangement with an inert buffer gas. When used in conjunction with the Type 28 dry-running
- Shaft Diameter (Nominal): 1.574804 to 14.7637875 inch
- Alternate Shaft or Rubbing Speed: 25,800 ft/min
- Operating Pressure: 3 to 15 psi
- Operating Temperature: -20 to 400 F
-
Supplier: Honeywell Sensing & IoT
Description: use with non-corrosive, non-ionic gases, such as air and other dry gases. Available options extend the performance of these sensors to non-corrosive, non-ionic liquids for pressure ranges above 40 mbar | 4 kPa | 20 inH2O. All products are designed and manufactured according to ISO 9001
- Working Pressure Range: 1 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Honeywell Sensing & IoT
Description: with non-corrosive, non-ionic gases, such as air and other dry gases. Available options extend the performance of these sensors to non-corrosive, non-ionic liquids for pressure ranges above 40 mbar | 4 kPa | 20 inH2O. All products are designed and manufactured according to ISO 9001 standards.
- Working Pressure Range: 0 to 1 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Honeywell Sensing & IoT
Description: with non-corrosive, non-ionic gases, such as air and other dry gases. Available options extend the performance of these sensors to non-corrosive, non-ionic liquids for pressure ranges above 40 mbar | 4 kPa | 20 inH2O. All products are designed and manufactured according to ISO 9001 standards.
- Working Pressure Range: 0 to 0.8702262 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Honeywell Sensing & IoT
Description: with non-corrosive, non-ionic gases, such as air and other dry gases. Available options extend the performance of these sensors to non-corrosive, non-ionic liquids for pressure ranges above 40 mbar | 4 kPa | 20 inH2O. All products are designed and manufactured according to ISO 9001 standards.
- Working Pressure Range: 0 to 8.702262 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: International Thermal Systems LLC.
Description: The FD45™ Dry Off Oven is NEW Technology to dry Aluminum or Steel cans. In 45 seconds or less, the FD45™ Dry Off Oven will completely dry the interior and exterior of the can. The FD45™ Dry Off Oven features a proprietary supply and return air technology to
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: Environics, Inc.
Description: your unit anywhere. The Environics® Series 4020 is a computerized gas mixing/dilution system which offers the unique capability of mixing or diluting gases in a single chassis. The gas mixes can be used in generating precise gas calibration standards, creating gaseous
- Maximum Pressure: 10 to 75 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Valve Power: 24 VDC
-
Supplier: SynSysCo
Description: purge. Pharmaceutical Labs: NeoDry Pumps are an excellent choice to replace environmentally unfriendly rotary vane pumps, and since they do not have Tip Seals, they eliminate Tip Seal Swelling that occurs with Dry Scroll Pumps when exposed to typical lab chemistries and high
- Ultimate Operating Vacuum: 0.0075 torr
- Pumping Speed: 17.7 CFM
- Motor Power: 1.00516528867711 HP
- Features: AC Single Phase, Gas Ballast, OEM Controller / Control Panel, Other
-
Supplier: Ameripack Corporation
Description: Tough, injection molded, o-ring sealed carrying case protects contents from dust and water. New venting latches (patents pending) automatically equalize pressure differential inside the case when opened and seal the case against gas exchange when the case is closed. Tough ABS
- Height: 5.2 inch
- Length: 17.6 inch
- Width / Diameter: 11.7 inch
- Inside Height: 4.6 inch
-
Supplier: Ameripack Corporation
Description: Tough, injection molded, o-ring sealed carrying case protects contents from dust and water. New venting latches (patents pending) automatically equalize pressure differential inside the case when opened and seal the case against gas exchange when the case is closed. Tough ABS
- Height: 7.7 inch
- Length: 18.6 inch
- Width / Diameter: 14.5 inch
- Inside Height: 6.8 inch
-
Supplier: Ameripack Corporation
Description: Tough, injection molded, o-ring sealed carrying case protects contents from dust and water. New venting latches (patents pending) automatically equalize pressure differential inside the case when opened and seal the case against gas exchange when the case is closed. Tough ABS
- Height: 6.5 inch
- Length: 14.9 inch
- Width / Diameter: 10.6 inch
- Inside Height: 5.6 inch
-
Supplier: Ameripack Corporation
Description: Tough, injection molded, o-ring sealed carrying case protects contents from dust and water. New venting latches (patents pending) automatically equalize pressure differential inside the case when opened and seal the case against gas exchange when the case is closed. Tough ABS
- Height: 8.6 inch
- Length: 17.6 inch
- Width / Diameter: 11.7 inch
- Inside Height: 8 inch
-
Supplier: NETZSCH Premier Technologies LLC
Description: tube to achieve highest finenesses, unlimited adjustment Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of coarse grains Classifier shaft seal rinsed by compressed gas to protect the bearings Entirely autogenous grinding - no tool
- Applications: Abrasives / Ceramics, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives
- Feed: Batch, Continuous, Dry
- Type: Jet / Fluid Energy Mill
- Scale: Lab / Pilot, Production
-
Supplier: Environics, Inc.
Description: that now automatically mixes up to seven individual gases in a balance gas. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4000 can
- Maximum Pressure: 10 to 75 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Valve Power: 24 VDC
-
Supplier: OMEGA Engineering, Inc.
Description: • Versatile, Easy-to-Use • High Accuracy ±0.2% FS • Multiple Pressure Scales, (See Ordering Table for range and Resolution) • Wet/Wet Models Available • Reading Hold Function • IP67 Sealed (Dust Tight and water protected to 1 meter)
- Accuracy: 0.2 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Connection Size: 0.125 inch
- Pressure Measurement: Differential, Gauge, Negative Pressure Output, Vacuum
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: valve or diaphragm valve 6)Pressure: 3000psi Typical applications 1) Laboratory 2) Gas Chromatography 3) Gas Laser 4)Tested instrumentation 5)Semiconductor Manufacturing 6)Healthcare Main Features Name: Stainless steel fully automatic gas switchover manifold system automatic
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: SynSysCo
Description: Applications Vacuum Forming Deaerator Vacuum Chuck Regeneration Vacuum Cooling Vacuum Drying only for water based Ceramic Industry Gas Substitution Pumping for Electron Tube Features Include: Oil-free No Seals, Bearings or Shafts in Gas Path High Vapor & Particle Pumping
- Ultimate Operating Vacuum: 0.075 torr
- Pumping Speed: 15.2 to 18.4 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 1.4742424233931 HP
-
Supplier: NETZSCH Premier Technologies LLC
Description: simultaneously rotating immersion tube to achieve highest finenesses, unlimited adjustment Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of coarse grains Classifier shaft seal rinsed by compressed gas to protect the bearings Entirely
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Wood / Pulp & Paper
- Feed: Batch, Continuous, Dry
- Type: Jet / Fluid Energy Mill
- Scale: Lab / Pilot, Production
-
Supplier: Union Process, Inc.
Description: applied. Cover seals can be provided for conditions where dust control is desired, or where grinding must be done under a closed inert gas system. Torque meter is available including torque and speed sensor read-out. Media discharge valves can also be installed. Variable frequency
-
Supplier: PAC Machinery Group
Description: Our Fresh PAC sealer is uniquely suited to the needs of the fresh food industry as it can be used in both wet and dry environments. This USDA approved stainless steel vacuum/gas flush sealing machine is designed for vacuum or modified atmosphere packaging (MAP) of fresh foods such as
- Features: Aseptic / Sanitary, Other, Portable, Stainless Steel Construction
- Packaging: Bag / Pouch
- Industry: Chemical / Petrochemical, Food / Beverage
- Goods: Consumer Packaging
-
Supplier: Busch Vacuum Solutions
Description: The Mink MV 0310 B belongs to the Busch product family of proven Mink claw vacuum pumps. Mink claw vacuum pumps feature two claw-shaped rotors that move in opposite directions, mounted in a housing. The shape of these claw rotors extracts, compresses and expels air or gas. The rotors do not
- Ultimate Operating Vacuum: 112.50956331285 torr
- Pumping Speed: 202.86 CFM
- Motor Power: 10.7217630792226 HP
- Mechanical: Claw
-
Supplier: NETZSCH Premier Technologies LLC
Description: particles in the product Classifier shaft seal rinsed by compressed gas to protect the bearings Hinged housing lid provides very good access for easy, fast cleaning and maintenance Separate drives for grinding disc and classifier wheel Highest finenesses at maximum throughput
- Applications: Abrasives / Ceramics, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Wood / Pulp & Paper
- Feed: Batch, Continuous, Dry
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot, Production
-
Supplier: Komline
Description: materials Low maintenance costs because of its unparalleled reliability Low energy costs. Low labor costs Can use any heating medium: steam, gas, electricity, oil, high temperature oil or waste gas from other operations Does low temperature drying as low as 60°F without vacuum or up to
- Operating Temperature: 1,200 F
- Secondary Capability: Agglomeration / Granulation, Cooling / Freezing, Moisturizing / Humidifying
- Applications / Materials Handled: Bulk Materials / Briquettes, Chemicals / Fertilizers, Foods / Grains, Free Flowing Powders / Granules, Mining / Ores / Minerals, Pharmaceutical
- Equipment Type: Continuous Tray / Turbo Tray Dryer
Find Suppliers by Category Top
Featured Products Top
-
The specific advantages of dry sealing adapter are as follows: Small Space Occupation: As dry sealing does not require an additional sealing oil system, the equipment occupies a small space Long service life of cabinet: Dry sealed gas cabinets (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
tough environment which have been considered as unsuitable with existing dry pumps, involving the suction of coagulative gas, powder or product, resulting in a longer maintenance cycle. Features 1. Zero edge screw : difficult (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
-face OFS Type 2 seal does not require a barrier gas, thus letting users steer clear of the costs and hassles associated with compressed air. The seal is extremely effective in vacuum service. The OFS Type-2 seal model allows for easy, speedy cleaning. The seal may be washed in 10 minutes time while assembled on the blender or freely dissembled along the shaft for cleaning and inspection. (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
gas barrier must be maintained between process and atmosphere. It can be manually adjusted through the removal of adjusting gaskets. AH seals can be used for most applications without extreme heat or thermal cycling. They are often used on both dry powders and wet slurries (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
with optimized materials and seal configurations selected to deliver maximum sealing performance and long service life. MECO sealing solutions are proven across a wide range of industries handling dry powders, bulk solids, slurries, pastes, vapors, gases, fluids, and aromatic hydrocarbons. Sanitary (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
High-grade seals and body materials allow compatibility with water, hydraulic oil, lubricating oil, compressed air, and inert gases. Seal material (NBR, FKM/Viton, or EPDM) is selected based on the specific medium and operating temperature. Robust Performance Parameters (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. When Taylor launched its patented Meta-Tec Wood Flooring Adhesive product in 2003, they bought a used, 411 cubic foot mixer, which had previously been used to mix dry food ingredients. The seals that came on the mixer were MECO's standardized “MD” seals. The mixer has a 6.5” (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
dynamic and static sealing products, including isolation valves, chamber O-rings and gas inlet seals. Perlast® Helios G7HA is the latest material grade to join the Perlast® family of perfluoroelastomer (FFKM) elastomers. Perfluoroelastomer is the most chemically resistant elastomer (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
pneumatically loaded by a compressed gas, typically air or an inert gas, which also acts to clear the rotating seal faces of product and debris. In addition, the purge gas helps isolate the process from the atmosphere. Applications: MECO’s HA seal is highly (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
. Designed for operation up to 29.5”Hg vacuum and 50 psig internal pressure, this multi-agitator system features dry running non-contact dual gas seals and a Type 304 stainless steel heating/cooling jacket rated for 50 psig at 300°F. The mix vessel and jacket are ASME code stamped, board registered (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
Dry Gas Seals Handbook
Dry Gas Seals Handbook. Presenting a complete guide to the technology, from gas seal operation to lessons learned from actual field experience, this practical text will help you make informed decisions regarding application, operation, and maintenance of dry gas seals.
-
Oil-Free Screw Compressors - An Introduction to Dry Gas Sealing Systems
Oil-free compressors are most often used in process gas applications. Hazardous, poisonous or simply dangerous gases are usually being compressed and conveyed by our screw compressors. It is critical therefore, that such conveying media be sealed against leaks to the atmosphere or, in the case
-
HOW TO: Cutting & Bending of Reed Switches
A dry-reed switch can be defined as an assembly that contains two ferromagnetic NiFe contact blades,. hermetically sealed in a glass envelope and filled with an inert gas. Improper handling of the switch and the application of excessive mechanical force during. modification of the switch leads may
-
The Case for Vacuum Boosters, and the Case for Tuthill
Vacuum boosters are positive-displacement dry pumps that use two two-lobe rotors rotating at high RPMs in opposite directions to remove gas. When they are used separately to discharge atmosphere they are typically limited to inlet pressures of ½ an atmosphere. The vacuum booster's advantage is when
-
Handling Switches - Pressure & Pull Forces
A dry-reed switch can be defined as an assembly that contains two ferromagnetic NiFe contact blades,. hermetically sealed in a glass envelope and filled with an inert gas. The inert gas atmosphere protects the. contact resistance of the reed switch, which is one of its most important electrical
-
What to Know About Septa
, the elasticity of the septum ensures that the hole reseals. Rubber septa are most commonly used to seal medicinal vials containing either a liquid or freeze-dried solid (which is then liquefied in water or other substance). The medicine is drawn from the vial using a needle, then injected. Septa may
-
Industry Solutions For The Most Common Solenoid Valve Challenges
Whether you're a mechanical or electrical engineer or the senior purchasing manager at a major manufacturing facility, you're likely familiar with solenoid valves and their role in the flow of liquids and gases. But when a solenoid valve begins to malfunction, you may not be equipped to deal
More Information Top
-
Compressors and Modern Process Applications
… Versus Sections 3.3.4 Compressor Impellers Impeller Geometry 3.3.5 Impeller Arrangements on Compressor Shafts 3.3.6 Diffusers 3.3.7 Internal Labyrinths 3.3.8 Bearings 3.3.9 Shaft Seals Dry Gas Seals and Support Systems: Benefits …
-
Encyclopedia of Tribology
▶ Dry Gas Seals .
-
2013 International Conference on Process Equipment, Mechatronics Engineering and Material Science
Papers from Guangdong University of Petrochemical Technology optimize the parameters of a linear compressor for refrigeration, fix a dry gas seal in a hydrogen compressor and abnormal vibration in a propylene gas compressor, and update the self-flush system in hot oil …
Indicates content that may require registration and/or purchase.