-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Adjustable Switchpoint Micro Switch Rated to 15 Amps Install in Vertical or Horizontal Ducts KOBOLD LPS air flow switches are widely used to control flow setpoints in HVAC applications. In addition to being robust, they have the added benefit of
- Velocity Flow Rate: 3.25000000000001 to 30.1666666666667 ft/sec
- Media Temperature: 185 F
- Velocity Flow Rate Range: 3.25000000000001 to 30.1666666666667 ft/sec
- Media Temperature Range: 185 F
-
Supplier: Thermon, Inc
Description: The Caloritech™ AFS Air Flow Switch is used as an interlock to ensure sufficient air movement before a duct heater can be energized. The pressure differential switch must be installed on a vertical surface.
- Control: Limit / Set Point Control
- Standards and Compliance: Other
- Control Signal: Switch / Relay Output
-
Supplier: Bionetics
Description: Rheotherm flow sensing probes for duct gases are easy to install and provide long-term service with little or no maintenance. The output can be in mass, standard volume or velocity units. Options for hazardous locations (intrinsically safe/explosion-proof) are available.
- Air Velocity Range: 5 to 25,000 SFPM
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 0 to 120 F
- Measurement Type: Air Velocity, Air Volumetric Flow
-
-
Supplier: Fluid Components Intl. (FCI)
Description: FCI's AS-FS Series flow switches utilize no moving parts, ultra-reliable thermal dispersion flow measurement technology to detect a flow rate above or below a predetermined set point at the sensing location. They are applied to signal low flow or high flow
- Velocity Flow Rate: 0.01 to 1,000 ft/sec
- Operating Temperature: -40 to 257 F
- Operating Pressure: 0 to 2,000 psi
- Media Temperature: -65 to 350 F
-
Supplier: Delta Controls Ltd.
Description: Vane Operated Flow Switch Air Flow. 2.5 to 12.5 m/sec. (500 to 2500 ft/min). ATEX and IECEx. Performance characteristics Enclosure IP66 Protection Wetted parts Mild steel backplate – aluminium or stainless steel vane. Process connection Duct mounting. Unit weight 4.6kg –
- Electrical Output: Switch
-
Supplier: Radwell International
Description: PNEUMATIC AIR FLOW SWITCH, 300FPM, 2-1/8" X 6-7/8" PADDLE, DETECTS AIR FLOW OR ABSENCE OF AIR FLOW IN AIR DUCTS. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: HVACQuick.com
Description: directly into the duct or plenum. The Duct Airstat can be used to initiate such auxiliary devices as: Duct Boosters, Electronic Air Cleaners, Electrical Duct Heaters, and Humidifiers. The electrical contacts of the switch are closed upon sensing positive air
- Pressure Measurement: Absolute
-
Supplier: Fluid Components Intl. (FCI)
Description: The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and
- Pipe Diameter: 0.25 to 0.5 inch
- Velocity Flow Rate: 0.01 to 400 ft/sec
- Operating Temperature: -40 to 320 F
- Operating Pressure: 2,001.52026 psi
-
Supplier: E+E Elektronik
Description: stability. The air from the duct flows through the probe into the EE85 enclosure and back into the duct. Inside the enclosure the air diffuses through a membrane into the CO2 sensing cell. As there is no flow through the sensing cell, this is very well
- Response Time: 195 seconds
- Operating Temperature: -4 to 140 F
- Operating Humidity: 0 to 95 %
- Application: Ambient Air Monitoring
-
Supplier: WATTCO
Description: the form of a terminal block made of stainless steel. A ground connection is also present for extra safety. Types of Duct Heaters There are various types of duct heaters. Some of the commonly used duct heaters are named below. Tubular Duct Heaters Finned Tubular
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Width / Diameter: 0.26 to 0.475 inch
- Width: 0.26 to 0.475 inch
-
Supplier: Delta Controls Ltd.
Description: Sophisticated and reliable, Delta flow transmitters use ultrasonic vortex measuring principles, offering stability and repeatability regardless of fluctuations in temperature or pressure. Delta Controls' flow meters are proven in a broad range of air and gas management
-
Supplier: Reznor
Description: Reznor® Venturion® EEDU series 80% thermal efficient indoor duct furnaces were developed to provide an annual fuel use improvement of up to 25% when compared with gravity-vented duct furnaces. The use of a factory-installed power venter, with metered combustion air, limits
- AC Voltage Required: 115 to 230 volts
- kWatts: 41 kW
- Height: 35 inch
- Width: 17 inch
-
Supplier: Reznor
Description: Reznor® RP series rooftop duct furnaces are designed to be used as the heating component in a heating, heating/cooling or makeup air system. The RP series furnaces are certified for 80% thermal efficiency for use with either natural or propane gas, as specified, in sizes from 125,000
- AC Voltage Required: 120 volts
- kWatts: 82.068 kW
- Height: 38.53125 inch
- Width: 55.6875 inch
-
Supplier: Sierra Instruments, Inc.
Description: Steel-Mass® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available upon request. Typical applications for gas mass flow meters include compressed air
- Pipe Diameter: 72 inch
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 350 F
-
Supplier: Fluid Components Intl. (FCI)
Description: Series multipoint thermal flow meters are your solution for large diameter pipe and air ducts applications. Applications Combustion air Stack gas flow Primary, secondary and overfire air flow Preheater air flow Boiler air feed
- Pipe Diameter: 2 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 0 to 100 psi
- Media Temperature: 850 F
-
Supplier: Reznor
Description: Reznor® RPB series packaged units are 80% thermal efficient, powervented, gas-fired forced air furnaces designed for installation outdoors and used with recirculating and/or makeup air warm air duct systems. These units use either natural or propane gas, as specified, in
- Heating Capacity: 73.275 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 3,700 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: HVACQuick.com
Description: UltimateAir CO2 sensor option for 200DX ventilator. CO2 occupancy sensing switch. Wall mounted. White. The king of ERVs! The RecoupAerator is a whole-house air filter and ventilator that circulates fresh air into an average-sized home every two hours. It serves as both ventilation and
-
Supplier: Heat Wagon
Description: Air flow switch Ductable Flame safeguard control Fused disconnect switch Hi limit switch Manifold pressure gauge Motor overload - manual reset Panel mounted voltage meter Remote thermostat Weather sealed control box
- Heater Type: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Clean Air Products
Description: least envelope for each work area, thus minimizing weight and space. Easy, quick maintenance is accomplished through the use of a removable grill with front filter removal. The Series 201 Clean Bench cabinet configuration has been designed for "clean" edge air-shear of the absolute filter,
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: Automation24, Inc.
Description: The SL5101 compact flow monitor from ifm ensures the optimum air flow thanks to easy setting in a range from 100-1,000 cm/s via potentiometer. The immersion depth into the duct can be flexibly varied via the supplied mounting clamp. Titanium sensing faces ensure reliable
- Operating Temperature: 14 to 122 F
- Operating Pressure: 1 psi
- Media Temperature: 14 to 122 F
- Media Temperature Range: 14 to 122 F
-
Supplier: Automation24, Inc.
Description: The SL0301 compact flow monitor from ifm ensures the optimum air flow thanks to easy setting in a range from 100-1,000 cm/s via potentiometer. The immersion depth into the duct can be flexibly varied via the supplied mounting clamp. Titanium sensing face ensures reliable
- Operating Temperature: 14 to 122 F
- Operating Pressure: 1 psi
- Media Temperature: 14 to 122 F
- Media Temperature Range: 14 to 122 F
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 550 Industrial Welding Fume Extractor provides fume extraction for heavy-duty welding applications. This powerful air filtration system provides up to 995 CFM of air volume a 10’ L and 7” diameter heavy-duty source capture arm with a 10.5” capture hood and 360° swivel radius.
- Airflow: 350 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: Nortek, Inc.
Description: TWO SPEED ROCKER SWITCH TYPE 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE ALMOND FINISH UL APPROVAL 120 V VOLTAGE RATING 2.5 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 190 CFM AIR FLOW RATE 7 INCH DIA DUCT SIZE 6 SONES (VERTICAL) SOUND LEVEL DUCTED DUCT TYPE INCLUDES
- Required Airflow: 190 SCFM
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: Traceable® Products
Description: Traceable® Anemometer measures air velocity/temperature in hoods and outside environments with ease and accuracy. Use it to display even slight gas movement in ducts. Designed for heavy use in lab, plant, and field. Unit is built to take a beating and still give years of reliable
- Air Velocity Range: 80 to 5,910 SFPM
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Measurement Type: Air Velocity
-
Supplier: Berner International Corporation
Description: fan directs a high velocity stream of heated air towards the door opening. The hot air mixes with the incoming cold air providing a warm comfortable environment. The door heater is activated through a limit switch. When the door is opened there is a brief pre-purge and safety
- AC Voltage Required: 208 to 480 volts
- Maximum Air Flow: 6,500 to 7,900 SCFM
- Heater Type: Air Heater
- Features: Electric, Natural Gas / Propane
-
Supplier: Fläkt Woods Group SA
Description: manual control with the control switch. The flow variators are not dependent on duct pressure. The HVSA can also be used for constant air flow.
-
Supplier: Mi-T-M Corporation
Description: Components: Independent fan and burner controls for simple operation · Thermostat control with 20-foot cord allows for a consistent, comfortable environment and use in remote locations · 15-foot hose and regulator assembly · Air flow safety devices · Totally enclosed frame · Fully
- Maximum Air Flow: 750 to 2,450 SCFM
- Heating Capacity: 24.9135 to 93.792 kW
- Features: Forced Air Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Nortek, Inc.
Description: INTERNAL, CENTRIFUGAL TYPE 30 WIDTH X 22 INCH DEPTH X 10 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 600 CFM FLOW RATE RANGE WOOD APPLICATION AIR SERVICE STAINLESS STEEL HOUSING MATERIAL UNDER CABINET MOUNTING TYPE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE
- Air Flow Rate: 600 SCFM
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Reznor
Description: temperature limit control Pressure switch to verify vent flow Integrated circuit board with LED diagnostic indicator light 24-volt control voltage transformer Insulated indoor cabinet with return airflow from bottom to top Vertical discharge outlet with duct flange Corner indicators to
- Cooling Capacity: 150,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Fläkt Woods Group SA
Description: Due to its size and motor power, Ropera fans are suitable for most low volume low to medium pressure ducted applications. These are typically found as boost fans within long duct runs and trickle extract fans due to the nature of them moving the air inline with the axis of the
- Air Flow Rate: 1,186.57392 to 1,377.2733 SCFM
- Static Pressure: 3.613174507196197 in H2O
- Maximum Diameter (Fan or Blower Wheel): 3.93701 to 12.4015815 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Micro Air
Description: to 28'. All SCA arms are externally supported for easy adjustment, less restriction, and better air flow. All arms are equipped with a moveable gas shock that provides for ease of movement and positioning. This "clean" design provides for less maintenance and better air
- Diameter: 14.375 inch
- Length: 2.25 ft
-
Supplier: Airflow Systems, Inc.
Description: existing filtration unit, boom arm, or ductwork. Options Adjustable Air Flow Damper: Increases operating efficiency; regulate air flow levels and blower usage based on application-specific need. White Hose, Hood, and Mounting Bracket: UL-rated hose and coordinated
-
Supplier: RDM Industrial Products, Inc.
Description: The S-MAX-A BenchTop Airfoil Add-Air Fume Hood incorporates an Add Air (Make-up Air) System, which allows your air conditioned air to remain inside the building while air from outdoors is introduced through the add air plenum. This Fume Hood is ideal
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Envirco
Description: Impeller High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron 1.0 in. wg (200 Pa) of external static capability Walkable plenum (excluding pre-filter), rated to 250 lbs. Snap-in 20 x 20 washable pre-filter Manufactured to IEST recommended practices; IESTRP-CC036.1
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: RDM Industrial Products, Inc.
Description: air baffle system for fine tuning air control flexibility Removable front bypass panel (Optional louvered panel available for use with ceiling enclosure option) Lower Metal Air Foil (Optional Stainless) allows for smoother air flow and aids in the removal of heavy
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
Find Suppliers by Category Top
Featured Products Top
-
innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
eliminate cyclonic flow. The result is an extremely accurate air flow measurement, even in large rectangular ducts. ACCURACY: The DSV utilizes an array of patented VAP3® Pitot for maximum accuracy. EASY (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Duct heaters are used in air ducts to heat air at various flows and temperatures. Suitable for high temperatures, these durable heaters are ruggedly designed for the toughest applications. Duct heaters come in a wide range of sizes, lengths and watt densities. (read more)
Browse Duct Heaters Datasheets for Gaumer Process -
Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling or ventilation. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 fold in ducted applications. They are especially useful for (read more)
Browse Fans and Blowers (industrial) Datasheets for Vortec -
The High Beta® Process Flow Conditioner is specifically designed for industrial process applications where the expansive straight duct runs needed for ideal accurate flow measurement are not present. Where Flow Conditioning Is Needed Air flow measurement is most (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
The High Beta® Process Flow Conditioner is specifically designed for industrial process applications where the expansive straight duct runs needed for ideal accurate flow measurement are not present. Where Flow Conditioning Is Needed Air flow measurement is most (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Eastern Instruments' VAP Pitots have a unique Velocity Averaging and Parallel Plate proprietary design. When inserted into air flow ducts, VAP3® Pitots provide an accurate differential pressure output that allows (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
accurate air flow measurement in any location where ice build up is present, including in ducts that see temperatures down to -22 F (-30 C). Some applications include, the surrounding areas of cooling towers and in locations that are prone to freezing rain. Some of the Heated Pitots' features (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
variable-speed blowers and fans, provide instant on/off performance, and operate at low noise levels to meet OSHA requirements. Air Flow Amplifiers are easily mounted and can be used in both ducted and unducted applications. They are available in several sizes, both aluminum and stainless steel and (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Vortec -
conveniently from your mobile device with free Android App (Bluetooth) Flow rates up to 1508 slpm (Air) Other gases, according to conversion, Example: Up to 3120 for Hydrogen (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc.
More Information Top
-
ISA CONDSD HDBK MEAS CNTRL - The Condensed Handbook of Measurement and Control
The plant will typically provide an air- flow switch in the discharge air duct , which is wired into the enclosure’s common trouble alarm to warn that ventilation air flow has been lost.
-
CR4 - Thread: Find the Volumetric Efficiency
You might be interested in: Volumetric Gas Flow Switches, Volumetric Liquid Flow Switches , Air Hose and Air Duct Hose .
-
CR4 - Thread: Designing a Venturi
You might be interested in: Venturi Vacuum Generators, Volumetric Liquid Flow Switches , Air Hose and Air Duct Hose .
-
Festo Extends CPX Automation Platform With Launch Of Low-Cost Pneumatic Valve Terminals And Digital IO Modules
All MPA-L valve terminals feature generously proportioned air ducts to maximise flow and ensure reliable switching of multiple valves.
-
Control Techniques, Drives and Controls Handbook
D.C. motors, where used, are therefore often ventilated by a clean air supply ducted from outside the machine room, air flow switches normally being provided to monitor the flow of air through each motor and to shut the equipment down if…
-
BEPO WIGNER ENERGY RELEASE
…and it was guessed that propagation would be complete af'ter a further six hours. when all recorded graphite temperatures in the p i l e began to drop the duct heaters would be switched off. the air flow would then be cautiously…
-
CR4 - Thread: Air Cooled Engines vs. Liquid Cooled Engines
You might be interested in: Air Hose and Air Duct Hose, Liquid Level Switches , Air Velocity Flow Sensors .
Indicates content that may require registration and/or purchase.