Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Search below to source spring steel e-style retaining rings & stainless steel PH15-7MO e-style retaining rings from our wide selection of options. Available Materials: Spring steel e-style retaining rings, stainless steel PH15-7MO
- Finish: Coating or Plating
- Design Units: Inch
- Ring Type: Internal
- Ring Style: Radially Assembled
-
Supplier: Century Spring Corp.
Description: Retaining Rings, which are available in several types and various sizes, are used to fasten assemblies on shafts or inside housings and bores. The ring installs into a groove, thereby creating a shoulder that will retain the assembly. They function with a minimal amount of
- Shaft Diameter: 0.438 inch
- Thickness: 0.035 inch
- Ring Type: External
- Design Units: Inch, Metric
-
Supplier: Reid Supply
Description: ideal solution to shoulder and retain a specified component or assembly. These C-Clips have a durable and bright zinc finish.E-Clip Retainer Rings slide into a groove on a shaft to shoulder, align, and retain a specific component or assembly. E-Clips are available in a wide
- Shaft Diameter: 0.125 inch
- Finish: Coating or Plating
- Design Units: Inch
- Features: Other
-
-
Supplier: Rotor Clip Company, Inc.
Description: Radially Assembled, External E Perhaps the most popular and widely used radial retaining ring is the E (so named because it is shaped like the letter E.) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of
- Material: Beryllium Copper, Stainless Steel
- Finish: Coating or Plating
- Ring Type: External
- Design Units: Inch
-
Supplier: Rotor Clip Company, Inc.
Description: Radially Assembled, External Bowed E. Compensating for accumulated tolerances is what a BE Bowed retaining ring is designed to do on a shaft. Once snapped into the groove, bowed rings exert a force or a preload on the retained parts for the range specifie
- Material: Beryllium Copper, Stainless Steel
- Ring Style: Bowed, Radially Assembled
- Finish: Coating or Plating
- Ring Type: External
-
Supplier: KC Seals, Inc.
Description: Are a fastener that holds components or assemblies onto a shaft or in a housing/bore when installed in a groove. Once installed, the exposed portion acts as a shoulder which retains the specific component or assembly. Our styles range from Internal, External, E-types and variants, and Self
-
Supplier: Accuris
Description: Retaining Rings-E Type
-
Supplier: American Ring
Description: E-Ring
- Shaft Diameter: 0.025 to 1.213 inch
- Thickness: 0.01 to 0.062 inch
- Ring Type: External
- Design Units: Inch, Metric
-
Supplier: Accuris
Description: PLIERS, RETAINING RING
-
Supplier: American Ring
Description: High Grip Strength E-Ring Series
- Shaft Diameter: 0.11 to 1.625 inch
- Thickness: 0.035 to 0.125 inch
- Ring Type: External
- Design Units: Inch, Metric
-
Supplier: American Ring
Description: External E Ring
- Thickness: 0.01 to 0.062 inch
- Design Units: Inch, Metric
- Ring Type: Internal
-
Supplier: American Ring
Description: External Bowed E Ring
- Shaft Diameter: 0.076 to 1.213 inch
- Thickness: 0.01 to 0.062 inch
- Ring Style: Bowed
- Ring Type: External
-
Supplier: Newark, An Avnet Company
Description: RING,RETAINING,EXT,E-RING
-
Supplier: Accuris
Description: Specification for Spring retaining rings Part 2: Carbon Steel E Clips
-
Supplier: Newark, An Avnet Company
Description: RING O E TYPE RETAINING
-
Supplier: Newark, An Avnet Company
Description: RING,RETAINING,EXTERNAL E
-
Supplier: Accuris
Description: RING, RETAINING, EXTERNAL, "E" (REDUCED SECTION TYPE)
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Shaft Diameter: 0.1574804 inch
- Thickness: 0.03149608 inch
- Maximum Thrust Load: 22.48 lbs
- Finish: Coating or Plating
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Shaft Diameter: 0.1181103 inch
- Thickness: 0.02755907 inch
- Maximum Thrust Load: 16.86 lbs
- Finish: Coating or Plating
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Shaft Diameter: 0.787402 inch
- Thickness: 0.068897675 inch
- Maximum Thrust Load: 168.6 lbs
- Finish: Coating or Plating
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Shaft Diameter: 0.4724412 inch
- Thickness: 0.05905515 inch
- Maximum Thrust Load: 67.44 lbs
- Finish: Coating or Plating
-
Supplier: Daemar Inc.
Description: Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375
- Shaft Diameter: 0.4375 inch
- Thickness: 0.035 inch
- Maximum Thrust Load: 830 lbs
- Material: Beryllium Copper, Spring Steel, Stainless Steel
-
Supplier: Daemar Inc.
Description: Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375
- Shaft Diameter: 0.04 inch
- Thickness: 0.01 inch
- Maximum Thrust Load: 13 lbs
- Material: Beryllium Copper
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: G.L. Huyett
Description: Radially-assembled part that uses circular deformation for retention. Narrow section height provides good clearance capabilities. Absence of teeth and deep set means lower thrust load ratings than E-clips. Install using an applicator.
- Shaft Diameter: 0.125 to 2 inch
- Material: Beryllium Copper, Spring Steel
- Ring Style: Bowed
- Finish: Coating or Plating
-
Supplier: CSA Group
Description: IEC 61747-40-6:2018(E) is a mechanical performance testing procedure for cover glass used in electronic flat panel displays in mobile devices. This document focuses on the measurement of surface fracture load after flaw introduction via grit particle abrasion. After abrasion, the retained
-
Description: IEC 61747-40-6:2018(E) is a mechanical performance testing procedure for cover glass used in electronic flat panel displays in mobile devices. This document focuses on the measurement of surface fracture load after flaw introduction via grit particle abrasion. After abrasion, the retained
-
Supplier: ADB®
Description: ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt! * Also available in a wide range of plating - e.g
- Maximum Load Capacity: 125 tons
- Threaded Length: 9 inch
- Overall Bail Length: 33 inch
- Overall Bail Width: 24 inch
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: Application “FK3 AS” Outside clamping single rings (3 rings = 1 set) Single-wound laminar sealing rings “FK3 AS” are used as a grease seal for roller and plain bearings, and they protect, if greased, against dust entry and ambient moisture. The combined ring
- Ring Type: External
-
Description: RENCOL® SV style rings have a free-state diameter smaller than the shaft diameter over which they are to be installed, so that when mounted to the shaft, the rings conform to and become self-retaining on the shaft. The ring sits on the shaft with waves on the outside to
- Installation: On Shaft
- Material: Stainless Steel, Steel, Spring Steel
-
Description: The RENCOL® HV style ring is "open" in the free state so that when installed inside a bore, the ring will conform to that bore and be self retaining. The ring sits in the housing with waves on the inside to be compressed by the outer diameter of the mating part. The
- Installation: In Bore
- Material: Stainless Steel, Steel, Spring Steel
-
Supplier: Gray Tools Canada Inc.
Description: Fixed Tip Industrial with Vinyl Grips
- Type: Retaining-Ring
-
Supplier: Proto® Industrial Tools
Description: INTERNAL RETAINING RING TYPE 5 33/64 INCH OVERALL LENGTH 5 33/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.25 LB BORE DIAMETER 1/8 INCH TO 25/64 INCH TIP SIZE 0.035 INCH
- Length: 5.515625 inch
- Type: Retaining-Ring, Specialty / Other
- Features: Soft Handles
Find Suppliers by Category Top
Featured Products Top
-
critical components for these applications. How does Smalley help make a difference in the electric industry? As the leader and inventor of the Spiral Retaining Ring and Edgewound Wave Spring, Smalley's products are trusted by engineers in over 25,000 applications. Learn more. (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
You asked. We answered. Finding the best possible solution for your design challenge is no easy task. Smalley engineers have created a brand new Ask the Expert - Retaining Ring FAQ E-book that (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Clip, we offer a wide range of standard radial retaining rings in various sizes, materials, and finishes, including carbon steel, stainless steel, and specialty alloys. All of our rings are manufactured in-house with consistency and precision to ensure quality you can trust. Whether you need an e (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
/snap rings, wave springs, and hose clamps ensure the functionality and reliability of every EV build, meeting all performance needs. The new video is highlighted on Rotor Clip’s e-mobility page. This resource offers a closer look at how its retaining rings/snap rings, wave springs (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
Smalley Engineers answer your Retaining Rings questions with our Understanding the Form, Fit and Function of Retaining Rings eBook. Learn more about our retaining rings including: Unique design features No tools (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Retaining Rings: Small Components with a Big Impact (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
reliability, and compromised performance, especially in high-stress or harsh environments. Our spiral retaining rings deliver versatile and robust retention solutions with a wide range of options: (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Finally, Safe and Secure Retention at High Speeds! With rotational capacity requirements of modern applications higher than ever, it's challenging to find a retaining ring that can withstand high speeds. Work-around solutions end up needing more assembly (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
. The E Retaining Ring was the fastener of choice, offering the designers the following advantages (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
A Rotor Clip customer needed a beveled retaining ring to reduce endplay and vibration in their application. Their shaft diameter required a design adjustment beyond standard offerings and installing a standard retaining ring would have caused deformation and failure. By working together early in (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc.
Conduct Research Top
-
What are Retaining Rings?
in 1928 by Seeger-Orbis, and were known as â Sicherungsringesâ which, literally translated means â Safety Ringsâ . The first stamped retaining ring designs were the basic internal (5000) and basic external (5100) series. Radially installed E-Rings (5133) followed, and then came a whole range of design
More Information Top
-
Online Catalog Retaining Rings - Fasteners - Grainger Industrial Supply
• E Retain Ring , Ext, Dia 1/4 In, PK100E Retain Ring,Ext,Dia 1/4 In,PK100 .
-
$5-$10 Retaining Rings - Fasteners - Grainger Industrial Supply
• E Retain Ring , Ext, 5/16 In, PK100E Retain Ring,Ext,5/16 In,PK100 .
-
ROTOR CLIP E Retain Ring,Ext,1/8 In,PK25,000 - Retaining Rings - 5CXF1|E-12ST PA - Grainger Industrial Supply
• E Retain Ring ,Ext,1/8 In,PK25,000 .
-
Section X reactor incident file general information from 1945
… o have considerable corrosion product buildup around it,, I would hesitate t o say how the retaining ring was seated i n i t s groove, as t h e recent study of t h e retaining rings indicated t h e …
-
Retaining Rings - Fasteners - Grainger Industrial Supply
E Retain Ring ,Ext,Dia 5/16 In,PK50 .
-
Assembly reports
Sealing knife, type D25 / IFR,. a MeRrohr; b induction rod; c of lnduktionsspule; d spindle; e retaining ring ; f ring channel g Kettchen; h of quantity regulators; i Dusenreinigungsvorrichtung.
Indicates content that may require registration and/or purchase.