-
Supplier: Tinsley Precision Instruments
Description: Our Earth Resistance Testers allow measurement of earth resistance and earth resistivity.
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Measures Earth Resistance without the need for poles in the ground or external measuring wires. Earth Measurement uses the real earth current path and the current generated by the electric network, without the need for any disconnection. Earth Resistance display, is
- AC Voltage: 50 to 280 volts
- Features: Auto-Ranging
- Safety Agency Rating: CE Conformity Marks, IEC
- Display: Digital Meter
-
Supplier: Accuris
Description: Earth Testers
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Earth Resistance Tester PCE-ERT 10 measures earth resistance up to 2000 Ω / with earth voltage measurement / CAT III 1000 V / with zero positioning / large LCD display / ground spikes included The PCE-ERT 10 is a handy measuring instrument, which allows fast and easy
- Resistance Range: 0.02 to 2 kohms
- Display: Digital Meter
- Types of Measurements: Grounding Systems Resistance
- Safety Agency Rating: IEC
-
Supplier: Yokogawa Corporation of America
Description: EY200 is an earth resistance tester for testing power distribution lines, in-house wiring system, electrical appliances etc. It also has an earth voltage range for earth voltage measurement. Features: Designed to safety standard IEC 61557 Reference to IEC 60529: Degrees
- Display: Analog Meter, Digital Meter
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The 2105 ER is a rugged earth resistance tester that is built with all the protection that you need for outdoor use. It is suitable for the testing os single earth electrodes such as lightning conductors and other small earthing systems. The resistance of conductors such as
- Resistance Range: 0 to 1.2 kohms
- AC Voltage: 0 to 30 volts
- Frequency Response: 0.04 to 0.5 kHz
- Display: Analog Meter
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Capable of measuring earth voltage. 2mA measuring current permits the testing of earth resistance without tripping earth leakage current circuit breakers in the circuit under test.
- Resistance Range: 0.0001 to 2 kohms
- AC Current: 0 to 0.002 amps
- AC Voltage: 0 to 80 volts
- Frequency Response: 0.04 to 0.06 kHz
-
Supplier: GAO Tek, Inc.
Description: This single clamp earth tester is widely used for earth resistance measurement and loop resistance measurement in power systems, communication systems, meteorology, oil fields and industrial and construction sites.
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Auto-Ranging microprocessor controlled. Earth resistivity ( ) test. Earth testing at 20Ω, 200Ω, 2kΩ, Earth voltage measuring : 0~300V AC. Automatic C spike check. Automatic P spike check. 2-Wire test, 3-Wire test, 4-Wire test. LCM display. Auto power OFF. Data hold. 200
- Resistance Range: 0 to 2 kohms
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Fluke
Description: The Fluke 1621 is an easy-to-use earth ground tester. For ground resistance testing, the 1621 is the first line of defense in detecting reliable ground connections. The unit features basic ground testing methods including 3-pole Fall-of-Potential as well as 2-pole ground resistance
- Measurement Type: AC / DC
- Form Factor: Handheld
- Standards and Certifications: UL
- Output Interface: USB
-
Supplier: GAO Tek, Inc.
Description: This handheld earth ground tester is an ideal tool for utility engineers or technicians, electrical contractors or earth ground professionals.
-
Supplier: REED-Direct
Description: 3 terminal input Large LCD display Data Hold and auto shut off Built-in overload protection Response Time: 4 seconds on resistance; 1 second on voltage Included accessories: 1 set of test leads with alligator clips (red, green, black) and 2 auxiliary earth spikes Dimensions: 6.3 x 4.7 x 3.3"
- Resistance / Impedance Range: 0 to 1.999 kohms
- Form Factor: Bench / Free-Standing
- Options & Features: Overload Protection
-
Supplier: GAO Tek, Inc.
Description: This double clamp earth resistance tester is widely used tests soil resistivity and leakage current of grounding systems under different conditions.
-
Supplier: Newark, An Avnet Company
Description: Earth Ground Tester, 3-Pole
-
Supplier: Transcat, Inc.
Description: Product Highlights Rechargeable battery powered 4-terminal tester with selectable test frequencies, greater measurement sensitivity and attached rod technique and stakeless measurement capability 2, 3 and 4 point testing Stakeless (clamp-on) testing capability ART (Attached Rod Technique)
-
Supplier: InspectorTools
Description: Earth Ground Resistance Tester Kit Features Large dual display with backlight Test Hold function for easy operation Automatic Zero adjustment AC/DC Voltage, Resistance, and Continuity Auto Power off, Overrange and low battery indication Complete with test leads, 2 auxiliary
-
Supplier: Transcat, Inc.
Description: Product Highlights Large dual display with backlight Test Hold function for easy operation Automatic Zero adjustment AC/DC Voltage, Resistance, and Continuity Auto Power off, Overrange and low battery indication Each Unit Includes Test leads 2 auxiliary earth bars Carrying case Protective
-
Supplier: Transcat, Inc.
Description: Product Highlights 2- & 3-point fall of potential methods Auto ranging Auto power off Cat III - 200V TL-796 lead set included 2-year warranty Range & Resolution 20.00 / 200.0 / 2000 Ω Accuracy 2.0%
-
Supplier: Transcat, Inc.
Description: Product Highlights Measure earth ground in 4 ranges from 2 to 2000 Ohm 4-wire, 3-wire, and 2-wire testing Large dual line LCD Automatic I (current) and P (potential) spike check Test Hold function for easy operation Autoranging, Automatic Zero adjustment, Data Hold and Auto Power off AC
-
Supplier: Newark, An Avnet Company
Description: EARTH GROUND TESTER, 3 & 4 POLE, CAL; Kit Contents:1625-2 GEO Earth Ground Tester, Test Leads, 4x Earth Ground Stakes, 3x Cable Reels, 2x Clamps; Product Range:1620 Series; Measuring Functions:3 and 4 Pole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: EARTH PROBE, INSULATION TESTER; Accessory Type:Earth Probe; For Use With:Yokogawa MY10 & MY40 Series of Insulation Testers; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: EARTH GROUND TESTER, 3 & 4 POLE, CAL D; Kit Contents:1625-2 GEO Earth Ground Tester, Test Leads, 4x Earth Ground Stakes, 3x Cable Reels, 2x Clamps; Product Range:1620 Series; Measuring Functions:3 and 4 Pole RoHS Compliant: Yes
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Furthermore, the measurement of low-resistance resistors up to 400 Ω and a measurement function for alternating and also DC voltages is offered by this electrical tester. A continuity tester with a beep is also part of the equipment of the electrical tester. In addition to a
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 750 volts
- Measurement Type: AC / DC
-
Supplier: Sonel Test
Description: Basic measurements of earthing systems and continuity of connections The Sonel MRU-21 earth resistance meter is a simple meter which makes it possible to measure earthing with the use of the technical method and to measure the continuity of protective and equalising connections.
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: DigiKey
Description: Earth Ground Testers CAT III 1000V Measures Resistance 20 ~ 2kOhm
- NDT Probe Technology: Eddy Current
-
Supplier: Tradeport Electronics Group
Description: VICL & Printer Ports Separate Ramp & Dwell, Min & Max current limits Covers-on Automatic Calibration Built-in controls for HV Scanner and Ground Bond Tester CD Mark Certified to EN61010 Includes NIST Traceable Certification Three Year Extended Warranty If you need one unit that does the work
-
Supplier: Kikusui America, Inc.
Description: The TOS6200 tester is designed to perform the ground bond tests required for class-I devices by safety standards such as IEC, EN, VDE, BS, UL, JIS, and the Electrical Appliance and Material Safety Low (Japan). Equipped with a new high-efficiency power supply, it is compact and lightweight,
- AC Current: 3 to 33 amps
- Resistance Range: 0.000001 to 0.0012 kohms
- Test Time: 0.3 to 998.9999999999999 seconds
- Frequency Response: 0.047 to 0.063 kHz
-
Supplier: Fluke
Description: The Fluke 1630 simplifies earth ground loop testing and enables non-intrusive leakage current measurement using a technique that does not require breaking the circuit. The clamp-on ground testing technique used by the Fluke 1630 simplifies ground loop testing and enables non-intrusive leakage
- Measurement Type: AC / DC
- Form Factor: Handheld
- Standards and Certifications: UL
-
Supplier: Sonel Test
Description: Universal earth tester The Sonel MRU-30 compact earth resistance and soil resistivity meter enables efficient and easy earth resistance measurement. Many measurement methods available in a small casing. The MRU-30 meter is surprisingly versatile in nature. The instrument
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Ikonix USA
Description: The 3780 is a 500 VA AC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP® III family of Ground Bond
- AC Voltage: 0 to 5,000 volts
- AC Current: 0 to 0.1 amps
- Resistance Range: 1,000 to 9,999,000 kohms
- Insulation Limits: 30 to 1 kilovolts
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Robust Insulation Tester/ Electrical resistance / Earthing resistance / Grinding impedance / Voltage measurement / Low resistance measurement / RCD test The PCE-ITE 50 is a robust installation tester with a large 3.5 " TFT color LCD display. The installation tester PCE-ITE 50
-
Supplier: Sonel Test
Description: MV and HV insulation under full control The S-120DC device is a universal high voltage tester. It is extremely durable, but also lightweight, compact and easy to carry due to its transport case on wheels. Capacitive objects, such as shielded power cables, will be correctly and automatically
-
Supplier: Harwood Engineering Company
Description: Description Our deadweight tester's characteristic extreme sensitivity, repeatability, and accuracy results from the minute clearance maintained between the piston and cylinder by means of a variable jacket pressure on the outside of the cylinder producing the close fit of a few millionths of
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Physical Properties: Force / Load
- Calibrator Style: Portable
-
Supplier: Ikonix USA
Description: The 3705 is a 5KV AC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP® III family of Ground Bond
- AC Voltage: 0 to 5,000 volts
- AC Current: 0 to 0.02 amps
- DC Voltage: 0 to 6,000 volts
- DC Current: 0 to 0.0075 amps
-
Supplier: Haida International Equipment Co., Ltd.
Description: with the latest and most personalized service. 1. Overload short circuit protection 2. Over temperature protection 3. Water lacking protection 4. Earth leakage protection 5. Auto shut off protection
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
- Features: Humidity Control, Programmable
Find Suppliers by Category Top
Featured Products Top
-
The earth tester is a multifunctional measuring device designed for testing electrical safety in accordance with the standards EN 61557 and DIN VDE 0100. It offers many functions specifically designed for the inspection and assessment of electrical installations (read more)
Browse Pressure Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
external load can be connected to the socket. This output is only intended for measuring purposes and offers the option of checking the function of the electricity meter. The electric vehicle EVSE tester can also be used to simulate a PE fault (earth fault). The electric vehicle EVSE tester is (read more)
Browse Electromagnetic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Earth Resistance Test / Testers / Current
MS2302 - Digital Earth Tester .
-
Leakage Current Test / Ground Testers / Earth Leakage Breaker
EM480D - EARTH TESTER .
-
Leakage Current Test / Testers / Ground Testers
EM480D - EARTH TESTER .
-
Clamps / Testers / Resistance Test / Ground
SAT-12B - Double Clamps Earth Tester .
-
Test Standards / Ground Testers
4105A - - Earth Tester .
-
Clamps / Testers
MET1 - Clamp Earth Tester .
-
A new method of measuring earth resistance by using the three-electrode method in which the grounding conductor is not disconnected from the earth electrode
Since we generally set the frequency of an earth tester from 300Hz to lkHz, the cable impedance (typically about 1 g H/m) is negligibly small compared with the earth resistance of the current assistant electrode.
-
Ground Resistance Test / Ground Testers
Earth Ground Resistance Testers earth tester ,ground tester,insulation tester,resistance meter,resistance tester, Ground resistance measurements from 0.01Ω to 2000Ω with 0.01Ω resolution Data hold, low battery warning Complete with test leads, auxiliary earth bars, heavy duty case and …
-
earth ground resistance tester - offers from earth ground resistance tester manufacturers, suppliers, exporters & wholesalers
EARTH TESTER FT6380, FT6381 Lightweight Ground Clamps with Bluetooth® Data Transfer The FT6380 and FT6381 measure ...
-
Leakage Current Test / Testers / Resistance
EM480D - EARTH TESTER .
Indicates content that may require registration and/or purchase.