-
Supplier: BP Lubricants North America
Description: BP Dialectric Fluids are designed for use in electro-discharge machines (EDM) of most power ratings. These hydrocarbon oils, made of the highest purity, and are designed for use in electro-discharge machines (EDM) of most power ratings. BP® Dielectric fluids provide long
- Features: Dielectric (Transformer / EDM), Metal Working Fluid, Specialty / Other
-
Supplier: M&I Materials Limited
Description: MIDEL 7131 is a fire safe, synthetic ester-based transformer fluid that has been successfully serving the global market for over 30 years. Our customers favour MIDEL 7131 for a wide range of applications because of its flexibility, reliability and high performance. MIDEL 7131 has been
- Density / Specific Gravity (@15.6°C, 60°F): 0.97 specific gravity
- Kinematic Viscosity (@ 40°C): 28 cSt
- Pour Point: -76 F
- Flash Point: 500 F
-
Supplier: Aervoe Industries Incorporated
Description: Deep penetrating fluid, high-solvency, works on all forms of oxides
- Dielectric Strength: 25,000,000 V/m
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.8 specific gravity
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Dielectric (Transformer / EDM), Specialty, Specialty / Other
-
-
Supplier: Aervoe Industries Incorporated
Description: Displaces moisture, formulated with low surface tension
- Dielectric Strength: 35,000,000 V/m
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.84 specific gravity
- Flash Point: 160 F
-
Supplier: Aervoe Industries Incorporated
Description: Displaces moisture, formulated with low surface tension
- Dielectric Strength: 35,000,000 V/m
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.84 specific gravity
- Flash Point: 160 F
-
Supplier: Mobil Industrial Lubricants
Description: Mobilgrind Series mineral oils are designed for conventional and high-speed grinding and honing applications across a wide range of materials and operations. They can be used in centralized systems or in individual machine tools. Designed to prevent staining of non-ferrous alloys and copper tubing
- Kinematic Viscosity (@ 40°C): 4 cSt
- Flash Point: 248 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.83 specific gravity
- Features: Dielectric (Transformer / EDM), Grinding Fluid, Lubricant, Machine / Gears, Metal Forming Fluid, Metal Working Fluid, Mineral Oil, Specialty / Other, Straight Oil (Non-soluble)
-
Supplier: Phillips 66 Lubricants
Description: As one of the largest finished lubricants suppliers in the U.S., Phillips 66 Lubricants is known for manufacturing and marketing high-quality base oils and sophisticated formulations. These premier products reach across every key market sector, including power generation, rail, mining, construction
- Kinematic Viscosity (@ 40°C): 9.6 cSt
- Viscosity Index: 19
- Pour Point: -76 F
- Flash Point: 320 F
-
Supplier: Industrial Magnetics, Inc.
Description: Manufactured with high power neodymium magnets Full magnetic surface to all edges - powerful holding over entire chuck surface Fine pole divisions - for more uniform magnetic holding of small parts Solid construction top plate - protects permanent magnetic pack from penetration of EDM
- Width: 6 to 12 inch
- Length: 12 to 24 inch
- Application: EDM, Grinding, Milling / Machining Center
- Features: Other Workholding
-
Supplier: H2O Control Products, Inc.
Description: With the ability to withstand temperatures to 250º C, Excel 440 provides unsurpassed friction/wear reduction and is highly effective in applications such as high stress chain lubrication, break-oil for metal fasteners and mechanisms and cutting oil for drilling, tapping and lathe work. With a
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Penetrant / Penetrating Oil, Sealing / Barrier, Specialty / Other
- Applications: Electrical / Electronic
- Type / Function: Fluid / Oil
-
Supplier: Techsil Limited
Description: NovaGard® G624 is an amorphous fumed silica thickened, polysiloxane based compound which offers an excellent water barrier with superior corrosion protection properties. Novagard® G624 is a general purpose compound; formulated specifically for use as a water repellent coating to prevent corrosion,
- Features: Dielectric (Transformer / EDM)
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Aervoe Industries Incorporated
Description: Minimizes sticking, glazing, crazing, spotting, low flash, non-corrosive
- Operating / Use Temperature: 60 to 80 F
- Dielectric Strength: 14,763,779.527559 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 0.8 specific gravity
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Mold Release / Release Agent, Specialty, Specialty / Other
-
Supplier: H2O Control Products, Inc.
Description: Corrosion Control is a light oil, high dielectric formulation that stops corrosion in electrical enclosures. As a superior moisture inhibitor, H2O Corrosion Control helps keep contact points working efficiently. Perfect for shipping moisture sensitive equipment, whether domestic or overseas. With
- Dielectric Strength: 30,000 V/m
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Dielectric (Transformer / EDM), Lubricant, Sealing / Barrier, Specialty / Other, Straight Oil (Non-soluble)
- Applications: Electrical / Electronic
- Type / Function: Fluid / Oil
-
Supplier: H2O Control Products, Inc.
Description: With the ability to withstand temperatures to 250º C, Excel 440 provides unsurpassed friction/wear reduction and is highly effective in applications such as high stress chain lubrication, break-oil for metal fasteners and mechanisms and cutting oil for drilling, tapping and lathe work. With a
- Operating / Use Temperature: 480 F
- Dielectric Strength: 20,000 V/m
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Penetrant / Penetrating Oil, Sealing / Barrier, Specialty / Other, Straight Oil (Non-soluble)
- Applications: Automotive / Transportation, Electrical / Electronic
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral oil based, type I electrical insulating oil. Recommended for use in electrical equipment such as distribution, substation transformers, circuit breakers, oil filled capacitors, switches, tap changers, and electrical reclosures.
- Features: Dielectric (Transformer / EDM), Mineral Oil
- Applications: Electrical / Electronic
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Bluestar Silicones USA Corp.
Description: Soft Dielectric Compound Lubricant/Sealant Description Bluesil V-726 is a soft, easily spreadible, silica-thickened dimethyl silicone compound. It is designed as a lubricant for rubber and plastics, rubber coated and fiber optic cables. Bluesil V-726 is also an excellent dielectric compound.
- Operating / Use Temperature: -50 to 400 F
- Dielectric Strength: 650,000 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1.03 specific gravity
- Features: Dielectric (Transformer / EDM), Lubricant, Specialty / Other
-
Supplier: Dupont Molykote
Description: Silicone-based compound, heavy consistency APPLICATIONS Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental exposure: meters, electrical
- Operating / Use Temperature: -40 to 399.2 F
- Dielectric Strength: 17,716,535.4330708 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Applications: Automotive / Transportation, Electrical / Electronic, Food Grade / Contact (FDA H1), Marine
-
Supplier: Bluestar Silicones USA Corp.
Description: Bluesil V-711 is a silica-thickened, high molecular weight dimethyl silicone compound. It is a non-curing grease-like paste with a tacky, stiff consistency. Bluesil V-711 possesses excellent dielectric properties and is useful for protecting and sealing electrical and mechanical equipment. It is
- Flash Point: 500 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.03 specific gravity
- Applications: Automotive / Transportation, Electrical / Electronic
- Features: Bearings, Dielectric (Transformer / EDM), Lubricant, Mold Release / Release Agent, Sealing / Barrier, Specialty / Other, Straight Oil (Non-soluble)
-
Supplier: Magnalube, Inc.
Description: Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: Magnalube, Inc.
Description: Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: Magnalube, Inc.
Description: Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Bosch Rexroth Corporation
Description: accelerations (up to 2.5G's) Applications/Markets - Multi-axis wood routers - Horizontal Milling Machines - Vertical Milling Machines - Lathes - EDM machining - Waterjet Cutting - Injection molding machines - Medical imaging machines - Forming machines - Print roll positioning - Inspection
- O.D Screw Diameter: 0.2362206 to 3.149608 inch
- Component Type: Screw Assembly
-
Supplier: Titan Tool Supply, Inc.
Description: heat and cooling fluids. There are many epoxies that meet this criteria. We suggest you consult your experts in this area. USES: Special Lapps. Special De-Burring Tools. Special Diamond Wheels. Special Shaped Diamond Dressers for Aluminum Oxide or Silicon Carbide Grinding Wheels and Stones.
- Length: 2 to 4 inch
- Width: 0.5 to 2 inch
- Grit / Micron Size: 60 to 1,100
- Product Type: Abrasive Sheet
-
Supplier: Oren Elliott Products, Inc.
Description: Maine, in such industries as automotive manufacturing, food processing equipment, robotics, semiconductor fabrication equipment, fluid power, and medical/orthopedic equipment, to name a few. The most fundamental aspect of our corporate culture is an emphasis on customer service in the three
- Diameter: 1" - 3", 3" - 6", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Drilling, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Heat Treating / Stress Relieving, Lapping / Polishing
Find Suppliers by Category Top
Featured Products Top
-
with the latest multi-axis CNC milling and turning machines, multi-axis wire EDM cutting machine, and surface finishing equipment, we utilize the latest 3D drawing software and Fluid Dynamic Analysis Software. Our experienced toolmakers and machinists take pride in their work, delivering tooling to (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
fully integrated 9,000-square-foot toolmaking, machining, and fabrication shop located on site, New England Wire brings tooling design and production under one roof. Outfitted with advanced multi-axis CNC milling and turning centers, multi-axis wire EDM cutting, and precision surface-finishing equipment (read more)
Browse Wire Manufacturing Services Datasheets for New England Wire Technologies Corporation -
finds uses in laboratories for fluid handling, chromotography, and analytical instruments. In aerospace applicatons it can be used for fluid transfer and instrumention systems. It can withstand extreme temperatures and high pressure while still maintaining its structural integrity. The tight (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
essential for high-stakes environments. Optimized flow Optimized performance maintains smooth interior surfaces, promoting better fluid or gas and reducing resistance and turbulence. Optimized performance is important because it ensures that the tubing operates (read more)
Browse Cutting Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
, or where space constraints and fluid flow efficiency are crucial Why would an application call for heavy wall tubing? An application might require a heavy-walled tube for increased strength, durability, high-pressure environments, or structural support (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
, or where space constraints and fluid flow efficiency are crucial Why would an application call for heavy wall tubing? An application might require a heavy-walled tube for increased strength, durability, high-pressure environments, or structural support (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
where precision is non-negotiable. From teardrop shapes that reduce drag in fluid systems to hexagonal forms that resist torque in aerospace assemblies, shape can directly impact performance. The 300 series stainless steels, including types 304 and 316, are ideal materials for precision-shaped tubing (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
trace bundles Fluid and gas transfer Welded Tubing Welded tubing is generally less expensive than seamless tubing due to the simpler manufacturing process in creating welded tubing. It is also readily available, like seamless tubing, in long (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
applications whereas piping is used for transporting fluids, liquids, and gases. Seamless Tubing Manufacturing Knowing that distinction can also help in determining which tubing is best for a given application, welded or seamless. The method of manufacturing welded and (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
exposure to bodily fluids and cleaning agents. Carbon steel offers limited corrosion resistance, making it unsuitable for acidic, chemical, or high?moisture environments where rapid degradation can occur. High?performance plastics, while advanced, remain vulnerable to chemical attack, UV (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
The lattice distortion of nickel particles generated by spark discharge in hydrocarbon dielectric mediums
Abstract Nickel particles were prepared by the ultra- sound-aided spark discharge in pure water and hydrocar- bons (kerosene and EDM fluid ).
-
The role of interelectrode distance in electrical discharge machining,
An attempt was made to force the distance to be large by introducing spheres into the EDM fluid , but the results were unsatisfactory.
-
Advances in Materials Processing X
In the third section, experiments are conducted in EDM fluid , compressed air and air-liquid-powder mixture, respectively.
-
An experimental investigation of electrical discharge machining using reverse polarity
Photomicrograph (100x), showing steel spheres from EDM fluid .
-
M3EDM: MEMS-enabled micro-electro-discharge machining
The larger original gap also promotes easier flushing of the byproducts, which contains the particles removed from the workpiece and carbon residues produced from the EDM fluid during the process, when the electrodes are in a resting state.
-
MEMS-Based Batch-Mode Micro-Electro-Discharge Machining using Microelectrode Arrays Actuated by Hydrodynamic Force
The electrodes are actuated by either the electrostatic force generated by the machining voltage applied between the electrode and the workpiece or an external force produced by downflow of the dielectric EDM fluid .
-
Machine Tools for High Performance Machining
Nowadays, filters assure a consistent EDM fluid quality, and uniform process condition to avoid blockage of rinsing nozzles, increase resin consumption, sediment in the cooling and supply system, and to increase corrosion deposits.
-
Handbook of Manufacturing Engineering and Technology
The removed material is flushed away by the EDM fluid .
-
Nanometric material removal using the electrokinetic phenomenon
Suitable candidates were narrowed down to deionised water, organic solvents and EDM fluid (Daphne HL25 supplied by Idemitsu).
-
Electro-mechanical impedance method for crack detection in metallic plates
The fifth group have no simulated cracks at all, but will be, nevertheless, immersed in the EDM fluid for a period of time equal to that experienced by the other groups.
Indicates content that may require registration and/or purchase.