Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bluestar Silicones USA Corp.
Description: RTV-2 silicone elastomer which polymerises at room temperature by a polyaddition reaction. This product is available in a 10:1 ratio and 1:1 ratio. Properties Viscosity 40000 Hardness Sha 38 Description Quick prototyping Fluid moulding silicone designed for casting polyurethane, epoxy
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 920 psi
- Elongation: 340 %
- Viscosity: 50,000 cP
-
Supplier: Hapco, Inc.
Description: Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond™ E-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond™
- Viscosity: 43,000 to 57,000 cP
- Features: Casting Resin, Liquid
- Type: Elastomer / Rubber
- Industry: Medical / Food (FDA)
-
Supplier: Bluestar Silicones USA Corp.
Description: BLUESIL RTV 3040 DUR A&B 1:1 is a two component silicone elastomer that crosslinks at room temperature by polyaddition reaction. The polymerisation can be accelerated by heat (max. 150 °C). Properties Viscosity 70000 Hardness Sha 40 Description BLUESIL RTV 3040 DUR A&B 1:1 is a fluid moulding
- Tensile Strength (Break): 797.702616464583 psi
- Elongation: 400 %
- Type: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
-
Supplier: Epoxies Etc...
Description: This two component urethane series are low durometer (25-90 Shore A), potting, casting, and encapsulating compounds. They are unfilled materials engineered to provide excellent hydrolytic stability and low moisture permeability. They have outstanding thermal cycling properties, low glass
- Viscosity: 1,600 cP
- Use Temperature: -40 to 257 F
- Coeff. of Thermal Expansion (CTE): 126.66666666666666 µin/in-F
- Tensile Strength (Break): 150 psi
-
Supplier: Epoxies Etc...
Description: This two component urethane series are low durometer (25-90 Shore A), potting, casting, and encapsulating compounds. They are unfilled materials engineered to provide excellent hydrolytic stability and low moisture permeability. They have outstanding thermal cycling properties, low glass
- Viscosity: 7,500 cP
- Use Temperature: -40 to 257 F
- Coeff. of Thermal Expansion (CTE): 126.66666666666666 µin/in-F
- Tensile Strength (Break): 150 psi
-
Supplier: ACCRAbond, Inc.
Description: CONATHANE® UC-54 is a two-component, low viscosity, 85 Shore D urethane casting system exhibiting excellent hardness retention at elevated temperatures. Low exotherm permits casting of large parts.
- Features: Laminating / Composites, Specialty / Other
- Cure / Technology: Two Component System
-
Supplier: Techsil Limited
Description: BJB MD-60 is a 60 Shore D semi rigid, medium work time polyurethane elastomer with great flexibility and excellent durability. The MD products are available in an array of shore hardness's and forms a very tough, abrasion resistant range of materials which are very simple to process. All
- Chemical System: Polyurethane
-
Supplier: Techsil Limited
Description: BJB FD-70 is a semi rigid, fast reacting 70 Shore D Polyurethane elastomer which exhibits great flexibility and excellent durability. This tough, abrasion resistant system easily processes at room temperature and offers superior performance in many applications such as rollers, foundry
- Chemical System: Polyurethane
-
Supplier: Techsil Limited
Description: polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 95 Shore A 8-10 mins work time 3 +/- 1
- Chemical System: Polyurethane
-
Supplier: Techsil Limited
Description: polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 40 Shore A 7-9 mins work time 2-3 hours
- Chemical System: Polyurethane
-
Supplier: Wacker Chemical Corp.
Description: long-term stability of the mechanical properties of the vulcanizate Outstanding resistance to common casting resins Application Due to the outstanding resistance to casting resins as well as the superior mechanical properties, ELASTOSIL® M 4601 A/B US is especially suitable for all
- Tensile Strength (Break): 942.739455821781 psi
- Elongation: 700 %
- Features: Casting Resin
- Type: Elastomer / Rubber
-
Supplier: Master Bond, Inc.
Description: Key Features Very low viscosity Outstanding optical clarity Exceptional physical strength Electrically insulative Dimensionally stable Resistant to a wide variety of chemicals Product Description Master Bond Polymer System EP30LV-1 is an ultra low viscosity, two component epoxy system for high
- Viscosity: 200 to 600 cP
- Use Temperature: -60 to 250 F
- Dielectric Strength: 440 kV/in
- Index of Refraction: 1.57
-
Supplier: Hapco, Inc.
Description: HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most 500 Series products are
- Viscosity: 670 cP
- Features: Casting Resin, Liquid, Molding Resin
- Type: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: Control Plastics, Inc.
Description: Considerations Our capabilities allow us to supply components, mechanical and electrical sub assemblies, or finished packaged products. We work with a full range of materials Plastics - PE to PEEK. Elastomers to highly reinforced rigids, and many custom alloys Metals - Ferrous, Non Ferrous
- Materials: Aluminum / Aluminum Alloy, Copper, Brass or Bronze Alloy, Ferrous Metals, Iron / Cast Iron, Magnesium / Magnesium Alloy, Nickel / Nickel Alloy, Nonferrous Metals, Stainless Steel, Steel / Alloy Steel, Titanium, Zinc / Zinc Alloy
- Secondary Operations: Coating, Machining, Mechanical Assembly, Surface Finishing
- Services Offered: Design Assistance, High Volume Production, Low to Mid Volume Production, Tool Making
- Casting Type: Die Casting, Investment Casting, Permanent Mold Casting, Sand Casting
-
Supplier: CMF Industries, Inc.
Description: metals, nonferrous metals and a broad range of plastics, CMF Industries delivers quality parts using the following manufacturing processes: Castings Forgings Stamping Fine Blanking Deep Drawing Injection Molded Plastics Extrusions Fabrications Machining Grinding Painting, Powder Coating,
- Supplier Capability: Assembly Services, Graphics, High Volume Production (Long Runs), Large Part Molding, Low Volume Production (Short Runs), Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Molding Type: Cast Urethane
- Materials: EPDM, Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Styrene Butadiene Rubber (SBR)
- Features: East Asia / Pacific Only, North America, Northwest US Only, Other, United States Only
-
Supplier: Epoxies Etc...
Description: Epoxies, Etc's resins are used to protect, insulate, and conceal circuitry, components, and devices. These formulations were designed to satisfy the requirements of many demanding potting, encapsulating, and casting applications in the electronic, electrical, automotive, and aerospace
- Bulk Density: 2.2 lbs/ft³
- Tensile Strength: 800 psi
- Thermal Conductivity: 0.121 BTU-in/hr-ft²-F
- Form / Shape: Casting Resin / Two-part (A+B Liquids)
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Catalyst 17M-1 Tan, formerly Emerson and Cuming, is a two component, high temperature resistant epoxy hardener that offers high thermal conductivity, non-sagging properties, and chemical resistance to cured castings. 4 oz Jar.
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Catalyst
- Form & Features: Liquid / Solution
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Catalyst 17M-1 Tan, formerly Emerson and Cuming, is a two component, high temperature resistant epoxy hardener that offers high thermal conductivity, non-sagging properties, and chemical resistance to cured castings. 1 lb Can.
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Catalyst
- Form & Features: Liquid / Solution
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Catalyst 17M-1 Tan, formerly Emerson and Cuming, is a two component, high temperature resistant epoxy hardener that offers high thermal conductivity, non-sagging properties, and chemical resistance to cured castings. 8 lb Can.
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Catalyst
- Form & Features: Liquid / Solution
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONATHANE EN-14 Polyurethane Elastomer System Black is a two component, unfilled polyurethane that is used for encapsulation and potting of electrical and heat sensitive assemblies. It offers flexibility, low viscosity, fast curing, fast gelling, and resistance to water and
- Viscosity: 1,200 cP
- Tensile Strength (Break): 700 psi
- Elongation: 110 %
- Dielectric Strength: 500.00000000000006 kV/in
-
Supplier: Applied Rapid Technologies Corporation
Description: materials. In this case ART recommends Rapid Tooling with urethane, epoxy, or silicone castings. Our Rapid Tooling process allows us to produce anywhere from one to 100 parts from a material that will meet your requirements. Details such as color, texture and even threaded inserts (to
- Supplier Capability: Assembly Services, Design Assistance, Graphics, High Volume Production (Long Runs), Insert Molding, Prototype / Market Entry Molding, Tool / Mold Making
- Molding Type: Injection Molding
- Features: North America, Southern US Only, United States Only
- Materials: Polyurethane / Urethane
-
Supplier: ThreeBond International, Inc.
Description: These ThreeBond adhesives use epoxy resin as their main component. They are excellent for a myriad of purposes including general purpose adhesion and sealing, and for electronic device bonding, filling, repair, casting and impregnation. Epoxy resins, also known as polyepoxides, are reactive
- Viscosity: 115,000 cP
- Industry: Automotive
- Chemical System: Epoxy (EP)
- Substrate Compatibility: Rubber / Elastomer
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: INJECTION MOLDING SERVICES · Machine capacity range 90 to 800 tonnes · Injection Molding · Insert Molding · Overmolding · Rubber and Elastomer Molding Services · Plastic Injection Mold Design and Tooling · Die Casting Mold Design and Tooling · Rapid Prototype MATERIALS · Plastics ·
- Additional Services: Casting and Molding (Rapid Tooling), Design Assistance
- Features: East Asia / Pacific Only
-
Industrial Coatings - Pourable, Condensation-curing, Two-component Silicone Rubber -- ELASTOSIL® RTKSupplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT K is a pourable, condensationcuring, two-component silicone rubber that vulcanizes at room temperature. Special features excellent flowability and good self-deaeration medium Shore A hardness (approx. 45) good dielectric properties outstanding resistance to casting resins,
- Substrate: Ceramic / Porcelain, Metal, Plastic
- Industry: Electronics
- Form: Liquid
- Cure / Setting Technology: Multicomponent
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DDA 10 durometer is mainly used for soft gums, elastomers, natural rubber, neoprenes, casting resin, white PVC, leather, etc. If the material thickness is not enough, it should be layered and tightened on the back with the same material in order to increase its thickness.
- Scale Range: 0 to 100 Points
- Scale Resolution: 0.1 Points
- Features: Durometer
- Mounting: Handheld or Portable
-
Supplier: Bluestar Silicones USA Corp.
Description: Addition Cure Silicone Foam Properties Viscosity 5500 Description a two component silicone foam which crosslinks at room temperature by an addition cure reaction. When the A and B liquid components are thoroughly mixed in 1:1 ratio, the product will expand and cure to a foamed elastomer at
- Form / Shape: Casting Resin / Two-part (A+B Liquids)
- Type: Closed Cellular, Rigid
- Material / Composition: Plastic / Polymer, Silicone, Thermoset / Crosslinked
-
Supplier: Novation Industries
Description: Rigid Parts - FDM, POLYJET, SLA, SLS, MJM and castings. Rapid Elastomers - Elastic Rapid Digital Manufacturing - Direct Digital Manufacturing (DDM), Rapid Manufacturing (RM)
- Additional Services: Appearance Model, Casting and Molding (Rapid Tooling), Design Assistance, Design Verification Model, Functional Prototype, Low Volume Production, Solid Modeling or CAD Services
- Technology Utilized: Direct Metal Laser Sintering (DMLS), Fused Deposition Modeling (FDM), Laminated Object Manufacturing (LOM), Polyjet (PJET), RTV Molding / Urethane Casting, Rapid Injection Molding, Selective Laser Sintering (SLS), Stereolithography (SLA), Three Dimensional Printing (3DP)
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP37-3 is a low viscosity, resilient, optically clear two component epoxy resin system designed for high performance bonding, coating and casting applications. It features a very forgiving two-to-one mix ratio by weight. As an adhesive, it forms tough high strength
- Viscosity: 200 to 300 cP
- Use Temperature: -80 to 250 F
- Tensile Strength (Break): 7,200 psi
- Elongation: 60 %
-
Supplier: NCFI Polyurethanes
Description: TerraThane™ single component, low viscosity stabilization system is ideally suited for locking together and stabilizing loose or sandy soils. A plural component polyurethane elastomer system designed for rock and soil stabilization applications. Compressive strength of >10,000 PSI and tensile
- Applications: Architectural / Construction, Structural / Composites
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Features: Other
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30-D10 is a uniquely versatile two component, abrasion resistant elastomer featuring superior strength, toughness and chemical resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy
- Viscosity: 100,000 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 50 µin/in-F
- Tensile Strength (Break): 1,450 psi
Find Suppliers by Category Top
Featured Products Top
-
A company engaged in the manufacturing of synthetic resins, plastics materials, and non vulcanizable elastomers, faced a danger of an explosion from the buildup of solvent vapors in the oven dryer atmosphere. This buildup could occur by a malfunction in the production process such as: a (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
Overmolding Rubber & Elastomer Molding (read more)
Browse Plastic Molding Services Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
available as metallic in a “standard” bottom or media resistant elastomer for a “flush” bottom installation A “full width dovetail” seat is permanently fixed to the frame and cover, without fasteners or pins, eliminating the possibility of leakage between the (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
Conathane®polyurethane resin systems and elastomers during the curing process to a wide variety of substrates. These industry standard primers can be applied by either spray or brush. The Bectron® AP (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
Conduct Research Top
-
Booklet available: Temperature Control By Means of Fluid Media
of insulating plates in injection molds and die-casting dies; Applications for temperature control units and refrigerators. Appendices: Checklists; Conversion tables (selected); Properties of selected substances; Abbreviations for plastics and elastomers; Glossary; Dictionary; Regloplas temperature control
More Information Top
-
Resorcinol
The prepolymer properties, experimental details on the elastomer castings and mix ratios of prepolymer and extender are presented in Table 7.84.
-
Polyurethane Elastomers
The largest producer of PU elastomer casting systems is Chemtura Corporation, followed by BASF, COIM and Bayer MaterialScience.
-
Fabrication of Interconnected Porous Elastomers by a Microsphere‐Templating Process
Illustration of the porous elastomer fabrication by a microsphere-templating process: Jojoba wax microsphere template sintering (A), polyurethane elastomer casting (B), Jojoba wax microsphere template removal via mechanical force (the squeezing method) (C), and resulting porous polyurethane elastomers (D).
-
Handbook of Food Packaging Chemicals and Materials
Uses: PU prepolymer for prod. of high- performance elastomers ( cast , spray, and ribbon flow elastomer systems); food-contact rubber articles .
-
Devonian Vertebrates From Colombia
The specimens have, therefore, been studied by removing the altered bone with a brush, and making elastomer casts of their natural impression.
-
http://dspace.mit.edu/bitstream/handle/1721.1/32362/61494174-MIT.pdf?sequence=2
The step mold shown from the elastomer casting side (a).
-
Ureteropyeloscopic anatomy of the renal pelvis of the horse
Magnetic resonance imaging was performed after distension of the renal pelvis with an elastomer casting material, followed by visual inspection of corrosion casts.
-
Encyclopedia of Plastics, Polymers, and Resins Volume 1
Descrip.: Two-part urethane elas- tomer system; both MOCA and TDI-free Category/Applications: Urethane elasto- mer casting system which duplicates the properties ofMOCA cured Adiprene ure- thanes but contains no MOCA or TDI; .
-
Polymer microfabrication technologies for microfluidic systems
In the academic world, elastomer casting is the dominant method.
-
Laser Program annual report, 1985
This is presently the practical limit of accuracy that can be achieved with our elastomer casting technology.
Indicates content that may require registration and/or purchase.