Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Electric Air Conditioning Compressor Component Level N & V Evaluation Procedure
-
Supplier: Accuris
Description: Air Conditioning Electric Compressor Component Technical Specification
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 15Kw ÷ 20Kw R134a. ATEX semi-hermetic compressor with partialization heads. Built entirely in AISI 316L. Panels with sound proof insulation. Direct expansion coils in Cu / Cu / Sn. Electrical pre-heating battery in AISI 316L. Centrifugal fan built in AISI 316L. Pleated filter G4.
- Cooling Capacity: 15 to 20 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 21Kw ÷ 46Kw R134a refrigerant. Scroll compressor. Casing made in Peralluman. Panels with soundproof insulation. Direct expansion coils in Cu / Al. Auxiliary electric heating in AISI 316L. Centrifugal fan. Pleated filter G4. Electrical control panel and control Continuous fan
- Cooling Capacity: 21 to 46 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: SAE International
Description: design of the air-conditioning system and of the operation strategies is necessary to reach a reasonable FEV autonomy without compromising the thermal comfort. This paper presents a tool for the design, analysis and optimization of an efficient air-conditioning system for
-
Supplier: SAE International
Description: systems, as well as those using semi-hermetic compressors. Fully hermetic compressors contain the working electric compressor within a welded housing that allows little if any typical emissions and the emission value for this type of compressor is added as low,
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged and split system air conditioning units cooling only and reversible heat pump with centrifugal fans and scroll compressors. Cooling only split system air conditioners. • Compressor scroll. • Fans centrifugal. • Heat exchangers finned coils of large surface
- Cooling Capacity: 21.1 to 36.9 kW
- Compressor Motor Horsepower: 7.50523415545579 to 14.6084021954407 HP
- Full Load Amperage: 23.5 to 42.9 amps
- Application: HVAC
-
Supplier: SAE International
Description: This paper presents a simulation model for a reversible air conditioning and heat pump system for electric vehicles. The system contains a variable speed compressor, three microchannel heat exchangers, an accumulator, and two electronic expansion valves. Heat exchangers
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged outdoor roof-top type air conditioning and heat pump units, with energy recovery system and scroll compressors. Packaged cooling only air conditioners. • Compressors scroll hermetic. • Fan (Air handling and exhaust/recycling section) are centrifugal
- Cooling Capacity: 34.5 to 112.7 kW
- Compressor Motor Horsepower: 15.9486225803436 to 44.7633608557542 HP
- Full Load Amperage: 20.43 to 67.7 amps
- Application: HVAC, Industrial
-
Supplier: Panasonic HVAC
Description: restored from a power failure. Fresh Air Intake Built-In Drain Pump Max. head 20 inches from the discharge of the indoor unit. Condensate pump is only for allowing drain line to meet minimum gravity flow requirements. Electric Refrigerant Control Valve The circulation volume of the
- Cooling Capacity: 17,499.999999999996 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial, Residential
-
Supplier: Huawei Technologies Co., Ltd.
Description: NetCol5000-A air conditioner is designed for installation between IT racks and closely couples with heat sources to supply in-row cooling for medium- and high-density data centers. It contains DC inverter compressors, Electronically Commutated (EC) fans, Positive Temperature
- Cooling Capacity: 68,236.0968952576 to 119,413.16956670077 BTU/hr
- Voltage: 380/400 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Data Center Cooling, Telecommunications
-
Description: As a world leader in refrigeration and gas compression, we engineer Frick® Screw Compressor Drivelines to handle the toughest applications and meet the most important requirements according to API 619 standards. Our screw compressor drivelines are designed to be reliable, accessible
- Capacity: 4,474 kW
- Construction: Screw
-
Supplier: Frascold S.P.A.
Description: motors available for operating in wider operating field. Compressors can also be driven by an external inverter, in this case, a dedicated execution called "I" is available. Available the special version "P", dedicated for applications with parallel-mounted compressors and/or flooded
- Input Power: 231,305.24165432557 watts
- Features: Other
- Construction: Screw
-
Supplier: SAE International
Description: Air-conditioning (AC) is an important sub-system in electric vehicles (EVs). AC is responsible for the highest energy consumption among all the auxiliary systems. As the energy is delivered by the batteries, the power consumption for air-conditioning can imply a
-
Supplier: Howden
Description: skid-mounted assembly on a heavy-duty galvanised steel base, but multiple skids or with additional ancillary equipment is within our capabilities. Our configurations allow for many variations in design including single or multiple compressors, electric motor or gas engine drivers,
-
Description: Applies to the safety of electrical heat pumps, including heat pumps for sanitary (potable) hot water, air-conditioners, and dehumidifiers incorporating sealed motor-compressors. The appliances referenced above may consist of one or more factory-made assemblies. If provided in more
-
Description: Applies to the safety of electric heat pumps, including sanitary hot water heat pumps, air-conditioners, and dehumidifiers incorporating sealed motor-compressors, their maximum rated voltages being not more than 250 V for single phase appliances and 600V for all other
-
Description: Deals with the safety of electric heat pumps, including sanitary hot water heat pumps, air-conditioners, and dehumidifiers incorporating sealed motor-compressors. The maximum rated voltage being not more than 250 V for single phase and 600 V for all other appliances. The
-
Supplier: UE Systems, Inc.
Description: affixed to cooling and feedwater boiler pumps to detect the onset of destructive cavitation. As air bubbles are compressed in these pumps, they burst producing a very distinctive ultrasound. Once a baseline is set cavitation is indicated by an increase in ultrasound amplitude. VI. Screw
- Monitored Properties: Acceleration / Vibration, Acoustic / Sound, Electrical Properties, Flow, Pressure
- Technology: Wired
-
Supplier: UL Standards & Engagement
Description: on the use of matched assemblies. NOTE 101 A definition of 'motor-compressor' is given in IEC 60335-2-34, which includes the statement that the term motor-compressor is used to designate either a hermetic motor-compressor or semi-hermetic motor-compressor. NOTE 102
-
Supplier: UL Standards & Engagement
Description: on the use of matched assemblies. NOTE 101 A definition of 'motor-compressor' is given in IEC 60335-2-34, which includes the statement that the term motor-compressor is used to designate either a hermetic motor-compressor or semi-hermetic motor-compressor. NOTE 102
-
Description: motor-compressors. Some examples of equipment which contain motor-compressors are refrigerators, food freezers, ice makers, air-conditioners, electric heat pumps and dehumidifiers.
-
Supplier: CSA Group
Description: water heat pumps, air conditioners, and dehumidifiers incorporating motor-compressors and hydronic fan coils units, their maximum rated voltages being not more than 250 V for single phase appliances and 600 V for all other appliances. Partial units are within the scope of this
-
Supplier: Haida International Equipment Co., Ltd.
Description: preheating 2)The cold chamber Heater, cooler; nicochrome electric heater, regenerator Ventilator: centrifugal ventilator 3) Device Pneumatic cylinder: Temperature Shock Chambers can be used in each device when exposed for hot temperature, environment temperature, cold temperature Air
- Temperature Range: -65 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: CSA Group
Description: applies to motor-compressors tested separately, under the most severe conditions that may be expected to occur in normal use, their rated voltage being not more than 250 V for single-phase motor-compressors and 480 V for other motor-compressors. Examples of equipment which
-
Description: This guide specifies test procedures to determine the efficiency and other performance characteristics of hermetic motors. Hermetic motors are electric motors designed to operate as integral parts of compressor units in refrigerators, air conditioners, and heat-pump systems.
-
Supplier: UL Standards & Engagement
Description: MOTOR-COMPRESSORS, the speed of which can be set to different values; - variable capacity MOTOR-COMPRESSORS, that are MOTOR-COMPRESSORS where the capacity of the compressor is controlled at fixed speeds. NOTE 101 Examples of equipment which contain
-
Supplier: CSA Group
Description: and the requirements are based on the use of matched assemblies. NOTE 101 : A definition of "motor-compressor" is given in IEC 60335-2-34, which includes the statement that the term motor-compressor is used to designate either a hermetic motor-compressor or semi-hermetic
-
Supplier: CSA Group
Description: applications for refrigerating, air-conditioning or heating purposes or a combination of such purposes. This standard does not supersede the requirements of standards relevant to the particular appliance in which the motor-compressor is used. However, if the
-
Supplier: Reznor
Description: The M series condensing sections are optimized for use with any of the Reznor PreevA series of indirect fired HVAC systems. The M series can be used with other Reznor equipment with appropriate evaporator coils or with other brand air handlers when properly selected, matched and installed.
- Capacity: 24.73764 kW
- Power Source: 208-230 / 60 / 3, 460 / 60 / 3
- Features: Other, Other Power
- Construction: Scroll
-
Supplier: HDT Global
Description: Scroll™ compressor R-410A high-efficiency refrigerant system 10-kW electric heater Lightweight design, 500 lbs. (200 lbs. lighter than competitive systems) Low power consumption Low noise level, 75 dBA A The F100-60K delivers 60,000 BTU/hr of air conditioning and is
- Cooling Capacity: 59,999.99999999999 BTU/hr
- Frequency: 60 Hz
- Features: Condensate Evaporator, Other, Trailer Mounted
- Application: Industrial, Military
-
Supplier: SCHURTER Inc
Description: Description High breaking capacity up to 20 kA @ 800 VDC Manifold mounting versions Unique Selling Proposition Designed for electric vehicles (EV Car) Very high rated current up to 50 A Applications Battery Management System On-Board Battery Charger DC/DC Converters
- Voltage Rating: 800 volts
- Current Rating: 50 amps
- Rated Breaking Capacity: 20,000 amps
- Operating Temperature: -40 C
-
Supplier: SCHURTER Inc
Description: On-Board Battery Charger DC/DC Converters Air-Conditioning Compressor PTC Heater PDU: Motor Control Unit / Controller
- Voltage Rating: 1,000 volts
- Current Rating: 63 amps
- Rated Breaking Capacity: 20,000 amps
- Operating Temperature: -40 C
-
Supplier: UL Standards & Engagement
Description: These requirements do not apply to: a) Electric valves and electric refrigeration controllers, hermetic refrigerant motor-compressors and the like, which are covered in or as part of separate, individual requirements. b) Electrical components of assemblies incorporating these
-
Supplier: Littelfuse, Inc.
Description: circuits. Several CT modules may be combined to provide sequencing on of any number of loads and sequencing off of the same loads, such as electric heating elements. Operation (Delay-on-Make/Delay-on-Break)Forced Air Heating or Air Conditioning (as shown): When the
- Operating Temperature: -40 to 158 F
- Contact Configuration: Normally Open (NO)
- Features: Other
- Switch Type: Solid-state
Find Suppliers by Category Top
Featured Products Top
-
Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Conditioners at bisco industries HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more (read more)
Browse Datasheets for bisco industries -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Industrial Coatings Datasheets for GGB -
configured the explosion-proof air conditioner to provide once-thru air to a single LDCS-PRO coater. The explosion-proof HVAC system was designed for near-continuous operation to ensure a non-condensing environment and to (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
production of cement by the dry process Specific designs & options are available to fit into the application for all AERZEN modells: Air filter solution system designed for high contaminated environments Discharge pressure sensor that turn-off the electric (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
downstream pipe diameters. Its ability to self-condition flow makes it a space-saver, allowing for a reduction of the overall footprint and weight of compressor skids to lower installation costs. With flow conditioning built into the basic flow sensor design, the Wafer-Cone Flow Meter is also (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Backer Hotwatt Incorporated manufactures custom and stock electric heating elements. Heaters include cartridge, air process, immersion, strip and finned strip, tubular and finned tubular, band, foil, flexible glasrope®, crankcase and ceramic heaters. Backer Hotwatt is a quality supplier to (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc.
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
the most compatible, reliable, high-performing compressor oil for any given. piece of equipment or operating condition. These two issues combine to create a challenge for today's facility and operations teams who are responsible for. protecting the investments they've made in refrigeration
More Information Top
-
Hybrid and Electric Vehicles - Semiconductors and Systems in Report - World - 2012
Electric Air Conditioning Compressors .......................................................................................................94 4.8 .
-
The Integrated Starter Alternator Damper: The First Step Toward Hybrid Electric Vehicles
Electric air conditioning compressor (fuel economy and emissions improvement).
-
Vehicle Propulsion Systems
Visteon Press Release: Visteon debuts its compact electric air conditioning compressor for hybrid and electric vehicles (2010), online version: .
-
Weight and efficiency optimization of auxiliary drives used in automobile
There are many new systems which are underdevelopment, like e.g.: electric air conditioning compressors , Airgate® system [9], new x-by-wire systems.
-
Teardown-Based Cost Assessment for Use in Setting Greenhouse Gas Emissions Standards
…Hybrid 2010 Ford Fusion SE Toyota/Aisin 5-speed automatic transmission Toyota/Aisin 6-speed automatic transmission VW Jetta 6-speed wet DCT (Borg-Warner design) ZF 6-speed automatic transmission ZF 8-speed automatic transmission Electric air conditioning compressor (from Ford Fusion Hybrid…
-
Electric motors in vehicle applications
Electric air conditioning compressor (fuel economy and emissions improvement).
-
Hydrogen and Fuel Cell
The function of the APU together with an electric air condition- ing compressor was demonstrated in a Maybach 62 vehicle.
-
Causes, Impacts and Solutions to Global Warming
If the battery temperature is significantly higher and the ambient temperature is higher than the desired battery temperature, then by operating the electric air conditioning compressor , R134a refrigerant will be throttled by the thermal expansion valve (TXV) to permit supercooling of the…
-
The 2005 DARPA Grand Challenge
This high-voltage bus is used to efficiently power H1ghlander’s electric air conditioning compressor ,and is down-convertedto both 12V and 24V in order to supply the necessary vehicle and electronics power.
-
A robust approach to high‐speed navigation for unrehearsed desert terrain
This high-voltage bus is used to efficiently power H1ghlander’s electric air conditioning compressor , and is downconverted to both 12 V and 24 V in or- der to supply the necessary vehicle and electronics power.
Indicates content that may require registration and/or purchase.