-
Supplier: Sussman Electric Boilers
Description: Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: CHEMICAL TANKS REACTORS, DISTILLATIONS & AUTOCLAVES DYESTUFFS FOOD PROCESSING JACKETED VESSELS FOR PROCESSES PIPE
- Heat Output (Capacity): 716,479.0174002047 to 5,527,123.848515864 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Thermon, Inc
Description: Caloritech™ Electric Steam Boilers are available in Horizontal and Vertical models and can be used as a sole source of steam, or readily adapted to dual energy systems. They come in three different series. VSB The Caloritech™ VSB Electric Steam Boiler
- Features: ASME Certified, Monitor / Controller
- Fuel Type / Heat Source: Electric
- Type: Steam
- Orientation: Vertical
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (452 - 4,882 Lbs/Hr @ 0 - 135 psig) 150 - 1,620 kW (512 - 5,527 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, S
- Heat Output (Capacity): 511,770.7267144319 to 5,527,123.848515864 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Commercial / HVAC, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
-
Supplier: Acme Engineering Products
Description: CEJS boilers are designed to ASME Sec. VIII Div.1 and are certified and registered pressure vessels. Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode of
- Heat Output (Capacity): 6,823,609.689525759 to 221,767,314.90958714 BTU/hr
- Maximum Pressure: 75 to 500 psi
- Efficiency: 99.9 %
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 & 3 Phase ASME Section I Pressure Vessel Carbon Steel Code “M” 0.430 Dia. Copper Sheath Heating Elements One or Two Operating Controls Manual
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Sussman Electric Boilers
Description: provides a safe, reliable energy- efficient method for a multitude of industrial applications where house steam or dedicated-boiler steam is available. Suitable for almost any environment, the SSH is designed for freestanding and in-line superheating including these features:
- Maximum Temperature: 1,000 F
- Maximum Pressure: 300 psi
- Features: ASME Certified, Superheater
- Fuel Type / Heat Source: Electric
-
Supplier: Sussman Electric Boilers
Description: Small size, small capacity Sussman MBA Electric Steam Generators are perfect for applications requiring efficient, high quality steam in laboratories, hospitals, pilot plants and for small, intermittent, low-steam consuming loads. These generators can be used for
- Heat Output (Capacity): 10,235.414534288639 to 68,236.0968952576 BTU/hr
- Maximum Pressure: 100 psi
- Features: ASME Certified, Commercial / HVAC, Other, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Cleaver-Brooks
Description: The CEJS electrode boiler design includes a fully automated PLC that provides modulation and control to produce high volumes of steam. Simple to operate and maintain, all electrical energy is converted to heat. Automatic controls reduce the operating personnel requirements. No
- Maximum Pressure: 100 to 500 psi
- Fuel Type / Heat Source: Electric, Gas (Natural / Propane)
- Features: Low Emissions
- Technology: Water Tube
-
Supplier: UL Standards & Engagement
Description: pressures in excess of 160 psi (1103 kPa). b) Low-Pressure Hot-Water and Low-Pressure Steam - A boiler furnishing: 1) Hot water at pressures not exceeding 160 psi and at temperatures not more than 250°F; or 2) A boiler furnishing steam at
-
Supplier: WATTCO
Description: different types of steam and hot water boilers. Low-pressure steam boilers are limited to 15 psig and are predominantly used in common heating practices such as comfort heating. High-pressure boilers are used for more intense applications and
- kWatts: 5 to 3,000 kW
- Heating Capacity: 5 to 3,000 kW
- Applications: Caustic Solutions, Clean Water Heating, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Process Waters
- Sleeve (Sheath) Material: Copper, Nickel Alloy, Stainless Steel, Steel
-
Supplier: Cleaver-Brooks
Description: unit is fully assembled, tested, CSA approved, and shipped ready for fuel, water, electrical, and breaching hookup. Features: Fits through standard doorway Integral burner for maximum efficiency Ease of installation High-pressure design up to 600 psig Quiet: <70 dBA sound level CSA
- Maximum Pressure: 15 to 500 psi
- Technology: Composite / Hybrid, Water Tube
- Fuel Type / Heat Source: Electric, Gas (Natural / Propane), Steam / Hydronic
- Type: Hot Water, Steam
-
Supplier: CSA Group
Description: Preface ASME-BPVC-I-2017 provides requirements for all methods of construction of power, electric, and miniature boilers; high temperature water boilers, heat recovery steam generators, solar receiver steam generators, and certain fired pressure
-
Supplier: ASTM International
Description: low-pressure, and pressureless steam cookers (Specification F1217, Types I, II, and III); convection and non-convection steam cookers; steam cookers with self-contained gas-fired, electric, or steam-coil steam generators and those connected directly
-
Supplier: Curtiss-Wright, Valve Group
Description: Strack manufacturing facilities. Overview of options and features: Forged - high pressure gate valve with stuffing box seal and pressure seal bonnet. Encapsulated superlong bellows and emergency gland Supplied as Straight pattern body, Y-pattern body or Angle pattern body
- Valve Size: 0.5 to 30 inch
- Media Temperature: -320.8 to 1,472 F
- Features: Bolt Flange, Other, Socket Weld / Solder, Threaded
- Actuation: Electric, Manual / Hand, Mechanical Device, Pneumatic
-
Supplier: KSB AG
Description: and combined maximum-pressure boilers. Waste heat recovery in the steel industry. Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage
- Horsepower: 2.68044076980564 HP
- Maximum Discharge Pressure: 4,496.1687 psi
- Media Temperature: 788 F
- Water Temperature: 788 F
-
Description: pressure water boilers in which steam or vapor is generated at a pressure of more than 15 psig [100 kPa (gage)]; and high temperature water is generated at pressures exceeding 160 psig [1 103 kPa (gage)] and/or temperatures exceeding 250F (120C).
-
Supplier: Schutte & Koerting
Description: Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an intermediate pressure. Gases can be steam, air, propane, and others. Jet Compressors are flanged and
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: CSA Group
Description: geothermal heating systems, and central and district heating and cooling systems. It also covers boiler-external piping for power boilers and high-temperature, high pressure water boilers in which steam or vapor is generated at a pressure of
-
Supplier: ASME
Description: central and district heating and cooling systems. It also covers boiler-external piping for power boilers and high-temperature, high pressure water boilers in which steam or vapor is generated at a pressure of more than 15 psig [100 kPa
-
Supplier: ASME Standards and Certification
Description: central and district heating and cooling systems. It also covers boiler-external piping for power boilers and high-temperature, high pressure water boilers in which steam or vapor is generated at a pressure of more than 15 psig [100 kPa
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.5 Class E8018-B2 Description USA 8018-B2 iron powder, low hydrogen electrodes are designed for welding ½ - 1 – ¼% chromium and ½% molybdenum alloy steels which are exposed to high pressures and temperatures. This electrode has high deposition efficiency,
-
Supplier: Alfa Laval Inc.
Description: worldwide network of service and support. Application During the last decade, the major part of new-building LNG carriers have changed main propulsion system from steam turbine into Dual Fuel Diesel Electric (DFDE) propulsion. The use of DFDE engines or the new generation 2-stroke DF
- Combustion Fuel: Natural Gas
-
Supplier: Acme Engineering Products
Description: A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to more than 10,000 pounds of steam per hour.
- Heat Output (Capacity): 20,470.829068577277 to 122,824.97441146366 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Acme Engineering Products
Description: For the past 45 years, ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels, and associated control systems. Power generation projects require an auxiliary boiler system to provide steam
- Heat Output (Capacity): 2,047,082.9068577276 to 11,941,316.956670078 BTU/hr
- Maximum Pressure: 100 to 600 psi
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Acme Engineering Products
Description: ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the
- Heat Output (Capacity): 10,235.414534288639 to 133,060.3889457523 BTU/hr
- Maximum Temperature: 500 to 700 F
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Electric
-
Supplier: Thermon, Inc
Description: Experience the next evolution in heating with the Minke boiler product. The Minke boiler takes the proven performance and legendary reliability of the Precision Boilers custom PCW models and packages it into standardized, compact sizes with pre-approved components. This
- Fuel Type / Heat Source: Electric
- Type: Hot Water
- Features: Other
- Orientation: Vertical
-
Supplier: Chromalox
Description: Medium Voltage Boilers Chromalox DirectConnect boilers utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large steam boiler applications. Medium voltage systems are engineered to provide precise steam control
- Fuel Type / Heat Source: Electric
- Orientation: Horizontal
- Features: Skidded / Packaged
- Type: Steam
-
Supplier: Sussman Electric Boilers
Description: controller Manual reset high limit, 250° F max Electronic low water cut off with automatic reset standard 120V control circuit complete with on/off switch and indicating pilot light Sub-circuit power fusing, class "J" Industrial rated magnetic contactors Boiler operating mode indicator
- Heat Output (Capacity): 40,941.658137154554 to 6,141,248.720573183 BTU/hr
- Maximum Temperature: 160 to 250 F
- Maximum Pressure: 160 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
-
Supplier: Thermon, Inc
Description: source of hot water is required and is ideal for use in dual energy systems: electric-oil or electric-gas.VWBThe Caloritech™ VWB Packaged Vertical Hot Water Boiler is designed for use in water heating applications and are ideal for use in dual energy systems: electric-oil
- Features: ASME Certified
- Fuel Type / Heat Source: Electric
- Orientation: Horizontal
- Type: Hot Water
-
Supplier: Chromalox
Description: Steam Pressures to 90 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 90 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, M
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 90 psi
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
Find Suppliers by Category Top
Featured Products Top
-
. VIII Div.1 and are certified and registered pressure vessels. Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode of one phase, through neutral, to an electrode of another phase using the water (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
High Voltage Jet Type Electrode Steam Boilers 4.16 KV to 25 KV The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
with glycol) pressure. If the pressure is too high, there is a risk of damage or leakage to the hydronic system. If the pressure is too low, there is a risk of damaging the heat exchanger inside the boiler. An unreliable system will lead to higher costs (efficiency loss and maintenance (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
For the past 45 years, ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels, and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
For the past 45 years ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start-up, during (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Gaumer Process provides standard and custom engineered medium voltage (4KV) electric heaters and associated medium voltage control panels to meet high energy demand for various applications. For generations, US manufacturing has been powered, quite literally, by fossil (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
towers, flue gas purification, fuel processing, chemical treatment, and steam turbine control. Indelac Controls, Inc. (ICI) offers a variety of actuators suitable for use in the power generation sector. ICI’s Actuators in Power Generation Our electric actuators (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products
More Information Top
-
Final technical report: Commercialization of the Biofine technology for levulinic acid production from paper sludge
Utilities: High pressure steam Electric boiler 800 #/hr at 600 psig .
-
Over an odd property of the vapor and its relation with the theory of the steam engine
Because, bekanntlich, the hand without risk in eincn BUS of the safety flap eincs high pressure , boiler hervorkommonden of vapor current etecken, can, and as notably, it is dafs ,,Wuft'rde Geset % ' ' the decrease dcr of latent Wlirme of the …
-
CIVILIAN POWER REACTOR PROGRAM. PART III. BOOK 3. STATUS REPORT ON AQUEOUS HOMOGENEOUS REACTORS AS OF 1959
The HRE-2 pressurizer, developed in an ex- perimental program, consists of a high - pres- sure electric water boiler and steam drum.
-
Production of Energy and Activated Carbon from Agri-Residue: Sunflower Seed Example
As such, one of the simplest utilizations of agri-residue involves burning the material in boilers to generate high pressure steam and electric power.
-
Assembly reports
The Zusatzwasscr fur the high pressure steam and a partial stream of boiler feed water are normally prepared in a condensate desalination plant that were dealt however in this Storungsfall.
-
Advanced Mechanical Engineering II
During the experiments, because of the elevation difference between boiling tank and electric heating boiler , the high - pressure saturated steam produced by boiler flows into the tube from the top and condenses in tube.
-
1. The Role of Sea Transportation in the Petroleum Industry
Since marine reduction gears were hard to get, the T2s were equipped with turbo- electric machinery consisting of two high pressure boilers supplying steam to a turbine- generator which drove an electricmotor for propulsion.
-
Countries > Canada > Province of Quebec > Regulations > Stationary Enginemen Act > [CANADA Que Reg m6/1] Regulation 1 - Regulation Respecting Stationary Engine...
(p) "types of stationary engines” means high-pressure boilers with fire tubes or fire box, high-pressure boilers with water tubes, high-pressure coiled tube boilers, electric high - pressure boilers , low-pressure steam boilers with fire tubes or fire box, low-pressure …
-
CO2 Emissions Reduction
Public electric utility boilers are considerably larger and steam pressures higher (e.g., as high as 5,300 psig steam pressure and 649°C (1,200°F) at a boiler in Eddystone Station in Pennsylvania).
-
New grosstechnische applications of the reaction principle of the circulating fluidized bed
the Abgaswarme high pressure steam to the power -generation and Prozeljdampf is obtained out connected waste heat boiler .
Indicates content that may require registration and/or purchase.