Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: lifting and reduced vibration which equates to less wear and a longer chain life. Load Chain is designed and manufactured in the USA by Columbus McKinnon. Star Grade chain is zinc plated to protect against corrosion. 2-ton, single-reeved units feature 10 mm load chain as
-
Description: with worm drive gear reducers and case hardened load chain Choice of lug mounted, push/pull, hand geared or motorized trolley drives are available to meet a variety of applications. Standard features include 5 or 6 pocket load wheels, durable self-locking worm drive
-
Supplier: Lovejoy, Inc.
Description: and speed change is accomplished quickly, while the drive is running Can be used as a highly efficient belt tensioner, with no adjustment necessary Offers a form of “soft start,” eliminating belt slip and premature wear On belt drives with inherent high torque start-up requirements Why
- Output Shaft Speed: 1,750 rpm
- Drive Type: Belt and Chain Drives, Gear Drives / Differentials
- Speed Control: Electric
-
-
Supplier: Econo Lift Limited
Description: Hand control (std) (foot optional) A/C 460/575 volt Three phase motors (optional) Air/Hydraulic Foot Control is available Portability Pins to lock platform 3 1/2” off ground so a pallet truck or fork lift can easily move unit to another area Options Platforms wider or longer Higher lift
- Capacity: 4,000 lbs
- Stroke: 28 inch
- Length: 50 inch
- Width: 50 inch
-
Supplier: Demag Cranes & Components
Description: unique features of the DC-Pro Chain Hoist allow you to achieve a high level of productivity, easy maintenance, and a high degree of reliability. Variants The DC-Pro Chain Hoist is available in two different control configurations: as the DC Chain Hoist with a DSC or DSE control
- Load Capacity: 694.575 to 1,102.5 lbs
- Lift: 26 ft
- Maximum Lift Speed: 23.999999999999996 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
-
Supplier: Ace Crane
Description: Electric Chain Hoists paired with Motor Driven Trolley with Inverter Drive offers: 2-step multi-speed or stepless control method Flexibility in speed settings Dynamic braking
- Load Capacity: 2,000 lbs
- Lift: 20 ft
- Maximum Lift Speed: 32 ft/min
- Line Type: Chain
-
Supplier: Unidex, Inc.
Description: Featuring fully articulating arms and end effectors, ECL Series manipulators provide increased lifting power and the capability for fine height adjustment in applications where close tolerance positioning is critical. The electrically-powered chain/sprocket drive provides lifting and
- Capacity: 250 lbs
- Stroke: 54 inch
- Length: 16 inch
- Width: 16 inch
-
Supplier: C & C Lift Truck, Inc.
Description: Solve heavy duty material handling needs with precision. Rugged electric chain hoist mounts in top hook or motorized trolley units. 60 minute rated motors are fan cooled and completely sealed for performance and longevity. Equiped with "The Guardian" Smart Break Technology, a DC
- Load Capacity: 40,000 lbs
- Lift: 10 ft
- Maximum Lift Speed: 5.5 ft/min
- Type: Electric
-
Supplier: Infineon Technologies AG
Description: It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI interface. The half bridge drivers are designed to drive DC motor loads in sequential or parallel operation. Operation modes forward (cw), reverse (ccw), brake
- Supply Voltage (DC): 5.5 to 20 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Hannay Reels
Description: For Onsite Power (live electric cable) Compact design. Chain and sprocket drive powered by an electric gear motor. 3 conductor, 30 amp collector assembly with #10 gauge wiring. 4 conductor can be specified as an option.
- Hose / Cable Length: 100 to 250 ft
- Flange Diameter: 18 to 20 inch
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.6 to 0.75 inch
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 3,500 PSI at 8.0 GPM 20 HP 230V-3 ph poly belt drive "These electric motor powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a
- Water Jet Pressure: 3,500 psi
- Water Flow: 480 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 5,000 PSI at 5.5 GPM 20 HP 230V-3 ph poly belt drive "These electric motor powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a
- Water Jet Pressure: 5,000 psi
- Water Flow: 330 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Technic, Inc.
Description: Sidearm Hoists are designed so that only the work boom travels over the tanks thereby minimizing the potential for bath contamination during operation. Mounted to a single sided support structure the rack/pinion drive motor and controls provide a smooth and stable movement over the
- Load Capacity: 100 to 1,000 lbs
- Maximum Lift Speed: 200 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: Lift Products, Inc.
Description: Multiple Carts Daisy chain multiple carts together to pull smaller, lighter carts. Standard Features 24-Volt DC Transaxle Drive 24-Volt DC Lift Motor/Actuator Non-Marking, Flat-Free Tires 22 Amp/Hr AGM Batteries Quick-change battery system Self-diagnostics Controller Horn and
-
Supplier: Autoquip Corporation
Description: Freightlift FLM – 2-Post Mechanical VRC for 3-Way Loading in Material Lift, Multiple-level, and Automated Systems Applications The Freight Lift FLMC family of 2-post cantilevered mechanical vertical conveyors (VRCs) employs an industry-best heavy duty SEW Eurodrive gear motor drive
- Capacity: 1,000 lbs
- Stroke: 1,200 inch
- Length: 96 inch
- Width: 96 inch
-
Supplier: Autoquip Corporation
Description: Freightlift FLM – 2-Post Mechanical VRC for Through-Loading in Material Lift, Multiple-level, and Automated Systems Applications The Freight Lift FLM family of 2-post cantilevered mechanical vertical conveyors (VRCs) employs an industry-best heavy duty SEW Eurodrive gear motor drive
- Capacity: 1,000 lbs
- Stroke: 1,200 inch
- Length: 48 to 144 inch
- Width: 36 to 120 inch
-
Supplier: SAE International
Description: Markov chains to generate synthetic drive cycles representative of real-world driving. Subsequently, PHEV optimization is performed in two steps. First the optimal battery and motor sizes to most efficiently achieve a desired All Electric Range (AER) are determined. A
-
Supplier: Unique Welding & Fabricating (UWF)
Description: Cable Reels Choose Unique direct crank rewind or chain and sprocket drive powered by AC or DC electric motor or compressed air motor,. Crank is supplied on power rewind models. An adjustable spring drag device is used to brake the reel. Spring rewind cable reels
- Hose / Cable Length: 750 ft
- Flange Diameter: 31 inch
- Hose / Cable Outside Diameter: 0.705 inch
- Cable Length: 750 ft
-
Supplier: Hannay Reels
Description: To handle 2" through 4" I.D. hose Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4". Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor. Standard: 90° ball bearing swivel
- Hose / Cable Length: 50 to 300 ft
- Flange Diameter: 39 to 56 inch
- Core Diameter: 24 inch
- Hose Inside Diameter: 2 to 4 inch
-
Supplier: IntelLiDrives, Inc.
Description: INTELLIGENT ACTUATORS are highly programmable, integrated actuators with a motor, encoder, amplifier, controller, USB communication, and IOs. These stages come fully pre-configured and enable true out-of-the box controls. They are perfect for the confines and requirements of the laboratory
-
Supplier: J.D. Neuhaus
Description: operation. Carrying capacities: 125 kg, 250 kg, 500 kg, 980 kg Air pressure: 6 bar Heights of lift: 5m Length of control: 4 m Compared to electric hoists, due to the mechanical drive no short circuits or salt bridges can occur which can lead to failure of the hoist. Additional Food
- Load Capacity: 275.625 lbs
- Maximum Lift Speed: 65.6167979002625 ft/min
- Line Type: Chain
- Type: Pneumatic
-
Supplier: ACS Valves
Description: 22". 304 or 316 stainless steel housing construction. Wiper types: polyurethane or EPDM; standard or extended clearance; dual-rotor wiper blades. Shallow-pocket rotor design. Drive types: direct-drive, horizontal drive, or variable-frequency drive. Custom motor
- Valve Size: 4 to 30 inch
- Number of Ports/Ways: 2
- Media Temperature: 300 F
- Primary Material: Cast Iron, Stainless Steel
-
Supplier: Superlift Material Handling Inc.
Description: LED circuit board with wiring and testing versatility Complies with all ANSI/ASME B20.1-1993 safety standards 1,000 to 6,000 lb capacity Two 6” wide flange “I” beam mast Speed 25’ fpm Vertical travel to 100’ one piece drive shaft Main drive brake motor with hollow shaft helical
- Capacity: 1,000 to 6,000 lbs
-
Supplier: Southland Equipment Service
Description: center-to-center. Comes with hand crank on manual models, or push button control and a powerful 220 volt single phase motor on electric models, providing a 600 lb. lifting capacity. Features include direct drive chain and sprocket mechanism, white powder coat finish, and
- Type: Ergonomic Design
-
Supplier: Southland Equipment Service
Description: center-to-center. Comes with hand crank on manual models, or push button control and a powerful 220 volt single phase motor on electric models, providing a 600 lb. lifting capacity. Features include direct drive chain and sprocket mechanism, white powder coat finish, and
- Type: Ergonomic Design
-
Supplier: FLSmidth
Description: resulting in a compact package requiring minimum space. Motor The DA Feeder with motor is equipped with a three (3) phase, 230/460 Volt A.C. 60Hz.TEFC, right angle motor unit. Sprocket and chain assembly with protective guard is included. Discharge Pan and Support Base
- Valve Size: 3 to 5 inch
- Primary Material: Cast Iron
- Actuation: Electric
- Features: Other
-
Supplier: RobotWorx
Description: motors minimize maintenance Directly-coupled drives that are more reliable than belts, pulleys, or chains Sealed bearings and drives Hollow joint construction that extends cable life by minimizing flexing and preventing snagging Dust and water resistant design Grease
- Number of Axes: 6 #
- Load Capacity: 12 kg
- Reach: 1,605.0000000000002 mm
- Robot Type: Articulated Robot
-
Supplier: Infineon Technologies AG
Description: side) Pseudo-differential inputs for critical signals (primary side) Power-On Reset pin (primary side) Debug mode Potential Applications Inverters for automotive Hybrid Electric Vehicles (HEV) and Electric Vehicles (EV) High Voltage DC/DC converter Industrial Drive Applications
- Peak Output Current: 2 amps
- Supply Voltage: 4.65 to 5 volts
- Driver Type: High-side Gate Driver
- Features: Other
-
Supplier: Arnold Magnetic Technologies
Description: applications. Arnold’s custom SmCo magnets are made to your specification and project requirements. RECOMA samarium cobalt grades 33E and 35E are ideally suited to the following applications: High Efficiency Rotors Drive Components Electric Motors Couplings Generators Sensor
- Maximum Energy Product, BHmax: 33.3 MGOe
- Residual Induction, Br: 11.9 kilogauss
- Coercive Force, Hc: 11,058.40614063607 Oersted
- Intrinsic Coercive Force, Hci: 16,964.60032938488 to 30,159.289474462006 Oersted
-
Supplier: International Thermal Systems LLC.
Description: mode. Chain Conveyance Systems convey the product through the oven, in a horizontal or vertical configuration, where the parts or carriers are transported on a single strand or multiple strands of engineered chain. Powered Roller Conveyance Systemsconvey the product or pallets
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: Infineon Technologies AG
Description: Applications Automotive body control module (BCM) Body electronics and power distribution Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system High-voltage DC-DC converter for electric vehicles Designers who used this product also designed with
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: for control and diagnosis Daisy Chain capability SPI also compatible with 8-bit SPI devices 2 CMOS compatible parallel input pins with Input Mapping functionality Cranking capability down to VS = 3.0 V (supports LV124) Digital supply voltage range compatible with 3.3 V and 5 V
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: CEF Industries LLC
Description: Gear, Nose Wheel Steering, Canopy Aircraft Scavenger Pumps Variable Bleed Valves Capabilities/Benefits/Advantages High Degree of Design freedom: Flexible shafts allow for limitless possibilities in the location of drive sources, whether electric/hydraulic motors or manual. This
- Rotation: Bidirectional
Find Suppliers by Category Top
Featured Products Top
-
), taper bushes, QD bushes, bolt-on hubs, torque limiters, shaft collars, motor bases and motor slides, chain detachers, chain guides, universal joint, rod ends and yokes. Our products are used in many different industry sector, like in automation engineering, drive engineering, conveyor technology (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
drive mechanism of a bicycle to provide propulsion or propulsion assistance to the driven wheel (Figure 1). The electric motor is the key component in determining bike performance, with the two most common motors used being mid-drive motors and hub motors. Mid-Drive (read more)
Browse DC Motors Datasheets for Portescap -
Drives Supports preload, damping, mounting, and axial stability. Helps engineers enhance motor performance, reduce vibration, and improve NVH in electric drive (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Compact Drive Solution for High-Frequency Applications The YHD-2014 ultrasonic DC motor is engineered for compact devices requiring stable vibration and efficient (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
jbj Techniques Limited offer the most comprehensive range of bellhousings in Europe. Designed to connect electric motors with frame size IEC D56 - D400 (0.06kW – 750kW) and can be compatible (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
ATEX-Certified Hazardous Area Electric Motor Pump Adaptors for Demanding Industrial Environments Engineered for the toughest offshore, chemical processing, and hazardous area (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
pack inside the car to power an electric motor that turns the wheels, thus eliminating the need for an engine. A typical EV has about 90% less moving parts than an internal combustion engine. In a manufacturing environment this means less parts to assemble, less complexity and a lighter package. EVs (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Product Overview The YHD-BL5517 brushless motor combines a steel shaft with an onboard drive PCB board to deliver reliable CW/CCW operation across a 12–24V DC range, with electrical performance and accessories customizable after evaluation. Key (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
peak power and 3 N·m stall torque, the motor supports reliable operation in heavy-load drive systems while enabling flexible mechanical and electrical customization (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
In EV inverter systems, capacitors must handle high voltage, high ripple current, and thermal stress while maintaining stable performance. Film capacitors are critical for DC filtering and energy buffering in motor drive circuits (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
Conduct Research Top
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership. August 25, 2020 - Steven Keeping. ElectroCraft's MobilePower TM MPW series integrated wheel drives benefit from the company's decades of mobile power design expertise. The product offers OEMs a compact, high-torque density electric wheel
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
are just a few examples of how Johnson Electric's product technology is fueling innovation in the medical device industry: 1) A State of the Art IPS Drive Platform for Insulin Pumps. A coreless, brushless motor technology was the inspiration for Johson Medtech's IPS Miniature Drive Platform
More Information Top
-
Electronic Irradiation of Foods
electric motor drive chain beltterminal .
-
Fail-safe neutron shutter used for thermal neutron radiography
It would be dif- ficult for an electric motor chain driven or worm gear driven system to raise the heavy shutter tray in 2.5 s or less.
-
Hydrogen and fuel cells
Through this " electrical " drive chain tough .
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 3: Specifications
Anti-friction bearings in belt or chain drive electric motors will be evaluated based on AFBMA L-10 rating life stated in the applicable specification section. e.
-
Comparison of Spray Droplet Size and Coverage for Nozzles Used for Agronomic Weed Control
The spray track has an aluminum bar 7.3 m long with an electric motor and chain driven sprayer boom.
-
Nozzle Type Effect on Soybean Canopy Penetration
The spray track has an aluminum bar 7.3 m long with an electric motor and chain driven sprayer boom.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/414/NagaPrasadDaggupati2007.pdf?sequence=1
The spray track machine has an electric motor and chain driven sprayer boom .
-
Springer Handbook of Marine Biotechnology
The isolation chamber has 12 agar plates attached to an electric motor - driven chain allowing individual plates to be selected.
-
Steam Plant Operation, Ninth Edition > Pumps
Power pumps, however, are geared, belted, or direct connected to gas engines, electric motors , chain drive , etc.
-
Solid‐state fermentation of sweet sorghum to ethanol in a rotary‐drum fermentor
An electric motor and chain drive provided the means of rotating the drum.
Indicates content that may require registration and/or purchase.