-
Supplier: General Pump
Description: Electric – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Shaft Diameter: 5/8 (.625)in. or 3/4 (.750) in. Pump Dimensions: 7.8";x 7.3";x 5.5"; Crankcase Oil
- Maximum Discharge Flow: 0.25 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: Electric – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Shaft Diameter: 5/8 (.625)in. or 3/4 (.750) in. Pump Dimensions: 7.8";x 7.3";x 5.5"; Crankcase Oil
- Maximum Discharge Flow: 3.3 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: 63 SERIES – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA-184TC) 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized
- Maximum Discharge Flow: 4 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
-
Liquid Handling Pumps - Triplex Plunger Pump, 1-1/8” Hollow Shaft, for Electric Motors -- TX1810E179Supplier: General Pump
Description: 63 SERIES – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA-184TC) 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized
- Maximum Discharge Flow: 3.2 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Pressure Washers Direct
Description: Heavy Duty Industrial Steel Frame Unit •Great for municipalities, buildings, plant cleaning, etc. 220 V, 21 Amp TEFC 3 Phase Electric Motor •20 feet of power cord; you supply the plug that meets your needs Kranzle AQ Industrial Grade Self Priming Pump •10 year manifold warranty
- Water Jet Pressure: 2,400 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Heavy Duty Industrial Steel Frame Unit •Great for municipalities, buildings, plant cleaning, etc. 220 Volt, 25 Amp Single Phase TEFC Electric Motor •20 feet of power cord; you supply the plug that meets your needs Kranzle AQ Industrial Grade Self Priming Pump •10 year manifold
- Water Jet Pressure: 2,500 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: ANVER Corporation
Description: otherwise specified. Standard: Oil-less dry piston pump has a 1/2 horsepower pump motor capable of generating 4.3 CFM. Hi-Flow: Oil-less dry piston pump has a 3/4 horsepower pump motor capable of generating 8.0 CFM. Operating Temperature: 35°F to 135°F (1.7°C to 57.2°C) Options:
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 4.3 CFM
- Motor Power: 0.5 HP
- Lubrication Style: Dry / Oil-less
-
Supplier: Reznor
Description: ETL certification 20°-75°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights High temperature limit control Vibration/noise isolated venter motor, blower(s) and blower motor (spring or
- Cooling Capacity: 339,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Continental Hydraulics
Description: Low Profile Units LOW PROFILE HYDRAULIC POWER UNITS 10 to 30 Gallons Capacity These power units are designed for use in locations where space is at a premium, or where the power of a NFPA/JIC-Style unit is needed in a smaller, less expensive package. They’re ideal for industrial applications
- Operating Pressure: 3,000 psi
- Flow: 11 GPM
- Total Power: 10 HP
- Reservoir Capacity: 10 to 30 gallons
-
Supplier: HAWE North America Inc.
Description: These ready for connection hydraulic power packs are intended for intermittent operation (S 3) and used to supply pressurized fluid to consumers with low fluid demand, such as for jigs or machine tools or general machine building. The power pack consists of a housing (tank) with integrated
- Operating Pressure: 2,175.5655 to 10,152.639 psi
- Flow: 0.2376 to 1.9272 GPM
- Total Power: 1.4742424233931 HP
- Reservoir Capacity: 0.924602 gallons
-
Supplier: HAWE North America Inc.
Description: These ready for connection hydraulic power packs are intended for intermittent operation (S 3) and used to supply pressurized fluid to consumers with low fluid demand, such as for jigs or machine tools or general machine building. The power pack consists of a housing (tank) with integrated
- Operating Pressure: 942.74505 to 10,152.639 psi
- Flow: 0.08184 to 3.44256 GPM
- Total Power: 1.00516528867711 HP
- Reservoir Capacity: 0.528344 to 1.585032 gallons
-
Supplier: TPI Corporation
Description: THERMOSTAT CONTROL TYPE BLOCK FINNED STEEL HEATING ELEMENT TOTALLY ENCLOSED PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 16 FT TEMPERATURE RATING 57 DEG F (RISE) 5600 MODEL
- Heating Capacity: 5 kW
- AC Voltage Required: 480 volts
- Maximum Air Flow: 275 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: TPI Corporation
Description: THERMAL LIMIT SWITCH CONTROL TYPE 5120 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 700 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H TEMPERATURE RISE 27 DEG F GRILL
- Heating Capacity: 1.5 kW
- AC Voltage Required: 120 volts
- Maximum Air Flow: 175 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Hartzell Air Movement
Description: airstream High- and low-temperature limit control mounted within burner housing Standard unit develops a maximum discharge temperature of 90°F (contact factory for optional discharge temperatures) Motor-operated shutter Access door for servicing is standard Available with
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: Unique Welding & Fabricating (UWF)
Description: For 1/2" to 1" I.D. Hose Outlet: 1/2" to 1" standard male / female NPT gooseneck threads. Inlet: 1/2" up to 1" Female/Male NPT 90° Swivel Joint. Rewind: Auxiliary Bevel gear-crank rewind, chain or gear driven powered by AC or DC. Explosion or Non-explosion proof electric motor,
- Maximum Pressure: 1,000 psi
- Hose / Cable Length: 625 ft
- Flange Diameter: 23 inch
- Core Diameter: 11.25 inch
-
Supplier: Air Compressors Direct
Description: Industrial/Commercial Grade UL Listed 1.5-HP Electric Motor •Thermal overload motor protection •High quality pilot valve •Constant run control set at 105-125 PSI Heavy-Duty Single Stage Cast Iron Pump •Made in Somerset, PA USA •Belt drive design w/ totally enclosed heavy-duty
- Flow Capacity: 6.5 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: •Directional air shroud for reduced pump temperatures 5-HP Industrial/Commercial Grade UL Listed Electric Motor •Thermal overload motor protection •Includes magnetic starter 80-Gallon Air Receiver •Powder coated and ASME certified Large Canister Inlet Filter •With
- Flow Capacity: 28.7 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
-
Supplier: Mi-T-M Corporation
Description: Secured photo cell · 1-piece cast aluminum · Secured fully insulated ignition connection Motor: Heavy-duty, high quality cast aluminum enclosed electric motor Components: Built-in temperature control thermostat with control dial · High performance fan · Power switch ·
- Maximum Air Flow: 240 to 3,000 SCFM
- Heating Capacity: 20.517 to 175.86 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
Description: 1. Description PST-006 pressure transmitter uses the world advanced level silicone piezo-resistance and electric ceramic core measurement technology. PST-006 series products have the stainless steel housing, simple and pretty appearance, with the characteristics of anti-overloading, shock
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Labconco Corporation
Description: from 1 to 999 minutes; PREHEAT button to begin set point temperature elevation; audible alarm to signal completion of set point run time; electrical receptacle for connection of accessory vacuum pump; and vacuum port with quick disconnect fitting for connection of a gauge to monitor
- Heat Source: Electric
- Equipment Type: Evaporator, Vacuum Dryer
- Features: Other
-
Supplier: Marposs Corp
Description: measuring drift due to changing room temperature. The Grindline+.X Laser System has been specially designed for on-line gauging of the outside diameter of products manufactured by plunge type centreless grinding machines, like electric motor shafts or any other part having
- Gage / Instrument Type: Gaging System / Station, Optical - Laser
- Gaging Technology: Optical
-
Supplier: International Thermal Systems LLC.
Description: Metalworking Printing (Web Curing/Drying) Temperature Ranges up to 500°F (260°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures Material
- Operating Temperature: 500 F
- Equipment Type: Belt Conveyor Dryer
- Heat Source: Combustion, Electric
-
Supplier: HDT Global
Description: DC 4. Condenser and Evaporator coils with 8 fins per inch standard - 6 fins optional 5. Coils coated for maximum protection 6. Flexible tubing for high vibration applications. ie; overhead traveling cranes 7. Operation in ambient temperatures to 160°F (72°C) and above. 8. Totally enclosed
- Cooling Capacity: 5,999.999999999999 to 1,200,000 BTU/hr
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Central Air Compressor Co.
Description: 25-125 HP / Up to 250 P.S.I.G. FSCURTIS has taken world-class compressed air power to a new level with our low speed, heavy cast iron, Large Industrial air compressor packages. The Large Industrial Series gives you unsurpassed reliability by featuring low speed compressor pumps and electric
- Discharge / Operating Pressure: 250 psi
- Horse Power: 25 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Marposs Corp
Description: DESCRIPTION It is ideal for the off-line, manual measurements of a wide range of ground or turned parts with different shapes and sizes, such as electric motor shafts, ground or turned parts, gage pins, piston pins, hydraulic components. NO-VAR technology: no measuring drift due to
- Gage / Instrument Type: Micrometer, Optical - Laser
- Gaging Technology: Optical
-
Supplier: Thermocold Costruzioni Srl
Description: • Star - Delta. • Control panel electric heater with thermostat. • Phase failure protection relay. • Anti-intrusion and/or condensing coil protection grilles. • Gas gauges. • Pre painted, epoxy coated, copper copper, tinned
- Cooling Capacity: 378.2 to 1,152.8 kW
- Compressor Motor Horsepower: 179.321487499997 to 292.034021870324 HP
- Full Load Amperage: 282 to 460 amps
- Condenser Cooling: Air-Cooled, Water-Cooled
-
Supplier: Caterpillar Oil & Gas
Description: panel, LH Engine oil pressure gauge Fuel pressure gauge Water temperature gauge Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler in valve cover and dipstick, both RH Lube oil filter Rear sump oil pan Mounting System Supports Power Take Off
- Horse Power: 638 to 739 HP
- Displacement: 27.038633920324635 liters
- Length: 78 inch
- Width: 51.2 inch
-
Supplier: Labconco Corporation
Description: The Refrigerated CentriVap Benchtop Vacuum Concentrator is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of temperature sensitive biological or analytical samples. Exclusive features include: refrigeration system that cools to -4° C,
- Operating Temperature: -3.9999999999999996 to 100 C
- Application: Chemical Processing, Pharmaceutical Processing
- Features: Display and Interface, Other
- Power Source: Electric
-
Supplier: Reznor
Description: guard. All units feature a low-stress, 18-gauge steel exchanger and a heavy, 13-gauge combustion chamber with large, easily accessible, service panels. The oil burner assembly has a pressure-atomizing gun type burner that provides excellent flame retention and an integral fuel pump.
- Heating Capacity: 41.6202 kW
- AC Voltage Required: 115 volts
- Maximum Air Flow: 3,200 SCFM
- Heater Type: Air Heater, Space Heater
-
Supplier: International Thermal Systems LLC.
Description: production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Preheat Oven is tested for performance, accuracy, safety systems, air management and temperature
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- External: Continuous (Convey, Shuttle)
- Application: Preheating
-
Supplier: International Thermal Systems LLC.
Description: Aerospace Agriculture Automotive Heavy Duty Equipment HVAC Motor Mining Transportation Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- Controller Type: Programmable
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 650°F, 850°F, 1000°F TRENT BOF, BOFM and BOFH Ovens are designed with square work chambers and insulation of varying thickness depending on the temperature range. The outer casing is heavy gauge reinforced steel construction and the inner liner is aluminized
- Temperature Range: 850 F
- Capacity: 7.999991444445039 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Industrial, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: International Thermal Systems LLC.
Description: every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Calcining Oven is tested for performance, accuracy, safety systems, air management and
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: Caterpillar Oil & Gas
Description: Lifting eyes G3412 Optional Equipment Air Inlet System Air cleaner Air inlet adapter Precleaner Air cleaner rain cap Charging System Battery chargers Charging alternators Ammeter gauge Ammeter gauge and wiring Control mounting Control System EG3P/2301A speed control governor PSG
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
can be severely damaged if temperature levels rise or fall outside of the ideal operating range. Pelonis Technologies’ line of innovative temperature controllers can accurately gauge the heat levels within a given system, while providing automatic adjustments depending on (read more)
Browse Electric Heaters Datasheets for Pelonis Technologies, Inc. -
shopfloor use. Ben Spokes, Renishaw Business Development Manager for Equator gauging, explains: “The largest market for Equator gauging systems is automotive, with hundreds of Equator systems in use globally for electric vehicle part inspection. These are often used with fully automated (read more)
Browse Dimensional Gages and Instruments Datasheets for Renishaw -
Our well renowned Electric Motor Product Line offers adhesives that are specifically formulated to withstand the many conditions that electric motors may be exposed to. Our products have been trusted to bond rotor and stator laminations, magnets, cyclotrons, and cosmotrons. We also offer (read more)
Browse Epoxy Adhesives Datasheets for Beacon Adhesives, Inc. -
applications, jbj Techniques Limited manufactures high-performance electric motor pump adaptor kits designed to meet the strict safety requirements of explosive atmospheres. Certified to Directive 2014/34/EU II2GD-IM2-TX with a service temperature range of (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
), and C-1(2500V) Operating temperature: -70°C to +220°C Meets: MIL-I-3190/7 (Grade A) Follow us on: Facebook (read more)
Browse Datasheets for Qualtek Electronics Corp. -
automatically actuate the submersible electric actuator every 90 seconds, 24 hours a day, 7 days a week. After several months under water, the column of water even began to freeze and thaw over the winter! No problem for the lndelac electric actuator. Under the ice and water, in below freezing temperatures the (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Quarter Turn Series This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Arnold presents customers with answers to electric transportation’s most pressing design and manufacturing challenges. One of which is electrical motors’ high-power density challenge. Electric motors for traction drive motors typically demand higher power densities than (read more)
Browse Rare-Earth Magnets Datasheets for Arnold Magnetic Technologies -
asset performance via fully adjustable set point and deadband; accessed through Excela’s simple-to-program menu Quick and easy electromechanical switch and gauge upgrade/replacement with one device and utilizing existing wiring Minimize nuisance trips using advanced features (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
EV (Electric Vehicles) As the industry moves towards zero emission, carbon free and carbon neutral standards, GGB is ready to support our customers who are making critical components for battery electric (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
More Information Top
-
Opening the Cage
The technology may be a material artifact such as an electric motor or a temperature gauge , or one that is conceptual, such as a formula for weight loss or an algorithm for calculating pay.
-
Unsteady Aerodynamics Experiment Phase VI: Wind Tunnel Test Configurations and Available Data Campaigns
…136 load cells, 108, 110, 112 Mensor digital differential pressure transducer, 16, 144 position encoders, 130, 133 pressure transducers, 26, 32, 96, 137, 244, 247, 249, 253, 256, 258 servo- electric motor , 127 strain gauges , 114, 117 temperature , 101, 252 watt transducer…
-
2000 KILOWATT SODIUM TEST FACILITY. Project Description and Progress Reports, June 30, 1958 through September 30, 1959
Control Steam Flowmeter Feedwater Conductivity Meter Temperature Recorders Indicating Pressure Gages Indicating Thermometers Thermocouples and Wells Electric Motor Control Center Control Panel .
-
Study of the Effect of the Degree of Overcooling During the Formation of Hydrates of a Methane-Propane Gas Mixture on the Equilibrium Conditions of Their Decom...
Diagram of Gas Hydrate Autoclave GHA350: 1) cylinder with gas; 2) manometers; 3) compressor; 4) buffer vessel; 5) electric motor ; 6) pressure gage ; 7) torque gage; 8) temperature gage; 9) magnetic coupling; 10) paddle mixer; 11) cooling jacket; 12) circulation-type thermostat…
-
Experimental study on the performance of a rotational supercavitating evaporator for desalination
…valves, meters for Figure 3 Scheme of the RSCE test facility: Solid line–salt water; dashed line–water steam; dotted line–desalinated water; 1–RSCE; 2–separator; 3–condenser; 4–vacuum pump; 5–open reservoir tank; 6, 7–alternate water tanks; 8– electric motor ; G–flow meter; T– temperature sensor; P–pressure gauge .
-
Inventions
…the gap between the rolls is equipped with a microprocessor, a transducer for measuring the radius of the roll, a temperature sensor and an elas- tic strain gage which are secured to the tie, and an electric motor and center-distance gage…
Indicates content that may require registration and/or purchase.