Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: The vibration isolation effectiveness of powertrain mount configurations is examined for electric vehicle application by considering the effect introduced by internal mount resonances. Unlike internal combustion engines where mounts are typically designed only for
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Y series three-phase asynchronous electric motor, as the latest series designed in China, is enclosed self-ventilation air-cooling cage A/C asynchronous electric motor. Its protective grade is IP44. The Y series electric motor has a lot of advantages
- Other Output Power: 0.737121211696551 to 268.044076980564 HP
- Continuous Current: 1.5 to 365.3 amps
- Continuous Torque: 12.3893805309735 to 21.2389380530973 In-lbs
- Shaft Speed: 590 to 2,980 rpm
-
Supplier: Cleveland Vibrator Company (The)
Description: compound which is non-hardening and has high adhesion to protect the motor leads. The lead cable is an anti-vibration, butyl rubber insulated, chloroprene cab tire cable which guarantees long life. Long service life is insured through careful selection of the highest quality,
- Motor / Rotary Speed: 900 to 3,600 rpm
- Force: 30 to 40,000 lbs
- Power: Electric
- Features: Explosion Proof
-
-
Supplier: Boston Gear
Description: Pneumatic Air Motors Boston Gear air motors are ideal for applications where electric and hydraulic motors can not be used. They are compact, lightweight sources of smooth, vibration-free power. They stop and start almost instantly. They provide variable torque and
- Maximum Air Pressure: 100 psi
- Rated Free Speed (output): 300 to 3,000 rpm
- Mounting: Flange Mount
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric Haptic Motors are Eccentric Rotating Mass (ERM) Motors that provide an effective way for designers to incorporate haptic feedback into their devices. ERM Motor platforms are available in both shaft and coin configurations. These configurations differ with
- Power: Electric
-
Supplier: CSA Group
Description: available standard electric motor with a maximum power of 355 kW (following an R20 series). For fans of greater power than this, the applicable limits are those given in ISO 10816 - 3. Where the fans in an installation have varying powers both above and below 300 kW, and have been the
-
Description: available standard electric motor with a maximum power of 355 kW (following an R20 series). For fans of greater power than this, the applicable limits are those given in ISO 10816 - 3. Where the fans in an installation have varying powers both above and below 300 kW, and have been the
-
Supplier: Demag Cranes & Components
Description: needs Low-vibration motor for quiet operation Fast-acting brake Gearbox lubricated for life Protective rope guide: inclined pull up to 4° without touching the rope guide User-friendly bottom block Precision geared limit switch User-friendly bottom block: guard for improved safety Three
- Load Capacity: 10,000 lbs
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric
- Load Hook: Single
-
Supplier: Visual Sound, Inc.
Description: Draper, Inc. Premier electric wall or ceiling projection screen. Draper's Tab-Tensioning System holds the surface taut and wrinkle-free. Delivers outstanding picture quality. Projected image is framed by standard black masking borders at sides. Motor-in-roller is mounted on special
- Features: Flat Panel Monitor
-
Supplier: Rolair Systems
Description: Shut Down, Level-Rite Mounts, Vibration Pads, Dual Controls, Head Unloader, Refrigerant Air Dryer, Air Cooled Aftercooler
- Flow Capacity: 18 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Isotech, Inc.
Description: compressors HVAC equipment Boilers Power generation Electrical transformers Electric panel boards Motors
- Features: Other
- Application: Vibration Isolation
-
Supplier: CS UNITEC
Description: themselves automatically when the machine turns. (Note: Shaft supplied with keyway and finned shaft adapter.) The finned shaft design ensures absolutely no vibrations during operation and 100% concentricity. The main savings compared to other linear grinders comes from the cost of abrasives.
- Rotary Speed: 950 to 3,700 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe, Variable / Multi-speed
-
Supplier: DynaQuip Controls
Description: Bodies Standard Body Material: ASTM A536 Ductile Iron Standard Disc Material: Ni-Coated Ductile Iron Also Available: Aluminum Bronze and 316 Stainless Steel Standard Seat Material: Buna-N Also Available: EPDM, TFE, Viton® 200 PSI CWP 2-12" direct mount, 175 PSI CWP 14-24" bracket mount
- Valve Size: 2 to 30 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: SAE International
Description: document only addresses the in-tank-mounted, electric-motor-driven, low-pressure fuel pump itself, and does not address in-tank pump modules, as these modules may include other devices. The pumps that are to be tested are intended for the pumping of liquid fuels that are applicable to
-
Supplier: Reznor
Description: ETL certification 20°-75°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights High temperature limit control Vibration/noise isolated venter motor, blower(s) and blower motor (spring or rubber
- Cooling Capacity: 339,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Wilcoxon Sensing Technologies
Description: Fin mouning hardware for vibration sensor, 0.50” wide, 1.25” long; accelerometer fin mounts can be epoxied or welded between cooling fins of large electric motors for vibration monitoring in non-drive locations where cooling fan shrouds prevent monitoring on the
-
Supplier: Wilcoxon Sensing Technologies
Description: Fin mouning hardware for vibration sensor, 0.25” wide, 1.00” long; accelerometer fin mounts can be epoxied or welded between cooling fins of large electric motors for vibration monitoring in non-drive locations where cooling fan shrouds prevent monitoring on the
-
Supplier: Wilcoxon Sensing Technologies
Description: Fin mouning hardware for vibration sensor, 0.50” wide, 2.00” long; accelerometer fin mounts can be epoxied or welded between cooling fins of large electric motors for vibration monitoring in non-drive locations where cooling fan shrouds prevent monitoring on the
-
Supplier: Wilcoxon Sensing Technologies
Description: Fin mouning hardware for vibration sensor, 0.25” wide, 1.75” long; accelerometer fin mounts can be epoxied or welded between cooling fins of large electric motors for vibration monitoring in non-drive locations where cooling fan shrouds prevent monitoring on the
-
Supplier: Sinto America
Description: BENEFITS: • NEW BARE WHEEL = INCREASED BLADE LIFE • FOOT MOUNTED MOTOR = REDUCED VIBRATION • INCREASED ENERGY = REDUCED CYCLE TIMES • NEW LINER PACKAGE = REDUCED MAINTENANCE COST • Custom Options and Capabilities
- Machine Mounting: Bench / Pedestal
- Features: Blast Wheel
- Operation: Cleaning / Surface Preparation, Deburring / Deflashing, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: SCHURTER Inc
Description: Description High breaking capacity of 20 kA @ 1000 VDC Bolt-on mounting and PCB / THT mounting for vehicle applications Unique Selling Proposition Compact size High temperature resistance Mechanical vibration and shock resistance Chemical load resistance Applications Battery Management System
- Voltage Rating: 1,000 volts
- Current Rating: 63 amps
- Rated Breaking Capacity: 20,000 amps
- Operating Temperature: -40 C
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed the ACT2100 all-electric actuator to provide superior ruggedness in the harshest environments. PECC’s ACT2100 actuator is designed to handle even higher-temperature, higher-vibration hazardous environments than the ACT2000 yet still provides a weatherproof enclosure. It
- Features: Electric
-
Supplier: Pressure Washers Direct
Description: Industrial Duty Baldor 2 HP Electric Motor •Ideal for indoor or outdoor use •Water resistant electrical box with 2 position on/off switch •36 foot electrical cord with GFCI for operator safety Karcher Tri-Plunger Direct Drive Pump With 5 Year Warranty •Industrial grade forged
- Water Jet Pressure: 1,300 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Industrial Duty Baldor 5 HP, 230 Volt Single Phase Electric Motor •Ideal for indoor or outdoor use; requires 22 amp circuit •Water resistant electrical box with 2 position on/off switch •36 foot electrical cord with GFCI for operator safety Karcher Tri-Plunger Direct Drive Pump
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: jbj Techniques Limited
Description: jbj Techniques manufacture and supply the most comprehensive range of bellhousings in Europe meeting all European and worldwide standards such as VDMA, NEMA and ATEX. Tailored to suit each individual drive, we have the ability to connect electric motors with frame sizes from D56 to
-
Supplier: Nova Electric
Description: field generators, and solar electro-voltaic panels. They can also drive hand drills, motors and small compressors – please consult the factory for proper sizing. These CGL models can also be optionally ruggedized against shock, vibration, and humidity for military applications
- DC Input Voltage: 48 volts
- AC Output Voltage: 120 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Nova Electric
Description: field generators, and solar electro-voltaic panels. They can also drive hand drills, motors and small compressors – please consult the factory for proper sizing. These CGL models can also be optionally ruggedized against shock, vibration, and humidity for military applications
- DC Input Voltage: 24 volts
- AC Output Voltage: 120 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Nova Electric
Description: field generators, and solar electro-voltaic panels. They can also drive hand drills, motors and small compressors – please consult the factory for proper sizing. These CGL models can also be optionally ruggedized against shock, vibration, and humidity for military applications
- DC Input Voltage: 12 volts
- AC Output Voltage: 220 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Mi-T-M Corporation
Description: Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload motor protection Frame: Powder coated ASME coded 20-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: SEYI America Inc.
Description: Misfeed Socket (2B) Pneumatic Ejector (1 set) Air Outlet (1 set) Wall Mount Control console Die Light Device Portable Operation Stand Safety Door Safety Bar Safety Fance Ladder Maintance Tool 2. Optional Attachment Quick Die Change Device Automatic System Device Poto electric Safety
- Capacity / Operating Force: 500 tons
- Stroke: 5.905515 to 11.81103 inch
- Rate: 20 to 55 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Mi-T-M Corporation
Description: Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload protection Frame: Powder coated 8-gallon twin tank receivers · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: Air Compressors Direct
Description: Industrial/Commercial Grade UL Listed 1.5-HP Electric Motor •Thermal overload motor protection •High quality pilot valve •Constant run control set at 105-125 PSI Heavy-Duty Single Stage Cast Iron Pump •Made in Somerset, PA USA •Belt drive design w/ totally enclosed heavy-duty
- Flow Capacity: 6.5 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Mile-X Equipment, Inc.
Description: Baldor Electric Bench Grinder This Baldor Electric Bench Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Features: Built for heavy duty grinding, powered by 1½ hp Baldor
-
Standards and Technical Documents - Active Booming Noise Control for Hybrid Vehicles -- 2016-01-1122Supplier: SAE International
Description: torque profile via the propulsion motor, which has the anti-phase profile of the driveline vibration, can therefore suppress driveline fluctuation. Engine vibration extracted from the HSG (Hybrid Starter Generator) is used for the desired input signal. The generated signal,
Find Suppliers by Category Top
Featured Products Top
-
Dramatic noise reduction and vibration isolation is achieved with Enidine's Elastomeric Isolation Mounts. In addition to its standard product line, Enidine develops custom elastomerics using the most advanced tools and techniques for material development, testing and rapid prototyping. These (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
Shock and Vibration with Isotech Elastomeric Mounts Isotech’s elastomeric products are the solution to preventing (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
other surface, as they would if the two surfaces connected by more conventional means. In machinery applications, vibration damping mounts acting like a shock absorber, allowing motors and equipment to operate more quietly and efficiently. Isotech offers a complete line of vibration (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Compact Drive Solution for High-Frequency Applications The YHD-2014 ultrasonic DC motor is engineered for compact devices requiring stable vibration and efficient (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
with electric motor 'B5' or 'B14' flange configurations. Accompanying the metric frame units above is a complete range of mountings to suit Nema and imperial frame motors with 'C' face or 'D' flange fitments. With fully machined (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
ATEX-Certified Hazardous Area Electric Motor Pump Adaptors for Demanding Industrial Environments Engineered for the toughest offshore, chemical processing, and hazardous area (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
area. Based on the high-precision guide of the DGSL, the pneumatic equivalent of the EGSL, these electric slides are available in four sizes as measured in slide width: 1.4, 1.8, 2.2, and 3 inches (35, 45, 55, and 75 mm). The motor, which is matched perfectly to the mechanical components (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable of delivering a wide range of torques for automated and responsive valve positioning without the complexity and cost of a pneumatic supply. Their (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
needs of our customers and the market. In this effort, lndelac has designed a submersible enclosure option compatible with our popular M Series and SNS4-15 Series Electric Actuators. The M Series electric actuator is ideal for valve automation with a standard ISO mounting configuration, output (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Pressure Washer Pumps: Belt Drive vs. Direct Drive
A "Direct Drive" pump has a hollow shaft, which simply slides onto the drive shaft of a motor or engine. The flange on the pump is mounted to the face of the engine or shaft end of the motor. Normal gasoline engine speed is about 3450 RPM. Since the pump is connected directly to the engine shaft
More Information Top
-
Development of a tactile vest
One delivers vibratory inputs to the torso using small, vibrating , electric motors mounted on a stretch fabric.
-
Recent Advances in Experimental Mechanics
The rotor was spun directly by a DC electric motor mounted via elastomeric vibration isolators to a massive steel base.
-
A technique for studying the combustion of small single drops of liquid fuel
This consisted of a blackened disk of Perspex 8 in. in diameter and $3 in. thick held on the shaft of a small high speed electric motor mounted on a vibration -free support.
-
Application of hydromounts in synchronizing mechanical systems testing
The imbalance of the untwisting rotor always causes alternating vibration loads on the electric motor mounts , which are larger the closer the momentary turn of the rotor frequency is to the proper frequency of the loaded corbels of the power units’ mounting.
-
Thermionic valves of improved quality for government and industrial purposes
The rejection of some mechanical defects was found possible by mechanically shaking valves on a vibrating platform mounted on an electric motor , which, in turn, was rubber-mounted on a base plate, the motor having an out-of-balance weight on its …
-
Mechanization at agglomeration plants
To protect the electric motor from vibration , it is mounted on the vibrator frames on sprung plates~ When all three vibrators are switched on at the end of unloading, the wagon vibrates and the remnants of material follow the main mass into …
-
A Summary of Existing and Future Potential Treatments for Reducing Underwater Sounds from Oil and Gas Industry Activities
Hard mounted electric motors will often have lower vibration levels than hard mounted diesel engines, and electric motors can also be resiliently mounted more easily.
-
The concepts of potential difference, voltage and e.m.f. II
The board is made to vibrate by a small electric motor which is mounted on the board, the motor having an eccentricmass onitsrotor.
-
Wireless Sensor Networks for Process Monitoring: The Rise of Remote Control (Editorial) - ePrints Soton
The node’s sensors monitor the system to which they are coupled; for example, a node mounted on an electric motor could measure its vibration signature.
-
Journal of Energy > Heat Pipes for Cooling of an Electric Motor
The respective bearing cases and the electric motor are mounted on a steel frame with vibration dampers.
Indicates content that may require registration and/or purchase.