-
Supplier: Accuris
Description: PUMP, VACUUM, POSITIVE DISPLACEMENT, ELECTRIC MOTOR DRIVEN
-
Supplier: Lube USA, Inc.
Description: No Description Provided
- Capacity: 0.4755096 to 0.792516 gallons
- Lubrication Flow Rate: 0.039625 to 0.04755 GPM
- Operating Pressure: 284 psi
- Features: Adjustable Volume, Integral Filter, Pressure Gauge, Pressure Switch
-
Supplier: ASTM International
Description: This specification covers the design and construction requirements of rotary positive displacement distillate fuel pumps intended for use in shipboard. Pumps covered by this specification are of Types II, III, IV, V, VIII, X, and XI and of sizes A-H. The pump shall
-
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted
- Maximum Discharge Flow: 0.026417205 to 0.21133764 GPM
- Maximum Discharge Pressure: 15 psi
- Discharge Size: 0.25 inch
- Features: Metering Pumps, Positive Displacement Pumps
-
Supplier: Great Plains Industries, Inc.
Description: No Description Provided
- Maximum Discharge Flow: 12 GPM
- Discharge Size: 1 inch
- Power Source: AC Powered
- Pump Housing Material: Aluminum
-
Supplier: BakerCorp
Description: Max: Shut Off Head Range: Up to 480' Max Solids Size: Up to 3.35" Max Operating Temp: Up to 160°F Voltage Electric: 115/230/460 volts Run Time per Full Tank: N/A Fuel Capacity: N/A Operating Speed: Typically 1,800 rpm GENERAL INFORMATION Weight: Less than diesel counterparts Standard Mount:
- Discharge Size: 8 inch
- Horsepower: 300 HP
- Maximum Discharge Flow: 1,500 to 5,200 GPM
- Maximum Discharge Pressure: 230 psi
-
Supplier: General Pump
Description: EZ SERIES 44 – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA-184TC), PUMP INCLUDES UNLOADER AND DOWNSTREAM INJECTOR EZ Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Solid ceramic plunger
- Maximum Discharge Flow: 3.6 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: ET SERIES – HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA56C) ET Series – Features: Triplex plunger pumps Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New
- Maximum Discharge Flow: 2.1 GPM
- Maximum Discharge Pressure: 2,610 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Surventis Surface Treatment LLC
Description: Metering Pumps for air, electric, hydraulic diaphragm, and peristaltic metering are available with flow rates to 100 GPH at pressures up to 1000 PSI.
- Features: Metering Pumps, Positive Displacement Pumps
- Pump Type: Peristaltic Pumps
-
Supplier: Magnatex Pumps, Inc.
Description: kW Available Atex II - / 2G cbk II C T2-T5 Positive displacement hollow disc magnetic drive pumps. Main features of these pumps are: self priming capability, reversible flow, and its low speed rotation. The low speed rotation fact, together with a new magnetic coupling
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: -58 to 392 F
- Power Source: AC Powered
- Features: Positive Displacement Pumps
-
Supplier: General Pump
Description: EP SERIES – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS EP Series – Features: Triplex plunger pumps Advanced forged brass manifold increases working pressure to 4,000 PSI Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual
- Maximum Discharge Flow: 2.4 GPM
- Maximum Discharge Pressure: 3,045 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: 51 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum oil-bath crankcase Solid ceramic plungers with continuously
- Maximum Discharge Flow: 2.11 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 165 F
-
Supplier: Magnatex Pumps, Inc.
Description: Sliding vane pumps are positive displacement pumps ideak for typical PD pump applications of high head low to medium flow. Sliding vane pumps are also very well suited for pumping liquids with very low viscosity. Close-coupled drivers are conventional
- Maximum Discharge Pressure: 203.05278 psi
- Media Temperature: -147 to 392 F
- Power Source: AC Powered
- Features: Magnetic Drive Pumps, Positive Displacement Pumps
-
Supplier: KSB AG
Description: Design Close-coupled in-line circulator pump with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Applications Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation
- Horsepower: 60.3099173206269 HP
- Maximum Discharge Flow: 3,082.0066666666667 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 230 F
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco Pivotrol ® Pump (patented) is a non electric pump which transfers high temperature condensate, or other liquids from a low point, low pressure or vacuum space to an area of higher pressure or elevation. This self-contained unit including PowerPivot ® technology
- Maximum Discharge Flow: 443.52000000000004 GPM
- Maximum Discharge Pressure: 200.152026 psi
- Discharge Size: 4 inch
- Features: Condensate Pumps, Positive Displacement Pumps
-
Supplier: HAWE North America Inc.
Description: The radial piston pumps consist of radially arranged, valve controlled pump cylinders. Higher delivery flows can be created by stacking of up to6 radials on a common shaft. The pump is usually driven by an electric motor, which is connected with the pump by means
- Maximum Discharge Flow: 24.0768 GPM
- Maximum Discharge Pressure: 10,152.639 psi
- Horsepower: 40.2066115470846 HP
- Power Source: None, Pump Only
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment and services. To date,
- Features: Hydraulic Pumps, Injection Pumps, Positive Displacement Pumps, Water Pumps
- Pump Type: Piston / Plunger Pumps
-
Supplier: KSB AG
Description: Design Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of sewage and faeces below the flood level. Automatedwith LevelControl. Applications Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals,
- Horsepower: 15.814600541853276 HP
- Maximum Discharge Flow: 616.4013333333334 GPM
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: IBT Industrial Solutions
Description: Effectors Hoists – Air and Electric Lever Hoists Mono Rails Spring Balancers Bridge and Runways Custom Built Ergonomic Handling Devices End or Arm Tooling Hose and Cable Reels Lifting Devices Shock Absorbers Vacuum Lifters Chain Falls Diaphragm and Piston Pumps Ergonomic Handling
- Pump Type: Diaphragm Pumps, Piston / Plunger Pumps
- Features: Positive Displacement Pumps
-
Supplier: KSB AG
Description: Design Vertical tubular casing pump with open or closed mixed flow impeller Applications Handling of seawater in desalination plants. Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor
- Horsepower: 10.05165288677115 HP
- Maximum Discharge Flow: 5.28344 to 88.05733333333333 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 113 F
-
Supplier: Pentair Engineered Solutions
Description: The Edwards Series Pump is a positive-displacement pump built specifically to address the demanding requirements of foam concentrate and water mist stationary and mobile fire protection systems. Key Features UL Listed/FM Approved or non-listed pumps for
- Maximum Discharge Flow: 80 to 180 GPM
- Maximum Discharge Pressure: 0 to 300 psi
- Discharge Size: 3 inch
- Media Temperature: 200 F
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Pump Housing Material: Cast Iron
- Features: Centrifugal Pumps, Positive Displacement Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are
- Discharge Size: 12 inch
- Horsepower: 215 to 225 HP
- Maximum Discharge Flow: 8,500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Witte Pumps & Technology GmbH
Description: PURO – Precision gear pump for the food Industries Easy to clean and individually tunable Stainless steel precision gear pump for conveying and metering of fluids with medium to low viscosity. Through decades of experience in design and selection of optimal materials, this type of
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,958 psi
- Media Temperature: 392 F
- Features: Dosing Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Clark Solutions
Description: Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and stainless steel
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Pump Type: Gear Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are
- Maximum Discharge Flow: 760 GPM
- Discharge Size: 4 inch
- Power Source: DC Powered, Gasoline / Diesel Engine
- Features: Positive Displacement Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Clark Solutions
Description: Series UP3/4 Gear Pumps for Water & Engine Oil Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical bronze gears, nickel-plated
- Maximum Discharge Flow: 2 to 3.9 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 104 F
- Power Source: DC Powered
-
Supplier: KRAL AG
Description: operate at a low noise level. Switching over from the operating pump to the reserve pump can be carried out by electric or manual means. Pump maintenance and filter cleaning can be performed without interrupting operations. KRAL double stations in block execution are
- Media Temperature: 122 to 266 F
- Power Source: AC Powered
- Features: Positive Displacement Pumps, Self-Priming Pump
- Pump Type: Screw Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: pump can not only be run dry, it can also handle a mixture of air and water without difficulty. The Viking Power 32/Vacuum provides maximum flow of 32 liters per minute and is self-priming up to a height of 2.5 (32) or 3.5 (Vacuum) meters. Although powered by an electric motor, this
- Maximum Discharge Flow: 7.92 to 8.448 GPM
- Discharge Size: 1.4960638 inch
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: UL Standards & Engagement
Description: 1 1.1 These requirements cover controllers intended for starting and stopping centrifugal and positive displacement fire pumps, including automatic and non-automatic types for electric motor with or without transfer switch or engine driven pumps in accordance with
-
Supplier: UL Standards & Engagement
Description: inrush current starting. 1.3 Variable speed fire pump controllers for electric motor driven, centrifugal fire pumps and positive displacement pumps are intended for use with squirrel cage induction, inverter duty rated, motors, and rated for 50 Hz or 60 Hz.
-
Supplier: Durovac Industrial Vacuums
Description: The DVP Portable industrial vacuum offers tremendous performance when handling ultra-fines and heavy powders. It’s a more powerful version of the DVR Portable model. The DVP combines a 15 to 30 horsepower electric TEFC motor with a positive displacement vacuum pump that
- Ultimate Operating Vacuum: 455.2 to 353.6 torr
- Pumping Speed: 360 to 650 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
Find Suppliers by Category Top
Featured Products Top
-
leader in the production of rotary positive displacement machines since 1868. Aerzen USA is based in Coatesville, PA. For more information, visit www.aerzenusa.com (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
The amount of energy used by a positive displacement pump is proportional to the pump’s differential pressure. The higher the pressure added by the pump, the harder the pump is working. Reciprocating pumps accelerate the mass of fluid in the discharge line with each discharge stroke (read more)
Browse Flow Meters Datasheets for Blacoh Fluid Control, Inc. -
Lightweight materials Using our lightweight, low friction materials in electric powertrain components and thermal management systems can have a positive impact for increased power density and extended battery (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Standard 15, 25, and 37 gallon dampener series are designed to act as shock absorbers for your peristaltic pumps while also serving as small bladder-style surge vessels. Prevent pipe and pump damage as well as costly repairs with these durable buffers against the damaging effects of water hammer and pulsation from any large positive displacement pumps. (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
closing valve, you need a surge suppressor. If the problem stems from uneven flow caused by a positive displacement pump, a pulsation dampener is your answer. Keep Reading (read more)
Browse Pressure Vessels Datasheets for Blacoh Fluid Control, Inc. -
Aerzen USA is a wholly-owned division of the German manufacturer, Aerzener Maschinenfabrik GmbH, and has been a recognized world leader in the production of rotary positive displacement machines since 1868. Aerzen USA is based in Coatesville, PA. For more information, visit www.aerzenusa.com (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Aerzen USA Corp. -
. Explore the diverse range of High Vacuum Blowers, including the HV Series and Canned Motor Blowers, both known for their positive displacement technology and oil-free operation. The product range covers a broad flow rate range, accommodating air, neutral gases (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Pumps are used in industrial and fleet applications to move liquids and gases. Most pumps used in industrial applications are either positive displacement or centrifugal. In both cases bearings are the component that must be lubricated and monitored. Rotary positive displacement pumps have (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Reliable Sub-Sea Umbilical and Down-Hole Injection Systems are an Integral Component of Successful Flow Assurance Programs
The chemical injection system consisted of electric positive displacement pumps , 40-micron chemical filters upstream of the pumps and 10-micron chemical filters on the pump discharges, 3 /8-inch (1.9 cm) O.D. Inconel 825 capillary, and “conventional style” chemical …
-
High efficiency, quasi-instantaneous steam expansion device utilizing fossil or nuclear fuel as the heat source
• Power supply unit to control the current on the heater contained inside the cylindrical heat cavity (voltage range from 0 to 220 Volts) • 1,300 psi electric positive displacement pump • Two modified diesel injector (spring loaded with the spring …
-
Comparison of aircraft, ground-rig and center pivot irrigation systems for application of pesticides to potatoes
Pesticides were injected into the irrigation water with a Simplex electric positive displacement pump (model I70) at the fourth tower of a Gifford Hill 360 center pivot system.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/6129/3/Bridgeman_Andrew_G_201009_MASc.pdf
positive displacement electric pumps (2).
-
Liquid and Gaseous Waste Operations Section Annual Operating Report CY 1998
Completed a cold alignment of the two electric motor Positive displacement pumps in preparation for their usage.
-
Enhanced shell-and-tube heat eschangers for the power and process industries. Final report
consisted of a positive displacement pump , electric preheaters, condenser/aftercooler, .
-
Gasoline Engine Management
The repeated opening and closing of the in- jectors, together with the periodic supply of fuel when electric positive - displacement fuel pumps are used, leads to fuel-pressure oscilla- tions.
-
Industrial Vacuum Cleaner for Glass Factory
The vacuum’s 15-horsepower electric positive - displacement vacuum pump (or PD-pump) moves about 380 cfm of air at 12 inches Hg (or 162 inches of water lift).
-
CR4 - Thread: Can wash basin water pollute ground water?
When I put a sink in to serve my basement workshop all I did was feed the sink drain into the inlet of a small electric driven brass positive displacement pump with an on/off switch above the sink.
Indicates content that may require registration and/or purchase.