-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ELECTRIC-RESISTANCE-WELDED COILED STEELTUBING FOR GAS AND FUEL OIL LINES
-
Supplier: Accuris
Description: Standard Specification for Electric-Resistance-Welded Coiled Steel Tubing for Gas and Fuel Oil Lines
-
Supplier: ASTM International
Description: Standard Specification for Electric-Resistance-Welded Coiled Steel Tubing for Gas and Fuel Oil Lines
-
-
Supplier: Newark, An Avnet Company
Description: Solenoid, T Series, 270 ohm Coil Resistance, Intermittent Duty
-
Supplier: ASTM International
Description: 1.1 This specification covers one grade of electric-resistance-welded coiled steel tubing 2 3/8 in. (60.3 mm) and under in outside diameter and 0.035 to 0.125 in. (0.89 to 3.18 mm), inclusive, in average wall thickness. The tubing is intended for conveyance of gas and fuel oil. 1.2 The
-
Supplier: Newark, An Avnet Company
Description: Relay, Coil Resistance 3,900 Ohm, Coil Input Voltage AC 120 Volt RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Solenoid, LT Series, 52.4 ohm Coil Resistance, Continuous Duty
-
Supplier: Tempco Electric Heater Corporation
Description: The heating source for the Mightyband heater is a resistance wire in straight form or wound into a miniature helical coil. The swaging and drawing process involved in manufacturing the heater cable for Mightyband heaters compacts the ceramic insulators that house the heating element
- Maximum Operating (Sheath) Temperature: 1,800 F
- AC Voltage Required: 120 to 240 volts
- Maximum Operating Temperature: 1,800 F
- Heater Type: Coil Heater
-
Supplier: Newark, An Avnet Company
Description: TIME-DELAY RELAY; Coil Type:DC; Torque Max:-; Current Rating:3A; No. of Phases:-; Resistance:-; Inductance:-; Inertia:-; Coil Voltage DC Max:24V; Coil Voltage VDC Nom:24V; Contact Current Max:3A; Contact Voltage AC Nom:120V RoHS Compliant: Yes
-
Supplier: Durex Industries
Description: Durex coil heaters feature continuous operating temperatures up to 1200°F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the stainless steel sheath provides maximum corrosion resistance. Optional internal
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.4 kW
- Coil Inner Diameter: 0.5 inch
-
Supplier: WATTCO
Description: greater functionality and ease of use in terms of mounting capabilities Wattco Reversable Duct heaters can be used in a number of industries and commercial activities. Singular Open Coil Duct heaters are designed to produce at least 22.5 KW per square foot area. One of the advantages of open
- AC Voltage Required: 120 to 600 volts
- kWatts: 22.5 kW
- Heating Capacity: 22.5 kW
- Heater Type: Coil Heater, Duct Heater
-
Supplier: Heat Exchange & Transfer, Inc.
Description: The OCH (open coil heater) series of elements consists of helical wound nickel chromium resistance wires supported by interlocking ceramic insulators. The ceramic insulators are mounted on a flexible stainless steel strap which allows the element to be bent to an 18” radius. These
- AC Voltage Required: 120 to 600 volts
- Watt Density: 1 to 12 W/in²
- Immersion (Heated) Length: 12 to 240 inch
- Insulation Options: Ceramic Insulation
-
Supplier: ASTM International
Description: This specification covers carbon and high-strength steel shapes of structural quality manufactured by the electric resistance forge-welding process from coils. The specimens shall be established by the steel supplier, shape manufacturer, and shape purchaser of the materials.
-
Supplier: 3X Ceramic Parts Company Limited
Description: bushings, resistance substrates, coil frames, sockets of power tubes and integrated circuit substrates, are mainly used for the installation, protection, support, insulation, connection and isolation of electrical components.
- Density: 3.8999975386044725 g/cc
- MOR / Flexural Strength: 47,862.15698787501 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electric Resistor Cement No. 78 is an ideal electrical refractory cement for coating resistors, coils, electric heating elements, furnaces, and embedding resistance wire. It replaces insulating varnish, enamel, mica, etc. The cement is also available in powder
- Use Temperature: 2,600 F
- Tensile Strength (Break): 325 psi
- Dielectric Strength: 1.3 to 51.00000000000001 kV/in
- Dielectric Constant (Relative Permittivity): 3.4 to 4.5
-
Supplier: SAE International
Description: This paper presents the development of a novel direct coil cooling approach which can enable high performance for electric traction motor, and in further significantly reduce motor losses. The proposed approach focuses on bypassing critical thermal resistances in motor by
-
Supplier: Waytek, Inc.
Description: Ensure flawless operation for the life of the installation with a hermetically sealed contactor sealed against dust & moisture intrusion. Egis Mobile Electric 7023B Hermetically Sealed Contactor Category: Contactors Manufacturer: Egis Mobile Electric Ignition protected for safe
- Maximum Switching Current: 100 amps
- Maximum DC Switching Voltage: 8 to 16 volts
- Operating Temperature: -40 to 85 F
- Type: Electrical Contactor
-
Supplier: Waytek, Inc.
Description: Ensure flawless operation for the life of the installation with a hermetically sealed contactor sealed against dust & moisture intrusion. Egis Mobile Electric 7025B Hermetically Sealed Contactor Category: Contactors Manufacturer: Egis Mobile Electric Ignition protected for safe
- Maximum Switching Current: 100 amps
- Maximum DC Switching Voltage: 16 to 28 volts
- Operating Temperature: -40 to 85 F
- Type: Electrical Contactor
-
Supplier: Inductotherm Group
Description: melt as the first crucible is removed for pouring. For easy, accurate transfer, machined slots guide coil assembly movement to the exact position. A rugged aluminum shell protects the coil while a specially designed base contains spills. Coil movement is controlled by a foot
- Heat Source: Electric / Resistance
- Application: Foundry / Melting
- Configuration: Top Loading
-
Supplier: Waytek, Inc.
Description: Ensure flawless operation for the life of the installation with a hermetically sealed contactor sealed against dust & moisture intrusion. Egis Mobile Electric 7022B Hermetically Sealed Contactor Category: Contactors Manufacturer: Egis Mobile Electric Ignition protected for safe
- Maximum Switching Current: 250 amps
- Maximum DC Switching Voltage: 9 to 36 volts
- Operating Temperature: -40 to 85 F
- Type: Electrical Contactor
-
Supplier: Tempco Electric Heater Corporation
Description: The densely compacted MgO insulation used in Tempco-Pak heaters produces excellent high temperature insulation resistance and dielectric strength. Heaters can be manufactured with the optional cold nickel leads internally spliced to the heating element wires within the same continuous
- Maximum Operating (Sheath) Temperature: 1,500 F
- AC Voltage Required: 120 to 240 volts
- Watt Density: 75 W/in²
- Maximum Operating Temperature: 1,500 F
-
Supplier: Gaumer Process
Description: or 200-277V and nominal power outputs 3, 5, 8, 10, 12 W/ft. The CT type outer jacket of the GHT cable has high chemical resistance and therefore can be used in areas where organic chemicals or corrosives may be present. When used with the GB Series connection accessories, the GHT heat tracing
- Maximum Operating (Sheath) Temperature: 150 F
- AC Voltage Required: 100 to 277 volts
- Maximum Operating Temperature: 150 F
- Heater Type: Coil Heater
-
Supplier: Backer Hotwatt Inc.
Description: Features: The Ceramic Plate Heater is made of the highest quality refractory ceramic with heating coils of nickel chrome resistance wire. These heaters are supplied with leads. Available in various wattages and voltages. Heaters may be supplied with exposed resistance element or
- Heating Capacity: 100 to 300 kW
- Features: Electric, Other
-
Supplier: Andantex USA, Inc.
Description: Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series Features Rated torque: 2.00 Nm Rated current: 0.40 A Residual torque: 0.04 Nm Coil resistance: 24 Ohms Power FAT 20:
- Torque Rating: 1.4749262536873156 Ft-lbs
- Power: 0.0536088153961128 HP
- Speed: 40 to 3,000 rpm
- Bore Diameter: 0.393701 inch
-
Supplier: Andantex USA, Inc.
Description: Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Low and accurate torque series Features Rated torque: 0.20 Nm Rated current: 0.05 A Residual torque: 0.007 Nm Coil resistance: 195 Ohms
- Torque Rating: 0.14749262536873156 Ft-lbs
- Power: 0.0335055096225705 HP
- Speed: 40 to 3,000 rpm
- Diameter: 2.9527575 inch
-
Supplier: Radwell International
Description: ALPS ELECTRIC , AP-68. AP68, STEPPER MOTOR, 18 DEGREE ANGLE, COIL RESISTANCE: 33 OHMS, 12VDC, 6-COLOR CODED TERMINAL WIRES, BRASS SLEEVE BEARINGS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Trent, Inc.
Description: Used for carbon determination in steel and other combustion analyses, this furnace has a refractory tube with a heating coil. The ends of the furnace are made of insulating brick held firm by steel casing. The outer casing is steel. The distance from the center of the furnace to the base is
- Process Temperature: 1,093.3333333333333 C
- Width / Tube O.D.: 31.74998285500926 mm
- Length (Chamber / Tube): 304.7998354080889 mm
- Atmosphere: Air / Oxidizing
-
Supplier: Vulcan Electric Co.
Description: wire coil for optimum heat transfer High temperature nickel chromium resistance wire Standard finished diameters from .205" to .500" Screw and nut terminals on catalog models Many catalog wattage, voltage, and lengths Several models offered with mounting fittings
- Maximum Operating (Sheath) Temperature: 1,600 F
- Maximum Operating Temperature: 1,600 F
- Features: Electric
- Heater Type: Tubular Heater
-
Supplier: ValueTronics International, Inc.
Description: The GUARDIAN 20KVDC is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its
- Features: Current Leakage Tester
- Types of Measurements: DC Hipot, Insulation Resistance
-
Supplier: OMEGA Engineering, Inc.
Description: greater emissivity. A 2.5 cm (1") thick ceramic fiber refractory board is grooved out to support the precision resistance coils. The resistance coil is then housed into the grooved-out refractory board. A layer of durable, high temperature, cement is used to bond the
- Maximum Operating Temperature: 1,600 F
- Heating Capacity: 0.72 to 12.9 kW
- AC Voltage Required: 120 to 480 volts
- Watt Density: 10 to 25 W/in²
-
Supplier: Trent, Inc.
Description: Units is a coiled, wire, resistance, heating element that is mounted in a grooved ceramic plate and embedded in cement to increase the heat transfer characteristics. Maximum operating surface temperatures range from 500° F to 1800°F, depending on how much heat is dissipated. All sizes are
- Maximum Operating (Sheath) Temperature: 1,800 F
- AC Voltage Required: 230 volts
- kWatts: 0.275 kW
- Width of Heated Area: 4 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electric Works Win Source Part Number: 1104179-ASX22003 Packaging: Tube/Rail Termination Style: PC Pin Contact Form: DPDT (2 Form C) Mounting: Through Hole Coil Resistance: 129 Ohms Coil Current: 23.3mA Operate Time: 5ms Relay Type: Telecom
- Coil Resistance: 129 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Vulcan Electric Co.
Description: resistance wire coil for optimum heat transfer High temperature nickel chromium resistance wire Full brazed wound fin: 1 1/8" diameter x 4.5 fins/inch Standard sheath diameter of .440" Screw and nut terminals on catalog models Many catalog wattage, voltage, and lengths Standard
- Maximum Operating (Sheath) Temperature: 1,200 F
- Maximum Operating Temperature: 1,200 F
- Features: Electric
- Heater Type: Tubular Heater
-
Supplier: Stearns®
Description: Features & Benefits Series 330 is a value priced brake, with no manual release option. Ideal for high cycle applications Class H coil Few moving parts Comes standard with carrier friction disc Direct Acting UL Recognized Class H coil insulation system to US Standards (UR) and Canadian
- Torque Rating: 3 to 300 Ft-lbs
- Configuration: Disc
- Magnetic Type: Electromagnetic
- Engagement: Friction
-
Supplier: Win Source Electronics
Description: Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089461-RXM2LB2BD Coil Resistance: 630 Ω Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status:
Find Suppliers by Category Top
Featured Products Top
-
Hotwatt, made in USA, was established in 1952 and began with the manufacturing of one product, the open coil heating element. Since then Hotwatt has expanded our product line to include cartridge, air process, immersion, strip and finned strip, tubular and finned tubular, band, foil, flexible (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
Effective Hardening and Tempering requires the ability to deliver uniformly heated material to achieve optimum product straightness and minimal quench cracking. ThermaTunnels, electric resistance heated, barrel furnaces are placed between the induction coils and quench system where (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Inductotherm Group -
through a coil, which creates a magnetic field. When a conductive part is placed in the magnetic field, an electric current is induced in the object. The resistance of the object to the current generates heat, which in turn heats the part. Primary Benefits of induction heating for (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
A Resistance Temperature Detector (RTD) is a temperature sensing device that consists of a wire coil or deposited film of pure metal. The element’s resistance increases with temperature in a known and repeatable manner, making them a reliable tool for measuring temperature within (read more)
Browse RTD Temperature Probes Datasheets for Tempco Electric Heater Corporation -
Inductors are mainly used to clean differential noise, store electric energy, and stabilize power and performance. Now you can do it better with Laird’s Multilayer Power Inductors. Laird Steward brand inductors, also called coils or reactors, are passive electrical components which resist (read more)
Browse Chip Inductors Datasheets for Heilind Electronics, Inc. -
One of the most critical factors determining a motor’s performance is its “winding.” Windings consist of conductors—such as copper or aluminum wire—wound into coils. When an electric current flows through them, they generate a magnetic field. Through interaction (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
solutions or test benches – obviously, they don’t want to lose it. How can a contactor contribute to energy efficiency? Resistance is the parameter where energy loss within the contactor can occur and which can be affected. To do this, contactors need to optimize their coil consumption (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
A Design Analysis of Pairing Inductive Encoders With Flat Brushless Dc Motors Various encoder solutions, including inductive, magnetic, and optical designs, are utilized in electric motors for optimal servo control. The diameter and length of an encoder are determined by (read more)
Browse Rotary Encoders Datasheets for Portescap -
interior is typically made of stainless steel, possessing excellent corrosion resistance and high-temperature resistance, ensuring no deformation during prolonged use in various environments. 2. Insulation Layer A thick insulation layer, typically made of (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
-intrusive sensing element that nearly eliminates maintenance requirements. Combined with the superior abrasion and corrosion resistance of McCrometer's fusion-bonded epoxy UltraLiner, this magmeter is a superior choice for installation in hard-to-reach areas and applications where maintenance is awkward or (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Magnetocaloric Energy Conversion
This is due to the fact that other kinds of magnetic field sources, for instance, electric resistive coils (electromagnets) operate with a rather low efficiency.
-
Boiler Water Treatment Principles and Practice
Electric boiler: A type of boiler that produces heat via electric resistance coils or electrodes.
-
http://dspace.mit.edu/bitstream/handle/1721.1/44858/301745198-MIT.pdf?sequence=2
The heat source in the annex ventilation system was an electric resistance coil heater, also placed at point 3 in the generic heat recovery unit in Figure 5-17.
-
Air Source Heat Pumps
When outdoor temperatures fall below 40°F, a less-efficient panel of electric resis- tance coils , similar to those in your toaster, kicks in to provide indoor heating.
-
Metallurgical parameters controlling matrix/B4C particulate interaction in aluminium–boron carbide metal matrix composites
The fluidiser unit is a cylindrical quartz tube (45 mm diameter6300 mm height), heated using electric resis- tance coils .
-
HVAC Systems Design Handbook, Fifth Edition > Equipment: Part 2
The heating element may be a steam or hot water coil, or the unit may be direct-fired by using fuel gas or electric resistance coils .
-
Refrigeration Systems and Applications 2nd Edition Complete Document
To make up the difference, heat pumps have a supplemental heating system, usually electric resistance coils (basically an electric furnace inside the heat pump indoor cabinet).
Indicates content that may require registration and/or purchase.