-
Supplier: Kinematics Manufacturing, Inc.
Description: all the raw materials, components and final assemblies to meet these standards. Performance Kinematics slew drives are powered with patented hourglass worm technology to give maximum survivability load-holding as well as increased efficiency and accuracy. Unlike standard worms
- Holding Torque: 4,424.778761061942 to 162,241.887905605 Ft-lbs
- Gear Ratio: 30 to 156,600 (X : 1)
-
Supplier: MY-TE Products, Inc.
Description: FEATURES Worm & worm gear drive for positive load holding Improved dynamic braking and brake motor Single-phase motor Grooved drums for 1/4″ cable Low-voltage pendant control Many available options
- Load Capacity: 20,000 lbs
- Line Diameter: 0.25 inch
- Maximum Loaded Line Speed: 37 ft/min
- Type: Electric
-
Supplier: Renold Plc.
Description: product life Motorised and speed reducer versions Adaptability - ideal for hostile environments Replacement for Flender Cavex WM Series Product Features Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency. Sprag clutch backstop option to prevent drive reversal.
- Gear Ratio: 4,900 (X : 1)
- Maximum Input Power: 154.125344263824 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 5 to 200kN Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on
- Lift Capacity: 11.24 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Mixer Direct
Description: a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The electric gear drive have a 7.5:1 worm gear reduction which provides the torque to mix medium to high viscosities and comes equipped with (1) 12" Axial flow turbine . Mixer Direct offers a unique baffle
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 100 ton Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on
- Lift Capacity: 2 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 100 ton Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on
- Lift Capacity: 0.5 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 5 to 200kN Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on
- Lift Capacity: 22.48 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Mixer Direct
Description: a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The electric gear drive have a 7.5:1 worm gear reduction which provides the torque to mix medium to high viscosities and comes equipped with (1) 10" axial flow turbine . Mixer Direct offers a unique baffle
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 0.5 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The electric gear drive have a 7.5:1 worm gear reduction which provides the torque to mix medium to high viscosities and comes equipped with (1) 14" Axial flow turbine . Mixer Direct offers a unique baffle
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1.5 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impeller will collapse to allow entry into the 6" NPT opening in the center of the IBC tote. The bracket can fit a range of
- Media Viscosity: 1 to 15,000 cps
- Capacity: 0.1336805462721843 to 668.4027313609214 cubic feet
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1.5 HP
-
Supplier: Renold Plc.
Description: Worm gear unit available as a single reduction unit up to 70:1 ratio, with a power capacity of up to 45kW. "Rapid Response" lead times on standard product - available from stock components High torque capacity - compact design Heavy duty version - for demanding applications Variable mounting
- Gear Ratio: 70 (X : 1)
- Maximum Input Power: 60.3099173206269 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Description: operation. For monorail trolley suspended hoists, the single, powerful motorized Tractor provides fast horizontal travel while minimizing worker fatigue. A squirrel cage electric motor and heavy-duty worm gear reducer drives a urethane drive wheel. The drive wheel
-
Supplier: Dearborn Overhead Crane
Description: Chester Electric Low Headroom Chain Hoists are designed for those applications where headroom is limited. Engineered around proven designs, these hoists provide smooth, quiet trouble free operation in a variety of Class III applications. The units are equipped with worm drive
- Line Type: Chain
- Type: Electric
-
Supplier: Indelac Controls, Inc.
Description: equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is equipped with a thermally bonded
- Actuator Torque: 5,000 to 14,040 In-lbs
- Number of Turns (For Multi-turn Actuators): 1 to 30
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 460 volts
-
Supplier: BI-TORQ® Valve Automation
Description: The BI-TORQ NL Series electric actuator features a worm gear drive that makes it ideal for butterfly valve actuation since it does not require a brake. The worm gear and output shaft are a one-piece design that is strengthened with heat treatment. In addition, the NL is
- Actuator Torque: 177 to 17,600 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 to 380 volts
- Stem Diameter: 0.472 to 1.181 inch
-
Supplier: Milwaukee Electric Tool Corporation
Description: CORDED, GRIP HANDLE TYPE 120 VAC/DC INPUT SUPPLY RATING CARBIDE TIPPED BLADE MATERIAL 15 AMPERE CURRENT RATING 4400 RPM SPEED RATING 7-1/4 INCH BLADE DIAMETER 51.5 DEG BEVELING ANGLE 2 INCH AND 7 TO 16 INCH DEPTH OF CUT AT 90 DEG 1-25/32 INCH DEPTH OF CUT AT 45 DEG LENGTH 19 INCH INCLUDES (1)
- Blade Size: 7.25 inch
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
- Use Type: Hand Held
-
Description: with worm drive gear reducers and case hardened load chain Choice of lug mounted, push/pull, hand geared or motorized trolley drives are available to meet a variety of applications. Standard features include 5 or 6 pocket load wheels, durable self-locking worm
-
Supplier: IntelLiDrives, Inc.
Description: RTLA Series motorized rotation stages provide precision angular positioning accuracy combined with high load capacity. All RTLA stages are constructed of anodized aluminum, with rotation accuracy ensured by the precision bearings and ground worm gear drive system. The single monolithic
-
Supplier: IntelLiDrives, Inc.
Description: RTLA Series motorized rotation stages provide precision angular positioning accuracy combined with high load capacity. All RTLA stages are constructed of anodized aluminum, with rotation accuracy ensured by the precision bearings and ground worm gear drive system. The single monolithic
-
Supplier: IntelLiDrives, Inc.
Description: RTLA Series motorized rotation stages provide precision angular positioning accuracy combined with high load capacity. All RTLA stages are constructed of anodized aluminum, with rotation accuracy ensured by the precision bearings and ground worm gear drive system. The single monolithic
-
Supplier: IntelLiDrives, Inc.
Description: RTLA Automation Series of Rotary tables use a worm gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 17 stepper motors. All tables have a clear aperture or clear and 360° visial scale. - Load capacity 25 kg - Stepper motor driven - 60 mm
-
Supplier: Venture Mfg. Co.
Description: This versatile, medium duty combination worm drive and spur gear driven gearbox can be used for virtually any application imaginable where strength and reliability are needed.. Features: 12 vdc 20% Duty Cycle typical (1on/4 off) Optional Manual crank Electric Motor Brake Metal
- Continuous Current: 21 amps
- Continuous Torque: 840 In-lbs
- Gearbox Ratio: 201 : 1
- Shaft Size: 0.75 inch
-
Supplier: Indelac Controls, Inc.
Description: equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is equipped with a thermally bonded
- Supply Voltage: 12 to 460 volts
- Maximum Torque: 27,300 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 27,300 In-lbs
-
Supplier: Velmex, Inc.
Description: B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K).
- Work Table Diameter: 4.92 inch
- Thru Hole Diameter: 1.57 inch
- Maximum Axial load: 200 lbs
- Maximum Radial Load: 25 lbs
-
Supplier: TPA Motion
Description: based design to handle simultaneously occurring radial, axial, and moment loads Hydraulic Motor Ready (Can also be equipped with electric motor/gearbox) WD-LA Slew Drives Worm Gear Drive System Designed for Outer Ring Rotation Totally Enclosed Ball Bearing Ready for
- Bore Size: 5.709 to 20.669 inch
- Outside Diameter: 13.819 to 30.748 inch
- Overall Width: 3.228 to 5.118 inch
- Dynamic Axial / Thrust Load: 34,000 to 73,000 lbs
-
Supplier: Dearborn Overhead Crane
Description: Chester Wire Rope Electric Hoists feature worm gear drives for quiet, smooth, reliable operation. These hoists are available in single hook, twin hook or multiple hook models for lug, floor, ceiling or trolley mounting. Capacities from 1 to 15 tons in a variety of configurations
- Load Capacity: 2,000 to 30,000 lbs
- Load Hook: Double / Twin, Single
- Type: Electric
- Line Type: Wire Rope / Cable
-
Supplier: parvalux by maxon
Description: comprehensive customization service. Our PBL60 range with a Bronze gear material offers a powerful solution for various applications and industries. This brushless DC motor has a worm wheel gearbox attached and offers a complete drive solution, this can be customised to suit you. With
- Other Output Power: 0.18495041311658916 HP
- Continuous Current: 6.7 amps
- Continuous Torque: 32.743362831858406 In-lbs
- Gearbox Ratio: 15 : 1
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears have a long history in the design, manufacture and supply of custom gears, specialist gearboxes and geartrains [gear drives]. Customers with their very diverse applications have included: Military vehicle Gun turret drives, traverse and elevation controlSpiradrive
- Gearing: Bevel / Miter, Helical, Hypoid, Spur, Worm
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base, Motor Mount / Gearhead
-
Supplier: Renold Canada
Description: product life Motorised and speed reducer versions Adaptability - ideal for hostile environments WM Series Product Features Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency. Sprag clutch backstop option to prevent drive reversal. Double extension input shaft for
- Gear Ratio: 5 to 4,900 (X : 1)
- Maximum Input Power: 154 HP
- Maximum Input Speed: 250 to 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: Precision Surfacing Solutions
Description: an inch wide. Drive is from an electric motor via a lay shaft, and is transferred to the lap using a multi vee drive belt located on the periphery of the support plate. This approach considerably reduces the vibration at the polishing surface.
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Ceramics / Glass, Ophthalmic / Optical, Wet Finishing
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Automation / Material Handling: None / Manual
-
Supplier: Radicon
Description: We offer a wide range of industrial gearbox repair services and can boast many years experience of repairing demanding and highly critical transmissions in numerous industries. Our repair expertise can be applied to the simplest transmissions through to complex drive arrangements of all makes
- Gearing Arrangement: Bevel / Miter, Helical, Planetary, Worm
- Industries Served: Chemical Processing, Food and Beverage, Industrial / Manufacturing, Metals Manufacturing and Processing, Mining, Oil and Gas, Power Generation (Electric Utilities), Wind Energy
- Features: Europe Only, Specialty / Other
- Analysis Services: Failure Analysis
-
Supplier: Precision Surfacing Solutions
Description: environments, even with multi-shift operation. the surrounding work table can be simply adjusted as the lap plate wears, so that the sharp edge is never exposed. The lap plate drive system uses a separate motor and worm and wheel mechanical reduction gear box with multi-belt
- Power: 10 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Alfa Laval Inc.
Description: unit, flameproof electric motor, inlet and outlet connections, auxiliary equipment, a spare parts kit and a set of tools. The separator consists of a frame with a base that contains a horizontal drive shaft, worm gear, lubricating oil bath, and hollow vertical bowl spindle. The
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
-
Supplier: Cosen Saws, USA
Description: pads riding on a Widened Double Track. This design facilitates extremely sound rigid saw frame structure, ensuring the smoothest feeding movement. · The Blade Drive System for the saw blade comes from a 10 hp motor through a power effective high precision worm reducer. These specially
- Cutting Capacity: 23.6 to 26 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
Find Suppliers by Category Top
Featured Products Top
-
production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb-in (3085 Nm) torque. The K series actuators are equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
-in (3085 Nm) torque. The K series actuators are equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
We're the leading supplier of Transmission System products for solar Generator, we can offer linear actuators, screw jacks, worm slewing drives, planetary gearboxes, slewing bearings for you. The slewing drives are powered with hourglass worm technology for maximum gear torque and (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, helical worm gear reducers, agricultural gearboxes, tractor gearboxes, auto gearboxes, planetary gearboxes, PTO shafts, special reducer, variators, gear motors, electric motors and many other products. OEM inquiries are also welcome. Planetary Gearboxes Specifications Worm & Bevel Gear Operators (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Bodine Electric Company offers a wide variety of three phase AC motors and gearmotors designed to operate with variable frequency drives. The high voltage spikes inherent with the high-speed switching of PWM electronics demands a more robust insulation system in the motor. Bodine Electric (read more)
Browse AC Motors Datasheets for Bodine Electric Company -
connected directly to the driven load, which saves space and eliminates unnecessary parts that are bulky and present alignment issues. The gearhousing was designed for maximum flexibility. These gearmotors can be face-mounted on the drive-shaft side, or from the bottom of the gearhead. For more information, please visit our web site at www.bodine-electric.com (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is equipped with a thermally bonded ultraviolet resistant polyester powder coating (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Main trends in standardization and normalization of equipment for plastics processing
… the UkrNIIplastmash planned five aggregates on the basis of worm presses for the production of pipes and products sold by the meter such that many units (tubular heaters, sprocket chains, casing for thermal automatics and electric drive , worm coolers, digital marking devices …
-
CR4 - Thread: Best Way to Make a Releasing Mechanism from a Bimetallic Strip?
This unit is so light, that a very small electric gearmotor driving a worm gear similar to the one you have now could do the tracking, powered by a small solar cell.
-
Application of electric motors for mechanization and automation of pipeline valves
Electric motor 1 drives worm gear 9 through gears 2, 3, and 4.
-
Imp miniature EOD robot
… extended) Vertical reach: 1.2 m Horizontal reach: 1.2 m Weight: 75 kg Lifting capacity: 5 kg at 1.2 m Drag capacity: 75 kg Drive: 2 or 4 track system from electric motors with worm drive gears Speed: 0-0 …
-
Imp
… Own length Manipulator arm Vertical reach 1.2 m Horizontal reach 1.2 m Lifting capacity 5 kg at 1.2 m Drag capacity 75 kg Drive 2 or 4 track system from electric motors with worm drive gears Power capacity 12 …
-
PW Allen Imp miniature EOD robot
… extended) Vertical reach: 1.2 m Horizontal reach: 1.2 m Weight: 75 kg Lifting capacity: 5 kg at 1.2 m Drag capacity: 75 kg Drive: 2 or 4 track system from electric motors with worm drive gears Speed: 200 mm/s …
-
A TUNNEL RESOLUTION INVESTIGATION USING AN AUTOMATED RESISTIVITY TANK ANALOG *
The gantry also supports an electric motor and worm drive , so that the head can be translated automatically for travers- ing in the x-direction.
-
Kentree Ltd
… extended) Vertical reach: 1.2 m Horizontal reach: 1.2 m Weight: 75 kg Lifting capacity: 5 kg at 1.2 m Drag capacity: 75 kg Drive: 2 or 4 track system from electric motors with worm drive gears Speed: 200 mm/s …
-
http://dspace.mit.edu/bitstream/handle/1721.1/39051/34872528-MIT.pdf?sequence=2
When a motor operated valve functions properly an electric motor drives a worm .
-
Transportation Category Winner - Nasa Tech Briefs :: NASA Tech Briefs
The regulator mechanism is operated by a suitable system (e.g. an electric engine driving a worm gear) in order to modify the angular position of the slotted holes and the movement of the slider when the cam is lifting, with respect …
Indicates content that may require registration and/or purchase.