-
Supplier: Newark, An Avnet Company
Description: CONNECTOR ELECTRICAL HPM WIRE HARNESS
-
Supplier: Accuris
Description: Road vehicles - Connections for onboard electrical wiring harnesses Part 5: Test methods and general performance requirements for wiring harness connector operation
-
Supplier: Accuris
Description: Road vehicles \x97 Connections for onboard electrical wiring harnesses \x97 Part 5: Test methods and general performance requirements for wiring harness connector operation
-
-
Supplier: Accuris
Description: Road vehicles -- Connections for on-board electrical wiring harnesses -- Part 5: Test methods and general performance requirements for wiring harness connector operation
-
Supplier: Accuris
Description: Road vehicles \x96 Connections for on-board electrical wiring harnesses \x96 Part 5: Test methods and general performance requirements for wiring harness connector operation
-
Supplier: Smiths Interconnect, a Molex company
Description: encapsulating the wires, terminations, and connectors with a durable material. This provides additional protection against moisture, abrasion, and environmental conditions. Ink Printing for Marking After production, each cable, wire, or connector is clearly marked for easy
- Industry Served: Aerospace / Military, Industrial Automation, Medical, Telecommunications
- Capabilities: Design Assistance, Testing and Evaluation, Total Manufacturing
- Features: Europe Only
-
Supplier: NAI Group, LLC
Description: often incorporates a number of cable assemblies that fan out from the main harness, and may utilize different connectors to attach to equipment. Refer to the sample harnesses shown at right. NAI can also include terminal blocks in the harness construction. Operators use
- Industry Served: Aerospace / Military, Computer / Networking, Industrial Automation, Medical, Telecommunications
- Capabilities: CAD Documentation / Drawings, Design Assistance, Prototyping, Testing and Evaluation, Total Manufacturing
- Features: East Asia / Pacific Only, Midwest US Only, North America, Other, Southwest US Only, United States Only
-
Description: Connect the harness of power supply, led, switch and other electrical equipment on the main board inside the tool. All are custom made to customer specifications and reduce construction time. Choice of connector type, number of conductors, and custom labels make any installation
- Features: Other, Other / Specialty
- Standards / Certifications: RoHS
-
Supplier: Douglas Electrical Components
Description: Integral cable harnesses Braided harnesses Connectorized harnesses with integral back-potted connectors Integrated assemblies; as an example, design connector-to-wire harness assemblies for hermetic and non-hermetic applications Over molded hermetic cable assemblies FAQ What are
- Standards / Certifications: CSA Mark, IEC, UL Recognized Component Mark (US and Canadian)
- Features: Other
-
Supplier: Omnetics Connector Corporation
Description: cable harness will not fail in the field. Andy Strange, Chief Engineer recounts: “Intricon, a customer of Omnetics, had an application for a custom connector and cable harness that was to be used on a military headset. The connector needed to be unobtrusive to the user –
- Industry Served: Aerospace / Military, Industrial Automation, Medical
- Capabilities: Design Assistance, Total Manufacturing
- Features: North America, Northeast US Only, United States Only
-
Supplier: Newark, An Avnet Company
Description: 4p15s Ten50 harness connector housing
-
Supplier: Heilind Electronics, Inc.
Description: 2JCIE-HARNESS-01
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 8507 insulation piercing connector was specifically designed for harnes board applications. Accepts wire up to 0.20″, which can be inserted from multiple angles within the 180 degree opening. Finger pressure easily actuates product into open position. Part is available with 4
- Connector Type: Board Mount Connector
-
Supplier: Newark, An Avnet Company
Description: Harness Clip Harness Clip With Anchor RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: WIRING HARNESS
-
Cable Harness and Wire Harness Services - Wire Harness Assemblies for a Wide Variety of ApplicationsSupplier: CDM Inc.
Description: CDM has extensive wire harness manufacturing capabilities provided by some of the most experienced technicians in our industry. CDM’s expertise includes a wide range of wire harness assemblies such as discrete wire, open bundle, closed bundle and waterproof harnesses for commercial,
- Industry Served: Aerospace / Military, Commercial, Medical
- Capabilities: Design Assistance
- Features: North America, Northeast US Only, United States Only
-
Supplier: Waytek, Inc.
Description: Mini Relay Connector 75612 Category: Mechanical Relays & Connectors Aptiv No. 12077993 Terminals required: (2) 31085 and (3) 32037 12 Ga. terminals Weatherproof Heat stabilized thermoplastic connectors for relays Terminals (when supplied with connector) are brass, bright
- Connector Type: Automotive Connector
-
Supplier: Waytek, Inc.
Description: Mini Relay Connector 75281 Category: Mechanical Relays & Connectors Manufacturer:TE Connectivity Terminals: Four or (5) 1/4" 31073 or 32074 Bosch Reference: 3334485007 Heat stabilized thermoplastic connectors for relays Terminals (when supplied with connector) are brass,
- Connector Type: Automotive Connector
-
Supplier: Waytek, Inc.
Description: Mini Relay Connector 75610 Category: Mechanical Relays & Connectors Manufacturer: TE Connectivity Connects to 5-Pin, weatherproof 3-12 Ga. and 2-18 Ga., GXL 12 leads Terminals included Use crimp tool stock no. 419 Heat Stabilized thermoplastic connectors for relays Heavy-duty,
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: SAE International
Description: This SAE Standard defines dimensional characteristics of existing flat blades of multipole connectors and specific requirements for on-board electrical harnesses of road vehicles. This document applies to connectors designed to be disconnected after mounting in the vehicle in
-
Supplier: SAE International
Description: This SAE Standard specifies dimensional characteristics of flat blades of single-pole connectors and specific requirements for on-board electrical harnesses of road vehicles, which can be fitted into female connectors such as those given as in Appendix A . This document applies
-
Supplier: SAE International
Description: This SAE Standard defines tests methods and general performance requirements of single-pole and multipole connectors for on-board electrical wiring harnesses of road vehicles. These requirements are not intended for connections internal to electronic devices. This document applies to
-
Supplier: SAE International
Description: This SAE Draft Technical Report defines tests methods and general performance requirements of single-pole and multipole connectors for on-board electrical wiring harnesses of road vehicles. These requirements are not intended for connections internal to electronic devices. This
-
Supplier: Opto 22
Description: The SNAP-HD-ACF6 is a 6 ft. (1.8 m) wiring harness assembly for SNAP 16-channel digital input modules. The assembly attaches to the top connectors of a 16-channel digital module and provides flying leads for wiring to field devices.
- North American (AWG): 22 AWG
- Cable Length: 6 ft
- Features: Cable Assembly, Multiconductor Cable, Other
- Gender: Female-Female, Male-Female
-
Supplier: HARWIN
Description: Two out of three connector system configurations are Cable-To-Board, or Cable-To-Cable. Both require at least one connector to be cable (wire) terminated. End users typically handle connector cabling in one of these two ways: assembly internally; or outsource to an external
- Application: Automotive, Industrial / Instrumentation and Control, Telecommunications
- Features: Cable Assembly
-
Description: ISO 8092:2005 defines terms and specifies test methods and general performance requirements for single-pole and multi-pole connections used with on-board electrical wiring harnesses of road vehicles. It is applicable to connectors designed to be disconnected after mounting in the
-
Supplier: CSA Group
Description: ISO 8092:2005 defines terms and specifies test methods and general performance requirements for single-pole and multi-pole connections used with on-board electrical wiring harnesses of road vehicles. It is applicable to connectors designed to be disconnected after mounting in the
-
Supplier: Waytek, Inc.
Description: Egis Mobile Electric 4603B Molex MX-150 Connector Kit Category: Molex MX150 Connectors Manufacturer: Egis Mobile Electric Used for Control Harness for Egis TDR Series Molex MX-150 Connector Control Harness with wire leads Connector Kit Includes: Molex #
- Current Rating: 22 amps
- Connector Type: Automotive Connector
-
Description: Connect the harness of electrical equipment such as communication between camera and main server. All are custom made to customer specifications and reduce construction time. Choice of connector type, number of conductors, and custom labels make any installation efficient and
- Features: Other, Other / Specialty
- Standards / Certifications: RoHS
-
Description: It is arranged in the cab, connecting the front door, ceiling harness and connecting the harness of electrical equipment in the cab. All are custom made to customer specifications and reduce construction time. Choice of connector type, number of conductors, and custom
- Application: Automotive
- Features: Other, Other / Specialty
- Standards / Certifications: RoHS
-
Supplier: Littelfuse, Inc.
Description: Wiring cables wit electronic trailer control module for cars and campers. Littelfuse wiring kit and trailer control modules are a simple and effective solution for the trailer lights, both on cars and camper, without any load for the vehicle electrical system. Built with technologically
- Application: Automotive
-
Supplier: Littelfuse, Inc.
Description: 13-pole ISO 11446 wiring cables with trailer electronic control module for cars, caravans and campers. Littelfuse wiring kit and trailer control modules are a simple and effective solution for the trailer lights driving, both on cars and camper, without any load for the vehicle electrical
- Application: Automotive
-
Supplier: Radwell International
Description: CABLE CONNECTOR HARNESS INPUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CSA Group
Description: equipment in road transport. In particular, ISO 16844-1:2013 specifies the connectors used to connect the recording unit of the tachograph to the vehicle electrical wiring harness.
-
Description: equipment in road transport. In particular, ISO 16844-1:2013 specifies the connectors used to connect the recording unit of the tachograph to the vehicle electrical wiring harness.
Find Suppliers by Category Top
Featured Products Top
-
relates to new custom, built to order solutions. How can you design, create and build a custom connector harness in less than 8 weeks? Easy, and it all starts up front with the initial design concept of a 3D model. Read the remainder of the article: Omnetics Expedited 3D Models with the designers in Mind….. (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
Omnetics’ Complex Harness Solutions – any Connector, any Cable, any Application. Whether you have exact designs and specifications for your complex harness or are looking for a partner that can provide expert advice and guidance, Omnetics’ (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
Harness Board Components E-Z-Hook offers a full line of nail clips, test terminals and harness board nails. (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
applications to perform in harsh environments and low current applications Color-coded connectors reduce cycle time during harness assembly due to easy visual installation and prevent mis-mating of the headers and connectors During locking and mating of connector an audible (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
can be configured as a connector-to-connector or connector-to-wire feedthrough to simplify customer installation. PotCon bulkhead connector feedthroughs can also be incorporated with other Douglas Electrical Components products and designs such as our DuctorSeal wire feedthroughs, Portplates for multiple connection points, OptiSeal for fiber optics, and custom cable harness line. (read more)
Browse Electrical Connectors Datasheets for Douglas Electrical Components -
Connectors & Adapters Harness Board Components Test Leads & Patch Cords (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Hooks & Probes Connectors & Adapters Harness Board Components (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Overview The QH-XT60-F is a female XT60 connector from the XT series high-current connection solution, designed to replace conventional terminal-and-wire connections in high-current charging and discharging applications. It (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Harness Board Accessories Connectors & Adapters Wire & Cable Kits Industry Focus: Aerospace Automotive Electronic Energy Defense Medical Hobbyist (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
customer-specific environmental, mechanical, and pressure or vacuum requirements. The connector assemblies are backpotted with integral wires or cables, allowing customization of conductor type, wire gauge, cable length, and harness configuration. Douglas Electrical can also integrate additional (read more)
Browse Wire to Wire Connectors Datasheets for Douglas Electrical Components
Conduct Research Top
-
Smart Computing Article - Basic Troubleshooting- Power Supplies
A typical power supply looks like a metal box with wire harnesses sprouting from one side. Should you need to verify your PSU s brand and model to look up its specs or seek tech support, you ll need to read its label. This probably will require you to open your PC s case. Power supplies