-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: 1、Homeuse portable ev charger, curve design, easy to roll, Plug & Play. 2、Low Consumption: Standby State power less then 3w, saving energy. 3、Three light indicator ,check the charging information at any time. Profession in Pogo pin Connector with 20+ years of experience
- Charging Current: 16 amps
- Output Voltage: 120 volts
- Operating Temperature: 30 to 50 C
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Newark, An Avnet Company
Description: INDICATOR LIGHT-BRAZEL
-
Supplier: Accuris
Description: Indicator light units for household and similar fixed- electrical installations Part 1: General requirements
-
-
Supplier: Newark, An Avnet Company
Description: INDICATOR LIGHT
-
Supplier: Accuris
Description: Indicator light units for household and similar fixed electrical installations - Part 1: General requirements
-
Supplier: Accuris
Description: INDICATOR, ELECTRICAL TACHOMETER, 0-110 PERCENT RPM, INTEGRALLY LIGHTED
-
Supplier: Accuris
Description: Indicator light units for household and similar fixed-electrical installations Part 1: General requirements
-
Supplier: Newark, An Avnet Company
Description: SEALED INDICATOR LIGHT
-
Supplier: Newark, An Avnet Company
Description: INDICATOR LIGHT RED
-
Supplier: Eaton
Description: Electrical clogging indicators are ideal for situations where the filter housing cannot easily be viewed in the plant. When the filter element becomes clogged, an indicator light will go off in a central command center. It is also possible to program these
-
Supplier: CSA Group
Description: This International Standard applies to stand-alone indicator light units intended to give a visible signal. They are designed for a.c. only with a rated voltage not exceeding 440 V and a rated power not exceeding 10 W, for household and similar fixed-electrical installations,
-
Supplier: Grace Engineered Products, Inc.
Description: Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on
- Safety Agency Rating: CE Conformity Marks, UL Listing Mark
- Display: LED Indicator
- Features: Other, Warning Indicator Light
-
Description: This International Standard applies to stand-alone indicator light units intended to give a visible signal. They are designed for a.c. only with a rated voltage not exceeding 440 V and a rated power not exceeding 10 W, for household and similar fixed-electrical installations,
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Light ROHS
-
Supplier: Allied Electronics, Inc.
Description: Assembly Choice of Incandescent or PROTECTED LED® Light Source Electrical Connections Automatically Made Between Units Specifications Off-White Base Color Wiring: Pozidriv #1 Screw Terminals in Base Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked
-
Supplier: Allied Electronics, Inc.
Description: with Simple Twist and Lock Assembly Choice of Incandescent or PROTECTED LED® Light Source Electrical Connections Automatically Made Between Units Specifications Off-White Base Color Wiring: Pozidriv #1 Screw Terminals in Base Operating Temperature: –25°C to +50°C Sealing: IP65 UL
-
Supplier: Radwell International
Description: ELECTRICAL CURRENT INDICATOR, WIRE-MOUNTED , RED LED LIGHT, CURRENT INDICATOR, INCLUDES PLASTIC WIRE TIE. FREE 2 YEAR RADWELL WARRANTY
- Lamp Type: LED Lamps
- LED Color: Red
-
Supplier: Grace Engineered Products, Inc.
Description: Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on
- Safety Agency Rating: CE Conformity Marks, UL Listing Mark
- Display: LED Indicator
- Features: Other, Warning Indicator Light
-
Supplier: RAFI GmbH & Co. KG
Description: key block with a seamless look. MODELS ➔ Pushbutton, mushroom pushbutton ➔ Emergency stop key switch ➔ Selector switch, keylock switch, toggle switch ➔ Potentiometer-type actuator, buzzer ➔ Signal indicators MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry
- Width or Diameter: 24.95 mm
- Height: 26.35 mm
- Voltage Rating: 300 volts
- Current Rating: 6 amps
-
Supplier: Radwell International
Description: ELECTRICAL COMPONENT, IN BASE, T3, 1/4 MB, 11/16 SCW. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rees, Inc.
Description: These lights are generally found on machine control panels as circuit / function indicators. Replacement lamps and lenses can be found in the accessories, section, on pages 56 and 59, for 30.5mm devices. NOTE: Except where noted Lenses are NOT included with the pilot lights.
- Voltage Rating: 6.3 volts
- Current Rating: 0.15 amps
-
Supplier: Radwell International
Description: PHOTOMICROSENOR, 2M CABLE LENGTH, MODULATED THROUGH-BEAM, GROOVED, 5MM SENSING DISTANCE, DARK-ON, NPN, RED LIGHT INDICATOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: mounting hole Light-emitting diodes (Leeds) are P-N junction semiconductors with mechanisms called “junction electro-luminescence.” Application of direct current results in radiation or emission of a monochromatic light. Leeds require little or no maintenance because o
-
Supplier: Dover Flexo Electronics, Inc.
Description: analog meter, the TrueView Tension Indicator powers the tension transducer (or transducer pair) and provides an isolated 0-to-10Vdc (or optional isolated 4-to-20 mA) signal proportional to tension for a drive, controller or PLC. A status LED lights when power is applied. For mounting
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Standards and Compliance: Other
-
Supplier: RS Components, Ltd.
Description: LVD2 volt light
-
Supplier: Allied Electronics, Inc.
Description: Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes,
- Light Guide Type: Fiber Optic
-
Supplier: TE Connectivity
Description: (M) : 100 Controlled Height (MM) : 310 Overall Height (MM) : 363 Product Depth (MM) : 28 Product Height (MM) : 363 Product Length (MM) : 30 Electrical Characteristics Output Current (Max) (AMP) : .4 Output Voltage (VDC) : 24 Power Supply Voltage (VDC) : 24 ± 20% Industry Standards IP Rating :
- Operating Temperature: -4 to 131 F
-
Supplier: Slaughter Company (SCI)
Description: The 6330 allows manufacturers to perform six of the most common electrical safety tests in a single instrument. This 6-in-1 Electrical Safety tester will perform AC Hipot, DC Hipot, Insulation Resistance, Ground Bond, Functional Run, and Line Leakage Tests in a single instrument.
- AC Voltage: 0 to 4,000 volts
- AC Current: 3 to 30 amps
- DC Voltage: 0 to 3,500 volts
- DC Current: 0 to 0.005 amps
-
Supplier: Ikonix USA
Description: OMNIA® II Model 8207 provides AC Hipot, DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8207 also includes a built-in 500 VA AC Power source that can be used for Functional Run and Line Leakage tests. The 8207 comes
- Types of Measurements: AC Hipot, DC Hipot, Earth Continuity, Insulation Resistance, Line Leakage
- Features: Automatic, Current Leakage Tester, Ground Bond Testers, Multiple Test Setup, Other, Warning Indicator Light
- Form Factor: Bench Top
- Display: Digital Meter
-
Supplier: Ikonix USA
Description: OMNIA® II Model 8206 provides AC Hipot, DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8206 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8206 features a color
- Types of Measurements: AC Hipot, DC Hipot, Earth Continuity, Insulation Resistance, Line Leakage
- Features: Automatic, Current Leakage Tester, Ground Bond Testers, Multiple Test Setup, Other, Warning Indicator Light
- Form Factor: Bench Top
- Display: Digital Meter
-
Supplier: Red Valve Company, Inc.
Description: isolates all mechanical parts of the valve, so the breakaway torque remains constant. Red Valve Series 5200E electric actuated control valves are actuated by AUMA, Rotork, or Limitorque electric operators as a standard, and include heaters, thermostats, position indicators, and indication
- Valve Size: 1 to 30 inch
- Pressure Rating: 50 to 150 psi
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
-
Supplier: Ikonix USA
Description: OMNIA® II Model 8256 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8256 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8256 features
- Types of Measurements: AC Hipot, DC Hipot, Earth Continuity, Insulation Resistance, Line Leakage
- Features: Automatic, Current Leakage Tester, Ground Bond Testers, Multiple Test Setup, Other, Warning Indicator Light
- Form Factor: Bench Top
- Display: Digital Meter
-
Supplier: Clark Solutions
Description: equipment or remote indicator lights, built into base, displaying Open or Closed position.
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 150 psi
- Number of Ports: 2
- Media Temperature: 30 to 120 F
-
Supplier: Festo Corporation
Description: Through-beam sensor with minimal installation effort Design: polymer or metal Sturdy housing: high shock and vibration resistance Protection: IP67 Electrical connection via M8x1 plug connector, 3-pin LED indicators
- Operating Temperature: 14 to 140 F
- Output Load: 3-Wire PNP
- Electrical Output: Current, Switched / Alarm
- Features: Photoelectric Sensors
Find Suppliers by Category Top
Featured Products Top
-
The Osborne Power Function Indicator Light provides visual confirmation that an electrical circuit is functioning and connected electronic devices are drawing power and operating properly. The patented (read more)
Browse Datasheets for Osborne Industries, Inc. -
voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Fail-Safe battery pack optional. Standard actuation time is 5 seconds; torque configurations to 20 Nm. CAFE (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Valves CAFE Actuated Ball Valves offer automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Standard actuation time is 5 (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
spherical contact tip, similar to those on a dial indicator. The full bridge strain gaged construction provides an electrical output compatible with any electronics designed for a strain gaged transducer. The magnetic mounting base supplied with the deflectometer can be mounted to the desired (read more)
Browse Deflectometers and Extensometers Datasheets for Epsilon Technology Corp. -
classic version and a version with rounded outer edges), an emergency hammer with interlock hammer holder, LED indicator lights, individual labelling or an optional remote reset, allowing both manual reset and reset via electrical input. (read more)
Browse Human Machine Interfaces Datasheets for Schaltbau GmbH -
dialysate. Both instruments are easy to calibrate for more accurate readings. Both instruments have built-in cell cups and are completely self-contained. They are powered by 9 volt batteries which last for at least 2,000 tests. A glow light serves as a battery reserve indicator. Thousands (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual override with hand wheel, visual position indicator and polyester powder coating. Quarter Turn Electric (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
override and position indicator. Quarter Turn Electric Actuators Quarter-turn electric actuators use electrical energy to open, close, or throttle valves that require highly accurate positioning. They are (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
-Touch cycle start button Area scanner with 270 degree enhanced safety zone Optional Features: Light Tower Status Indicator Smart Fixture with Part Presence Sensors Bulk Fastener Supply Hopper with Controls (read more)
Browse Automated Assembly Equipment Datasheets for Visumatic Industrial Products -
in industrial scenarios. The standing wave ratio (VSWR) of all RF channels is strictly controlled below 1.5, a core indicator that effectively reduces signal reflection and transmission loss. This low-loss transmission characteristic ensures that high-frequency RF microwave signals maintain complete (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd.