-
Supplier: Accuris
Description: Insulating Varnishes and Insulating Resin Materials for Electrical Engineering Impregnating Resin
-
Supplier: Accuris
Description: INSULATING VARNISHES AND INSULATING RESIN MATERIALS FOR ELECTRICAL ENGINEERING; IMPREGNATING RESIN MATERIALS; TEST METHODS
-
Supplier: Master Bond, Inc.
Description: EP39MAOHT is a good thermal conductor and superior electrical insulation properties. It also passes fungus resistance MIL-STD-810G.
- Applied Thickness / Gap Fill: 0.002 to 0.004 inch
- Viscosity: 3,000 to 6,000 cP
- Use Temperature: -100 to 400 F
- Tensile Strength (Break): 4,000 to 6,000 psi
-
-
Description: IEC 60370:2017 covers methods of test for the determination of thermal endurance (temperature index) of electrical insulating resins and varnishes for impregnation purposes. It is done by means of impregnating glass cloth and measuring electric strength or breakdown
-
Supplier: CSA Group
Description: IEC 60370:2017 covers methods of test for the determination of thermal endurance (temperature index) of electrical insulating resins and varnishes for impregnation purposes. It is done by means of impregnating glass cloth and measuring electric strength or breakdown
-
Supplier: Hernon Manufacturing, Inc.
Description: Formulations - Applications - Impregnation - HPS Stabilizer 50991
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Impregnating Resin, Specialty / Other
-
Supplier: Hernon Manufacturing, Inc.
Description: Formulations - Applications - Impregnation - HPS Accelerator 28
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Impregnating Resin, Specialty / Other
-
Supplier: Hernon Manufacturing, Inc.
Description: Formulations - Applications - Impregnation - HPS Initiator 92
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Impregnating Resin
-
Supplier: Hernon Manufacturing, Inc.
Description: piece. Excess residual adhesive is washed from the part surface during rinsing with water. The parts leave the impregnating process without surface residue and can then be used in production within a few short hours. The resin polymerizes, sealing gaps in any assembly. This protects
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Impregnating Resin, Specialty / Other
- Cure / Technology: Thermosetting / Crosslinking
-
Description: IEC 60371-3-5:2005 gives requirements for electrical insulating materials made by combining mica paper with glass fabric and bonding them together with a small amount of epoxy resin. The material is supplied in a flexible state and is designed for use in conjunction with vacuum
-
Supplier: CSA Group
Description: IEC 60371-3-5:2005 gives requirements for electrical insulating materials made by combining mica paper with glass fabric and bonding them together with a small amount of epoxy resin. The material is supplied in a flexible state and is designed for use in conjunction with vacuum
-
Supplier: Master Bond, Inc.
Description: over a wide temperature range. Physical strength and electrical insulation properties of the cured EP121CL resin system are significantly superior to those exhibited by typical room temperature and also thermally cured epoxy resin systems. The cured epoxy can meet all service
- Viscosity: 1,000 to 3,000 cP
- Use Temperature: -80 to 500 F
- Coeff. of Thermal Expansion (CTE): 22.220000000000002 to 25 µin/in-F
- Tensile Strength (Break): 11,600 to 12,100 psi
-
Supplier: Techsil Limited
Description: MG Chemicals 4226 Super Corona Dope is a highly insulating coating with excellent arc and corona resistance. This low viscosity, one part varnish is ready to use and adheres well to many substrates. This products insulates transformers, coils, motor windings, and various electronic generator
- Industry: Electronics
- Features: Impregnating Resin
-
Supplier: Master Bond, Inc.
Description: deflection temperature more than 270°F) and has superior electrical insulation properties (volume resistivity greater than 1015 ohm cm) as well as remarkably good chemical resistant properties. Master Bond Polymer System EP19HTFL is widely used in the mechanical and in the
- Use Temperature: -60 to 350 F
- Tensile Strength (Break): 8,500 psi
- Elongation: 10 to 15 %
- Dielectric Strength: 870.0000000000001 kV/in
-
Supplier: Master Bond, Inc.
Description: Master Bond Supreme 112 is a two part epoxy for bonding, sealing, potting, and impregnation applications with a high glass transition temperature of 190-195°C and very low viscosity.
- Applied Thickness / Gap Fill: 0.003 to 0.005 inch
- Viscosity: 50 to 200 cP
- Use Temperature: -80 to 550 F
- Tensile Strength (Break): 11,000 to 12,000 psi
-
Supplier: Sanchem, Inc.
Description: is the electrical contact grease of choice in new electrical installations and maintenance because of its excellent performance in keeping metals free from corrosion. This rust preventitive has been used for over 50 years to preventing corrosion in electrical connectors from low
- Industry: Electrical Power / HV, Electronics
- Features: Electrically Conductive Compound (Adhesive, Grease), Impregnating Resin, Specialty / Other
- Form / Shape: Gel
- Substrate Compatibility: Metal
-
Supplier: ELANTAS North America LLC
Description: Water-borne epoxy emulsion - dip-and-bake impregnating resin
- Use Temperature: 392 F
- Dielectric Strength: 5,200 kV/in
- Viscosity: 20 to 50 cP
- Industry: Aerospace, Automotive, Electrical Power / HV, Marine, OEM / Industrial
-
Supplier: Norplex-Micarta
Description: These products consist of multiple plies of various papers impregnated with specialty epoxy resin systems and laminated under heat and pressure to produce a thermoset composite. Both papers and resins can be modified to change the finished properties of the final product, and once
- Use Temperature: 284 F
- Water Absorption: 0.59 %
- Industry: Electronics
- Chemical System: Epoxy
-
Supplier: CSA Group
Description: to IEC 60317-0-5 to clarify that their application is normative. Keywords: insulated wires used for windings in electrical equipment
-
Description: to IEC 60317-0-5 to clarify that their application is normative. Keywords: insulated wires used for windings in electrical equipment
-
Supplier: ELANTAS North America LLC
Description: Trickle resin system for impregnation or protective overcoat
- Viscosity: 3,000 to 6,000 cP
- Use Temperature: 356 F
- Dielectric Strength: 1,700.0000000000002 kV/in
- Dielectric Constant (Relative Permittivity): 3.8
-
Supplier: ELANTAS North America LLC
Description: VPI / dip-and-bake resin with superior electrical properties at elevated temperature. Excellent for traction motors.
- Use Temperature: 428 F
- Elongation: 3 %
- Dielectric Strength: 4,200 kV/in
- Dielectric Constant (Relative Permittivity): 2.4
-
Description: IEC 60317-0-8:2019 specifies the general requirements of polyester glass-fibre wound fused, unvarnished, or resin or varnish impregnated bare, or grade 1 or grade 2 or enamelled rectangular copper winding wires. The range of nominal conductor dimensions is given in 4.1 and in the relevant
-
Supplier: ELANTAS North America LLC
Description: VPI / dip-and-bake resin - semi-flexible for transformers
- Use Temperature: 464 F
- Coeff. of Thermal Expansion (CTE): 80 to 130 µin/in-F
- Dielectric Strength: 2,200 kV/in
- Dielectric Constant (Relative Permittivity): 3.3
-
Supplier: Techsil Limited
Description: MG Chemicals 4226 Super Corona Dope is a highly insulating coating with excellent arc and corona resistance. This low viscosity, one part varnish is ready to use and adheres well to many substrates. This products insulates transformers, coils, motor windings, and various electronic generator
- Industry: Electronics
- Features: Impregnating Resin
-
Supplier: Maxwell Technologies, Inc.
Description: electrical insulation is made by a vacuum impregnated epoxy resin tube with a smooth external surface. This design guarantees mechanical robustness and oil- and gas-tightness within a high pressurized environment in a large, specified temperature range. Our capacitors are
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- Features: Other
-
Supplier: Maxwell Technologies, Inc.
Description: occurs during initiation or interruption of current flow. TRV capacitors are thus installed to increase breaking power of the circuit breaker. CONDIS® GIS capacitors have a sophisticated design—its electrical insulation is made by a vacuum impregnated epoxy resin tube with a smooth
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Battery Holder, D Size Battery, Aluminum Material Moisture proof, resin impregnated, fibre insulated washers Good electrical contact, low leakage current and snap-fit clips.
-
Supplier: CSA Group
Description: official IEC Standard, only the current version of the standard is to be considered the official document. IEC 60137:2017 specifies the characteristics and tests for insulated bushings. This standard is applicable to bushings, as defined in Clause 3, intended for use in electrical apparatus,
-
Supplier: Protavic America, Inc.
Description: Silver filled epoxy system for coating tantalum capacitor slugs. This product offers ideal protection from moisture and excellent high temperature operation. Consistent operation of 175C is typical. The product is design for use with dipping machines and requires only one blotting stage. Solvent
- Viscosity: 1,000 cP
- Industry: Automotive, Electrical Power / HV, Electronics, OEM / Industrial, Semiconductors / IC Packaging
- Features: Electrically Conductive, Impregnating Resin, Thermal / Heat Conductive
- Chemical System: Epoxy (EP)
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electric Resistor Cement No. 78 is an ideal electrical refractory cement for coating resistors, coils, electric heating elements, furnaces, and embedding resistance wire. It replaces insulating varnish, enamel, mica, etc. The cement is also available in powder form known as
- Use Temperature: 2,600 F
- Tensile Strength (Break): 325 psi
- Dielectric Strength: 1.3 to 51.00000000000001 kV/in
- Dielectric Constant (Relative Permittivity): 3.4 to 4.5
-
Supplier: U.S. Plastic Corporation
Description: filament woven glass fabric grade, impregnated with epoxy resin. Has excellent electrical values, possesses low moisture absorption, low dissipation factor, excellent electrical characteristics over a wide range of humidities and temperatures. It will withstand up to 284F.
- Form / Shape: Film / Sheet
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Supplier: AGC Chemicals Americas, Inc.
Description: Highly cost-effective materials, Fluon® PTFE (Polytetrafluoroethylene) Resins are the most widely used fluoropolymers found in many areas of modern life. Resin properties keep insulation thickness to a minimum while tolerating a wider range of temperatures (-180 °C to 260 °C) than
- Industry: Automotive
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Form / Shape: Pellets
- Features: Thermally Insulating
-
Supplier: AGC Chemicals Americas, Inc.
Description: Highly cost-effective materials, Fluon® PTFE (Polytetrafluoroethylene) Resins are the most widely used fluoropolymers found in many areas of modern life. Resin properties keep insulation thickness to a minimum while tolerating a wider range of temperatures (-180 °C to 260 °C) than
- Tensile Strength (Break): 4,786.215698787501 psi
- Elongation: 350 %
- Industry: Automotive
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: Plascore Incorporated
Description: PK2 Kevlar® N636 para-aramid fiber honeycomb is an extremely lightweight, high strength, non-metallic honeycomb manufactured with para-aramid fiber paper (DuPont Kevlar® N636 or equivalent) impregnated with a heat resistant phenolic resin. This core material exhibits improved performance
- Cell Size: 0.125 to 0.1875 inch
- Compressive Strength: 145 to 1,000 psi
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
Find Suppliers by Category Top
Featured Products Top
-
ELANTAS PDG, Inc. manufactures custom insulating varnishes and impregnating resins to match your specifications. (read more)
Browse Insulating Varnishes and Impregnating Resins Datasheets for ELANTAS North America LLC -
established a leading international position for itself and is the world‘s leading manufacturer of wire enamels, impregnating resins and casting materials. This makes ELANTAS the preferred supplier for the electrical insulation industry and the main supplier to large international customers (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
that ELANTAS has production facilities around the world, the division has established a leading international position for itself and is the world‘s leading manufacturer of wire enamels, impregnating resins and casting materials. This makes ELANTAS the preferred supplier for the electrical (read more)
Browse Casting Resins Datasheets for ELANTAS North America LLC -
: Wire enamels Impregnating resins High voltage systems Flexible insulation Casting & potting materials Protective coatings Thermal management materials (read more)
Browse Industrial Coatings Datasheets for ELANTAS North America LLC -
, continual development of insulating materials and processes, and the fact that ELANTAS has production facilities around the world, the division has established a leading international position for itself and is the world‘s leading manufacturer of wire enamels, impregnating resins and casting (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for ELANTAS North America LLC -
sustainability. ELANTAS ELANTAS produces insulating materials for the electrical and electronics industry. They are found in electric motors, household appliances, cars, generators, transformers, capacitors, digital (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
Impregnating Materials Electrical machines are an essential part of our modern life. Electrical components are becoming smaller, more efficient and are operating under conditions of stress that have a direct impact on the insulation performance of such devices. The (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
Impregnating Materials Electrical machines are an essential part of our modern life. Electrical components are becoming smaller, more efficient and are operating under conditions of stress that have a direct impact on the insulation performance of such devices. The (read more)
Browse Polyester Resins Datasheets for ELANTAS North America LLC -
world, the division has established a leading international position for itself and is the world‘s leading manufacturer of wire enamels, impregnating resins and casting materials. This makes ELANTAS the preferred supplier for the electrical insulation industry and the main supplier to large (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
-U: 1000ft. Stranded 27% Nickel plated copper conductor insulated with an extrusion of ECA* resin. This special resin provides up to a 300C maximum continuous temperature capability with 600V electrical performance. Resistant to acids, alkalis, flame, oils, moisture (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc.
More Information Top
-
Predicting the complex cure and gelation behaviour of epoxy resins used in generator stator insulation systems
Interest in high and low-viscosity impregnation resin systems for electrical insulation applications commonly centres on the diglycidyl ether of bisphenol A (DGEBA) cured with a wide variety of hardeners, both with and without the assistance of various accelerators.
-
Magnetic Fusion Technology
A glass-polyimide electrical insulation , impregnated with epoxy resin , gives a high .
-
Horizontal Thermal Oil Heater Oil Boiler Gas Boiler Factory from Guangzhou Devotion Thermal Facility Co., Ltd, China
Electrical : resin impregnation , dissolved insulation .
-
Profile of ELANTAS Worldwide [EIC Profile]
The products made by ELANTAS Electrical Insulation – wire enamels, impregnating resins , and compounds – contribute to the safety, reliability, and long life of such devices.
-
Sell DMD
It can produce more than 100 kinds of electrical insulating materials including impregnating varnishes/ resins , rigid laminated sheets and molded products, wire enamels, electrical thermosetting molding compounds, electrical mica products, flexible laminates (such as DM, DMD, DMDM), polyester films and polyester fibre …
-
Electrical Resins for today and tomorrow Switch mode power supply
Mr. Sean McCabe is head ofTechnical Department Impregnating Resins and Compounds, Altana Electrical Insulation , Zhuhai are made from "mutually coupled" coils where the magnetic field established in one coil, cuts' through the other coil and hence induces a voltage in the other …
-
Developments in materials for high-field magnets
Electrical insulation and resin systems for vacuum impregnation with high compressive strength (500 MPa at 77 K .
-
Development in materials for high-field magnets
Electrical insulation and resin systems for vacuum impregnation with high compressive strength (500 MPa at 77 K) and moderate thermal conductivity (1W/m-K at 77 K) are also required.
-
Simulation of electrical and thermal behavior of high temperature superconducting fault current limiting transformer (HTc-SFCLT)
The Bi2212/CuNi composite was cut into the monofilar coil, and impregnated with epoxy resin for both electrical insulation and mechanical stability. .
Indicates content that may require registration and/or purchase.