Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Electrical Insulating Varnish
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ELECTRICAL INSULATING VARNISHES
-
Supplier: Accuris
Description: Standard Specification for Electrical Insulating Varnishes
-
-
Supplier: Accuris
Description: INSULATION CLOTH AND TAPE, ELECTRICAL, VARNISHED CAMBRIC
-
Supplier: ASTM International
Description: This specification covers the tests and values for electrical insulating varnishes, as supplied, which are suitable for the impregnation and treatment of electrical coils and windings applied by dip process. The varnishes are classified according to grades: Grade DA; Grade DO; Grade
-
Supplier: ASTM International
Description: 1.1 These test methods cover solventless varnishes used primarily as electrical, mechanical, and environmental protection for electrical equipment. 1.2 These test methods are used on solventless varnishes that are applied by dipping (at atmospheric pressure conditions or under vacuum
-
Description: ISO 15091:2012 specifies a method for determining the electrical conductivity and the electrical resistance of coating materials. The conductivity is usually measured for water-borne paints and varnishes, including electrodeposition coating materials, and the resistance is usually
-
Supplier: CSA Group
Description: ISO 15091:2012 specifies a method for determining the electrical conductivity and the electrical resistance of coating materials. The conductivity is usually measured for water-borne paints and varnishes, including electrodeposition coating materials, and the resistance is usually
-
Description: Gives the requirements for ambient curing finishing varnishes.
-
Supplier: CSA Group
Description: Gives the requirements for ambient curing finishing varnishes.
-
Description: Specifies methods of test to be used for testing varnishes used for electrical insulation. This includes methods of test to be applied before and others to be applied after drying and/or curing of the varnish.
-
Supplier: CSA Group
Description: This sheet specifies requirements for hot curing impregnating varnishes and includes requirements for certain properties at elevated temperatures.
-
Supplier: CSA Group
Description: Specifies methods of test to be used for testing varnishes used for electrical insulation. This includes methods of test to be applied before and others to be applied after drying and/or curing of the varnish.
-
Description: Describes methods of test to determine the electrical, mechanical and chemical resistance of varnished fabrics and includes descriptions of the testing apparatus to be employed,
-
Description: Gives the additional requirements applicable to fabrics comprising bases woven from cotton and oleoresinous varnishes.
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Techsil Limited
Description: Sprayon® EL601 is an insulating spray for general coating, impregnating and insulating electrical and electronic work. It offers excellent adhesion, flexibility and water resistance. Protects surfaces against oils, moisture, acid and alkalis. After application, this varnish is dry to
- Type: Varnish
-
Supplier: Lake Shore Cryotronics, Inc.
Description: VGE-7031 Insulating Varnish and Adhesive possesses electrical and bonding properties which, when combined with its chemical resistance and good saturating properties, make it an excellent material for cryogenic temperatures. As an adhesive, VGE-7031 bonds a variety of materials, has
-
Supplier: Allied Electronics, Inc.
Description: Xylenes Chemical Component, Red Insulating Varnish Protects electrical and electronic components from arcing and discharge. Thoroughly penetrates into windings and coils and seals out air, dust and moisture. Application: Motor windings, transformers, switch board parts, field coils,
-
Supplier: Techsil Limited
Description: MG Chemicals 4226 Super Corona Dope is a highly insulating coating with excellent arc and corona resistance. This low viscosity, one part varnish is ready to use and adheres well to many substrates. This products insulates transformers, coils, motor windings, and various electronic generator
- Industry: Electronics
- Features: Impregnating Resin
-
Supplier: Protavic America, Inc.
Description: Silver filled epoxy system for tantalum & ceramic termination coating. This product is commonly used for flexible termination of capacitors and offers high strength and flexibility. This product is the "gold" standard for flexible termination. Solvent adjusted. Please contact us for product
- Viscosity: 10,000 cP
- Industry: Electrical Power / HV, Electronics, OEM / Industrial, Semiconductors / IC Packaging
- Features: Electrically Conductive, Flexible / Dampening, Impregnating Resin, Thermal / Heat Conductive
- Chemical System: Epoxy (EP)
-
Supplier: Techsil Limited
Description: MG Chemicals 4226 Super Corona Dope is a highly insulating coating with excellent arc and corona resistance. This low viscosity, one part varnish is ready to use and adheres well to many substrates. This products insulates transformers, coils, motor windings, and various electronic generator
- Industry: Electronics
- Features: Impregnating Resin
-
Supplier: Allied Electronics, Inc.
Description: Xylenes Chemical Component, Red Insulating Varnish Protects electrical and electronic components from arcing and discharge. Thoroughly penetrates into windings and coils and seals out air, dust and moisture. Application: Motor windings, transformers, switch board parts, field coils,
-
Supplier: Newark, An Avnet Company
Description: RES THICK FILM 10G OHM 05% 25W VARNISH / OHMITE MANUFACTURING
-
Supplier: Lanly Company (The)
Description: Electrical Industry - We design and build equipment for the impregnation of motor windings with insulating varnishes and polyester solid materials. We furnish equipment for curing varnish applied to transformers and other electrical components. We have also designed and built
-
Supplier: Intertape Polymer Group, Inc.
Description: demands on tape. IPG® offers a line of Specialty Electrical Tapes with unique characteristics suited to these situations, including zone coating that allows for complete varnish impregnation.
- Thickness: 0.008503937007874015 inches
- Peel Strength / Adhesion: 5 lbs/in
- Temperature Resistance: 105 C
- Dielectric Strength: 1,900 V/m
-
Supplier: Sanchem, Inc.
Description: is the electrical contact grease of choice in new electrical installations and maintenance because of its excellent performance in keeping metals free from corrosion. This rust preventitive has been used for over 50 years to preventing corrosion in electrical connectors from low
- Industry: Electrical Power / HV, Electronics
- Features: Electrically Conductive Compound (Adhesive, Grease), Impregnating Resin, Specialty / Other
- Form / Shape: Gel
- Substrate Compatibility: Metal
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone resin for Electrical Insulation Properties Viscosity 180 Description Silicone varnish in aromatic solvant for protection of electrical equipments such as printed circuits and electronic assemblies Can be used without catalyst and without the need for hight temperature
- Dielectric Strength: 2,032.0000000000043 kV/in
- Dielectric Constant (Relative Permittivity): 2.7
- Use: Conformal Coating
- Features: Electrical Insulation / Dielectric, Electronics (PCB / SMT Assembly)
-
Description: ISO 29601:2011 specifies procedures for detecting the presence of porosity in a protective paint system of any thickness on a steel or other metallic substrate. The procedures given are based on methods using two different types of test equipment, the choice of equipment depending on the dry film
-
Supplier: Master Bond, Inc.
Description: EP39MAOHT is a good thermal conductor and superior electrical insulation properties. It also passes fungus resistance MIL-STD-810G.
- Applied Thickness / Gap Fill: 0.002 to 0.004 inch
- Viscosity: 3,000 to 6,000 cP
- Use Temperature: -100 to 400 F
- Tensile Strength (Break): 4,000 to 6,000 psi
-
Supplier: Master Bond, Inc.
Description: EP5G-80 is a one component, NASA low outgassing rated epoxy, with a moderate temperature cure requirement of 80°C for 4 hours. It is non-metallic system designed for heat sensitive electronic applications where high levels of conductivity are desired.
- Viscosity: 30,000 to 300,000 cP
- Use Temperature: -58 to 347 F
- Thermal Conductivity: 2.88 to 3.46 W/m-K
- Coeff. of Thermal Expansion (CTE): 10,000,000 to 11,666,666.666666666 µin/in-F
-
Supplier: AENOR
Description: ELECTRICAL INSULATING MATERIALS. VARNISHED FABRICS. SPECIFICATIONS FOR GLASS FABRICS WITH OLEORESINOUS VARNISH, POLYURETHANE, EPOXY OR SILICONE.
-
Supplier: AENOR
Description: Varnishes used for electrical insulation -- Part 3: Specifications for individual materials -- Sheet 1: Ambient curing finishing varnishes.
-
Supplier: AENOR
Description: Varnishes used for electrical insulation -- Part 3: Specifications for individual materials -- Sheet 2: Hot curing impregnating varnishes.
-
Supplier: AENOR
Description: Varnishes used for electrical insulation. Part 2: Methods of test
Find Suppliers by Category Top
Featured Products Top
-
Impregnating Materials Electrical machines are an essential part of our modern life. Electrical components are becoming smaller, more efficient and are operating under conditions of stress that have a direct impact on the insulation performance of such devices. The (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
solvent-free, light-curing conformal coating solution with excellent adhesion that requires no curing oven in the production process. This sets new standards in terms of cost-efficiency, sustainability, and occupational safety. Unlike conventional coating processes using solvent-based varnishes (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
Impregnating Materials Electrical machines are an essential part of our modern life. Electrical components are becoming smaller, more efficient and are operating under conditions of stress that have a direct impact on the insulation performance of such devices. The (read more)
Browse Polyester Resins Datasheets for ELANTAS North America LLC -
to choose from. Our designers work directly with each customer to meet their specific electrical and mechanical requirements. Customization options may include: AC line reactors Current limiting reactors Harmonic filter reactors DC link inductors (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
, partially burned fuels, varnish, and lacquers. All of these particles contaminate the oil. Sulfur Oxides (Sox) are common gases with sulfurous fuels (diesel, liquid fuel distillates, heavy fuel oil); Nitrous Oxides (NOx) are more pronounced with Natural gas (CNG, LNG, Propane) fueled engines. Hydrocarbon (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
-resistant screws in public areas to deter casual or opportunistic temptation. Some examples of this use are bathroom stalls, license plates, public benches, school tables, lamp posts, electrical boxes, and security systems. Other industries have tighter security requirements with more sensitive information (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
-resistant screws in public areas to deter casual or opportunistic temptation. Some examples of this use are bathroom stalls, license plates, public benches, school tables, lamp posts, electrical boxes, and security systems. Other industries have tighter security requirements with more sensitive information (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
temptation. Some examples of this use are bathroom stalls, license plates, public benches, school tables, lamp posts, electrical boxes, and security systems. Other industries have tighter security requirements with more sensitive information and therefore require more expensive measures to protect their (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
How to Remove Electrical Insulation Varnish from Copper Lead Bundles
Commonly called 'cleaning' in the transformer industry, the removal of insulation varnish has traditionally been done with gas torches or brushes. But transformer manufacturers are now discovering the cost and quality benefits of induction heating
-
Electrical Barrier Material - Voltoid (R) HP-450
Voltoid (R) HP-450 is a high density composite material with aramid fiber. It provides superior flame protection and dimensional stability at elevated temperatures, and accepts varnish better than most aramid papers. It is available in 0.4 to 3.2mm gauges without lamination.
-
Advantages of Linear Encoders Over Rotary Encoders
In a large number of applications linear encoders with magnetic sensing technology can be an excellent replacement for rotary encoders. Thanks to their mechanical and electrical features, they offer several advantages, even in the most advanced automation systems. What are their main benefits
More Information Top
-
Development of a silicone modified unsaturated polyester varnish for rated electrical insulation application
ASTM methods as done for electrical varnishes Table 3 .
-
Discussion of new developments in solventless polyester varnishes-methods to meet EPA regulations and improve quality
The purpose of this paper will be to present an ex- tensive study on the factors affecting physical and mechanical properties of solventless electrical var- nishes .
-
Improved solventless insulating varnish
Polyester-based electrical varnishes have become very popular resistance properties.
-
Electrical Resins for today and tomorrow Switch mode power supply
A. Functions * Transformers are noisy!: Electrical varnishes help the unit resist vibration.
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Hardener, epoxy curing agent providing heat and chem. resist. compds.; used in electronic potting compds., electrical varnishes , adhe- sives, filament winding, fiberglass and plastic reinforced composites and prepreg compds. for casting .
-
CR4 - Thread: Tesla Coil Project
If you can get electrical varnish it would be better.
Indicates content that may require registration and/or purchase.