Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rotork plc
Description: The ACS range of electro-hydraulic stepping actuators are cost-effective solutions for the positioning control of choke valves, offering a solution for off-shore installations and applications where a hydraulic ring main is available. ACS actuators provide fail-safe stayput fixed
- Features: Electric, Hydraulic
-
Description: Engineered for high-power density applications, the Compact EHA is a fully self-contained electro-hydraulic actuator that provides both power and control. With a choice of 12V or 24V motor options, you can match the power supply to your application’s demand for a flexible, cost-effective
- Stroke or X-Axis Travel: 4 to 8 inch
- Rated Speed: 3.5 in/sec
- Rated Force: 4,800 lbs
- Actuation Type: Electrohydraulic
-
Electrohydraulic Valve Actuators and Hydraulic Valve Actuators - Electro-Hydraulic Actuators, RCE-SRSupplier: Rotork plc
Description: RCE-SR electro-hydraulic actuators for on/off positioning, providing high levels of torque in relation to the compact size. Failsafe spring-open or spring-close actions. For applications such as district heating plants, tunnels, oil and gas depots where explosionproof equipment is required
- Air Supply Pressure: 145.0377 psi
- Operating Temperature: -4 to 104 F
- Features: Electric, Hydraulic, On / Off (isolating)
-
-
Supplier: Rotork plc
Description: SI3 linear actuators are a standard product range for applications up to 235 kN (52,830 lbf). The Skilmatic SI range are self-contained electro-hydraulic actuators combining the simplicity of electrical operation with the precision of hydraulic control and the reliability of mechanical
- DC Voltage: 24 volts
- Features: Electric, Hydraulic, Single Phase, Three Phase
- Valve Motion: Linear Motion Valve
-
Supplier: Rotork plc
Description: SI4 linear actuators offer the flexibility to be customised to suit applications up to 400 kN (90,000 lbf). The Skilmatic SI range are self-contained electro-hydraulic actuators combining the simplicity of electrical operation with the precision of hydraulic control and the reliability
- DC Voltage: 24 volts
- Features: Electric, Hydraulic, Single Phase, Three Phase
- Valve Motion: Linear Motion Valve
-
Supplier: Accuris
Description: Guidelines for the Specification of Self Contained Electro-Hydraulic Valve Actuators
-
Supplier: SAE International
Description: and the spring potential energy for reduced energy consumption and to be more robust to the operational temperature than the conventional electrohydraulic actuation; and the electrohydraulic mechanism is intended for latch-release function, energy compensation and seating velocity
-
Description: This standard provides requirements for the specification of self-contained electro-hydraulic linear and rotary valve actuators, both double acting and single acting, used for on-off/isolating, positioning, and continuous modulating duties. Self-contained electro-hydraulic actuation is
-
Supplier: SAE International
Description: actuator design are recommended to increase interchangeability as, for example, pigtail color-coding and actuator polarity. The specifications contained herein should be adequate to describe electrohydraulic mechanical feedback servoactuators used for position control.
-
Supplier: SAE International
Description: actuator design are recommended to increase interchangeability as, for example, pigtail color-coding and actuator polarity. The specifications contained herein should be adequate to describe electrohydraulic mechanical feedback servoactuators used for position control.
-
Supplier: RS Components, Ltd.
Description: Electrohydraulic actuator, 1000 N, 20 mm
- Features: Electric
-
Supplier: SAE International
Description: advantage of the EMB's powerful actuator, reasonably rigid transmission unit and high bandwidth tracking performance in achieving judder reduction. In a similar vein, recent advancements in hydraulic system design and control have improved the performance of hydraulic brakes on a par with the
-
Supplier: Radwell International
Description: ELECTRO-HYDRAULIC ACTUATOR, 40 MM, 24 VAC MOD SR, ADVANCED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: KSB AG
Description: Manual override for actuator Yes Type of control On / Off function Actuator movement Rotation Min. actuator control oil pressure 60 bar Actuator closing time 0 s Max. torque 16 002 Min. ambient temperature, actuator 80 °C Ambient temperature, actuator 20- °C
- Actuator Torque: 2,477.8761061946902 to 1,327,433.628318584 In-lbs
- Operating Temperature: -4 to 176 F
- Acting type: Double Acting
- Features: Hydraulic, Local Position Indication, Manual Override of Power Actuator, Non-hazardous, On / Off (isolating), Travel Stop (Limit Stop)
-
Supplier: KSB AG
Description: with all AMTROBOX control units. Applications All applications in water, energy and industrial engineering. Overview of technical data Actuator effect Single- acting Type of control On / Off function Actuator movement Rotation Min. actuator control oil pressure 60 bar
- Actuator Torque: 1,123.8938053097345 to 35,398.23008849557 In-lbs
- Operating Temperature: -4 to 176 F
- Features: Hydraulic, Local Position Indication, Manual Override of Power Actuator, Modulating, Non-hazardous, Travel Stop (Limit Stop)
- Control Signal Input: Pressure Control Signal
-
Supplier: Badger Meter
Description: The PA58 actuator is a pneumatic, multi-spring diaphragm actuator designed specifically to fit the RCV product line. The actuator can be used with a wide range of valve solutions from larger process valves to high pressure applications. The actuator is field reversible
- Operating Temperature: -20 F
- Features: Hydraulic
-
Supplier: Badger Meter
Description: The PA35 actuator is a 35 square-inch pneumatic, multi-spring diaphragm actuator designed specifically to fit the RCV product line. The actuator can be used with a wide range of valve solutions from larger process valves to high pressure applications. The actuator is
- Operating Temperature: -20 F
- Features: Hydraulic
-
Supplier: Badger Meter
Description: The Type 754 actuator is a pneumatically operated, spring-opposed diaphragm actuator designed specifically to fit the Research Control Valve body-bonnet assembly. The unit is available in two sizes: one to fit the 1/4" valve and a larger version to fit the 1/2" through 1" valves. It
- Stem Diameter: 0.25 to 0.5 inch
- Operating Temperature: -20 F
- Features: Hydraulic
-
Supplier: Badger Meter
Description: The Type 755 actuator is a pneumatically operated, spring-opposed diaphragm actuator designed specifically to fit the Research Control Valve body-bonnet assembly. The unit is available in two sizes: one to fit the 1/4" valve and a larger version to fit the 1/2" through 1" valves. It
- Stem Diameter: 0.25 to 0.5 inch
- Operating Temperature: -20 F
- Features: Hydraulic
-
Supplier: Aries Engineering Co., Inc.
Description: finished product quality and substantially reduces manufacturing costs. HyperCyl-ema is available as an actuator only/actuator and drive/actuator, drive and HyperView-Press package. Complete turnkey press stations are also available.
- Stroke or X-Axis Travel: 8 inch
- Rated Speed: 4 to 16.4 in/sec
- Rated Force: 2,000 to 50,000 lbs
- Lead: 0.3937007874015748 to 0.7874015748031497 inches per
-
Supplier: DME Company
Description: Temperature Actuated Regulating Valve • Excellent flow characteristics • Maintain oil temperature thru heat exchanger Thermostatic COOLING CONTROL valve • Built for the most rugged machine tool and hydraulic applications • Six temperature ranges to meet your requirements • Quick response to
- Valve Size: 0.375 to 2.5 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 2
- Regulator Size: 0.375 to 2.5 inch
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Designed for True Blue thermoplastic ball valves 1 1/4" through 4"...uses air or hydraulic power. Materials of construction: The standard air actuator housing is constructed of corrosion resistant glass filled polypropylene. Rack and Pinion are polypropylene. All fasteners are stainless
- Features: Hydraulic, Pneumatic
-
Supplier: Watts
Description: Deluge Valve - Pneumatic Hydraulic Electric Actuated
- Valve Size: 3 to 10 inch
- Actuation: Electro-hydraulic, Pneumatic
-
Description: A fully updated, easy-to-read guide on magnetic actuators and sensors The Second Edition of this must-have book for today's engineers includes the latest updates and advances in the field of magnetic actuators and sensors. Magnetic Actuators and Sensors emphasizes computer-aided
-
Supplier: Radwell International
Description: DIRECTIONAL SPOOL VALVE, PILOT OPERATED, WITH HYDRAULIC OR ELECTRO-HYDRAULIC ACTUATION, (4WEH 10 J4X/6EG24N9ETS2DK35L/B08 SO8). FREE 2 YEAR RADWELL WARRANTY
- Actuation: Electro-hydraulic
- Media: Hydraulic Fluid
- Valve Type: Pilot Valves, Spool Valves
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Our Integrated Cylinders have a complete, self-contained hydraulic linear actuator with a high force output. The closed reservoir eliminates dirt and water damage, extending the life of the cylinder. Compact Unit Complete, self-contained hydraulic linear actuator High Force Output
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 3,500 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: Exlar
Description: performance linear and rotary actuators can also replace fluid power and low performance electric actuators, eliminating problems associated with actuator failures.
- Milliampere Input Signal Range: 4 to 20 milliamps
- Electric Actuation Type: DC Voltage Application, Single Phase AC Application, Three Phase AC Application
- Positioner Type: Digital, Electronic
- Output Action: Direct Action
-
Supplier: ASCO
Description: The normally closed H118 is a combination Hydramotor actuator and safety shutoff/control gas valve. It is used for commercial and industrial burners in applications such as furnaces, dryers, dehydrators, conversion burners and heaters. The cast iron, globe-type valve body features a soft
- Valve Size: 2.5 inch
- Number of Ports/Ways: 2
- Flow (Cv): 86
- Pressure Rating: 0 to 15 psi
-
Description: The well-known series of ET electro-thrust cylinders, which is widely used in thousands of different applications was completely redesigned and enhanced. With the new ETH electro thrust cylinder, we succeeded in setting new standards in power density and lifetime of electromechanic linear
- Stroke or X-Axis Travel: 62.99216 inch
- Rated Speed: 66.9291338582677 in/sec
- Material: Aluminum
- Device Type: Hydraulic/Electrohydraulic Thruster
-
Supplier: Eaton Hydraulics Group
Description: Sectional CML Valves For precise electrohydraulic proportional control, look for Eaton hydraulic load-sensing sectional CML60 valves. Designed for a broad range of mobile applications including aerial work platforms, winches, cranes and more, these valves combine proven sectional technology
- Pressure Rating: 4,700 to 5,050 psi
- Valve Type: Control Valves
- Actuation: Electro-hydraulic, Pilot Operated
- Media: Hydraulic Fluid
-
Supplier: Spirax-Sarco
Description: or to 20 mm stroke for high flowrates, by repositioning the internal cam. A valve position indicator is provided. The valve can be opened manually by turning the actuator handwheel clockwise. A ¼ " plug at the base of the valve may be removed to allow a sample cooler to be fitted (available
- Pressure Rating: 464.12064 psi
- Media Temperature: 32 to 131 F
- Number of Ports/Ways: 2
- Features: Bolt Flange, Other
-
Description: The scope is covered by the following topics: 1. Field problems, study, design and optimisation. 2. Materials and technologies. 3. Low-voltage apparatus. 4. High-voltage apparatus. 5. Actuators and sensors. 6. Power electronics. 7. Transformers, electrical machines and drives. 8.
- Type: Conference
- Industry: Electronics and Semiconductor, Networking and Computing
-
Supplier: Atos North America
Description: Hydraulic operated directional valves are spool type, three or four way, two or three position, designed to operate in oil hydraulic systems. Available with single or double hydraulic actuator.
- Valve Size: 0.2362206 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3 to 4
- Media Temperature: -4 to 176 F
-
Supplier: ASCO
Description: These 2-way normally closed valve bodies are designed for on/off control of commecial or industrial gas burners. The V710(B) is designed exclusively for use with the AH(E) Hydramotor® actuator. The AH(E) Hydramotor valve consists of two assemblies; the V710(B) valve body and the AH(E)
- Valve Size: 1 inch
- Number of Ports/Ways: 2
- Flow (Cv): 20
- Media Temperature: -40 to 150 F
Find Suppliers by Category Top
Featured Products Top
-
DeZURIK Electro-Hydraulic Actuator Systems deliver precise valve positioning, continuous-duty performance, and integrated diagnostics. Engineered and factory-tested for seamless valve operation, they provide reliable automation, position locking, and fail-safe control. (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for DeZURIK, Inc. -
Rotork introduces a compact and robust quarter-turn design to its Skilmatic SI range of self-contained electro-hydraulic actuators. The new actuator uses a rack and pinion drive for a torque output of up to 1,000 Nm (737 lbf.ft). The SI range of actuators combine the (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc -
Rotork supplies actuators for an automated ‘Next Generation’ fully electrified offshore gas platform Rotork has supplied over 200 actuators to ONE (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
Learn about W.C. Branham’s slot-tube style rodless cylinder line, DURATRK, in this video from our President and CEO Troy Branham.
(read more)
Browse Linear Actuators Datasheets for Branham, W.C. Inc. -
pneumatic actuators, manufacturers should choose products that are made to withstand environmental challenges. Often, stainless steel cylinders are the best choice. Learn more. (read more)
Browse Linear Actuators Datasheets for Branham, W.C. Inc. -
Our engineering and manufacturing personnel have the education and experience to give you insight into your application. We design with the latest 3D CAD software and respond timely. See some of our more recent design work below.
(read more)
Browse Linear Actuators Datasheets for Branham, W.C. Inc. -
Enhance your engineering solutions with Isotech's BG Type Single-Axis Actuator. Engineered to surpass traditional positioning tables, the BG Type combines a Slide Guide and Precision Ball Screw into a compact, high-performance system. Key Benefits: (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
on actuator geometry and material properties. 3)Analyze Resonance and Dynamics Estimate thickness and transversal resonance anti-resonance frequencies. 4)Material and Geometry Inputs (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Rotork Electro-Hydraulic Actuators Provide Critical Safety Function in Malaysian Rail Network Infrastructure Enhancement
The Klang Valley Integrated Transit System serves the areas of Klang Valley and Greater Kuala Lumpur. There are two commuter rail lines within the metropolitan area, five subway lines, one busway line and, finally, two airport lines which connect to Kuala Lumpur International Airport and Sultan
More Information Top
-
Two-parameter robust repetitive control with application to a novel dual-stage actuator for noncircular Machining
The dual-stage actu- ator, which consists of an electrohydraulic actuator for 25-mm- gross motion and a piezoelectric actuator for 40- m fine motion, is designed for noncircular machining application.
-
Oil hydraulic system
Electrohydraulic actuators .
-
Automotive Mechatronics
302 Electrohydraulic Actuators .
-
Oil hydraulic system
In the event of an electrohydraulic actuator , the setting device corresponds to the continuous valve (actuator) with its driving electronics (actuator) that the hydrocylinder or - the motor drives.
-
Fuzzy Control for Nonlinear Uncertain Electrohydraulic Active Suspensions With Input Constraint
Index Terms— Electrohydraulic actuator , input constraint, non- linear dynamic system, Takagi–Sugeno (T–S) fuzzy modeling, un- certainty, vehicle active suspension.
-
Handbook of Vehicle Suspension Control Systems
3.3.3 Force tracking control of electrohydraulic actuators 82 .
-
Partial feedback linearising force-tracking control: implementation and testing in electrohydraulic actuation
Abstract: The implementation, testing and performance evaluation of a partial feedback linearis- ing force tracking controller on an electrohydraulic actuator is described.
-
Valve Handbook, Third Edition > Manual Operators and Actuators
Typical classifications of actuators include pneumatic actuators (diaphragm, piston cylinder, vane, etc.), electronic motor actuators, and electrohydraulic actuators .
Indicates content that may require registration and/or purchase.