Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Automation24, Inc.
Description: The PQ3809 electronic pressure sensor from ifm, with protection rating IP 65, ensures good readability and operation thanks to the angled and two-color 4-digit alphanumeric display. The unit has a programmable switching output and one analog output 4-20 mA. The PQ3809
- Accuracy: 0.5000 ±% FS
- Device Category: Sensor
- Display: Digital
- Electrical Output: Other
-
Supplier: Automation24, Inc.
Description: The electronic pressure sensor PN2694 from ifm electronic has an angled display for high visibility and provides functionality both as a pressure sensor and as a pressure transducer with programmable switching and analog outputs. This pressure transmitter operates
- Accuracy: 0.4000 ±% FS
- Device Category: Sensor
- Display: Digital
- Electrical Output: Other
-
Supplier: Automation24, Inc.
Description: The electronic pressure sensor PN2698 from ifm electronic has an angled display for high visibility and provides functionality both as a pressure sensor and as a pressure transducer with programmable switching and analog outputs. This pressure transmitter operates
- Accuracy: 0.4000 ±% FS
- Device Category: Sensor
- Display: Digital
- Electrical Output: Other
-
-
Supplier: Automation24, Inc.
Description: The electronic pressure sensor PN2294 from ifm electronic has an angled display for high visibility and provides functionality both as a pressure switch and as a pressure transducer with programmable switching and analog outputs. This pressure transmitter operates in a
- Accuracy: 0.4000 ±% FS
- Device Category: Sensor
- Display: Digital
- Electrical Output: Other
-
Supplier: Sherborne Sensors
Description: The Accustar® Electronic Clinometer is an extremely accurate angle measurement device. This compact and rugged sensor is ideal where space is critical and environmental conditions are serious design concerns. The heart of the system is a patented, capacitance based sensor
- Form Factor: Module / Standalone
- Number of Axes: 1
- Operating Temperature: -22 to 149 F
- Output: Analog, Digital
-
Supplier: Rieker, Inc.
Description: The NG360 is a capacitive, liquid based inclinometer with integrated sensor electronics and 16 bit microprocessor. The measurement result is transmitted via a RS485 port for further processing. Up to 78 sensors can be operated using a single communications line. Temperature
- Form Factor: Module / Standalone
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Output: Digital
-
Supplier: Rieker, Inc.
Description: operating range of –40° to +85°C. This sensor is available with analog current 4...20mA and digital RS485 outputs. These outputs are linear with respect to the input angle directly. Depending on the required angle range, the H4360 measuring range can be scaled (i
- Accuracy: -0.1000 to 0.1000 degrees
- Form Factor: Module / Standalone
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
-
Description: One-piece, intrinsically linear contact angle position sensors. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage) corresponding to
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Current, Analog Voltage
- Maximum Angular Measurement: 5 to 85 degrees
- Operating Temperature: 257 F
-
Supplier: Allegro MicroSystems Inc.
Description: The A1333 is a 360° angle sensor IC that provides contactless, low latency, high-resolution angular position information based on magnetic Circular Vertical Hall (CVH) technology. It has a system-onchip (SoC) architecture that includes: a CVH front end, digital signal processing, and
- Package Type / Mounting: Other
- RoHS Compliant: Yes
- Sensor Type: Magnetic Sensor
-
Supplier: Rieker, Inc.
Description: The NGi Series of inclination sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. The measuring principle assures a linear angle output with 4…20mA calibrated to equal the measuring range of the sensor. An
- Form Factor: Module / Standalone
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: Rieker, Inc.
Description: resistant coated finish IP65 to IP67 Environmental Protection 4…20mA amplifier for 2-wire connection Temperature compensation beyond the sensors own compensation data No extra power required Angle measuring range can be scaled to customer requirements
- Form Factor: Module / Standalone
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: Allegro MicroSystems Inc.
Description: The AAS33001 is a 360° angle sensor IC that provides contactless high-resolution angular position information based on magnetic circular vertical Hall (CVH) technology. It has a system-on-chip (SoC) architecture that includes: a CVH front end, digital signal processing to calculate the
- Package Type / Mounting: Other
- RoHS Compliant: Yes
- Sensor Type: Magnetic Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: The A1339 is a 360° angle sensor IC that provides contactless, low latency, high-resolution angular position information based on magnetic Circular Vertical Hall (CVH) technology. It has a system-onchip (SoC) architecture that includes: a CVH front end, digital signal processing, and
- Package Type / Mounting: Other
- RoHS Compliant: Yes
- Sensor Type: Magnetic Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: The A1338 is a 0° to 360° angle sensor IC that provides contactless high-resolution angular position information based on magnetic circular vertical Hall (CVH) technology. It has a system-on-chip (SoC) architecture that includes: a CVH front end, digital signal processing, digital SPI
- Package Type / Mounting: Other
- RoHS Compliant: Yes
- Sensor Type: Magnetic Sensor
-
Supplier: Transcat, Inc.
Description: Product Highlights 3/8 Drive, Torque & Angle Meter, Range 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm Eliminates hand held position error ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Instant Gyro
- Category of Device: Instrument / Meter
- Maximum Torque: 1200 In-lbs
-
Supplier: Transcat, Inc.
Description: Product Highlights 1/2 Drive, Torque & Angle Meter, Range 72-1800 in-lb, 6-150 ft-lb, 8-200 Nm Eliminates hand held position error ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Instant Gyro
- Category of Device: Instrument / Meter
- Maximum Torque: 1800 In-lbs
-
Supplier: Transcat, Inc.
Description: Product Highlights 3/8 Drive, Torque & Angle Meter, Range 150-3000 in-lb, 12.5-250 ft-lb, 17-340 Nm Eliminates hand held position error ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Instant Gyro
- Category of Device: Instrument / Meter
- Maximum Torque: 3000 In-lbs
-
Supplier: Transcat, Inc.
Description: Product Highlights 3/8 Drive, Torque & Angle Meter, Range 24-600 in-lb, 2-50 ft-lb, 3-67.8 Nm Eliminates hand held position error ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Instant Gyro
- Category of Device: Instrument / Meter
- Maximum Torque: 600 In-lbs
-
Supplier: BERNSTEIN AG
Description: Thanks to their special properties, hall sensors are ideal for use in many different applications. They are used to detect position, angle and / or speed and are immune to shock, impact, vibration and wear. High switching frequencies, long switching distances, a broad temperature range
- Body: Cylindrical
- Operating Temperature: -13 to 158 F
- Output: Switched / Alarm
- Power Requirements: DC Powered
-
Supplier: Sensor Developments, Inc.
Description: The Model 90413 sensor measures steering angle using a bi-directional MEMS inclinometer. The inclinometer is oriented such that one axis measures the steering angle directly, while the other axis measures the tilt angle of the wheel. When the steering wheel is tilted, the
- Angular Range: 0.0 to 40 degrees
- Angular Resolution: 0.1000 degrees
- Display: Digital Display
- Measuring Technology: Electronic
-
Supplier: BEI Duncan Electronics
Description: choose a connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions,
- Accuracy: 20 ±% Full Scale
- Category of Device: Sensor / Transducer
- Electrical Output: Resistance
- Maximum Angular Measurement: 336 to 344 degrees
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4998C3 highly accurate linear Hall IC for angle and position detection with SPC signal The Infineon linear Hall IC TLE4998C has been designed specifically to meet the requirements of highly accurate angle and position detection as well as for current measurement
- Package Type / Mounting: Other
- RoHS Compliant: Yes
- Sensor Type: Magnetic Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - Linear Hall sensor with SPC (Short PWM Code) protocol The linear Hall IC TLE4998C has been designed specifically to meet the requirements of highly accurate angle and position detection as well as for current measurement applications. The sensor provides a digital SPC
- Package Type / Mounting: Other
- RoHS Compliant: Yes
- Sensor Type: Magnetic Sensor
-
Supplier: Infineon Technologies AG
Description: Linear and angular position sensing in automotive applications like pedal position, suspension control, valve or throttle position, headlight levelling and steering angle High current sensing for battery management, motor control, and electronic fuse Designers who
- Package Type / Mounting: Other
- RoHS Compliant: Yes
- Sensor Type: Magnetic Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4998C3C linear Hall IC for highly accurate position detections as well as current measurement applications The Infineon linear Hall IC TLE4998C3C has been designed specifically to meet the requirements of highly accurate angle and position detection as well as for
- Package Type / Mounting: Other
- RoHS Compliant: Yes
- Sensor Type: Magnetic Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1234887-SV21C201BJA0 1B00 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: SV21 Termination Style: Connector Package: Bulk Standard Package: 10 Technology: Hall Effect Output: Analog
- Technology: Hall Effect Position Sensor
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: HCA518T is current output angel tilt sensor/Inclinometer, output adopt the standard industry electronic interface 4 ~ 20mA, can be long-distance transmission of up to 2000 meters. The product uses the latest MEMS high technology for production, made precise compensation and correction
- Form Factor: Module / Standalone
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Description: DEVELOPMENT POWER MANAGEMENT
- Category: Development Board
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: range tilt angle, to ensure the compass still can provide high-precision heading data when the tilt angle up to ±85°.Electronic compass integrated high-precision MCU control, various output mode, standard interfaces including RS232/RS485/TTL and other interfaces, and accept
-
Supplier: BEI Sensors
Description: Hall Effect technology, one the latest additions to BEI Duncan Electronics' product line, addresses customer requirements for high performance, non-contacting rotary sensor solutions. Our non-contacting design features a standard operational life of 35 million cycles. These devices
- Category of Device: Sensor / Transducer
- Maximum Angular Measurement: 15 to 360 degrees
- Operating Temperature: -22 to 185 F
- Sensor Technology: Hall Effect Sensor
-
Supplier: BEI Sensors
Description: choose a connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions,
- Accuracy: 3 ±% Full Scale
- Category of Device: Sensor / Transducer
- Maximum Angular Measurement: 90 degrees
- Mechanical Range: 180 degrees
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1338736-PHS07-H1B10K E3106 Category: Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Series: PHS07 Termination Style: PC Pin Package: Tray Standard Package: 3,840 Technology: Resistive Output: Resistive
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1150072-SV03A103AEA0 1B00 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: SV03 Termination Style: SMD (SMT) Tab Package: Bulk Standard Package: 200 Mounting: SMD (SMT) Technology
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1234890-SVK3A103AEA0 1B00 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: SV01 Termination Style: SMD (SMT) Tab Package: Bulk Standard Package: 50 Mounting: SMD (SMT) Technology
-
Supplier: Acme Chip Technology Co., Limited
Description: TMR ANGLE SENSOR EVAL BOARD
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
a wide range of applications including security and monitoring, environmental technology, IoT/IIoT, gateways, measurement and control, sensors, control electronics, medical and laboratory technology. Ideally, the enclosure should be mounted as close to the ceiling as possible; this high (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
engineered to fine tolerances. Diecast metal front and rear bezels fit flush in the case body – the new SL model’s front bezel is inclined at 18 degrees for a perfect viewing angle of the controls, displays etc. Extruded snap-on trims at front and rear cover all the front panel and case (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
OKW’s MEDITEC enclosures for desktop, portable and wall-mount electronics are now available in two versions and four plan sizes. They can also be specified as separate components for individual configurations. MEDITEC is designed primarily for high (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
-time processing capabilities to quickly process sensor data and respond to the environment Low power consumption Reduced time-to-commercialization Popular robotic applications supported by the RB5 Kit: (read more)
Browse Electronic Development Boards Datasheets for e-con Systems™ Inc -
for added screen space. The high resolution 1280 x 800 LCD with wide viewing angle (WVA, 89° all-around) delivers a superior viewing experience. The quad-core CPU, 4GB Flash and 1GB RAM overcome the most demanding multi-tasking challenges. The cMT3108XH hosts a full suite of connectivity (read more)
Browse Electronic and Instrument Enclosures Datasheets for Switches Unlimited -
electronic equipment, its low draft angle of 2 degrees or less makes it easy to mount a printed circuit board. Although not expressly designed for EMI/RFI shielding, the enclosures' lap joint design and outside-only powder coat provide improved shielding over other materials like plastic. For a (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Metal electronic enclosures specialist METCASE has launched a new 10.5-inch version of its advanced TECHNOMET 19” desktop mini-rack enclosures. The new 10.5-inch enclosures are designed for mounting half (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
a bail arm as standard, enabling users to select the perfect viewing angle. Many other sizes feature ABS side handles as standard for easy portability. All the enclosures are supplied with four modern ABS feet with non-slip pads. The enclosures are offered in two standard colors: light gray (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
-TERMINAL at a 12° angle for more ergonomic viewing and operation. Each of the two triangular canting stands now features additional location elements – ensuring even greater stability during use. The new canting kit includes two stands and four anti-slip rubber feet. The stands are (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
feet and the option to specify a bail arm. This indexable handle can be adjusted to the perfect viewing angle. Both enclosures are available as standard in a light gray (RAL 7035) and window gray (RAL 7040) color combination. UNIMET has a single front bezel, and mounting pillars in the base (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
Conduct Research Top
-
SMI800 Angle Display Sensor Equip Tilt Sensor for Agriculture Machinery
SMI800, developed independently by sz RION, is a wired transmitting handheld monitor. It could receive data and display value of all RION's sensor, including inclinometer, accelerometer, electronic compass, gyro sensor, AHRS etc.
-
agriculture angle monitor equip tilt sensor-SMI600 wired handle display-controller
SMI800, developed independently by sz RION, is a wired transmitting handheld monitor. It could receive data and display value of all RION's sensor, including inclinometer, accelerometer, electronic compass, gyro sensor, AHRS etc. It adopts industrial wide temperature digital screen with PVC film
-
Be used in engineering machinery
measurement field leader, for engineering machinery industry with different measurement precision, application scopes, input/output and appearance size Angle sensor products, including CANBus bus, RS485 and RS232, 4 ~ 20 ma and output signal/interface. At the same time red Finn technology company
-
Advanced Defense Helicopter Interconnection Systems
in copter angle and position. Electronic steering-nulls assist pilots when challenged with multi-tasking. Sensors and cockpit displays are providing higher resolution data and images. High speed GPS positioning and mapping stays up to exactly where the helicopter is. The pilots have automated night
More Information Top
-
Semiautomatic instruments for inspecting camshafts of internal combustion engines
The modernized KIP-2 has an elec- tronic angle sensor from the Japanese firm Tamagawa.
-
Sell 4 wheel aligner-D900-Luxury model
Using high-precision two-axis electronic angle sensor , horizon and angle precision is 0.01mm/m,individual toe measurement precision is 0.01and repeated measurement error .
-
Gradiometric seismoreceiver with a magnetic suspension in the problems of operative earthquake forecasting
… the base frequency of the signal mea suring scheme in the azimuth circuit, if necessary, is limited by the period of torsional oscillations of the rocker in the magnetic suspension and by the measur ing range of the optical electronic angle sensor .
-
Interferometric method for the determination of absolute refractive index and optical thickness
Control of sample rotation has been achieved by digital optical electronic angle sensor .
-
GLAS: launching Rayleigh lasers from the WHT
The cradle is fitted with an electronic angle sensor which will detect errors of 0.1 degrees in the stability of the cradle about its rotation axis.
-
A steerable/distance enhanced penetrometer delivery system: Phase I. Topical report, August 1994--August 1995
It has two electronic angle sensors called clinometers which connect by wire to a computer in the penetrometer truck.
-
Measurements of the cosmic microwave background temperature at 1. 47 GHz
In 1988, the radiometer had one electronic angle sensor which .
-
Clinical gait analysis
Elektrogoniometer ( electronic angle sensors ) or Akzelerometer (acceleration sensors) are to handle relatively simply and inexpensively, in particular when only the movement a is specific joint of interest.
-
Experimental Mechanics of Solids Complete Document
Maximum admissible angle ( electronic sensor ), 682 .
-
Capacitive sensor for relative angle measurement
Block diagram of the relative angle sensor electronic .