Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Alfa Laval Inc.
Description: range of tank equipment instrumentation for use in brewery, food and beverage, biopharm industries. Conductivity sensor Electronical pressure gauge (above) Level switch Potentiometric level transmitter Rotacheck Weighing systems UltraPure Flow transmitter Flow meter Temperature
- Working Pressure Range: -14.50377 to 580.1508 psi
- Dial Diameter: 3.93701 inch
- Operating Temperature: -13 to 176 F
- Dial Size: 3.93701 inch
-
Supplier: Barksdale Control Products
Description: Barksdale's BLS3000 Electronic Dual Level Switches combine three discrete components (dual level switch, pressure transducer, and digital level gauge) into one compact package. The BPS300 is available in three configurations: 1) dual switch points, 2) dual switch
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 43.5 psi
- Material Temperature Range: -13 to 176 F
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO)
-
Supplier: Qualitrol Company, LLC
Description: Local reading level gauge and an electronic remote module offers continuous indication of the liquid level for a transformer’s main tank, conservator tank or load tap changer compartment. Provides a variable resistant output to the remote module for continuous monitoring.
- Media Type: Liquid
-
-
Supplier: FineTek
Description: Level Transmitter, Liquid Level Transmitter, Level gauge The EF/MEF series are magnetic level gauge product lines capable of providing local visual indication, level switch activation and a continuous level transmitter output, all from a single
- Measuring Range: 228 inch
- Column Height: 228 inch
- Features: Continuous Level, Level Gauge, Liquid, Transmitter
-
Supplier: Seetru Limited
Description: circuit design and both the top and bottom of the gauge is fitted to the tank. Alarms and electronic/digital outputs Options available include electronic high and low level alarm sensors, continuous electronic read out signals and displays as well as a digital data
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 356 F
- Liquid Specific Gravity: 1.3 (Specific Gravity #)
- Features: Level Gauge, Liquid
-
Supplier: KTR Corporation
Description: Product features Oil-level indicators with and without temperature indication Oil-level indicator with electronic level control indication Electric control as opener (KOO) or as closer (KOS) All oil-level indicators only for operation without pressure (max. 0.4
- Material Temperature Range: 68 to 176 F
- Maximum Current: 2.5 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 42 volts
-
Supplier: Seetru Limited
Description: gauge (G34) Gauge isolating valves Purpose designed hand wheel operated isolation valves with A.S.V. (auto shut-off valve) to prevent liquid loss if the glass was to be broken. Materials The CPI tubular gauge is constructed from stainless steel and has P.T.F.E. seals, meaning
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 482 F
- Features: Level Gauge, Liquid
-
Supplier: Seetru Limited
Description: The G34 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure/temperature combinations. The modular design is made up of compact and robust standard stainless steel precision cast elements. Column arrangements: The Reflex gauge is
- Maximum Operating Pressure: 507.63195 psi
- Material Temperature Range: 482 F
- Features: Level Gauge, Liquid
-
Supplier: Seetru Limited
Description: The Seetru Quickflex liquid level gauge is a direct reading reflex glass design for general industrial use. The unique isolating valve and collar design, allows for maintenance of the gauge column without tools and the need to drain the tank. Available with automatic safety shut
- Maximum Operating Pressure: 38.7250659 psi
- Material Temperature Range: 212 F
- Features: Level Gauge, Liquid
-
Supplier: SensorsONE, Ltd.
Description: The water level tape reel unit includes a submersible sensor which is lower into the well or borehole unitl the buzzer sounds and the LED bulb lights up indicating that the probe has touched the water. The sensitivity of the sensor can be adjusted to prevent false readings triggered by
- Features: Level Gauge
-
Supplier: Alfa Laval Inc.
Description: range of tank instrumentation for use in brewery, food and beverage, biopharm industries. Conductivity sensor Level switch Potentiometric level transmitter Rotacheck Weighing systems UltraPure Flow transmitter Flow meter Temperature transmitter Pressure transmitter Pressure
- Working Pressure Range: -14.50377 to 870.2262 psi
- Operating Temperature: -4 to 392 F
- Features: Analog
- Mount: Bottom
-
Supplier: SensorsONE, Ltd.
Description: pressure tested to the full length of the tape. When the probe touches the water it will send a signal to the reel electronic unit which sounds an audible buzzer and lights an LED indicator. After a period of time the buzzer will automatically shut off.The indicating circuit is powered by a 9
- Features: Level Gauge
-
Supplier: King Engineering Corporation
Description: then displays the resulting value directly as total weight or volume of liquid in the tank. The LP2 indicator reads the proportional 4-20 mA signal from a liquid level transmitter. The actual sensor used to detect hydrostatic pressure created by liquid depth can be either electronic or
- Features: Level Gauge, Liquid
-
Supplier: DigiPas Technologies Inc.
Description: operation. Digi-Pas® DWL-80Pro pocket-size digital level model is used to setup biomedical test tube rack & specimens. Digi-Pas® DWL-80Pro pocket-size digital level is used for levelling panoramic tripod head in 3 directions. Very accurate overlaps multi exposure pictures can be
- Angular Range: 0 to 90 degrees
- Angular Resolution: 0.05 degrees
- Reading Method / Display: Digital Display
- Measuring Technology: Electronic
-
Supplier: ABB Measurement & Analytics
Description: Magnetic Level Gauge Superior Sensor (Patent #5,473,245) Local Indication with HMI Display Dual Compartment Housing with Separate Field Terminal Compartment Loop Powered to 15.24m (50ft) Probe Length Total and/or Interface Level Measurement Temperature Range: -195.5 to 426.6ºC
- Maximum Operating Pressure: 5,000 psi
- Material Temperature Range: 800 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Display: Digital Readouts
-
Supplier: DigiPas Technologies Inc.
Description: feature allows user to reset the digital level back to factory preset accuracy. "Digi-Pas Smart Level" APP (SMARTPHONE/TABLET) Users may fully utilize Bluetooth mobile features for wireless levelling/alignment activities. One App is FREE to be redeemed for each purchase. Additional
- Angular Range: 90 to 5 degrees
- Measuring Technology: Electronic
-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 3-wire ultrasonic level sensor is a non-contact liquid level sensor that offers a wide variety of input and output options which enables it to interface with many different microprocessor-controlled fuel gauges or digital instrumentation. The Fluid-Trac® 3-wire
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: Gems Sensors & Controls
Description: Easily Scaled in any Engineering Units From -19999 to 99999 Large 18mm (.71") High Red or Green Display Front Panel MIN, MAX and Alarm Reset Functions Strain Gauge Meters for Millivolt Transducers Process Meters for Amplified Transducers High or Low Alarms The DM28 meter line is easily
- Features: Instrument / Sensor System
- Media Type: Liquid
-
Supplier: Keller America, Inc.
Description: dip pipe. The sensor can be sealed gauge SG, or vented gauge VG, the cable carries the vent tube for VG version sensors, and vent port in the housing is protected by a breathable Gore-Tex® membrane.
- Maximum Operating Pressure: 159.54147 psi
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors
- Media Type: Liquid
-
Description: methodology to provide a reproducible assessment of the drop test performance of a surface mounted semiconductor devices while duplicating the failure modes normally observed during product level test. This international standard uses a strain gauge to measure the strain and strain
-
Supplier: CSA Group
Description: methodology to provide a reproducible assessment of the drop test performance of a surface mounted semiconductor devices while duplicating the failure modes normally observed during product level test. This international standard uses a strain gauge to measure the strain and strain
-
Supplier: Qualitrol Company, LLC
Description: Hydro-mechanical, capillary based, oil level indicator (liquid level gauge). Provides accurate indication of level at the safest and most convenient location, eye level. Designed for use in even the highest conservator tanks. Includes integrated microswitches for
- Media Type: Liquid
-
Supplier: PMC Engineering LLC
Description: The MTM 3000 Miniature depth and level pressure sensor is available for applications where space is very limited. The housing diameter of 0.39 inches offers the user an ideal high performance level measurement in small diameter, i.e. 1/2" monitoring wells, stand pipes and bore holes.
- Maximum Operating Pressure: 500 psi
- Material Temperature Range: 25 to 125 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
-
Supplier: Gems Sensors & Controls
Description: Gems™ Digital Bargraph Display and Level Cube Receivers. Completely electronic, Gems Liquid Level Transmitters provide reliable and durable remote tank gauging. A wide variety of material combinations provide compatibility for most small to mid-size tanks in both process and OEM
- Measuring Range: 144 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -40 to 230 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
-
Supplier: Accuris
Description: Electronic Components of Assessed Quality: Radio Frequency Connector Type SMC, Unsealed, Soldered, Captive Contact, 50 Ohm, (Screw Couplings) - Full Assessment Level - Part 2: Control Drawings - Mating Face Details and Gauge Information
-
Supplier: ANVER Corporation
Description: The JTSED-W Electronic Vacuum Switch converts the vacuum level into digital output for connection to PLC systems as well as into analog output for the on/off control. The JTSED-W Electronic Vacuum Switch is identical to the JTSE switch except for the addition of a digital LED
- Signal Output: Analog Current
- Display Type: Digital
- Material: Gas
- Pressure Measurement: Gauge, Vacuum
-
Supplier: King Engineering Corporation
Description: multiple tank indicators accept up to eight input channels that receive proportional 4-20 mA signals from liquid level transmitters. The actual sensor used to detect hydrostatic pressure created by liquid depth can be either electronic or pneumatic (using an electronic pressure
- Features: Level Gauge, Liquid
-
Supplier: Accuris
Description: Electronic Components of Assessed Quality: Radio Frequency Connectors Type SMB, Unsealed, Soldered, Captive Contact 50 Ohms (Snap-On Coupling) - Full Assessment Level - Part 2: Control Drawings - Mating Face Details and Gauge Information
-
Supplier: SensorsONE, Ltd.
Description: 250degC for food grade applications and 300 degC for processes excluded from sanitary requirements. The DS200P sanitary pressure sensor can also be used as hydrostatic level gauge with ranges as low as 0-1 mH2O (3 ftWG). The gauge mounted in any orientation and the display
- Pressure Measurement: Absolute
-
Supplier: SensorsONE, Ltd.
Description: media the electronics can be isolated from the flush diaphragm by an oil filled extension which radiates heat away from the instrument before it reaches the heat sensitive electronics. The instrument head of the DS201P flush pressure gauge, switch and sensor contains a digital
- Pressure Measurement: Absolute
-
Supplier: Automation24, Inc.
Description: The electronic pressure transmitter PX3228 from ifm electronic has a fixed 4-20 mA analog output from 0-3.6 psi (0-100 in H2O). Thanks to the protection rating of IP65 and maintenance-free operation, the PX3228 pressure sensor ensures long-term and reliable operationin both liquid and
- Working Pressure Range: 0 to 3.6 psi
- Accuracy: 0.75 ±% FS
- Operating Temperature: -13 to 176 F
- Signal Output: Analog Current
-
Supplier: Automation24, Inc.
Description: The electronic pressure transmitter PA3228 from ifm electronic has a fixed 4-20 mA analog output from 0-3.6 psi (0-100 inH2O). Thanks to the protection rating of IP65 and maintenance-free operation the PA3228 pressure sensor ensures a long-term and reliable operation in both liquid and
- Working Pressure Range: 0 to 3.6 psi
- Operating Temperature: -13 to 176 F
- Signal Output: Analog Current
- Pressure Measurement: Gauge
-
Supplier: Automation24, Inc.
Description: The electronic vacuum transmitter PX3229 from ifm electronic has a fixed 20-4 mA analog output from -14.5-0 psi. Thanks to the protection rating of IP65 and maintenance-free operation, the PX3229 pressure sensor ensures long-term and reliable operation in both liquid and gas media. The
- Working Pressure Range: -14.5 to 0 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Signal Output: Analog Current
-
Supplier: Automation24, Inc.
Description: connector with IP65 protection rating. Thanks to its compact design the 50426427 electronic pressure transmitter is ideal for use in monitoring low pressures e.g. for level measurement.
- Working Pressure Range: 0 to 50 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 176 F
- Signal Output: Analog Current
-
Supplier: Qualitrol Company, LLC
Description: field replaceable case (dial) can be exchanged without lowering oil level or compromising tank seal Up to 2 adjustable SPDT switches (032/042 features rotatable lens for switch testing) Magnetically coupled for leak free operation Low level and high level alarm control is made
- Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
housing and have a good level of environmental protection and screening from electrical noise. Signal Conditioning Electronics Welcome to www.rdpe.com Choose from our wide range of high (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
S7DC dc powered strain gauge transducer amplifier. Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
level gauges, geological monitors, agricaltural sensors, radiation detectors, handy terminals, key fobs, GPS transmitters and much more. Enclose your electronics with our wide selections of waterproof plastic series. (read more)
Browse NEMA and IP Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
boiler upgrade and maintenance programs have witnessed improvements in their overall process uptime. In many cases, boiler system upgrades consist of replacing mechanical switches and gauges with advanced electronic instrumentation (e.g., transmitters). However, these upgrades often come with (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Controllers & Systems Secondary flight control monitoring systems Nose wheel electronic steering control Utility system controllers Design Assurance Level (DAL) A DO-178C & DO-254 (read more)
Browse RF Switches Datasheets for Crane Aerospace & Electronics -
Qualtek extension power cords are engineered to provide reliable, application-specific power distribution when additional cable length is required between equipment and an AC power source. Designed for commercial, industrial, and electronic equipment applications (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp. -
movement and various connection options. They can be used in numerous applications and combined with various interfaces. The range also allows for a high level of customisation based on the customer's specifications, to provide optimal solutions for every requirement. The analogue Red Crown2 (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
sensor is built on advanced strain gauge technology. It integrates high-sensitivity strain gauges into a rugged, compact elastic body. When external forces or torques act on the sensor, the elastic body deforms slightly, and the strain gauges convert this deformation into measurable electrical (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
User Access feature protects records with correct user access levels Measurement setup can be saved and restored for a quick start Measurement Freeze function and Ref/Min/Max thickness limits A solid-state electronic instrument (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
inside and outside comparative measuring gages, micrometers, snap gauges, as well as other measuring tools. Common applications include measurements of end/length standards, long gage blocks, plug/pin gages, thread gages, and rings/discs. Setting (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
and then removed from. the silicon mold. Finally, fluidic connections to the channels. were punched with 15 gauge blunt needles (Howard Electronic. Instruments, USA). The PDMS replica was bonded. with clean glass slides after treating with air plasma for 2 min. 3.3 Experimental set-up. Pipette tips were
More Information Top
-
The Measurement Capabilities of the Mendeleev All-Russia Research Institute of Metrology in Inspection and Tests of Level Indicators
The D 2401-2 measuring instruments from the firm of MMC (Great Britain) and the HERMetic UTI portable electronic level gauges from the firm of Enraf Tanksystem SA (Sweden) cannot be used in inspection due to their great error.
-
Progress in Civil Engineering
Artificial measured rope and electronic level gauge read artificially are commonly used in traditional pumping test water level monitoring.
-
Large Scale Oil Lease Automation and Electronic Custody Transfer
The total difference between the line gauge and the electronic level gauge was 22 3/4” over a total of 40,284 inches of oil.
-
The research for a system of binocular stereo vision based on the near-infrared imaging characteristics of black-and-white CCD
The contact methods mainly contain platform feeler gauge, micrometer gauge, inductive transducer, electronic leveling gauge , Coordinate Measuring Machine (CMM), etc.[1] .
-
The Communication Design of Intellectual Electronic Level--《Modern Machinery》2005年06期
A method of serial communication programming with C++Bulider is presented for Electronic Level gauge in this paper.
-
http://www.eejournal.ktu.lt/index.php/elt/article/download/2816/1998
After the new volume is added the level is measured and recorded by electronic level gauge .
-
The Design of a New Differential Inductance Type Level
Floating level gauge for liquid chlorine,” Measurement Techniques, 2004,47(12):1196-1200 [2] Zhang yuhua, Wang anming, Wang chengjiang, “Application of differential capacitive sensor in intellectual electronic level gauge ,” Journal of Transducer Technology.
-
Noncontact 3-D Coordinate Measurement of Cross-Cutting Feature Points on the Surface of a Large-Scale Workpiece Based on the Machine Vision Method
The contact methods mainly contain the platform feeler gauge, micrometer gauge, inductive trans- ducer, electronic leveling gauge , coordinate measuring machine (CMM), etc.
-
Non-Contact 3D Coordinates Measurement of Cross-Cutting Feature Points on the Surface of Large-Scale Workpiece Based on Machine Vision Method
The contact methods mainly contain platform feeler gauge, micrometer gauge, inductive transducer, electronic leveling gauge , Coordinate Measuring Machine (CMM), etc.; The non-contact methods mainly contain interferometric metrology, autocollimator, electronic theodolite, machine vision technology, etc.
-
Chemical and Mechanical Engineering, Information Technologies
Commonly used quantity instruments are the frame level,the combined diagram level, electronic level gauge etc.
Indicates content that may require registration and/or purchase.