Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Transcat, Inc.
Description: zone adjustable 1% to 10% indicates when the desired torque limit is approaching. – Yellow light indicates the low end of the zone – Green light and buzzer sounds when the target is reached – Red Light with intermittent buzzer indicates over-torqued One button target torque setting.
- Torque: 10 to 100 In-lbs
- Type: Torque Wrench
-
Supplier: Boston Gear
Description: Overview Pneumatic style clutches offer a simple method of adjusting the torque and provide more accurate torque control than mechanical torque limiters. Mechanical torque limiters typically vary +/- 10% but pneumatic clutches vary < 5%. The torque
- Torque Rating: 20.8333333333333 to 833.333333333333 Ft-lbs
- Bore Diameter: 0.625 to 2.1875 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Eaton Hydraulics Group
Description: Torque Limiting Couplings Eaton's Airflex TLC products are designed to withstand high torque spikes found in heavy duty variable frequency drive applications. By increasing torque by 25% and providing an automatic slip detection system, the Airflex TLC decreases maintenance
- Device: Slip Clutch / Disengagement Torque Limiter
-
-
Supplier: Norbar Torque Tools, Inc.
Description: As some customers require more flexibility than the basic TruCheck model, the 'Plus' adds a comprehensive range of features. With three modes of operation the TruCheck Plus is suitable for click wrenches, dial and electronic wrenches and in 'track' mode will continuously monitor the
- Torque Measurement Range: 88.4955752212389 to 8,849.55752212389 In-lbs
- Torque Accuracy: 1 ±% Full Scale
- Display Type: Digital Readout
- Programmability: Front Panel
-
Supplier: Norbar Torque Tools, Inc.
Description: As some customers require more flexibility than the basic TruCheck model, the 'Plus' adds a comprehensive range of features. With three modes of operation the TruCheck Plus is suitable for click wrenches, dial and electronic wenches and in 'track' mode will continuously monitor the
- Torque Measurement Range: 88.4955752212389 to 3,097.34513274336 In-lbs
- Torque Accuracy: 1 ±% Full Scale
- Display Type: Digital Readout
- Programmability: Front Panel
-
Supplier: Win Source Electronics
Description: Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1102178-SS-5-2 Packaging: Bulk Termination Style: Solder Lug Current Rating: 5A (AC), 4A (DC) Ingress Protection: IP40 Voltage Rating - AC: 125V Voltage Rating - DC: 30V Mounting: Chassis Mount Circuit: SPST-NC Switch
- Features: Rotary Limit Switch
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electronic Components Win Source Part Number: 1037183-ESE-22MH52 Packaging: Reel - TR Termination Style: SMD (SMT) Tab Current Rating: 10mA (DC) Voltage Rating - DC: 5V Mounting: Surface Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Angled
- Features: Rotary Limit Switch
-
Supplier: Win Source Electronics
Description: Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1102185-SS-5GL2 Packaging: Bulk Termination Style: Solder Lug Current Rating: 5A (AC), 4A (DC) Ingress Protection: IP40 Voltage Rating - AC: 125V Voltage Rating - DC: 30V Mounting: Chassis Mount Circuit: SPDT Switch Function:
- Features: Rotary Limit Switch
-
Supplier: Win Source Electronics
Description: Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 772310-D3DC-3N Series: D3DC Packaging: Tube Termination Style: Connector Operating Temperature Range: -25°C ~ 85°C Features: Black Actuator Current Rating: 100mA (DC) Ingress Protection: IP00 Voltage Rating - DC: 30V
- Features: Rotary Limit Switch
-
Supplier: Boston Gear
Description: Overview Pneumatic style clutches offer a simple method of adjusting the torque and provide more accurate torque control than mechanical torque limiters. Mechanical torque limiters typically vary +/- 10% but pneumatic clutches vary < 5%. The torque
- Torque Rating: 25 to 333.333333333333 Ft-lbs
- Bore Diameter: 0.75 to 1.75 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Laboratory Mixers - Servodyne High-speed, low-torque mixer head; 60-2300 rpm, 115 VAC -- GO-50008-30Supplier: Cole-Parmer
Description: of mixing speed within ±0.2% despite changes in viscosity, temperature, or line voltage. Monitor torque, set torque limits, or measure and control differential torque with mixer head in use and sets the appropriate rpm and torque limits for that motor. Controller measures
-
Supplier: Cole-Parmer
Description: of mixing speed within ±0.2% despite changes in viscosity, temperature, or line voltage. Monitor torque, set torque limits, or measure and control differential torque with mixer head in use and sets the appropriate rpm and torque limits for that motor. Controller measures
-
Supplier: Cole-Parmer
Description: of mixing speed within ±0.2% despite changes in viscosity, temperature, or line voltage. Monitor torque, set torque limits, or measure and control differential torque with mixer head in use and sets the appropriate rpm and torque limits for that motor. Controller measures
-
Supplier: Boston Gear
Description: Overview Pneumatic style clutches offer a simple method of adjusting the torque and provide more accurate torque control than mechanical torque limiters. Mechanical torque limiters typically vary +/- 10% but pneumatic clutches vary < 5%. The torque
- Torque Rating: 10 to 2,750 Ft-lbs
- Bore Diameter: 0.4375 to 3.25 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Cole-Parmer
Description: of mixing speed within ±0.2% despite changes in viscosity, temperature, or line voltage. Monitor torque, set torque limits, or measure and control differential torque with mixer head in use and sets the appropriate rpm and torque limits for that motor. Controller measures
-
Supplier: Bluetools
Description: component testing. The Computorq II is easy to program using the soft touch keypad. The operator simply programs a "target" torque, including upper and lower limits, and the electronic torque wrench signals with a beep when that torque setting is reached. If the user
- Type: Torque Wrench
-
Supplier: Bluetools
Description: component testing. The Computorq II is easy to program using the soft touch keypad. The operator simply programs a "target" torque, including upper and lower limits, and the electronic torque wrench signals with a beep when that torque setting is reached. If the user
- Type: Torque Wrench
-
Supplier: Bluetools
Description: component testing. The Computorq II is easy to program using the soft touch keypad. The operator simply programs a "target" torque, including upper and lower limits, and the electronic torque wrench signals with a beep when that torque setting is reached. If the user
- Type: Torque Wrench
-
Supplier: Bluetools
Description: component testing. The Computorq II is easy to program using the soft touch keypad. The operator simply programs a "target" torque, including upper and lower limits, and the electronic torque wrench signals with a beep when that torque setting is reached. If the user
- Type: Torque Wrench
-
Supplier: Clark Solutions
Description: Model RE electric/electronic actuators are ideal for demanding valve applications and air damper control. The actuators are available with torque ratings from 150 in-lbs to 10,200 in-lbs. They incorporate current limiting as a means of protecting the actuator for over-torque
- Actuator Torque: 3,000 In-lbs
- AC Voltage: 220 volts
- Operating Temperature: -40 to 150 F
- Failsafe: Close at No Power
-
Supplier: Asahi/America, Inc.
Description: An electric actuator is, essentially, a geared motor. The motor can be of various voltages, and is the primary torque-generating component. To prevent heat damage from overwork or excessive current draw, electric actuator motors are usually equipped with a thermal overload sensor embedded in
- Valve Size: 0.5 to 3 inch
- Media Temperature: 150 F
- Valve Type: Ball Valves
-
Supplier: Asahi/America, Inc.
Description: An electric actuator is, essentially, a geared motor. The motor can be of various voltages, and is the primary torque-generating component. To prevent heat damage from overwork or excessive current draw, electric actuator motors are usually equipped with a thermal overload sensor embedded in
- Valve Size: 0.5 to 4 inch
- Media Temperature: 150 F
- Valve Type: Ball Valves
-
Supplier: ABB Measurement & Analytics
Description: General specifications: With integrated electronic unit or for use with separate electronic unit Process optimization thanks to maximum control precision Maintenance-free up to 10 years Electrical actuator for continuous positioning, three-point position control, or bus control
- Supply Voltage: 115 to 230 volts
- Maximum Torque: 884.9557522123893 In-lbs
- Operating Temperature: 185 F
- Shaft or Table Diameter: 0.9448824 inch
-
Supplier: Strainsert
Description: The 3550’s advanced electronics and simple interface make it easy to set up and operate. It is designed to perform effectively in tough environments. The 3550 features an oversized display (1.2” high LEDs) which can be read more than 50 feet away. The rugged stainless steel NEMA 4 enclosure
-
Supplier: DynaQuip Controls
Description: opportunity for user error. Standard features include a protective electronic torque limiter, emergency manual override, and an internal, thermostat-controlledd, anti-condensation heater to help prevent damaging moisture build-up. External DIN plug connectors allow for quick and
- Features: Electric, Local Position Indication, Manual Override of Power Actuator, Overtorque Protection Options, Travel Stop (Limit Stop)
- Operation: Modulating
- Location: Non-hazardous
- Full Range of Rotary Motion: Quarter Turn ( 90 degrees)
-
Supplier: OMRON Automation and Safety
Description: previous SmartStep Vibration suppression Adaptive resonance suppression filter Feedback pulse output On-line Auto-tuning and Easy set up Electronic gear, four internal speed settings and wide range of pulse settings Two torque limits Position control via pulse input 500 kpps
-
Supplier: Indelac Controls, Inc.
Description: resistant polyester powder coating that not only enhances its appearance but is also a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur/worm with bronze worm gear, electronic
- Actuator Torque: 5,000 to 14,040 In-lbs
- Number of Turns (For Multi-turn Actuators): 1 to 30
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 460 volts
-
Supplier: Assured Automation
Description: The S4 Series is a 1/4 turn multi-voltage electric valve actuator which incorporates the latest advances in motor and control technology at an economical price. The S4 unit incorporates automatic voltage sensing and allows for AC or DC supply within each voltage range. The electronic
- Actuator Torque: 170 to 3,097 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 volts
- Operating Temperature: -4 to 158 F
-
Supplier: Harold Beck and Sons, Inc.
Description: Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of modulating both static and dynamic
- Actuator Torque: 36,000 In-lbs
- AC Voltage: 120 to 575 volts
- Stem Diameter: 3.5 inch
- Operating Temperature: -40 to 185 F
-
Supplier: Design Tool, Inc.
Description: tools that we build upon. The sophistication of DC tools and controllers offer unique advantages for quality control and joint integrity to our customers. DC electric tools offer torque control, rotation angle control, or a combination of threshold torque and rotation angle control.
- Drive Size: 1/4" Hex, 3/8" Hex, HIOS 4mm, HIOS 5mm, Other Drive Size
- Drive Type: Adjustable Size Drive, Fixed Size Drive
- Features: Bit Extension, Feeder System, Reaction Stand, Soft Stop, Transducerized
- Actuation: Button / Trigger, Lever, Push-to-Start
-
Supplier: TiMOTION Technology
Description: the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed: 105RPM (±5%) after gear reduction Torque: 4.6Nm after gear reduction Operational temperature range at full performance: +5°C~+45°C
- Type: Assembly / Test Bench, Desk, Economy Workbench, Electrical / Electronic Bench, Ergonomic Design, LAN Workstation, Office Cubicle Workstation, Packaging Workstation
- Features: Industrial, Office/Home
-
Supplier: Mile-X Equipment, Inc.
Description: protection Engine brake Cruise control Limiters Fast idle Starter lockout RQV (torque limit) ABS/ATC type Fan configuration PTO function Accelerator pedal Input configuration Fleet management Engine Test Sensor voltage test Cylinder cutout Compression test
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: This is big bore slip ring with hole size 180mm, it is used for motion simulator, it transmits 10 circuits limit signal and 2 group encoder signal, housing material is stainless steel. CENO electronics has a senior design and development team, which can develop large diameter conductive slip
- Operating Speed: 0 to 30 rpm
- Maximum Voltage: 220 volts
- Maximum Current: 20 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: Indelac Controls, Inc.
Description: resistant polyester powder coating that not only enhances its appearance but is also a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur/worm with bronze worm gear, electronic
- Supply Voltage: 12 to 460 volts
- Maximum Torque: 27,300 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 27,300 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
torque-to-volume ratio and provides a continuous output torque of 56 or 97 mNm. Besides FAULHABER’s wide array of external control electronics, the (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
torque ranges, measurement resolution, accuracy, overload limits, environmental ratings, and dimensional drawings. Available output rates depend on the selected interface and configuration. Applications Robotic assembly and (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
torque ranges, measurement resolution, accuracy, overload limits, environmental ratings, and dimensional drawings. Available output rates depend on the selected interface and configuration. Applications Robotic assembly and (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
resistant coating. Standard equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur/worm with bronze worm gear, electronic torque sensor, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
that not only enhances its appearance but is also a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph continuous duty motor with thermal overload protection, heavy duty hardened steel spur/worm with bronze worm gear, electronic torque sensor, two limit switches wired for (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
/worm with bronze worm gear, electronic torque sensor, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual position indicator and polyester powder coating (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Two easily overlooked, yet extremely critical parameters when evaluating and specifying torque transducers are – Mechanical Overload Rating and Electrical Overrange. Each is important, but often confused and misunderstood. Overload (read more)
Browse Datasheets for S. Himmelstein & Company -
demonstrates excellent linearity with an impressive torque-to-volume ratio and provides a continuous output torque of 56 or 97 mNm. Besides FAULHABER's wide array of external control electronics, the (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Why Use Mechanical Torque Limiters in a Servo Drive System?
Electronic current limiting is not always a 100% effective way to prevent torque overloads in a mechanical system
More Information Top
-
Hybrid handling for Changi
This is achieved with a brief press of a button; and an electronic torque limiter device protects retraction and deployment of the hose.
-
Volvo Penta
The drive is through a Volvo Powertronic Pt 1650 five-speed automatic gearbox which includes converter and retarder as well as electronic torque limiter .
-
CR4 - Thread: which is better direct drive or belt drive
You could use a shear pin , torque limiter or an electronic overload relay.
-
Implementation " of " smooth running due to electronic control 4WD system (runs special feature smoothly)
Is the electronic control coupling making the role of torque limiter to torque input to real present drive line of lightweighting of system, low 燃 cost be 過大, unit on the part of especially rear wheel through miniature.
-
A study on the safety electric grass cutter system using the planetary reduction gear device
In addition, a strength test on the safe frame from electronic grass cutter equipped with torque limiter for preventing damage on the electronic tools and negligent accident has been performed at the same time to specifically develop safe electronic grass cutter.
-
Regulatory Instruction No. 4 of May 13, 2010 - It Establishes Technical and Homologation Requirements for On-board Self-diagnostic Systems (OBD) to be Installe...
For the demonstration process, the manufacturer should demonstrate to the homologating entity the correct torque limiter integration with the engine electronic control unit (ECU).
-
System identification of the vestibular ocular reflex via visual and vestibular co-stimulation
To prevent the head perturber from applying too much torque to the subject's head, an electronic current limiter in the motor controller was set to limit the amount of current that could be applied to the motor's coil.
-
Dynamics of the Human Head-Neck System in the Horizontal Plane: Joint Properties with Respect to a Static Torque
To prevent the head per- turber from applying too much torque to the subject’s head, an electronic current limiter in the motor controller was set to limit the amount of current that could be applied to the motor’s coil.
-
Federal Register > Thursday, September 7, 2006 > [71 FR 52851] Automobili Lamborghini SpA; Bugatti Automobiles S.A.S. and Bugatti Engineering GmbH; Group Lotus...
Morgan stated that its vehicle also incorporates additional active and passive safety systems, including load limiters , electronic brakeforce distribution (EBD), ABS, drag torque control (for stability), and a tire pressure monitoring system (in advance of the compliance date for small volume manufacturers…
-
Development of smart cardkey system for two-wheeler
The electronic lock formula key cylinder merged with control unit and miniaturized and made the actuator in flat shape and made with structure increased the anti 盗 characteristic at adoption of torque limiter .
Indicates content that may require registration and/or purchase.